-
Supplier: DigiKey
Description: 80MHz Arbitrary, Sweep Function Generator 2 Channel Sine, Square, Ramp, Pulse Display Type TFT - Color LCD
- Display: Digital Readout
- Generator Type: Function, Sweep
-
Supplier: Transcat, Inc.
Description: Product Highlights Siglent independently invented a pulse generator algorithm EasyPulse, which is applied to the featured SDG5000 waveform generators at present. Based on this new technology, SDG5000 is capable of generating a pulse signal with low jitter, fast rising and falling edge
- Maximum Input Channels: 2
- Minimum Frequency Range: 80 MHz
- Maximum Frequency Range: 80 MHz
- Generator Type: Function
-
Supplier: ValueTronics International, Inc.
Description: The 4086 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment
- Minimum Frequency Range: 80 MHz
- Maximum Frequency Range: 80 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
-
Supplier: DigiKey
Description: 80MHz Arbitrary, Sweep Function Generator, DDS 2 Channel Sine, Square, Triangle, Pulse Display Type LCD
- Display: Digital Readout
- Generator Type: Function, Sweep
-
Supplier: Teledyne LeCroy
Description: Teledyne Test Tools new T3AFG series of function / arbitrary waveform generators use advanced Digital Frequency Synthesis (DDS) technology to produce high quality standard function and arbitrary waveform signals. They also provide a wide range of analog and digital modulation
- Minimum Frequency Range: 0.000000000001 MHz
- Maximum Frequency Range: 40 to 120 MHz
- Frequency Resolution: 16 bits
- Operating Temperature: 32 to 104 F
-
Supplier: RS Components, Ltd.
Description: 80 MHz Dual Channel Function/Arbitrary W
- Maximum Input Channels: 2
- Frequency Resolution: 4 bits
- Generator Type: Function
- Features: Other User Interfaces
-
Supplier: ValueTronics International, Inc.
Description: waveform length: 1 Mpts 14-bit, 200 MSa/s, up to 16 M-point Arbitrary Waveform Generator Generate Sine waveforms up to 80 MHz, Square waveforms up to 60 MHz Bright Color LCD display AM/FM/FSK modulation functions Variable DC offset Adjustable duty cycle Output
- Minimum Frequency Range: 30 MHz
- Maximum Frequency Range: 30 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: The 145 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: Transcat, Inc.
Description: waveform length is 80,000 frames36 automatic measurement function, supports statistics calculations, Gating measurement, Math measurement, History measuring, Ref measurement Waveform math function (FFT, addition, subtraction, multiplication, division, integration,
- Bandwidth: 200 MHz
-
Supplier: ValueTronics International, Inc.
Description: The 3586C is a level generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®SMW200A is the vector signal generator for the most demanding applications. As a result of its flexibility, performance and intuitive operation, it is a perfect tool for generating complex, digitally modulated signals of high quality. The R&S®SMW200A is the ideal generator for
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 40,000 MHz
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: Transcat, Inc.
Description: Product Highlights 9 kHz to 3 GHz CW output, 20 Hz to 80 kHz low frequency (LF) output -127 to +13 dBm output level range (maximum +20 dBm settable) -95 dBc/Hz SSB phase noise Complete Feature Set Full sweep function: RF (9 kHz to 3 GHz) /Amplitude (-127 to +13 dBm), LF (20 Hz to
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 3,000 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Microchip Technology, Inc.
Description: The DSC613 family of devices is industry’s smallest MEMS clock generator that can replace up to three crystals and oscillators on a board, reducing timing component board space by up to 80 percent. The clock generator eliminates the need for an external crystal by integrating
- Supply Voltage: 1.8 to 3.3 volts
- Output Frequency: 0.002 to 100 MHz
- Bus Interface: CMOS
- Device Type: Clock Generator
-
Supplier: Microchip Technology, Inc.
Description: The DSC612 family of devices is industry’s smallest MEMS clock generator that can replace up to two crystals and oscillators on a board, reducing timing component board space by up to 80 percent. The clock generator eliminates the need for an external crystal by integrating the
- Supply Voltage: 1.8 to 3.3 volts
- Output Frequency: 0.002 to 100 MHz
- Bus Interface: CMOS
- Device Type: Clock Generator
-
Supplier: Transcat, Inc.
Description: function, the maximum recorded waveform length is 80,000 frames 36 automatic measurement function, supports statistics calculations, Gating measurement, Math measurement, History measuring, Ref measurement Waveform math function (FFT, addition, subtraction,
- Bandwidth: 200 MHz
-
Supplier: Cole-Parmer
Description: an optional plug-in module for direct digital synthesis (DDS) providing extended function generator capabilities that allows you to generate sine, triangle and square waveforms, with variable duty cycle of the square waveform. In addition to the logic analyzer and function
- Bandwidth: 200 MHz
- Features: Integral Display
-
Supplier: Cole-Parmer
Description: an optional plug-in module for direct digital synthesis (DDS) providing extended function generator capabilities that allows you to generate sine, triangle and square waveforms, with variable duty cycle of the square waveform. In addition to the logic analyzer and function
- Bandwidth: 300 MHz
- Features: Integral Display
-
Supplier: Cole-Parmer
Description: an optional plug-in module for direct digital synthesis (DDS) providing extended function generator capabilities that allows you to generate sine, triangle and square waveforms, with variable duty cycle of the square waveform. In addition to the logic analyzer and function
- Bandwidth: 300 MHz
- Features: Integral Display
-
Supplier: Cole-Parmer
Description: an optional plug-in module for direct digital synthesis (DDS) providing extended function generator capabilities that allows you to generate sine, triangle and square waveforms, with variable duty cycle of the square waveform. In addition to the logic analyzer and function
- Bandwidth: 200 MHz
- Features: Integral Display
-
Supplier: Microchip Technology, Inc.
Description: The DSA613 family of devices is industry’s smallest MEMS clock generator that can replace up to three crystals and oscillators on a board, reducing timing component board space by up to 80 percent. The clock generator eliminates the need for an external crystal by integrating
- Supply Voltage: 1.8 to 3.3 volts
- Output Frequency: 0.002 to 100 MHz
- Bus Interface: CMOS
- Device Type: Clock Generator
-
Supplier: Allied Electronics, Inc.
Description: Arbitrary Function Generators, 0.01 Hz to 16 MHz (Sine and Square) Output Frequency Surface Probe (Type K) Type-K thermocouple for flat or curved surfaces such as plates and rollers Measurement range: 0 to 260°C One year warranty Model 80AK K-Type to Dual Banana Plug Adapter
-
Supplier: Allied Electronics, Inc.
Description: Function Generator, 2 MHz to 50.00 kHz Frequency Output Pipe clamp type k thermocouple temperature probe Type-K thermocouple for fast temperature and superheat measurements of pipe surfaces Durable ribbon sensor Measurement range: -29 to149 °C for pipe diameters from 6.4 to 34.9
-
Supplier: Allied Electronics, Inc.
Description: Function Generator, 2 MHz to 50.00 kHz Frequency Output The 80PK-26 SureGripTM Tapered Temperature Probe is essentially a bead probe with a handle that can be used as a surface probe. The stainless steel sheath allows the bead to measure temperatures higher than bead probes with
-
Supplier: Siglent Technologies NA, Inc.
Description: root, etc.), supports formula editor Abundant data analysis functions such as Search, Navigate, Counter, Bode plot and Power Analysis High Speed hardware-based Mask Test function, with Mask Editor tool for creating user-defined masks 16 digital channels (optional) 25 MHz
- Bandwidth: 70 MHz
- Number of Input Channels: 2 (# channels)
- Operating Temperature: 32 to 104 F
- Features: Integral Display, Other, RoHS Compliant
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC1302-T038X0200 ABSupplier: Infineon Technologies AG
Description: USIC (configurable to SPI, UART, IIC, IIS) 8 x 16-bit special purpose timers, dead time generation Up to 3 x Comparators 12 channel 12-bit ADC, 2 x parallel sampling Peripherals Clock: 64 [MHZ] Temperature sensor The system contains real Time Clock and Watch dog Timer Pseudo Random Number
- Internal RAM Size: 16 KB
- Serial Port Channels: 2
- Number of A/D Converters: 2
- Pin Count: 34
Featured Products Top
-
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Consider the range of step sizes, dwell times, and triggering options. Internal Function Generator Many RF signal generators include built-in function generators that can be useful for creating modulating signals or for general-purpose testing (read more)
Browse RF Generators Datasheets for Uni-Trend US -
UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator The UNI-Trend UTG4202A Performance-Series arbitrary waveform generator takes your test bench (read more)
Browse Signal Generators Datasheets for Uni-Trend US -
-defined masks 16 digital channels (optional) 25 MHz function / arbitrary waveform generator, built-in multiple predefined waveforms Large 12.1” TFT-LCD display with 1280 * 800 resolution; Capacitive touch screen supports multi-touch gestures Interfaces (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
functions, Mask Test, Bode Plot, Power Analysis and allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 25 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS800X HD (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
. Specifications: Operation temperature range : -40~105°C Power supply voltage : 1.8~ 3.3V Vc Input impedance : 5MΩ Standby function : Oscillation stop Output frequency : 2MHz-80MHz Output : CMOS Pull ability : ±100ppm minimum (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Generator: Dual Channel 60MHz option 15.6-Inch UltraPhosphor 3 Touchscreen Display 5-Year Warranty (3 years standard, 2 years free with registration) Watch the video or check out our web page. Book a demo or contact us for more details. (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
, mask test, history with search function, FFT analysis with up to 2 million points, serial bus triggering, and decoding for !2C, UART, SPI, LIN and CAN. An integrated Bode plot function, together with the optional 25 MHz function generator, enables convenient and cost-effective frequency (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
analyzed. An impressive array of measurement and math capabilities, options for a 50 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS3000X HD . The large 10.1’’ display capacitive touch screen supports multi-touch gestures, with the addition of user-friendly UI design, can greatly improve the operational efficiency. It also supports mouse control, and remote web control over LAN. (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc.
More Information Top
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/990/1/Muller_Matthew_S_200801_MScEng.pdf
camera line scan was externally triggered using an 80 MHz function generator (Agilent .
-
Efficient production of an 87 Rb F = 2, mF = 2 Bose-Einstein condensate in a hybrid trap
We generate the MW frequency νMW by mixing the frequency doubled output of a tunable 80 MHz function generator with a phase locked oscillator at 6800 MHz.
-
A 5.8‐GHz frequency synthesizer chip design for worldwide interoperability for microwave access application
An Agilent E5052A spectrum analyzer, an E5053A signal source analyzer, and an Agilent 33250 80 MHz function generator which provides 10 MHz for reference fre- quency are used to measure the other synthesizer parameters.
-
Development of a PVDF sensor array for measurement of the impulsive pressure generated by cavitation bubble collapse
To test the bandwidth of the buffer circuit, we use an 80 MHz function generator (Agilent 33250A) as input and record the output signal by a 100 MHz digital oscilloscope (Tektronix TDS 3014).
-
Approaching the Heisenberg limit in an atom laser
We stabilize the frequency difference by running the 80 MHz function generators driving the AOMs from a single oscillator.
-
A multibeam atom laser: coherent atom beam splitting from a single far
detuned laser
We stabilize the frequency dif- ference by running the 80 MHz function generators driv- ing the AOMs from a single oscillator.
-
Large atom number Bose-Einstein Condensate machines
The control computer also controls an Ag- ilent 33250A 80MHz function generator through a GPIB in- terface, and triggers a Princeton Instruments NTE/CCD-1024- ED camera through a ST-133 controller to capture the absorp- tion images.
-
Experimental realization of BCS-BEC crossover physics with a Fermi gas
of atoms
The rf system we use consists of a 0- 80 MHz function generator (Agilent 33250A), a high-power rf amplifier, and a 0.75 inch diameter coil consisting of 8 turns of wire located about 1.8 inches from the atoms.
-
http://dspace.mit.edu/bitstream/handle/1721.1/28393/56978461-MIT.pdf?sequence=2
An 80MHz function generator (Agilent, 33250A) provided the drive signal.
-
http://dspace.mit.edu/bitstream/handle/1721.1/34400/70215121-MIT.pdf?sequence=2
The control computer also controls an Ag- ilent 33250A 80MHz function generator through a GPIB in- terface, arld triggers a PrincetonInstruments NTElCCD-1024- EB camera through a ST-133controller to capture the absorp- tion images.
Indicates content that may require registration and/or purchase.