-
Supplier: Central Air Compressor Co.
Description: FSCURTIS Climate Control Compressors provide clean, dry air for instrument control equipment. Available in Simplex and Duplex models. Standard Equipment includes:Large intake filter silencer, ASME National Board Stamped receiver, ASME safety relief valve, pressure gauge, receiver
- Features: Integral Cooler
- Compressor Technology: Reciprocating Piston
-
Supplier: Ingersoll Rand Air Compressors
Description: 80 Gallon Reciprocating Air Compressor - TS4N5 Two-Stage Compressors Available at Tractor Supply, the Ingersoll Rand 80 Gallon, Electric-driven Two-stage air compressor is designed to provide continuous power. Built to last, this durable workhorse is
-
Supplier: Air Compressors Direct
Description: Horse Power 5 Horse Power Tank Size 80 Gallons Voltage 208-230 V 1-Phase CFM 14 CFM @ 175 PSI Two-Stage Solid Cast Iron Pump •Designed for superior quality & extends the life of the pump Compact Design •Ideal for work environments where space is a premium 5-HP Single-Phase Motor
- Flow Capacity: 15.33 to 13.75 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
-
Supplier: Air Compressors Direct
Description: •Operates on standard 208-230V single phase power •No special motor starter is needed 140 PSI Maximum •Operates a wider range of tools with longer run times Delivers 16 CFM at 90 PSI •Easily runs high-demand air tools like sanders & grinders 80-Gallon ASME Code Tank
- Flow Capacity: 16 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 230 V 1-Phase CFM 23 CFM @ 175 PSI Heavy Duty Industrial •50,000 or more hour pump life •Splash lubricated, cast-iron pump for dependability •1725rpm industrial motor to continuously run your business •Extra capacity oil reserve
- Flow Capacity: 23.8 to 22.6 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 5 Horse Power Tank Size 80 Gallons Voltage 208-230 V 1-Phase CFM 14 CFM @ 175 PSI Two Stage Compressor Delivers Great Performance And Value •Delivers 15.33 acfm @ 100 PSI; 13.75 acfm @ 175 PSI Sturdy Construction Prolongs The Life Of Your Investment
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 15.33 to 13.75 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 200 PSI max tank storage pressure provides a user with 80% more usable air than the industry leader 5.0 SCFM @ 90 PSI allows the compressor to recover quickly after its initial tank charge is exhausted Vertical stand feature and collapsible handle
- Flow Capacity: 4.9 SCFM
- Horse Power: 1.6 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: For over 80 years our HOFER Compressor Technologies have supplied piston compressors, diaphragm compressors, hydraulically driven non-lubricated compressors. Upon request, they can be completely equipped with valve- and instrument panels. HOFER Compressor
-
Supplier: Cole-Parmer
Description: Includes pressure regulator
control your compressor air to match pump requirements • 24 cfm (0.68 m3), 100 psi (6.9 bar) minimum air required to achieve max rated flow • Rated for ATEX Zone 2, EEx II 3 G c IIC T6; NEC rated to Class 1, Division 2, Groups - Maximum Discharge Flow: 11.088 GPM
- Horsepower: 0.75 HP
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: driven air compressors were designed to provide compressed air in remote locations or for emergency production line needs. Service trucks, as well, need a reliable compressor that will be suitable for your technician and the tools he will use. The Champion 8 through 23
-
Supplier: Yeomans Chicago Corporation
Description: It is the use of the proper cooling method in your specific compressor application that will insure you of the greatest economy in initial cost and operating efficiency. That's why Yeomans has three basic rotary air and gas compressors: air- cooled, fan-cooled, and
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 300 SCFM
- Horse Power: 20 HP
- Mounting: Skid / Base Plate Mounted
-
Supplier: Allied Electronics, Inc.
Description: compressor High Pressure Regulator (290 PSI Inlet) Two Pressure Adjustment Ranges: 7-125 PSI and 7-45 PSI Piston Type Operation For Long Cycle Life Compact Lightweight Design
-
Supplier: Smart Fog
Description: Rated Input: 5 cfm @ 100 psi Min: 100 psi (7 bar) Max: 130 psi (9 bar) Water Requirement: Min Water Pressure: 10 psi (1 bar) Max Water Pressure: 80 psi (6 bar) Control Tolerance: 1 +/- % Operating Parameters: Min Temp: 30 F / -1 C Max Temp: 210 F / 99 C
- Primary Voltage: 120 volts
- Power Demand: 480.0000000000003 watts
- Output Capacity: 3 Pounds / Hour
- Control Tolerance: 1 +/- %
-
Supplier: Parker Sporlan Division
Description: compressors Applications: • Air Conditioning – Commercial • Refrigeration – Rack systems For over 80 years the Sporlan Division of Parker Hannifin has set the industry standard for the development and manufacture of leading edge HVACR components. Our outside technical sales
- Valve Size: 0.375 inch
- Pressure Rating: 700.532091 psi
- Valve Type: Control Valves
-
Supplier: Kaeser Compressors, Inc.
Description: solution for smaller industrial operations. With noise levels as quiet as 61 dB(A) you can install it anywhere without disrupting productivity. Your advantages Space-saving integrated solution: Compressor, refrigerated dryer, and air receiver tank in one quiet, air
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 9 to 90 SCFM
- Horse Power: 3 to 20 HP
- Compressor Technology: Rotary Screw
-
Supplier: Rogers Machinery Company, Inc.
Description: ISO 8573-1 CLASS 0, 100% oil-free air minimizes downtime from oil contamination in the production line and eliminates the need for off-site condensate disposal. Engineered coatings designed for extreme conditions provide extended service life of internal and external surfaces, reduced
- Discharge / Operating Pressure: 40 to 220 psi
- Flow Capacity: 1,500 to 3,500 SCFM
- Horse Power: 260 to 800 HP
-
Supplier: Aerzen USA Corp.
Description: used for both stationary and mobile air compressors and for temperatures between -10 and +45 °C. And with 10 power levels, they are sure to become your first choice when it comes to configuring high-quality air compressors. Premium quality with many advantages. High level
- Discharge / Operating Pressure: -7.25 to 188.55 psi
- Flow Capacity: 41.202 to 1,871.748 SCFM
- Features: Air / Plant Air, Natural Gas / Methane
- Lubrication Style: Lubricated
-
Supplier: Rogers Machinery Company, Inc.
Description: Overview These cast-iron, pressure-lubricated, low-RPM compressor feature stainless steel valve discs, oversized tapered main roller bearings, and a robust ductile iron crankshaft. Low-speed compressor pumps and electric motors also ensure a long service life with low maintenance. It
- Discharge / Operating Pressure: 30 to 250 psi
- Flow Capacity: 117 to 639 SCFM
- Horse Power: 30 to 125 HP
-
Supplier: Kaeser Compressors, Inc.
Description: air compressor delivers on all accounts. Integrated refrigerated dryer option Options include: T models; Integrated refrigerated dryer for high compressed air quality. Electronic Thermal Management System The innovative Electronic Thermal Management system dynamically regulates
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 68 to 628 SCFM
- Horse Power: 60 to 125 HP
- Power Source: AC Three Phase
-
Supplier: Kaeser Compressors, Inc.
Description: Kaeser's line of small rotary screw air compressors is suitable for machine shops, auto repair and collision work, and anyone needing an efficient and reliable compressed air system. AS Series Horsepower: 20 to 30 hp Capacities: 67.1 to 156.3 cfm Standard pressures: 80 to
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 64 to 143 SCFM
- Horse Power: 20 HP
- Power Source: AC Three Phase
-
Supplier: Rogers Machinery Company, Inc.
Description: ISO 8573-1 CLASS 0, 100% oil-free air minimizes downtime from oil contamination in the production line and eliminates the need for off-site condensate disposal. Engineered coatings designed for extreme conditions provide extended service life of internal and external surfaces, reduced
- Discharge / Operating Pressure: 40 to 150 psi
- Flow Capacity: 2,600 to 4,500 SCFM
- Horse Power: 600 to 1,000 HP
-
Supplier: Aerzen USA Corp.
Description: Component of your process efficiency: AERZEN process gas compressors AERZEN process gas compressors are installed as single or multiple stage units in chemical, petrochemical, raw material and energy producing plants and in many other production centers of the processing industry all
- Discharge / Operating Pressure: -13.05 to 754.2 psi
- Flow Capacity: 323.73 to 70,632 SCFM
- Features: Air / Plant Air, Ammonia, Argon, Corrosive / Sour Gas, Nitrogen (N2), Oil Refining / Chemical Processing, Other, Process Gas Feeding / Injection, Propane, Refrigeration / Gas Drying
- Lubrication Style: Oil-free
-
Supplier: Rogers Machinery Company, Inc.
Description: Features Key design features ensure long air end life. All features may not be available on competitive models. Non contact maintenance free air and oil seals Thrust balance compensation Cooling jackets Dual vents to atmosphere ensure oil-free air Vacuum degassed thrust and
- Discharge / Operating Pressure: 40 to 150 psi
- Flow Capacity: 72 to 2,400 SCFM
- Horse Power: 20 to 500 HP
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed (CPVS) Rotary Screw Air Compressors (20 to 250 HP) Compressed air that pays for itself The Chicago Pneumatic Variable Speed (CPVS) compressor allows you to save operating costs when your application does not require the compressor's full capacity.
- Discharge / Operating Pressure: 60 to 157 psi
- Flow Capacity: 55 to 189 SCFM
- Horse Power: 40 HP
- Power Source: AC Single Phase
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor.
- Discharge / Operating Pressure: 58 to 188 psi
- Flow Capacity: 8.5 to 5,310 SCFM
- Horse Power: 3 to 700 HP
- Power Source: AC Three Phase
-
Supplier: Quincy Compressor
Description: The Quincy QGV provides the most stable pressure available from a compressor with 85% turndown. At the heart of all QGV compressors is a direct-drive airend with 100,000 hour design, providing low cost of ownership, easy maintenance and reliable operation. Enjoy real-time performance
- Discharge / Operating Pressure: 75 to 150 psi
- Flow Capacity: 14.3 to 998 SCFM
- Horse Power: 20 to 200 HP
- Lubrication Style: Lubricated
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed Direct Drive Rotary Screw CPVSd 35 to 50 HP Compressed Air That Pays For Itself The Chicago Pneumatic Variable Speed direct drive (CPVSd) compressor allows you to save operating costs when your application does not require the compressor's full capacity.
- Discharge / Operating Pressure: 73 to 188 psi
- Flow Capacity: 35 to 193 SCFM
- Horse Power: 40 HP
- Power Source: AC Three Phase
-
Supplier: FS-Curtis
Description: CW series large industrial single and two-stage compressors deliver the performance you need to get the job done. With models ranging from 30 to 250psi, the CW series performs where other compressor technologies simply cannot. These cast-iron, pressure-lubricated, low-RPM
- Discharge / Operating Pressure: 30 to 250 psi
- Horse Power: 30 to 125 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Quincy Compressor
Description: The Quincy QR-25™ is recognized throughout the industry as the leader, unmatched by any compressor in the field, and backed by the most comprehensive five-year warranty in the business. The QR-25 is pressure lubricated in all critical areas, runs at slower speeds and features durable cast
- Discharge / Operating Pressure: 20 to 500 psi
- Flow Capacity: 3 to 95 SCFM
- Horse Power: 1 to 25 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Accessorie Air Compressor Systems
Description: Sigma Frequency Control - SFC Series 8 to 110S
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 10 to 675 SCFM
- Horse Power: 75 HP
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 20 - 75 hp Pressure up to 145 psi(g) Flowrate: 36 - 304 cfm High quality, 100% oil-free compressed air is required not only in the pharmaceuticals, food, electrical engineering and medicine sectors; it is also used wherever top quality products are
- Discharge / Operating Pressure: 75 to 145 psi
- Flow Capacity: 237 SCFM
- Horse Power: 50 HP
- Lubrication Style: Oil-free
-
Description: The MSG TURBO-AIR NX 8000 & 12000 were designed with extensive engineering processes that utilize the latest advances in technology and computational methods. The MSG TURBO-AIR NX 8000 & 12000 are the most efficient machines in their class and feature four new patent-pending designs.
- Discharge / Operating Pressure: 35 to 210 psi
- Flow Capacity: 4,850 to 15,200 SCFM
- Horse Power: 1,000 to 3,000 HP
- Compressor Technology: Centrifugal
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products Corporation (UAPC) provides a comprehensive line of standard breathing air compressor system products or custom-built designs. The two principle classifications of breathing air products are Low Pressure and High Pressure Breathing Air
- Discharge / Operating Pressure: 60 to 6,000 psi
- Power Source: AC Single Phase, AC Three Phase
- Features: Explosion Proof, Other
- Compressor Technology: Reciprocating Piston, Rotary Screw
-
Supplier: Thomas An Ingersoll Rand Business
Description: Applications Oxygen Concentrators (Portable DC) Business Machines Copiers Air Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems Floor Cleaners Plastic Welding Lift Chairs Water Treatment Foam Field Markers Fertilizer Mixing
- Discharge / Operating Pressure: 40 to 100.1 psi
- Flow Capacity: 0.3 to 0.8 SCFM
- Horse Power: 0.0999804407137504 to 0.200094903465991 HP
- Power Source: AC Single Phase, DC
Find Suppliers by Category Top
Featured Products Top
-
Ideally suited for a wide range of applications, Kaeser’s M81 is available in two pressures ranges covering 100-200 psi and features molded polymer gull wing doors for durability and easy access. The M81 is the latest heavy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Pulse damped design Modulating "air" or "gas" applications: - discharge of reciprocating air/gas compressors - self-sizing - accommodates varying flows without chattering Mediums: - air / - gas Meets API 6D (read more)
Browse Check Valves Datasheets for DFT Inc. -
PIglide HB series spherical air bearings range in size from 50mm up to 300mm and can carry payloads from less than 10kg up to 635kg when supplied with compressed air at 80 psi. This wide range of sizes offers a solution for nearly any small satellite, from 1U picosatellites up to half-ton minisatellites (read more)
Browse Air Bearings Datasheets for PI (Physik Instrumente) L.P. -
Advantages of on-demand air compressors and blowers Compressors and blowers are crucial equipment in many industries, but perhaps none more so than the (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
Up to 80% lower energy usage compared to compressed air systems 20-30% more efficient than other centrifugal blowers on the market 5-10 HP energy reduction when switching to Paxton PX-Series $2,000-$4,000 annual (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
/4" female NPT threads. Optional rollers: specify roller position when ordering. Pressures to 2000 psi (138 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. Applications: Air Compressors Washdown (read more)
Browse Hose Reels Datasheets for Hannay Reels -
well as air-conditioning applications that use CO2 (R-744) refrigerant. The high pressure rating of 90 bar (1,305 psi) allows the filter-drier to withstand the high pressures throughout a transcritical CO2 HVAC/R system. Features: 90 bar (1,305 psi) maximum rated pressure 100 (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
system at start up can be removed before they circulate back to the compressor and cause damage. Refrigerant flow capacity from X tons up to X tons (X kW up to X kW) at delta P = 1 psi (0.07 bar), 23F (-5C) liquid, and -22F (-30C)evaporator temperature. Replaceable suction (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
in the open position during the momentary reductions in flow associated with each cycle of a reciprocating compressor and to protect against premature seat wear. Features: Pulse-damped design Modulating "air" or "gas" applications (read more)
Browse Check Valves Datasheets for DFT Inc. -
compressor at a lower suction pressure than it was designed to operate. Each valve is factory tested to ensure positive leak-free performance. Markets: • Air Conditioning • Refrigeration • Industrial (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division
More Information Top
-
Plant‐produced human growth hormone shows biological activity in a rat model
… glycine, 30 mM dipotassium phosphate, pH 9.2, 1% Celite)14 and used to in- oculate N. benthamiana plants by spraying the virus solution with an airbrush (Badger Air-Brush Company, IL; Model 150) at 23 psi (Badger 80 -2 air compressor ).
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-E1100.pdf
With a dew point of 35F and an average compressor tank pressure of 80 psi , air is dried to a dew point of 12F at 20 psi.
-
Pipe Leaks Classification by Using a Data-driven Approach Based on Features from Cross-Correlated Piezo-vibration Signals
The pipe section has bridles at the ends and a valve sets the air pressure from a compressor in 80 psi at one of the ends (Figure 6).
-
Design of a sliding linear investigative platform for analyzing lower-limb stability (SLIP-FALLS)
Air is supplied to the system at 80 psi and 3.0 scfm by an air compressor and is filtered and dried prior to enteringthe air bearing assembly.
-
CR4 - Thread: Air pressure and Heat as an Energy Source?
I have a 80 gallon air compressor that is at 90 psi .
-
Energy Systems Engineering: Evaluation and Implementation, Second Edition > Stationary Combustion Systems
Air enters the compressor at 14.5 psi and 80 °F.
-
Applied Tribology: Bearing Design and Lubrication 2nd Edition Complete Document
2.2 Fifty gallons of VG-32 mineral turbine oil has been used at 80 psi air pressure and 160 F in a compressor .
-
Federal Register > Wednesday, January 17, 2001 > [66 FR 4104] Brake System Safety Standards for Freight and Other Non-Passenger Trains and Equipment; End-of-Tr...
They also argue the practical difficulties of an 80 psi requirement in that many older yard plants and rental compressors are not capable of supplying 80 psi of air pressure.
Indicates content that may require registration and/or purchase.