-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Tsubaki’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio. PINS Alloy or premium grade carbon steel. Heat treated for superior strength and
- Chain Class / Application: Conveyor Chain, Engineering Chain
- Features: Roller Chain
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Tsubaki’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio. PINS Alloy or premium grade carbon steel. Heat treated for superior strength and
- Chain Class / Application: Conveyor Chain, Engineering Chain
- Features: Roller Chain
-
Supplier: RS Components, Ltd.
Description: SKF PHC 2040X10FT Roller Chain
- Non-standard Chain Pitch: 1.00000054 inch
- ISO BS/DIN Pitch: ISO 16 (25.40mm)
- Material: Steel / Hardened Steel
-
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Tsubaki’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio. PINS Alloy or premium grade carbon steel. Heat treated for superior strength and
- Chain Class / Application: Conveyor Chain, Engineering Chain
- Features: Roller Chain
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Tsubaki’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio. PINS Alloy or premium grade carbon steel. Heat treated for superior strength and
- Chain Class / Application: Conveyor Chain, Engineering Chain
- Features: Roller Chain
-
Supplier: Accuris
Description: Ships and marine technology \x97 Adjustable roller-type chain stoppers
-
Supplier: Accurate Bushing Company, Inc.
Description: Yoke Type Chain Rollers are typically used in fork lift style equipment or other chain guide applications which may require a double flanged outer ring design.
- Bore: 0.7501 inch
- Overall Width: 1.564 inch
- Features: Flanged
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 0.6250003375 to 0.750000405 inch
- Tensile Strength: 6,519.2 to 10,116 lbs
- ISO BS/DIN Pitch: ISO 10 (15.875mm), ISO 12 (19.05mm)
- Chain Class / Application: Power Transmission Chain
-
Supplier: Accuris
Description: Ships and marine technology \x96 Adjustable roller-type chain stoppers
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Bore Diameter: 0.25 inch
- Number of Teeth: 34
- Hub Diameter (if applicable): 0.75 inch
- Pitch: Miniature (0.1475")
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Bore Diameter: 0.25 inch
- Number of Teeth: 40
- Hub Diameter (if applicable): 0.75 inch
- Pitch: Miniature (0.1475")
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Bore Diameter: 0.125 inch
- Number of Teeth: 9
- Hub Diameter (if applicable): 0.328 inch
- Pitch: Miniature (0.1475")
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Bore Diameter: 0.0937 inch
- Number of Teeth: 7
- Hub Diameter (if applicable): 0.234 inch
- Pitch: Miniature (0.1475")
-
Supplier: Accuris
Description: Ships and marine technology \x96Adjustable roller-type chain stopper
-
Supplier: RegalRexnord
Description: 81x Rivet Str SB Chain 2.609P
- Chain Width: 2.14 inch
- Chain Pitch: 2.609 inch
- Rollers: Rollers
- Material: Steel / Hardened Steel
-
Supplier: RegalRexnord
Description: 81x H Riveted 2.609" Pitch
- Chain Width: 2.14 inch
- Chain Pitch: 2.609 inch
- Rollers: Rollers
- Material: Steel / Hardened Steel
-
Supplier: Renold Jeffrey
Description: Renold Jeffrey Engineering Class Chains for the forestry and paper industries are built to move materials in demanding conditions. Our 81X Conveyor Chains and Welded Steel Chains have the strength, wear life, and dimensional accuracy to withstand severe impact and
- Non-standard Chain Pitch: 2.609 inch
- Features: Attachment Chain, Double Pitch
- Chain Class / Application: Engineering Chain
- Links: Offset Link / Sidebar, Straight Link / Sidebar
-
Supplier: Radwell International
Description: MASTER LINK, FOR ACCUMULATION ROLLER CHAIN, 1/2IN X 5/16IN, SUITABLE FOR ALL ACCUMULATION ROLLER CHAINS EXCEPT THE VPLUS ACCUMULATION ROLLER CHAIN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: WD Bearing Group
Description: WD track roller bearings include mast rollers and chain pulleys, and york type track rollers. They are essentially cylindrical roller or needle roller bearings which have a thick-walled outer race.
- Type: Yoke
-
Supplier: WD Bearing Group
Description: WD track roller bearings include mast rollers and chain pulleys, and york type track rollers. They are essentially cylindrical roller or needle roller bearings which have a thick-walled outer race.
- Type: Yoke
-
Supplier: Quarktwin Technology Ltd.
Description: CBL CARRIER 10X15MM 0.5M LENGTH
-
Supplier: Dorner Manufacturing Corp.
Description: Edge justification requires no product gap Bump turn needs 6″ – 8″ gap upstream A fixed or pneumatically controlled protrusion from the side rail is added to help start the turning process Uses Series 400 30° Chain and Activated Rollers What Is Activated Roller Belt Technology?
- Speed: 150.91863517060375 ft/min
- Conveyor Type: Belt Conveyor, Roller Conveyor
-
Supplier: Joint Way International, Inc.
Description: No.100 Weld-On Finished Sprocket Plate Pitch: 1-1/4" Pitch
- Number of Teeth: 13
- Pitch: 100 (1 1/4"), 80 (1")
-
Supplier: Karl Kruse GmbH & Co. KG
Description: produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
- Maximum Air Flow: 180 SCFM
- Bearings: Ball / Roller
-
Supplier: Karl Kruse GmbH & Co. KG
Description: produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
- Maximum Air Flow: 180 SCFM
- Bearings: Ball / Roller
-
Supplier: Zaber Technologies, Inc.
Description: a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8
- Stroke or X-Axis Travel: 1.574804 inch
- Rated Speed: 1.88976377952756 in/sec
- Device Type: Crossed Roller Slide
- Features: Other
-
Supplier: Radwell International
Description: ROLLER CHAIN SPROCKET, TYPE B, PLAIN BORE, 10 TEETH, 19.05 MM THRU-BORE, SINGLE STRAND, HUB RECESSED FOR CHAIN, STEEL, 9.5 X 25.4 X 34.6 MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Zaber Technologies, Inc.
Description: daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Like all of Zaber's products, the X-VSR-SV2 Series is designed to be 'plug and play' and very easy to set up and operate. If you are considering a multi-axis system, with Z-axis,
- Stroke or X-Axis Travel: 1.574804 inch
- Rated Speed: 1.10236220472441 in/sec
- Device Type: Crossed Roller Slide
- Features: Other, Vacuum Rated
-
Supplier: Zaber Technologies, Inc.
Description: stiffness Built-in controller; daisy-chains with other Zaber products Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor) Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1
- Device Type: Crossed Roller Slide
- Drive Type: Gear Drive
- Motor Features: Motor Encoder Feedback
- Features: Other, Vacuum Rated
-
Supplier: Zaber Technologies, Inc.
Description: stiffness Built-in controller; daisy-chains with other Zaber products Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor) Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1
- Device Type: Crossed Roller Slide
- Drive Type: Gear Drive
- Motor Features: Motor Encoder Feedback
- Features: Other, Vacuum Rated
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Precise Work Stage is now available. We can also provide you with roller chain and any chain attachments that you may need. In addition, we also offer OEM products – simply send us a drawing or sample and we'll provide you with a free quotation.
- Stroke or X-Axis Travel: 1.968505 to 19.68505 inch
- Y-Axis Travel: 1.968505 to 19.68505 inch
- Orientation: Horizontal
- Axis Configuration: X-Y Axes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
- Maximum Air Flow: 26 SCFM
- Bearings: Ball / Roller
-
Supplier: Karl Kruse GmbH & Co. KG
Description: produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
- Maximum Air Flow: 73 SCFM
- Bearings: Ball / Roller
-
Supplier: Total Plastics, Inc.
Description: Dark Brown, Grey TIVAR ® Oil Filled is the material of choice for packaging, bottling, and food processing and handling applications requiring FDA and USDA compliance. Bottling conveyor cam guides Chain radius guides Chain tensioners Chain wearstrips Continuous chain
- Overall Width: 48 inch
- Overall Length: 120 inch
- Overall Width / O.D.: 48 inch
- Form / Shape: Film / Sheet
Find Suppliers by Category Top
Featured Products Top
-
contact with us. E-mail: export@power-transmissions.com Short Pitch Precision Roller Chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
A.Driving Chains ?Transmissions Chains Short Pitch Precision Roller Chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
High-Performance Idler Sprockets: Engineered for Demanding Applications In chain drive systems where reliability and longevity are critical, our hardened tooth idler sprockets deliver (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
braking systems. Larger drum diameters and divider discs are available upon request. Features: Heavy-duty reels. 4-1/2" x 7" (114.3 mm x 177.8 mm) opening in the drum. Gear driven crank rewind or chain and sprocket drive powered by (read more)
Browse Reels Datasheets for Hannay Reels -
Designed for storage of long lengths of hose, cable, rope, or wire, the Hannay Reels C1500 Series reels can handle single 1/4" through 1" O.D. Winding is initiated by a 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum. A direct crank rewind is permanently attached with a removable crank (read more)
Browse Reels Datasheets for Hannay Reels -
" male NST threads (1.375" x 8 threads per inch.) Consult factory for other sizes and/or threads. Standard inlet, outlet riser, and hub assembly are steel (also available in stainless steel). Rollers and roller mounting brackets are accessory items. Specify roller position (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Type - Application specific Attachments: Tunnel Under or Pinned Platform Cart, Cart String Towing, Roller Conveyor or Chain Conveyor Transfer, Lift Deck Drive - Single wheel steer/drive Steering - Steered-wheel with fixed load wheels (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
More Information Top
-
Sell STAINLESS STEEL ROLLER CHAINS
Our main products consist of ASA25-240,06B-48B,series 81X ,toothed chain ,plate chain,bending plate chain and so on and accord with the standard of ISO606-1994,DIN8187,JIS and GB. A SERIES SHORT PITCH TRANSMISSION PRECISION ROLLER CHAINS .
-
Sell SLIENT CHAINS
Our main products consist of ASA25-240,06B-48B,series 81X ,toothed chain ,plate chain,bending plate chain and so on and accord with the standard of ISO606-1994,DIN8187,JIS and GB. A SERIES SHORT PITCH TRANSMISSION PRECISION ROLLER CHAINS .
-
Some applications of physics to the processing of textiles
… “ ct keratin ”), but, on stretching, these folds are removed ; completely stretched chains (‘‘P keratin”) appear … … dynes/cm? for Cotswold wool fibres in a state of absolute dryness and 1. 81x 1O1O dynesicm2 for … … behaviour of the fibres as they are accelerated between the slowly revolving feed rollers and the quickly …
-
Design Practices: Passenger Car Automatic Transmissions
Miles Chain CD Length, in (Spec: 6.737–6.752 Section 5.5 presents information on tapered roller bearing application in automatic transaxles and discusses the duty … Figure 5.1.7 illustrates at 81x magnification the prerun sur- face of a nodular iron shaft …
-
Proceedings of the 5th International Asia Conference on Industrial Engineering and Management Innovation (IEMI2014)
… newly developed intensive automatic warehousing system, the gravity rack storage system with damping roller and the shelves … This kind of chain effect will affect the cycle time and frequency of task activities. 81x .
-
Practice of the nephrology
805- 81x / day avoidance avoidance Methicillin0,1225-800,5-14365-60 In particular by restricted renal function, prostaglandins play an important role in the maintenance of kidney perfusion. … 211 Laktulose 273 Lanthanumcarbonat 264 Lebend donation 285, 292 liver cysts 49 light chain disease 165 efficiency …
-
Practice of the nephrology
805- 81x / TagVermeidenVermeidenKeineDatenKeine of data In particular by restricted renal function, prostaglandins play an important role in the maintenance of kidney perfusion. Liver cysts 49 light chain disease 164 ff.
-
Springer Handbook of Marine Biotechnology
… tachment induced production of antimicrobial compounds by marine epiphytic bacteria us- ing modified roller bottle cultivation, Marine … These biosensors respond to AHLs with distinct acyl chains lengths. Y D 1:36 C 1: 81x .
-
Progress in Environmental Protection and Processing of Resource
Cr(Ⅵ): y= -0.027x22+2. 81x +4.6 … countless small galvanic cells which produce electrode reaction to make the organic macromolecular chain broken, chromophoric groups … It includes the basic principle of the limestone roller method and Up-flow inflation filter method those …
-
Advances in Environmental Technologies
Y=-8. 81x +6.52 … acid is a strong oxidizer, it can be conjugated with lignin in side chains or non conjugate … Equipment are three-phase asynchronous motor (Y280M-6) carried with roller mixer, high pressure ball-shaping machine …
Indicates content that may require registration and/or purchase.