-
Supplier: DigiKey
Description: "Flashlight Standard Style LED 8 Lumens 4.96"" (126.0mm)"
- Lumen: 8 lm
- Lamp Type: LED
- Flashlight Type: LED Flashlight
-
Supplier: Streamlight, Inc.
Description: Shock-proof C4 LED design 2-3x Brighter than a High Flux LED!Light Output and Runtime:C4 LED Impervious to shock with a 50,000 hour lifetime; 2500 candela peak beam intensity; 50 lumens; 4.75 continuous hours to 10% of initial lumen output.Five (5) 390nm UV LEDs 40mw
- # of Batteries: 3
- Length: 5.38 inch
- Diameter: 1.17 to 1.57 inch
- Lumen: 50 lm
-
Supplier: Hernon Manufacturing, Inc.
Description: Ultracure 25, LED flashlight, 365nm 5W LED, USB Model w/rechargeable battery 220MAH/3.7V
-
-
Supplier: Streamlight, Inc.
Description: IR LED 880 nm peak wavelength, impervious to shock with 100,000 hour lifetime5mm Red LED 630 nm peak wavelength, impervious to shock with 100,000 hour lifetime5mm Blue LED 470 nm peak wavelength, impervious to shock with 100,000 hour lifetime5mm Green LED 527 nm peak
- # of Batteries: 2
- Length: 2.34 inch
- Lumen: 1 to 55 lm
- Battery Size: AA
-
Supplier: Streamlight, Inc.
Description: C4 LED technology, with a 50,000 hour lifetime. Six 390nm UV LEDs with 100,000 hour lifetime.Unbreakable polycarbonate lens.3 modes:C4 LED 3730 candela peak beam intensity, 185 Lumens, 27 hours runtime6 UV LED 40mW, 63 hours runtime3 UV LED - 30mW, 81 hours
- # of Batteries: 3
- Length: 9.02 inch
- Diameter: 1.26 to 1.68 inch
- Lumen: 185 lm
-
Supplier: Streamlight, Inc.
Description: C4 LED within a textured reflector provides good beam spread, along with a piercing hotspot for distanceC4 LED technology, impervious to shock with a 50,000 hour lifetimeThree 365 nm UV LEDs and three 390 nm UV LEDs, with a 100,000 hour lifetimeMode selection switch: C4
- # of Batteries: 2
- Length: 5.4 inch
- Diameter: 0.98 to 1.33 inch
- Lumen: 50 to 115 lm
-
Supplier: HydraCheck Inc.
Description: Flashlight Range: Up to 25 feet (8 m) Lamp Head Diameter: 1.62″ (4.11 cm) Length: 8.80″ (22.35 cm) Weight: 4.6 oz (0.13 kg) Power Source: Three “C” Batteries Run Time: 9 hours (continuous) Includes: UV-absorbing glasses, LED flashlight, and rugged carrying case
- Computer Interface Options: Other
-
Supplier: Andax Industries
Description: Streamlight Twin-Task 3C-UV LED. The Twin-Task 3C LED features a C4 LED that produces 185 lumens & a Streamlight Twin-Task 3730-candela beam. This UV LED flashlight also has 6 390nm UV LEDs for detecting fraud in documents or leaks in engines & HVAC. Order a
- Lumen: 185 lm
- Battery Size: AA
- Lamp Type: LED
- Flashlight Type: LED Flashlight
-
Supplier: Andax Industries
Description: Streamlight TL-2 LED IR. Need infrared light? A Streamlight TL-2 LED IR features the latest 850 nm infrared Streamlight LED technology. This Streamlight tactical flashlight has a one handed, push-button tail cap switch. The TL-2 LED includes 2 CR123A lithium
- Battery Size: AA
- Lamp Type: LED
- Flashlight Type: LED Flashlight
- Power Source: Lithium
-
Supplier: Andax Industries
Description: Streamlight Twin-Task 3AAA LED with Laser. Our Streamlight Twin-Task 3AAA is an LED flashlight with laser pointer. The Twin-Task C4 LED with its advanced reflector creates a smooth beam & a 2000--candela hotspot. The 5 LEDs & a 650 nM laser make this a Streamlight
- Lumen: 100 lm
- Battery Size: AA, AAA
- Lamp Type: LED
- Flashlight Type: LED Flashlight
-
Supplier: Andax Industries
Description: Streamlight Super Tac IR. Our Streamlight Super Tac IR flashlight features a Streamlight IR illuminator 850 nm LED. This light has a tough anodized machined aircraft aluminum body, is rated IPX7 waterproof & is suitable for law enforcement & military operations. Choose a Streamlight
- Battery Size: AA
-
Supplier: Links-Japan, LLC
Description: With ordinary flashlights or pen-type lights, the light often illuminates the area in front of holes or crevices, and the diffused light can actually make it harder to see inside. However, the Point Flash uses a long LED light that can reach deep into holes and crevices, allowing you
- # of Batteries: 2
- Length: 4.724412 inch
- Battery Size: AA
- Power Source: Battery
-
Supplier: RS Components, Ltd.
Description: Unilite PS-HDL9R Head Torch
- Lumen: 750 lm
- Power Source: Battery, Lithium, Re-Chargeable
- Lamp Type: LED
- Flashlight Type: LED Flashlight, Rechargeable Flashlight
-
Supplier: Newark, An Avnet Company
Description: HARD CASE PRO 3-LED FLASHLIGHT; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:20lm; Power Source:AA Batteries x 2; Flashlight Body Material:-; Product Range:TUF Series; Battery Size Code:AA; Body Material:ABS Plastic
-
Supplier: Milwaukee Electric Tool Corporation
Description: HEAVY DUTY TYPE LED LAMP TYPE NO BATTERY INCLUDED M18[TM] BRAND BATTERY TYPE M18 RED LITHIUM VOLTAGE RATING 18 V LENGTH 11.6 INCH
- Power Source: Battery, Lithium
- Lamp Type: LED
- Flashlight Type: LED Flashlight
-
Supplier: Dorcy International
Description: The 160 Lumen LED Metal Gear Flashlight features an intense beam of light, allowing for light projection of over 200 feet. The flashlight is constructed of anodized aluminum for greater durability. This flashlight features a built-in battery indicator light: green
- Lamp Type: LED
- Flashlight Type: LED Flashlight
-
Supplier: Rayovac
Description: Features and Benefits 3-Watt High Performance LED 3 modes: high, low and strobe 150 lumens Battery run time: 3 hours (high); 12 hours (low) Soft touch mode change Anodized aluminum body Compact and lightweight Tactical clip and holster included DC/DC regulated circuit Impact and water
- # of Batteries: 2
- Lumen: 150 lm
- Power Source: Battery, Lithium
- Lamp Type: LED
-
Supplier: Underwater Kinetics
Description: "UK’s LitLink™ hotstick accessory light provides illumination when using hotstick accessories such as disconnect hooks, tie heads and hacksaws, etc. When using an accessory, attach the LitLink to your hot stick for light at the source of your work, so you can actually see what you are doing,
- Length: 6.2 inch
- Diameter: 2.3 inch
- Lumen: 95 to 40 lm
- Power Source: Alkaline, Battery, Lithium
-
Supplier: DME Company
Description: • For those hard to reach areas! • Aluminum cases are waterproof • Available in black, silver or gold • Batteries Included!
- # of Batteries: 3
- Power Source: Alkaline, Battery
- Lamp Type: LED
- Flashlight Type: LED Flashlight
-
Supplier: Princess Auto Limited
Description: 5W LED Aluminum Flashlight
- Lamp Type: LED
- Flashlight Type: LED Flashlight
- Features: Other
-
Supplier: R. STAHL, Inc.
Description: For alkaline batteries Available in 2 sizes Light source - LED ATEX and IECEx certification 6141/62-26 for use in IIC Waterproof IP68 ATEX / IECEx Zone 0 1 2 20 21 22 6141/62-26: For use in x x x x 6141/61-16: For use in x x
- # of Batteries: 2 to 4
- Length: 6.6141768 inch
- Diameter: 0.8661422 inch
- Battery Size: AA, AAA
-
Supplier: Newark, An Avnet Company
Description: HEADLAMP, LED, 3 X AAA; Flashlight Type:Head Light; Light Source:7 x LED; Lumen Output:120lm; Power Source:AAA Batteries x 3; Flashlight Body Material:ABS (Acrylonitrile Butadiene Styrene); Product Range:Streamlight 610
-
Supplier: Underwater Kinetics
Description: HAZLOC certifications pending Built-in current regulation circuit for constant light output and long lamp life Twist ON and OFF switch Waterproof O-ring seal Nylon clip included for attaching to safety glasses or the brim of a cap Key ring for use as a pocket light ABS and polycarbonate plastic
- Length: 3.2 inch
- Diameter: 1.1 inch
- Lumen: 35 lm
- Power Source: Alkaline, Battery
-
Supplier: Princess Auto Limited
Description: 5 LED Mini Keychain Flashlight
- Lamp Type: LED
- Flashlight Type: LED Flashlight
-
Supplier: Rayovac
Description: Features and Benefits 9 Lumens Super bright white LED Beam Distance: 127 feet (39 meters) Battery Run Time: 42 hours on Rayovac Alkaline Batteries, 18 hours on Rayovac Heavy Duty batteries Impact resistant to 3 feet (1 meter) Ergonomic grip design Available in four colors Lifetime warranty
- # of Batteries: 3
- Lumen: 9 lm
- Battery Size: AAA
- Power Source: Battery
-
Supplier: Dorcy International
Description: DieHard Flashlight Series: The 180 Lumen LED DieHard Flashlight features two settings for adjustable brightness and run times. Containing a super bright LED, the flashlight produces world class brightness and an intense beam of light through 180 lumens output that
- Lumen: 90 to 180 lm
- Battery Size: AAA
- Power Source: Battery
- Lamp Type: LED
-
Supplier: Newark, An Avnet Company
Description: HARD CASE PRO LED FLASHLIGHT; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:65lm; Power Source:D Batteries x 2; Flashlight Body Material:-; Product Range:TUF Series; Battery Size Code:D; Colour:Black & Dark Gray RoHS Compliant: NA
-
Supplier: Dorcy International
Description: This 9 LED 4AA Pistol Grip Spotlight is compact and lightweight by design. This LED spotlight contains 9 super bright LEDs for greater visibility. The spotlight features a trigger lock switch and a handle that can also be used as a stand. For greater portability and use this
- Lamp Type: LED
- Flashlight Type: LED Flashlight
-
Supplier: Rayovac
Description: Features and Benefits High performance 1-Watt Cree CLNA6A LED 85 Lumens Battery run time: 13 hours Consumer preferred comfort grip and convenient slide switch Hang ring on end cap for easy storage Impact resistant to 7 feet DC/DC regulated circuit Weatherproof construction (2) D Rayovac
- # of Batteries: 2
- Lumen: 85 lm
- Power Source: Alkaline, Battery
- Battery Size: D
-
Supplier: Underwater Kinetics
Description: work or inspection using the power of its bright, long-lasting LED lamp."
- Length: 2.9 inch
- Diameter: 1.1 inch
- Lumen: 7 lm
- Power Source: Alkaline, Battery, Lithium
-
Supplier: Princess Auto Limited
Description: 1W LED Aluminum Flashlight with Laser
- Battery Size: AAA
- Lamp Type: LED
- Flashlight Type: LED Flashlight
-
Supplier: HAVE, Inc.
Description: INOBLT3A - INOVA BOLT 3A - AAA POWERED LED FLASHLIGHT IN STOCK NOW! With an aerospace-grade aluminum body, the Inova Bolt Series of LED flashlights have more than industrial-grade looks, they have industrial-grade toughness that make them the perfect handheld lighting
- Battery Size: AAA
- Lamp Type: LED
- Flashlight Type: LED Flashlight
-
Supplier: Ryobi Technologies, Inc.
Description: Get the Ryobi ONE+ 18-Volt LED Workshop lightto enjoy a convenient, portable light source around the house, workshop or the jobsite. This battery-powered light (battery sold separately) features a 1-watt high-intensity LED that emits bright, soft light and incorporates an on-board
- Lumen: 130 lm
- Power Source: Battery, Re-Chargeable
- Lamp Type: LED
- Flashlight Type: LED Flashlight
-
Supplier: Ebinger Manufacturing Corp.
Description: TITANIUM COLOR ALUMINUM BODY MATERIAL LED LAMP TYPE AA BATTERY SIZE 2 BATTERY(S) YES BATTERY INCLUDED NUMBER OF LEDS 12
- # of Batteries: 2
- Battery Size: AA
- Power Source: Battery
- Lamp Type: LED
-
Supplier: Greenlee Textron, Inc.
Description: From safe, insulated tools to screw-holding drivers, hex keys and pliers, greenlee hand tools are designed by professional electricians, backed by a limited lifetime warranty, and made for the trade® For more than 140 years, Greenlee has been a provider of quality tools to the woodworking industry
- Lumen: 20 to 120 lm
- Battery Size: AA, D
- Power Source: Battery
- Lamp Type: LED
Find Suppliers by Category Top
More Information Top
-
Pervasive Computing
Beyond associating content within the environment using a geometry-aware flashlight metaphor, the RoomProjector also allows for … Two 950 nm IR LEDs (which do not interfere with the 830 nm wavelength of the Kinect) are mounted in the projector case either side of the projection aperture (see Figure 1E).
-
Development and validation of a custom made indocyanine green fluorescence lymphatic vessel imager
These commercial systems were both cost-prohibitive and unavailable in Australia, which led to the development of … The image system was designed to excite ICG with a fixed bandwidth light source (700 to 830 nm ) and record real-time video of the resulting fluorescence (760 to 870 nm; near IR spectrum) as the dye traveled through the lymphatic system. … mounted on the camera, long-pass filter with custom mounting, eight laser diode flashlights , and a controlled …
-
Laser Resonators and Beam Propagation
wavelength [ nm ] … Nd:YAG rod laser superbrightLED(2 mw) 40 W fiber-coupled diode bar conventional LED (2 mW flashlight (1 W 1,064 830 -870 808 630-670 400-800 .
-
JAMA Network | JAMA Ophthalmology | Real-Time Optical Coherence Tomography of the Anterior Segment at 1310 nm
Following a sudden light stimulus (shining a flashlight into the eye), the iris sphincter constricted and this … This is because of the deeper penetration of 1310- nm wavelength relative to 830 -nm wavelength used in previous ophthalmic OCT systems. Since attenuation of light by the sclera leads to decreased reflectivity with increasing depth, the outline of …
-
Laser Light - Laser Light Manufacturers, Suppliers
[ Related Keywords : LED flashlight custom, promotional products, LED flash light, LED flashlight ] 640 nm - 1200nm E Light IPL RF Laser Machine for Hair Depilation 830 nm Laser Diode Thermal CTP Plate Making Machine, 48 Light Channels .
-
Two optical methods for vehicle tagging
We blocked the built-in LED beams with metallic tape since the LEDs only have a usable … The lasers operated at 830 nm and had a nominal output power of 30 mW. … dim to read the digits on the plate, one could use a powerful flashlight to get the …
-
Hemodynamic response to visual stimulation in newborn infants using functional near‐infrared spectroscopy
… to asses the activation of the visual cortex induced by a checkerboard or flashlight stimulation [Hoshi et … Visual stimulation was elicited by red lights ( LEDs ), flashing at a frequency of 0.5 and 1 … Each light source contains light emitting diodes (LEDs) of wavelengths 730 and 830 nm .
-
Vessel marking by helicopter for future relocation
Spectrographic analysis showed strongest emissions when Er- doped compounds were illuminated with 820 and 830 nm lasers. We have obtained samples of 3M 3000X ultra-reflective sheets in various colors, and a black Reflexite IR sheet, and observed them initially with visible LED flashlights , and with the low power IR source built into our NVGs.
-
Field Guide to Illumination
Household flashlight LED traffic signal (250–2500 nm ) The integrals above are usually calculated as block summations from 360 to 830 nm, generally at 1 …
-
http://aut.researchgateway.ac.nz/bitstream/handle/10292/668/WangL.pdf?sequence=4
LEDs are widely used as indicator lights on electronic devices and increasingly in higher power applications such as flashlights and area lighting [14]. The wavelengths most commonly used are in the range from 380 nm to 780 nm, the range … … matching functions are given in the standard as values from 360 nm to 830 nm at 1 …
Indicates content that may require registration and/or purchase.