-
Supplier: Condor Electronics, Inc.
Description: Black Double Ended 8ft 22AWG Cable Assembly With 2.1 X5.5x 11mm Plugs
- Cable Length: 8 ft
-
Supplier: Newark, An Avnet Company
Description: CABLE, POWER 8AWG, 4COND-350FT
-
Supplier: Newark, An Avnet Company
Description: FLAT RIBBON CABLE, 8CORE, 24AWG, 50M; Cable Shielding:Unshielded; No. of Conductors:8Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Color:Transparent; Product Range:-RoHS Compliant: Yes
-
-
Supplier: Cooner Wire Company
Description: easy. Flexible Power Cable ranges in size from small diameter 24 awg wire to extra large 4/0 awg wire with 8,515 fine strands of tinned copper wire! Flexing to fit your application, Cooner Wire’s Flexible Power Cable is supplied in bulk wire or in
- North American (AWG): 7 AWG
- Rated Voltage: 0.3 kilovolts
- Rated Amperage: 80 amps
- Operating Temperature: 80 C
-
Supplier: Cooner Wire Company
Description: easy. Flexible Power Cable ranges in size from small diameter 24 awg wire to extra large 4/0 awg wire with 8,515 fine strands of tinned copper wire! Flexing to fit your application, Cooner Wire’s Flexible Power Cable is supplied in bulk wire or in
- North American (AWG): 7 AWG
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 150 C
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Lapp Tannehill
Description: ÖLFLEX® POWER MULTI is a multi-purpose power cable with cordage, tray, and NEC Class ` Div 1 (flexible use only) approvals. LAPP part number 610804. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 610804 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : STOOW SERIES :
- Number of Conductors: 4 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -40 to 105 C
- North American (AWG): 8 AWG
-
Supplier: Lapp Tannehill
Description: ÖLFLEX® POWER MULTI is a multi-purpose power cable with cordage, tray, and NEC Class ` Div 1 (flexible use only) approvals. LAPP part number 610803. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 610803 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : STOOW SERIES :
- Number of Conductors: 3 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -40 to 105 C
- North American (AWG): 8 AWG
-
Supplier: Newark, An Avnet Company
Description: SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 8AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:8AWG; Conductor Area CSA:8.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes
-
Supplier: Interpower
Description: N.A. Current Rating: 40 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 8 AWG Number of Conductors: 3 Cond. Color Code:
- Rated Current: 40 amps
- Rated Voltage: 600 volts
- Number of Conductors: 3 Conductors
- Wire Shape: Round
-
Supplier: TE Connectivity
Description: [.195 INCH ] Power Cable Conductor Diameter : 4.15 MM [.163 INCH ] Power Cable Wire Diameter : 4.95 MM [.195 INCH ] Strand Size (AWG) : 29 Wire Size (MMSQ) : 8.37 Wire Size (AWG) : 8 Other Wire Source : United States Packaging Features
- Operating Temperature: -65 to 200 C
- North American (AWG): 29 AWG
- International (mm2): 8.37 mm2
- Product Category: Bulk Cable
-
Supplier: Interpower
Description: N.A. Current Rating: 28 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 8 AWG Number of Conductors: 5 Cond. Color Code:
- Rated Current: 28 amps
- Rated Voltage: 600 volts
- Features: Other
- Wire Shape: Round
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP 0101093 MANUFACTURER : LAPP
- Number of Conductors: 4 #
- Rated Voltage: 0.75 kilovolts
- North American (AWG): 8 AWG
- International (mm2): 8 mm2
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP 0010301 MANUFACTURER : LAPP
- Number of Conductors: 3 #
- Rated Voltage: 0.75 kilovolts
- North American (AWG): 8 AWG
- International (mm2): 8 mm2
-
Supplier: DME Company
Description: J type T/C cables 14 AWG Wiring in the Power Cables NOTE: Single Connector Mold Box PTO-8-TB = MTC8TBG
- Cable Length: 10 to 20 ft
- Application: Industrial / Instrumentation and Control
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: Bronze Service Power Connector, Female, One Cable, Type SPF1, #12 AWG Solid to #8 AWG Stranded Wire RoHS Compliant: Yes
-
Supplier: Interpower
Description: N.A. Current Rating: 35 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 8 AWG Number of Conductors: 4 Cond. Color Code: Black/Red/White/Green
- Rated Current: 35 amps
- Rated Voltage: 600 volts
- Number of Conductors: 4 Conductors
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: POWER SUPPLY CORD, 8', 18AWG 3 CONDUCTOR, RUBBER INSULATION
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Cable High Flex,Motor Power,MP/1326AB(TNM),8AWG,3M
- Application: Cordage
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Cable High Flex,Motor Power,MP/1326AB(TNM),8AWG,15M
- Application: Cordage
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Cable High Flex,Motor Power,MP/1326AB(TNM),8AWG,90M
- Application: Cordage
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Cable High Flex,Motor Power,MP/1326AB(TNM),8AWG,9M
- Application: Cordage
-
Supplier: Allied Electronics, Inc.
Description: All Cords Are Three Conductor All Cords Are UL Approved All Power Cords Are Available with Shielded Cordage All Power Cords Are Available in High Temp — 105°C By Special Order, Minimums May Apply
-
Supplier: Belden Inc.
Description: 1" Power Single-Ended Cordset: Male, straight, 7-pin, yellow body, 600 V, 8 A; TPE yellow cable, 16 AWG, TC-ER Rated, US Color Code
- Operating Temperature: -40 to 90 C
- Application: Cordage
- Cable Shielding: No Shielding
- Features: Other
-
Supplier: Belden Inc.
Description: 1" Power Single-Ended Cordset: Male, straight, 6-pin, yellow body, 600 V, 8 A; TPE yellow cable, 16 AWG, TC-ER Rated, US Color Code
- Operating Temperature: -40 to 90 C
- Application: Cordage
- Cable Shielding: No Shielding
- Features: Other
-
Supplier: Belden Inc.
Description: 1" Power Single-Ended Cordset: Female, straight, 7-pin, yellow body, 600 V, 8 A; TPE yellow cable, 16 AWG, TC-ER Rated, US Color Code
- Operating Temperature: -40 to 90 C
- Application: Cordage
- Cable Shielding: No Shielding
- Features: Other
-
Supplier: Belden Inc.
Description: 1" Power Single-Ended Cordset: Female, straight, 6-pin, yellow body, 600 V, 8 A; TPE yellow cable, 16 AWG, TC-ER Rated, US Color Code
- Operating Temperature: -40 to 90 C
- Application: Cordage
- Cable Shielding: No Shielding
- Features: Other
-
Supplier: HAVE, Inc.
Description: Canares most popular Star Quad Speaker cable, perfect for all broad-spectrum speaker systems, PA Systems, DC Power Lines, and general purpose power amp setups. 4 x 16 AWG Star Quad design reduces EMI noise, and offers low Capacitance and Resistance. Super flexible even in
-
Supplier: Tripp Lite by Eaton
Description: Features Heavy-Duty Computer Power Cable for Devices That Require a Heavy-Gauge ConnectionThis C19 to 5-15P computer power cord features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a
- Cord Length: 96 inch
- Rated Current: 15 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Allied Electronics, Inc.
Description: UNIVERSAL POWER JUMPER CORD, 8'2", 18AWG (56/34), 3 CONDUCTOR, PVC JACKET
-
Supplier: Acme Chip Technology Co., Limited
Description: CRD 18AWG 884CEE7-VII - C13 8.2'
- Cable Length: 8.200000000000001 ft
- Cable Shielding: No Shielding
- Features: Other
-
Supplier: Harwin Plc
Description: Individual straight female crimp contact, suitable for 8 AWG cable, up to 60A per contact nominal. Use with thumbscrew cable housings KA1-2010298F1, KA1-2010398F1, KA1-2010498F1 or reverse fix panel mount cable housings KA1-2010298F2, KA1-2010398F2, KA1-2010498F2.
- Current Rating: 60 amps
- Operating Temperature: -65 to 150 C
- Contacts Pitch: 8.5 mm
- Contact Plating: Gold Plating
-
Supplier: Harwin Plc
Description: Individual straight female solder contact, suitable for 8 AWG cable, up to 60A per contact nominal. Use with thumbscrew cable housings KA1-2010298F1, KA1-2010398F1, KA1-2010498F1 or reverse fix panel mount cable housings KA1-2010298F2, KA1-2010398F2, KA1-2010498F2.
- Current Rating: 60 amps
- Operating Temperature: -65 to 150 C
- Contacts Pitch: 8.5 mm
- Contact Plating: Gold Plating
-
Supplier: Harwin Plc
Description: Individual right angled female solder contact, suitable for 8 AWG cable, up to 60A per contact nominal. Use with thumbscrew cable housings KA1-2020298F1, KA1-2020398F1 or KA1-2020498F1. Gold finish on contact area and termination. See instruction sheet IS-49 for advice on
- Contact Size (AWG): 8 AWG
- Current Rating: 60 amps
- Contact Pitch: 8.500000000000002 mm
- Gender: Female / Jack
-
Supplier: Beckhoff Automation LLC
Description: 7/8“, flange, straight, male, 5-pin – open end
-
Supplier: Beckhoff Automation LLC
Description: 7/8“, flange, straight, female, 5-pin – open end
Find Suppliers by Category Top
Featured Products Top
-
easy. Flexible Power Cable ranges in size from small diameter 24 awg wire to extra large 4/0 awg wire with 8,515 fine strands of tinned copper wire! Flexing to fit your application, Cooner Wire's Flexible Power Cable is supplied in bulk wire or in custom cable assemblies. Flexible Flat Power Cable (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
Product Overview M8 4 Pin Female Cable Connector is one of the most common connectors in industrial automation systems, also known as sensor connectors.The sensor connector is an industrial connector that can transmit signal (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
Conax solution for FT8 turbines outperforms OEM parts FT8/GG8 frame turbine users are choosing Conax Technologies’ exhaust (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
Type C boasts up to 60W/100W power transfer. USB 4 cables have a maximum speed of 40Gbps and up to 100W of Power Delivery (PD). These cables are backwards compatible with USB 3.0 and USB 2.0. USB 4 offers up to 8 times faster speeds than USB 3.0 while being fully compatible with Thunderbolt (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
4 Pair Ethernet Cables Quadrax Ethernet Cables Power over Ethernet (PoE) Options These 100-ohm shielded Ethernet cables deliver exceptional performance, supporting high-speed data transmission up to 10Gb. Whether you (read more)
Browse Ethernet Cables Datasheets for PIC Wire & Cable -
Elite 8K HDMI – No Compromise Experience ultra-fast, crystal-clear 8K video with Qualtek HDMI 2.1 Active Optical Cables — reliable, lightweight, and (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
High current Terminal Blocks for the combining and distribution of high current power cables within electrical panels and cabinets. Technical features: Nominal current: 80, 125, 175, 250 or 400 A Available with 7, 8 or 12 connections (according to type (read more)
Browse Terminal Blocks Datasheets for Finder S.p.A. con unico socio -
Flexible Power Cable, we support these two extremes and everything in between. If your requirement is for a specialty wire or custom cables, contact Cooner Wire. (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
BRIM ELECTRONICS, INC. ANNOUNCES THE INTRODUCTION OF A NEW SERIES OF FLAT/ MODULAR STRAIGHT TELEPHONE CABLES. THIS SERIES IS RUN IN 4, 6 & 8 CONDUCTORS, 26 AWG 7/34 & 28 AWG 7/36 TINNED COPPER CONDUCTORS WITH POLYPROPYLENE INSULATION OVER THE INDIVIDUAL CONDUCTORS, AND AN (read more)
Browse Flat Cables Datasheets for BRIM Electronics, Inc. -
inspection systems, and Power over Ethernet (PoE) enables a single cable to drive both the data connection and power source. Please visit the (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA
More Information Top
-
Aircraft wire system laboratory development : phase I progress report.
Wiring ranges from high-current power cables ( awg 8 ) to small-diameter signal wires (awg 22).
-
IEEE Guide for the Design and Installation of Cable Systems in Substations - Redline
The recommended maximum allowable sidewall pressure for control cables and single- conductor power cable 8 AWG and smaller is 4380 N/m (300 lb/ft) of radius subject to verification by the cable manufacturer.
-
IEEE Guide for the Design and Installation of Cable Systems in Substations
The recommended maximum allowable sidewall pressure for control cables and single- conductor power cable 8 AWG and smaller is 4380 N/m (300 lb/ft) of radius subject to verification by the cable manufacturer.
-
American Electricians' Handbook, Sixteenth Edition > TERMINATION AND SPLICE KITS
The application of these data sheets is for splicing and terminating 5- to 25-kV (up to 8-kV for all-resin splices) metallic and wire shielded-type power cables from 8 AWG to 2500 kcmil copper or aluminum conductors on the …
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps359/c2001/ccmigration_09186a00801fcefd.pdf
This procedure requires an 8-mm nut driver and 8 - AWG cable for power supply connections.
-
Low Voltage Cable Ampacity with Four or More Conductors in Rigit Galvanized Steel Conduit
Practical design of low voltage rating of 0 to 1 kV and conductor sizes 8 AWG to 3,000 power cable and raceway systems for generating plants kcmil are included in the standard and a method is given must start with the …
Indicates content that may require registration and/or purchase.