-
Supplier: Rottler Manufacturing
Description: Rottler New P69 5-Axis CNC Cylinder Head Porting Machine offers the precision and speed needed to reproduce cylinder heads with exceptional accuracy â€" with no handwork needed. The P69 also has the capability of porting intake manifolds with the same techniques used to port
- X-Axis Travel: 40 inch
- Y-Axis Travel: 20 inch
- Z-Axis Travel: 21 inch
- Control: Computer Numerical Control (CNC)
-
Supplier: MultiCam, Inc.
Description: (ER-16 collet) tool holders ( up to 3/8” shank tool capacity) Push button release, manual quick changing of tools All heads driven by independent Z axis servo for fast changeover between machining operations
- Maximum Speed: 7,000.0000000000055 in/min
- Number of Axes: 3-axis
- Frame Construction: Gantry
-
Supplier: Multiax
Description: intricate of jobs to be rapidly, reliably, and flawlessly executed. Configuration options include integrated tool touch off, point-to-point drill units, twin independent spindles, ultra-sonic cutting, 8-24 tool carousel, up to 20hp spindle motor, up to 600 mm (26") Z Axis Travel,
- X-axis Travel: 47.24412 to 102.36226 inch
- Y-axis Travel: 47.24412 to 102.36226 inch
- Z-axis Travel: 9.842525 to 23.62206 inch
- Maximum Speed: 999.9999999999999 to 24,000.00000000001 in/min
-
-
Supplier: Koike Aronson/Ransome, Inc.
Description: The Monograph Millennium CNC Plasma Cutting Machine has a 5' x 10' or a 5' x 20' effective cutting area with a 5/8" thick maximum plate capacity. The Monograph Millennium plasma cutting machine is a unique, unitized table with a guide frame system that supports the
-
Supplier: Koike Aronson/Ransome, Inc.
Description: The Mastergraph Millennium CNC Plasma and Oxy Fuel Cutting Machine (MGM) has an easy to use, easy to service; operator touch screen and PLC interface. This machine uses oxy fuel, plasma, and marking processes and is easily expandable up to 8 cutting tools to meet your
-
Supplier: Galil
Description: The DMC-18x0 PCI motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-18x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination of axes. Any mode of motion
- Number of Axes: 6 +
- Features: Alarm / Event Monitoring, Multi-program Storage, Other, Self Diagnostics, Teach Mode
- Control Function: Auto-scaling, Canned Cycles, Cutter Compensation, Helical Interpolation, Linear / Circular Interpolation, Polar Coordinate Command, Rigid Tapping
- Configuration: Board
-
Supplier: United Grinding Technologies Inc.
Description: World's most versatile regrinder An economical new machine based on the Helitronic Power. Same patented 3D gantry that made the Power the most successful design in CNC tool grinding history, thanks to minimal axis travels and maximum rigidity for fast cycle times with excellent
-
Supplier: Haas Automation, Inc.
Description: 5-Axis Vertical Machining Center, 50" x 26" x 25" (1270 x 660 x 635 mm), with removable 8.27" (210 mm) 2-axis trunnion rotary table, 50-taper geared-head, 30 hp (22.4 kW) vector drive, 30+1side mount tool changer, 710 ipm (18 m/min) rapids, automatic chip auger, programmable
- Number of Axes: 5
- X-Axis Travel: 50 inch
- Y-Axis Travel: 26 inch
- Z-Axis Travel: 25 inch
-
Supplier: Haas Automation, Inc.
Description: 5-Axis Vertical Machining Center; 50" x 26" x 25" (1270 x 660 x 635 mm), with removable 8.27" (210 mm) 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side mount tool changer, 710 ipm (18.0 m/min) rapids, automatic chip
- Number of Axes: 5
- X-Axis Travel: 50 inch
- Y-Axis Travel: 26 inch
- Z-Axis Travel: 25 inch
-
Supplier: Kunshan Xinlun Superabrasives Co., Ltd.
Description: 1A1 125*20*10*7 D64, 18m/s; Machine: Dn600 CNC tool grinder with 5-axis; Workpiece: four-flute end mill,f16*150mm, Carbide, Flute Length105mm, Center diameter 8mm, Front angel 15, Spiral angel 35; Feed rate: 75mm/min; Feed depth: 4mm; Result: Flutes are ground by one cut, no
- Mounting: Bore / Center Mount
- Bond Type: Resin / Plastic
- Features: Specialty / Other
- Type: Superabrasive - Diamond, Superabrasive Wheel
-
Supplier: Haas Automation, Inc.
Description: 210 mm (8.3") Tilting 2-Axis Rotary Table. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation.
- Work Table Diameter: 8.3 inch
- Table Rotation Speed: 0.000166666666666667 to 8.33333333333333 rpm
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Features: CNC Controlled, Collet Spindle, Tilting Table
-
Supplier: Nikon Metrology
Description: Unique algorithms enhance edge detection, even at low magnifications. Multiple illumination choices A variety of illumination choices facilitate accurate edge detection in dies and molds. These include: Two LED ring illuminators — 8-sector illumination system consisting of inner (37° oblique
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: DigiPas Technologies Inc.
Description: & MRI) deteriorate measurement accuracy, (ii) Vibration causes CNC machines reduces production output yield. Typical machine's structural/frame vibrations are low frequencies. It is therefore vital to measure machine's vibration frequency and magnitude during
- Tilt Angle: 0 to 90 degrees
- Accuracy: 0.02 degrees
-
Supplier: TRM International Ltd.
Description: axis or 2 servo motors or a combination to a total of 3 axis. Applications: Labeling machines CNC routers Guillotine shears Custom machines Drilling and cutting Punch Press controllers Backgauge controllers Mixing controller Swing controllers Features: Colour
-
Supplier: Haas Automation, Inc.
Description: 210 mm (8.3") Servo Rotary Table with wraparound motor. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation.
- Work Table Diameter: 8.3 inch
- Thru Hole Diameter: 2 inch
- Table Rotation Speed: 0.000166666666666667 to 16.6666666666667 rpm
- Features: 4 Axis, CNC Controlled, Collet Spindle, Other
-
Supplier: XYZ Machine Tools
Description: x 228mm that can hold up to 600kg, travels of 780 x 390 x 560mm and with the ultimate in ‘easy to use’ 3 axis CNC control. 3HP VARIABLE SPEED HEAD 49" x 9" (1245 x 228mm) TABLE 30†x 15†x 22†(780 x 390 x 560mm) TRAVEL 40-3600 RPM R8 SPINDLE
- X-Axis Travel: 0.62598459 inch
- Y-Axis Travel: 30.708678 inch
- Z-Axis Travel: 15.354339 inch
- Control: Computer Numerical Control (CNC)
-
Supplier: BLM GROUP USA Corporation
Description: New born in the Lasertube range, the LT8 excels for the highest flexibility and user-friendliness, as well as for top quality and extremely precise laser cutting, operating on a tube range from 12 to 220 mm and a bar weight up to 35 Kg/m. Due to an efficient automatic loading system combined to a
- Laser Operation: 3D Laser Processing / 5-axis Machining, Laser Cutting, Laser Tube Cutting / Processing
- Automation / Control: CNC Control
- Laser Type: CO2, Fiber Laser
- Type: Complete / Turnkey System
-
Supplier: United Grinding Technologies Inc.
Description: 800 RT 1000 X-axis column travel 28” 28” Y-axis wheel travel 22” 22” Z-axis column travel 12.8” 12.8” V-axis stroke dresser(opt) 5.2” 5.2” Indexing table diameter 32” 40” Grinding wheel size 16 x 4 x 5.08 inch Wheel size (option) 18 x 6.4 x 5.08 inch Spindle
-
Supplier: United Grinding Technologies Inc.
Description: fixturing devices High stiffness Axis drives by ball screws and AC servo Thermal stability by hydrostatic oil return through strategic areas Modular machine components architecture High metal removal capability and precision Manual or CNC-controlled indexing units, in single or
-
Supplier: High Performance Alloys, Inc.
Description: Cutting Services Bandsaw 22 Inch Hydmech, CNC programmable, auto feed 16 Inch Hydmech, CNC programmable, auto feed 16 Inch Hydmech, CNC programmable, auto feed 12 Inch Cosen, CNC programmable, auto feed Waterjet 6.5' x13' CNC MACH3 FLOW, capable of cutting 4 Inch
- Cutting: Abrasive Wheel Cutting, Band Saw Cutting, Electrical Discharge Machining (EDM), Laser Cutting, Plasma Cutting, Water Jet Cutting
- Specialty Cutting: Film / Sheet, Tube / Pipe, Wire / Rod
- Services Offered: Inspection / Quality Control, Low Volume Production
- Materials: Metals
-
Supplier: Deep River Plastics
Description: multiple-cavity mold making capabilities Prototype or production molds Latest EDM and CNC machine tools, including (8) 2-axis and (4) 3-axis CNC machining centers Micro welding capability Mold flow analysis
- Industry Served: Aerospace, Automotive, Electrical / Electronics, Food Processing, Industrial, Marine, Medical, Military, Optical, Pharmaceutical
- Services: CAD/CAM Support, Design Assistance, Model Making, Production Facilities, Prototyping
- Mold Type: Injection Molding
- Features: North America, Northeast US Only, United States Only
-
Supplier: BLM GROUP USA Corporation
Description: Fully electric CNC tube bending machine for tubes with OD 80 mm, 9 axis with 3D visual graphic programming (VGP3D) Features: multiradii (up to 8 tools) bend head with left or right hand bending sense configuration all the critical machine setting parameters set and
- Max. Round Size: 1.6535442 inch
- Power: Electric
- Type: Rotary Draw / Mandrel
- Shape: Round
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: compounds and ceramic for minimal weight and high flexural strength Temperature-neutral, glass ceramic scales All axes with air bearings from ZEISS on four sides. X axis: 8 air bearings; Y axis: 8 air bearings; Z axis: 5 air bearings Elastomer vibration damping, as
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 63 inch
- y-axis Measuring Length: 165 inch
- z-axis Measuring Length: 51.2 inch
-
Supplier: Qioptiq
Description: Fits to optical bench systems (FLS 40 LINOS) XY or XYZ combinations CNC-machined aluminium body Precision ball bearing guides No limit switches necessary Customized designs possible Driven by hand-held (CN 30) or USB controller (CF 30) Piezo driven step motor with low hysteresis Holds reached
- Stroke or X-Axis Travel: 0.3149608 inch
- Y-Axis Travel: 0.3149608 inch
- Z-Axis Travel: 0.3149608 inch
- Rated Speed: 0.0590551181102362 in/sec
-
Supplier: Sunnen Products Company
Description: A sophisticated CNC machine control makes the Sunnen HTC Series Tube Hones the best choice for small diameter bores in long workpieces. The Sunnen HTC Series incorporates a 2-axis Industrial PC for all control functions including stroke positions, motion control, stone feed and
- Power: 9.38154269431974 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, Windows® / PC Control
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Supplier: BLM GROUP USA Corporation
Description: Fully electric (12 axes) tube bending with 3D visual programming software (VGP3D). The machine can be freely and quickly switched into right-hand or left-hand configuration, for tubes up to 150 mm. Details: Multi-stack (up to 8 stacks) All critical machine setting parameters are
- Max. Round Size: 3.93701 inch
- Power: Electric
- Type: Rotary Draw / Mandrel
- Shape: Round
-
Supplier: Cyril Bath Company
Description: press, we offer several designs for a quad-axis press., or QV. In addition to the standard stretch wrap features, the quad axis press offers a vertical lift and rotational twist feature. As with all our presses, the quad axis press is available in various tonnages to meet
-
Supplier: Nikon Metrology
Description: Versatile illuminations Episcopic (top), diascopic (bottom) and 8-segment-ring (with 18-degree oblique angle) LED illuminators enable accurate detection of low contrast edges. Any 8-segment light can be selected for effective edge detection. Intelligent search Even when a workpiece is
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: United Equipment Accessories, Inc.
Description: multi-media, multi-stage applications into a single assembly State of the art, 4 and 5 axis CNC technology for manufacturing of swivel components Machining from raw material to finished component in a single set-up Capable of manufacturing small, medium and large swivels Swivel
- Pressure Range: 8,000 psi
- Features: > 8, Integrated Slip Ring
- Number of Ports: 2, 6
- Media / Application: Air / Pneumatic, Fuel, Hydraulic Fluid, Oil
-
Supplier: Manufacturers Supplies Co.
Description: similar products with a maximum outside diameter of 600mm (23 5/8”). The FEBA F600 series automatic log slitter has an advanced control system, and incorporates dual axis servo or linear motor control for both indexing and cutting which results in a higher degree of slitting accuracy
-
Supplier: New Vision Display
Description: 1,000m² of Class 1,000 clean-room workshop 300m² of Class 100 clean room workshop 4-axis CNC cutting machines 3D hot bending machines Polishing machines Ultrasonic cleaning machines Ion-exchange tanks Silk-screen printers Glass performance verification
- Thickness: 0.015748031496062992 to 0.23622047244094488 inches
- Width: 15.7 inches
- Enhancement / Features: Abrasion / Scratch Resistant, Anti-Reflection / Anti-Glare
- Features: Specialty / Other
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: interfaces, make it an optimum solution for integration on any user board. The board can be connected to a baseboard or customized electronics with a pin connector. Applications are consumer and industrial controls, CNC power stages, lab automatization, robotics, pick- and place
Find Suppliers by Category Top
Featured Products Top
-
with a wide range of materials, including super alloys, titanium, stainless steels, all steels, aluminum, plastic, rubber, ceramics and refractory metals. Our aerospace CNC capabilities at Protomatic Aerospace includes 3,4-axis and 5-axis aerospace CNC milling, 2,3-axis CNC turning, and 8-Axis CNC (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
Process: small gang tool lathe, CNC lathe, CNC 3-4 axis milling, boring, gantry milling, grinding, gear shaping, Characterise: Length: 6000mm, Diamater: 800mm Tolerance:+/-0.005mm Surface (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Swiss multiple CNC machining can produce very small and precise parts, the OD is from 0-26mm, with the help of multiple cutter and axises, get the thread, spiral groove,milling flat, drill the hole,etc.usually we can get the part in one times fixture. tolerance: +/-0.005mm (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
At RPWORLD, we specialize in CNC machining tailored for the stringent requirements of medical devices. With a fleet of over 50 CNC machines, including advanced 4- and 5-axis models, we ensure precision that meets DIN ISO 2768 M (F) standards. Our capabilities span milling, turning, drilling, and (read more)
Browse CNC Machining Services Datasheets for RPWORLD -
metals are all available. Protomatic supports a variety of processes, giving us the ability to select the best manufacturing technique for your application. Total capabilities 3 , 4, and 5-Axis CNC Milling 2-Axis Turning 3 to 8-Axis Multi-Axis (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
-effective solutions with lead times as short as 3 days. Why Choose RPWORLD CNC Machining? Advanced Equipment: Featuring 3-axis, 4-axis, and 5-axis CNC milling, turning, and EDM machines, we can handle parts with complex geometries. Automation for (read more)
Browse CNC Machining Services Datasheets for RPWORLD -
RPWORLD provides high-precision CNC Machining Services, tailored to meet the diverse needs of prototyping and low- to mid-volume production. Equipped with 3-axis, 4 (read more)
Browse CNC Machining Services Datasheets for RPWORLD -
: CNC lathe 3-5 axis CNC milling machine (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
to meet appearance requirements, delivering clean, polished prototypes without affecting lead times. High-Efficiency Equipment By utilizing 4-axis and 5-axis CNC machines, RPWORLD reduced the lead time by 20%, delivering the prototypes in just 10 days from (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
We have a new CNC machining center brought in our factory. It is a 3-axis machining center and will be used for machining of ceramics. Although the challenging situation caused by COVID-19 still remains all around the world, the situation in the semiconductor industry has gradually been (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd.
More Information Top
-
Robots for rapid prototyping and for tooling of high volume workpieces
Robots can also be considered as CNC machine tools with 6 or 8 axis fully numerical control and they may be programed in the same manner as CNC machine tools.
-
Other Computing - Other Computing Manufacturers, Suppliers (Page 16)
Brief introduction: 8 axis all profiles & pipes CNC cutting machine for round pipe, square pipe, rectangular pipe,and profile H -beam, L ,U type steel and any other special pipe cutting machine.
-
Structure - Structure Manufacturers, Suppliers (Page 3)
Brief introduction: 8 axis all profiles & pipes CNC cutting machine for round pipe, square pipe, rectangular pipe,and profile H -beam, L ,U type steel and any other special pipe cutting machine.
-
A cutting force model considering influence of radius of curvature for sculptured surface machining
In addition, the influence of cutter orientations or surface orientations on cutting forces in multi- axis CNC machining has also been studied [ 8 , 11, 20].
-
A 3D curvature gouge detection and elimination method for 5-axis CNC milling of curved surfaces
In recent years, extensive studies have been carried out on the development of methods for determining the gouge-free cutter orienta- tions in 5- axis CNC machining [3–6, 8 , 9]; no generic solution, however, has been established.
-
BAe tools up for Eurofighter | Archive | The Engineer
Centrepiece of the facility is a DS Technologie five axis CNC machine with a cutting envelope of 8 m 4.5m 1.5m, and a smaller but similar machine which together cost £4.5m.
-
Review on the development of a hybrid incremental sheet forming system for small batch sizes and individualized production
Hence, the machine has 5 CNC axes for AISF and 8 additional CNC axes for stretch forming (see Fig. 6).
-
Proceedings of the 13th International Conference on Metal Forming
Hence, the machine has 5 CNC axes for incremental and 8 CNC axes for stretching forming.
-
"Islands of Simulation": Using Simulation as a Decisions
Support Tool for Long-term Layout Planning
The system being modeled is a set of 8 high-speed 5- axis CNC milling machines (HSMs) that have parts brought to them in fixtures by a robotic material handling system composed of a total of four robots.
-
Latest Huntsman SMP Used for Development Model on New Sailing Boat | News | The Engineer
Once cured at room temperature, the paste model was then milled back to 8 mm using a 5- axis CNC milling machine to give a final smooth surface finish.
Indicates content that may require registration and/or purchase.