-
Supplier: Newark, An Avnet Company
Description: 3-in. sq, 8 Ohm Speaker
-
Supplier: TelephoneStuff.com
Description: 8-Ohm Ceiling Speaker is a paging speaker that provides additional economical paging coverage to existing Viking paging units (PA-2A, CPA-7B, HF-3W, M2W) or to any system with an 8 Ohm output. Features: - Attractive white grill for flush mounting in office
- Application: Security / Paging
-
Supplier: TelephoneStuff.com
Description: 45 Ohm Speaker with 2 resistors and excellent voice and music reproduction. Features: - 4 Volume levels - Hardware included (mounting brackets) - Screw connection - 8" Speaker - Weight: 1.60 lbs (0.72 kg) - Dimensions: 8.0" D x 2.75 D (20.32 cm x 6.99 cm)
- Application: Security / Paging
-
-
Supplier: TelephoneStuff.com
Description: Horn/Speaker Features: - ABS construction for corrosion and weather resistance, and durability - Stainless steel mounting bracket - Compact integral 8 ohm driver has 15 watt rating Returns: - Due to the specialized nature of this product and manufacturer requirements, returns
- Application: Security / Paging
-
Supplier: TelephoneStuff.com
Description: 8 Ohm Cabinet Speaker is designed especially for voice broadcasts, providing clear and efficient communications in the speech frequency range. Features: - 8 Ohm, 8 Watt - Impedance Version or XFMR Versions available w/Six Voltage Taps - ABS plastic in white
- Application: Security / Paging
-
Supplier: VAST STOCK CO., LIMITED
Description: Speakers & Transducers 8 cm (3.3") fullrange speaker, 100V, 10-15W, 130 20000 Hz, 8 Ohm, 150Hz
-
Supplier: DigiKey
Description: 8 Ohms General Purpose Speaker 10W 90Hz ~ 18kHz Top Round
-
Supplier: TMP Pro Distribution
Description: The EV 209 is a high-quality, 8", full-range loudspeaker for distributed sound systems. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers Nominal Impedance (Passive): 8
- Speaker Size: 8 inch
- Application: Music / Audio Systems
-
Supplier: Newark, An Avnet Company
Description: Weatherproof 6 8 ohm PA Speaker Spc10; Product Range:Contractor Series
-
Supplier: TMP Pro Distribution
Description: The EV 409 series consist of two-way loudspeakers with 8", low-frequency cones and coaxially mounted tweeters. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers Nominal Impedance (Passive): 8
- Speaker Size: 8 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: The EV 205 is a high quality 4", full-range loudspeaker for distributed sound systems. Chassis Size: 101.6 mm (4") Speaker Type: Ceiling Speakers Frequency Response (-3 dB): 90 - 18000 Hz Max. SPL/1m (calc): 101 dB System Power Handling (Continuous/Program/Peak): 10 Watts Nominal
- Speaker Size: 4 inch
- Application: Music / Audio Systems
-
Supplier: Visual Sound, Inc.
Description: OWI, Inc. Commercial grade, 8 ohm, 2-way weatherized speaker with maximum 100 watts of power. Unique trapezoidal shape can be wall or ceiling mounted with included multi-angled bracket. Available in black or paintable white.
-
Supplier: Visual Sound, Inc.
Description: Atlas Sound The Atlas Sound ATS183GL8 garden speaker, designed for theme parks, hotels, or any architecturally landscaped area, simplify installation and deliver deep, rich sound. The speaker is a coaxial 8", polypropylene/kevlar cone with rubber surround, 1.5" voice coil, 21
-
Supplier: Visual Sound, Inc.
Description: positions with drill points) Down firing speaker cannot collect dust or condensation and is protected by triple layer grille assembly Durable 8" coaxial speakers with a 360-degree horizontal dispersion pattern Hi-Fidelity 8 Ohm version Revolutionary two-piece
-
Supplier: Texas Instruments
Description: PCM CODEC (A-Law) with Microphone & 8-ohm Speaker Amplifiers 20-TSSOP
- Device Type: Codec
- Features: RoHS Compliant
-
Supplier: Visual Sound, Inc.
Description: OWI, Inc. 70 Volt/8 Ohm combination. One 6.5-inch woofer, four each 2.5" midrange tweeters, a 1-inch tweeter and four bass ports deliver dynamic 360 degree sound with full 180 degree dispersion. 100W maximum power at 8 ohms and 2.5-15W transformer taps. Easy installation
-
Supplier: Newark, An Avnet Company
Description: SPEAKER, 8W, 20KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:8W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:160Hz; Frequency Response Min:120Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SPEAKER, FRS 5, 8 OHMS; Transducer Function:Speaker; Power Rating RMS:8W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:270Hz; Frequency Response Min:150Hz; Frequency Response Max:20000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: K 50 SQ - 8 OHM
- Features: Audio Amplifiers
-
Supplier: Utmel Electronic Limited
Description: SPEAKER 8OHM 6W TOP PORT 93DB
- Impedance: 8 ohms
-
Supplier: Utmel Electronic Limited
Description: SPEAKER 8OHM 300MW TOP PORT 87DB
- Impedance: 8 ohms
-
Supplier: Utmel Electronic Limited
Description: SPEAKER 8OHM 2W TOP PORT 92DB
- Impedance: 8 ohms
-
Description: Home // Signaling // Speaker assembly, 30W, 8ohm, 4 pack
-
Supplier: MISCO
Description: Key Features: 8" (205 Mm), 4 Ohm Guitar Speaker, 15 Watts Ferrite Magnet, Felted Paper Cone;
- Nominal Input Power: 15 watts
- Impedance: 4 ohms
- Sensitivity: 95 dB
- Frequency Response: 100 to 10,000 Hz
-
Supplier: Texas Instruments
Description: Low-Power Mono Voice Band CODEC with 8-ohm Speaker Amplifier 30-TSSOP -40 to 85
- TJ: -40 to 85 C
- Device Type: Codec
- Features: Other, RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: SPEAKER, PA, 5 inch, Weatherproof, metal base,8 Ohm,15 Watts,300-15,000 Hz.
-
Supplier: RS Components, Ltd.
Description: Visaton DL 5 8 OHM Speaker
- Sound Pressure Level: 89 dB
- Speaker Size: 3.36614355 inch
-
Supplier: Radwell International
Description: SPEAKER, 8 OHM, 500MW,26MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Visaton FRS 7 8 OHM Speaker Driver
- Speaker Size: 2.61811165 inch
-
Supplier: Radwell International
Description: MINIATURE SPEAKER SQUARE 1-1/2IN 8 OHM 450HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies, 70 Hz to 15 kHz Frequency Response High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired It provide
-
Supplier: TMP Pro Distribution
Description: locations up to 30'. Height: 16 5/8" (42.2148 cm) Diameter: 12 1/4" (31.115 cm) Shipping Weight: 21.00 lbs (9.53 kgs) Power Taps: 7.5, 15, 30, 60W & 8 ohms Speaker Type: Coaxial Dispersion: 90° Power Rating: 150 Watts Sensitivity: 92dB Average
- Speaker Size: 8 inch
- Application: Music / Audio Systems
-
Supplier: Waldom Electronics
Description: PILLOW SPEAKER TYPE GC[T] BRAND 6 FT CORD WITH 3.5 MM MINIATURE PHONE PLUG FITS MOST TRANSISTOR RADIO TAPE RECORDER, TV 8 OHM IMPEDANCE
-
Supplier: Allied Electronics, Inc.
Description: Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies, 70 Hz to 15 kHz Frequency Response High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired It provide
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: IEC60601-1-8 Medical Speakers Mounting Method: Flange- Wires Circuitry: No Tech Type: Sound Type: Sound Tone 1: Sound Tone 2: Sound Tone 3: Volt Rating: 3 to 3 AC (Vp-p) Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): Freq Range (Hz): 325.0 Size: 61.5 x 15 mm
- Sound Pressure Level: 100 dB
- Frequency Response: 325 Hz
- Speaker Size: 2.42126115 inch
- Weight: 16 g
Find Suppliers by Category Top
More Information Top
-
Arduino Electronics Blueprints
8 ohm speaker (one unit .
-
CR4 - Thread: Matching Speakers with Amplifiers
But you can place 8 ohm speakers on an amp with a 4 ohm output, you just lose a little top end power, but never ever put 4 ohm speakers on an 8 ohm output amp!
-
Speaker wiring - Self Help Forums
Is he running 8 ohm speaker connections or low power high impedance audio connections?
-
Speaker wiring - Self Help Forums
Is he running 8 ohm speaker connections or low power high impedance audio connections?
-
Car to Home inverter?
what type of center channel speaker are you using,is it a shielded 6 to 8 ohm speaker ?
-
Speakers/Accessories, Electronix
400 WATT 8 OHM SPEAKER CROSSOVER .
-
Speakers/Accessories, Electronix
400 WATT 8 OHM SPEAKER CROSSOVER .
-
System BlockDiagram Devices
8 Ohm Speaker Amplifier .
-
Beginning Arduino
Piezo Sounder or 8 ohm Speaker .
-
Arduino Wearables
Two, small 8 ohm speakers • .
Indicates content that may require registration and/or purchase.