Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Microchip Technology, Inc.
Description: The PIC16F171xx family’s advanced analog peripherals are specifically well-suited for raw sensor applications requiring signal gain or filtering. It is the first product family to offer an op-amp and the 12-bit differential ADC with computation in low pin count packages. The combination of
- Internal RAM Size: 0.001 KB
- Internal ROM Size: 14 KB
- Number of Timers: 2
- Number of A/D Converters: 17
-
Supplier: Utmel Electronic Limited
Description: PIC16C77-04/P; 8bit PIC Microcontroller; 4MHz; 8Kx14 words EPROM; 40-Pin PDIP
- Internal RAM Size: 0.368 KB
- Supply Voltage (Vcc): 5 volts
- Supply Current: 5 milliamps
- Power Dissipation: 1,000 milliwatts
-
Supplier: Utmel Electronic Limited
Description: Microchip PIC16LF721-I/ML, 8bit PIC Microcontroller, 16MHz, 4096 words Flash, 20-Pin QFN
- Internal RAM Size: 0.256 KB
- Supply Voltage (Vcc): 3.3 volts
- Power Dissipation: 800.0000000000001 milliwatts
- Number of Timers: 3
-
-
Supplier: Utmel Electronic Limited
Description: PIC18F8585-I/PT; 8bit PIC Microcontroller; 40MHz; 48kb; 1024 B Flash; 80-Pin TQFP
- Internal RAM Size: 3.25 KB
- Supply Voltage (Vcc): 5 volts
- Power Dissipation: 1,000 milliwatts
- Pin Count: 80
-
Supplier: Utmel Electronic Limited
Description: Microchip PIC18F6490-I/PT; 8bit PIC Microcontroller; 40MHz; 16 kB Flash; 64-Pin TQFP
- Internal RAM Size: 0.768 KB
- Supply Voltage (Vcc): 5 volts
- Power Dissipation: 1,000 milliwatts
- Number of Timers: 4
-
Supplier: Newark, An Avnet Company
Description: IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,LLCC,8PIN,PLASTIC ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,DIP,8PIN,PLASTIC ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,TSSOP,8PIN,PLASTIC ROHS COMPLIANT: YES
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 8/14-Pin, 8-Bit Flash Microcontroller Product overview: PIC16F506 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers
- Bits: 8 Bit
-
Supplier: Microchip Technology, Inc.
Description: The PIC16F181xx family’s advanced analog peripherals are specifically well-suited for raw sensor applications requiring signal gain or filtering. It is the first product family to offer a 12-bit differential ADC with computation in low pin count packages. The combination of advanced analog
- Internal RAM Size: 0.00051 KB
- Internal ROM Size: 7 KB
- Number of Timers: 2
- Number of A/D Converters: 17
-
Supplier: VAST STOCK CO., LIMITED
Description: 8-bit Microcontrollers - MCU 28 Pin 3KB Flsh 64 R 8MHz Int 2-Op Amps
-
Supplier: Win Source Electronics
Description: B Number of Pins: 68 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: CLCC Max Frequency: 33 MHz Alternative Parts (Cross-Reference): PIC17C756ACLPIC17C756A/CL; PIC17C756A/CL.; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status:
- Internal RAM Size: 0.902 KB
- Power Dissipation: 1,000 milliwatts
- Number of Timers: 4
- Number of I/O Ports: 50
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100
-
Supplier: Win Source Electronics
Description: USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT RAM Size: 1 kB Oscillator Type: Internal Weight: 123.008581 mg Number of Pins: 20 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: QFN Max Frequency: 32 MHz Alternative Parts (Cross-Reference):
- Internal RAM Size: 0.001 KB
- Supply Voltage (Vcc): 3.6 volts
- Number of Timers: 5
- Number of I/O Ports: 18
-
Supplier: Win Source Electronics
Description: 20 µs Number of Pins: 18 Categories: Embedded - Microcontrollers Case / Package: SOIC Max Frequency: 20 MHz Alternative Parts (Cross-Reference): PIC16F819-I/SOGPIC16F819-ISOG; PIC16F819I/SOG; PIC16F819ISOG; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand
- Internal RAM Size: 0.256 KB
- Number of Timers: 3
- Number of I/O Ports: 16
- Pin Count: 18
-
Supplier: DigiKey
Description: 5V CORTEX M0+ 32KB FLASH, 48PIN
- Clock Speed: 48 MHz
- Internal RAM Size: 4 KB
- Internal ROM Size: 32 KB
- Supply Voltage (Vcc): 2.7 to 5.5 volts
-
Supplier: Win Source Electronics
Description: Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Core Architecture: PIC Number of I/Os: 69 Number of Timers/Counters: 11
- Internal RAM Size: 0.004 KB
- Number of Timers: 11
- Number of I/O Ports: 69
- Pin Count: 80
-
Supplier: Allied Electronics, Inc.
Description: This powerful 10 MIPS (100 nanosecond instruction execution), yet easy-to-program (only 77 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 28-pin package and is upwards compatible with the PIC16C5X,
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100
-
Supplier: RS Components, Ltd.
Description: MCU PIC16 14KB 8-bit Flash 20-pin SSOP
- Pin Count: 20
- Bits: 8 Bit
- Features: Other
- Package Type: SOP, SSOP
-
Supplier: DigiKey
Description: 8-pin, 14-pin, or 20-pin PICmicro Microcontrollers Curiosity Low Pin Count PIC® PIC MCU 8-Bit Embedded Evaluation Board
- Manufacturer: Microchip (PIC®)
-
Supplier: Radwell International
Description: MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, MQFP-44; CONTROLLER FAMILY/SERIES:PIC16F8XX; CPU SPEED:20MHZ; PROGRAM MEMORY SIZE:7KB; RAM MEMORY SIZE:192BYTE; NO. OF PINS:44PINS; MCU CASE STYLE:MQFP; NO. OF I/O'S:33I/O'S; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL
-
Supplier: Microchip Technology, Inc.
Description: The MCP19119 is a mid-voltage (4.5-40V) analog-based PWM controller family with an integrated 8-bit PIC® Microcontroller. This unique product combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: need for a microcontroller. Please consider this device MCP2518FD, MCP25625, ATSAMC21E15A, PIC18F27Q84 Additional Features Implements CAN V2.0B CAN I/O Expander configurable I/O 2 PWM outputs Low-power CMOS technology 14-pin PDIP (300 mil) and SOIC (150 mil)packages Industrial (I):
- Operating Temperature: -40 to 125 C
- Package Type: DIP / CDIP / PDIP, SOIC / SOP
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The Microchip PIC32CM JH microcontroller is engineered for developers who need robust security and low-power performance in a compact footprint. Featuring an Arm® (read more)
Browse Slide Switches Datasheets for DigiKey -
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
(8 µVRMS) makes this device an ideal solution for applications where clean voltage rails are critical for system performance (power operational amplifiers, analog-to-digital/digital-to-analog converters, and other precision analog circuitry). The device (version B) implements power (read more)
Browse Linear Actuators Datasheets for DigiKey -
or business airplanes. We will focus on those connectors that deal with RF communications- used to connect antennas to the communication systems of aircraft. Our PIC Avionics RF Connectors are designed and fabricated to meet industry specifications including MIL-C-39012, ARINC 600, ARINC (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
rear bulkhead with a 10-pin connector. The sensor’s internal calibration tables and patented thermal stability assure reliable, accurate measurements regardless of the interface method. The SPI Option allows either SPI or I2C connectivity; selection is done by grounding or sourcing Pin 1 (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
The W25Q128JVSIQ is a 128Mbit, equivalent to 16MB, serial NOR Flash memory manufactured by Winbond Electronics. It is designed to provide reliable, high-speed, non-volatile storage in systems where board space, available microcontroller pins (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Common 8-Bit PIC (R) Microcontroller I/O Pin Issues
This technical brief describes solutions for common I/O pin issues for 8-bit PIC (R) devices (PIC10, PIC12, PIC16 and PIC18). Whether an I/O is configured as an input or output is determined by its associated TRIS bit in the TRIS register for that port. For example, TRISA0 (TRISA<0>) would
-
Resistance and Capacitance Meter Using a PIC 16C622
The PIC16C62X devices create a new branch in Microchip?s PIC16CXXX 8-bit microcontroller family by incorporating two analog comparators and a variable voltage reference on-chip. The comparators feature programmable input multiplexing from device inputs and an internal voltage reference
-
Using the C30 Compiler to Interface SPI Serial EEPROMs with dsPIC33
, it may be beneficial to use a and HOLD pins are tied tothese connections. The WP microcontroller which does not feature a dedicated VCC through resistors, because the write-protect and protocol-specific serial port. This can be due to several hold features are not used in the examples provided
-
Emulating Data EEPROM for PIC18 and PIC24 MCUs and dsPIC DSCs
. beginning of the current page that stores data EEPROM emulation status. The PIC18 implementation INTRODUCTION uses two locations and the PIC24/dsPIC33F uses one. Microchip Technology has expanded its product portfolio (R) THEORY OF OPERATIONto include a wide variety of cost-effective PIC microcontrollers
More Information Top
-
Arduino Projects for Amateur Radio > Suppliers and Sources
the transceiver is quite small, yet has a surprising number of features, many of which exist because of the 8 - pin PIC microcontroller onboard.
-
Microchip takes Zilog to court | News | The Engineer
“Microchip introduced the first of its now industry-leading 8 - pin PIC microcontroller products in 1996,” said Steve Sanghi, Microchip’s President and CEO.
-
New 2 x 3 mm DFN Package for Microchip's 6- and 8-pin Microcontrollers
The 6- and 8 - pin PIC microcontrollers are also ideal for providing functions in a larger system such as LED control, power sequencing or battery authentication.
-
Industrial Engineering, Management Science and Applications 2015
As shown in Figure 5, the transmit side of the RF module is connected to the pin 7 and the receive side of the RF module is connected to the pin 8 of the PIC microcontroller .
-
Informatics in Control, Automation and Robotics
We used a PIC12F683, which is an 8 - pin PIC Flash microcontroller , Microchip, for the microcontroller.
-
Microchip Technology Files Patent Infringement Suit Against ZiLOG, Inc.
“Microchip introduced the first of its now industry-leading 8 - pin PIC ® microcontroller products in 1996,” said Steve Sanghi, Microchip’s President and CEO. “ .
-
A digitally-controlled, low-cost driver for piezoceramic flight control surfaces in small unmanned aircraft and munitions
All tasks are performed by an 8 - pin PIC 12C508 microcontroller interfaced as shown in Figure 5a.
-
Development of a low‐cost backscattered semi‐active RFID tag at 2.4 GHz
The main components of the RFID tag/transponder are made up of a PIC 12F629 8 - pin microcontroller , an HSMS-2815 surface mount unconnected pair RF Schottky diodes, a 3 V cell bat- tery, a surface mount 56 KX resistor and the…
-
The change in on-resistance in GaN HEMTs operating in a buck configuration
An 8- pin , 8 -bit PIC microcontroller , PIC12F1501 [8], is used to control the GaN FETs.
-
Application: Bilge Pump Smart Sensor (.pdf)
Microchip PIC processor PIC16HV616 16 pin 8 -bit flash Microcontroller (2 page spec available .
Indicates content that may require registration and/or purchase.