-
Supplier: Cable Depot Inc.
Description: Bus (USB) hub, functioning as a USB cable concentrator and a bridge between PC USB Host Controller and USB devices. The ADP3162 is a full speed USB hub and it provides one upstream port and seven downstream ports. It supports both full
- Features: Hub
-
Supplier: Tripp Lite by Eaton
Description: connected computers by cascading an additional level of KVM switches. Supports 2.1 Channel Stereo Audio and microphone. (x2) USB 2.0 ports for sharing peripherals among connected computers. USB hub functionality can be unbinded from the KVM, allowing users to access one
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: Rack Mount, USB Port
-
Supplier: Microchip Technology, Inc.
Description: upstream port and Type-A connectivity on the downstream ports. The hub downstream configuration includes 5 x USB 3.2 Gen 1 ports and an additional USB2.0 port. The USB706C also supports the legacy USB speeds (HS/FS/LS) through a dedicated USB
- Features: Serial Hub
-
-
Supplier: Microchip Technology, Inc.
Description: legacy Apple® iOS, Blackberry®, China Charging and many others Port Config Straps - Predefined configuration of port settings – Battery Charging ports, Non-Removable ports, Disabled ports USB Link Power Management (LPM) support IETF RFC 4122 compliant
- Features: Serial Hub
-
Supplier: Advantech
Description: 4-port Isolated USB 3.0 SuperSpeed Hub 2,500 VDC voltage isolation for upstream port 4 downstream USB 3.0 SuperSpeed ports Supplied by external 10 ~ 30 VDC power or by USB bus power ESD protection up to ±8 kV (level 3) LED indicators for
- Operating Temperature: 0 to 70 C
- Form Factor: DIN Rail Mounted
- Features: Other, Serial Hub
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lites ultra small 7-port USB 2.0 hub is the most versatile and powerful hub on the market. This USB 2.0 certified hub allows you to connect up to seven USB devices to a single USB port on a
- Features: Hub
-
Supplier: Microchip Technology, Inc.
Description: Type-B connectivity on the upstream port and Type-A connectivity on the downstream ports. The hub downstream configuration includes 5 x USB 3.2 Gen 2 ports and an additional USB2.0 port. The USB7206C also supports the legacy USB speeds (HS/FS/LS)
- Features: Serial Hub
-
Supplier: TOP-electronics USA
Description: USB-Hub, Industry: Industry-compatible design on account of noise immunity in accordance with EN 61000-6-2 Housing suitable for installation on top hat rails Operating temperature range 0...70°C USB compatibility USB 1.0 USB 1.1 USB 2.0 Transmission rate up
- Features: Serial Hub
- Network / Bus: USB
-
Supplier: Microchip Technology, Inc.
Description: downstream ports. The hub includes internal Type-C CC pin logic and an internal USB 3.2 Gen 1 multiplexer to support both Type-C insertion orientations. The USB7016 supports an additional 5 x Type A ports downstream - 3 x USB3.2 Gen1 and 2 x USB2.0. The hub also
- Features: Serial Hub
-
Supplier: Tripp Lite by Eaton
Description: Features USB 3.0 Hub Adds up to 10 USB Devices to Your Computer, MacBook or ChromebookThis 10-port USB 3.0 hub connects directly to the USB-A port on your computer, laptop, MacBook, Ultrabook or Chromebook. It allows you to use as many as 10
- Number of Ports: 10 #
- Features: Hub
-
Supplier: Advantech
Description: ULI-414I - Industrial USB 2.0 Hub, 4 Ports with High Retention Connectors Expands one USB port to 4 USB ports (USB 2.0) ESD Level 4 (contact 8 kV, air 15 kV) Performance Criteria B Data rate: 480 Mbps full speed Wide operating
-
Supplier: Advantech
Description: ULI-417CI - USB 2.0 Hub, 7 Port, Industrial, Isolated, High Retention Connectors Expands one USB port to 7 USB ports (USB 2.0) 4 kV isolation & ESD Level 4 (contact 8 kV, air 15 kV) Performance Criteria B Protection Data rate: 12 Mbps at
-
Supplier: Advantech
Description: ULI-414CI - USB 2.0 Hub, 4 Port, Industrial, Isolated, High Retention Connectors Expands one USB port to 4 USB ports (USB 2.0) 4 kV Isolation & ESD Level 4 (contact 8 kV, air 15 kV) Performance Criteria B Protection Data rate: 12 Mbps at
-
Supplier: Sealevel Systems, Inc.
Description: includes two convenient USB 1.1 hub ports for easily connecting additional SeaLINK devices and other standard USB peripherals. The adapter integrates Sealevel’s SeaLATCH locking USB ports, which are fully compatible with standard USB cables. When used
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: L-com, Inc.
Description: Icron's USB Ranger® 2312 USB extender product represents yet another alternative that also enables USB 2.0 connections at up to 480 Mbps over 100m/330ft of Solid Conductor Cat 5e (or better) cabling. The 2312 USB extender is designed with flexible power allowing you to
- Number of Ports: 2 #
- Network Equipment: Extender / Repeater
-
Supplier: L-com, Inc.
Description: LEX unit to the REX unit over the Solid Conductor CAT 5 (or better) extension link simplifying certain installation situations. Provides one remote USB 2.0 port. Number of devices can be increased using additional USB hubs Application Industrial USB applications PC
- Number of Ports: 1 #
- Network Equipment: Extender / Repeater
-
Supplier: L-com, Inc.
Description: additional USB hubs Supports all major operating systems including Windows®, Mac OS®, and Linux® Delivers power to REX unit over the Solid Conductor CAT 5 (or better) extension link simplifying certain installation situations. Extends USB 2.0 high-speed and USB 1.1
- Number of Ports: 2 #
- Network Equipment: Extender / Repeater
-
Supplier: L-com, Inc.
Description: Linux UK, European and Australian power versions available. Optional mounting kits also available. Contact your L-com Sales Representative for details. Features AC power adapter at remote unit (REX) provides standard 500mA to all Four USB ports Provides four remote USB 2.0
- Number of Ports: 4 #
- Network Equipment: Extender / Repeater
-
Supplier: Tripp Lite by Eaton
Description: PeripheralsThe USB-A hub ports accept up to four USB peripherals, such as flash drives, mice, keyboards and printers. They support fast USB 3.1 Gen 1 data transfer rates up to 5 Gbps and are backward compatible with USB 2.0 and USB 1.1 devices. Two BC
-
Supplier: Neousys Technology Inc.
Description: Nuvo-7250VTC is a rugged in-vehicle controller that utilizes Neousys' innovative supercapacitor-based power backup solution. Powered by Intel® 9th/ 8th-Gen Core™ processors with up to 8/ 6-core and 64GB DDR4 memory, it offers over 50% performance increase over previous generations for
- RAM: 64 GB
- Operating Temperature: -40 to 158 F
- Processor: Intel®
- Features: Other, Ruggedized
-
Supplier: ACCES I/O Products, Inc.
Description: industrial enclosure PC/104 module size and mounting compatibility All required power drawn from USB port, no external power adapter required Expansion USB hub port connector Type B USB connector features industrial strength and high-retention design Now
- Digital I/O Channels: 4 #
- Transmission Rate: 921.6 kbps
- Operating Temperature: 32 to 140 F
- Features: AC Voltage Input, Application Software Included, DC Voltage Input, Other
-
Supplier: Amphenol Cables on Demand
Description: for use as the main cable driving a USB hub or port replicator. This USB 3.0/3.1 Type A-A Cable is fully reverse compatible with legacy USB 2.0 ports and will then adjust the transfer speed down to the old 480 Megabits per second standard. Available in 1m
- Cable Length: 3.280841666666667 ft
- Cable Shielding: Braid
- Features: Cable Assembly, USB 2.0, USB 3.0
- Application: Computer Cable
-
Supplier: Amphenol Cables on Demand
Description: for use as the main cable driving a USB hub or port replicator. This USB 3.0/3.1 Type A-A Cable is fully reverse compatible with legacy USB 2.0 ports and will then adjust the transfer speed down to the old 480 Megabits per second standard. Available in 1m
- Cable Length: 6.561683333333334 ft
- Cable Shielding: Braid
- Features: Cable Assembly, USB 2.0, USB 3.0
- Application: Computer Cable
-
Supplier: Laurel Electronics LLC
Description: Features Suitable for all 1/8 DIN Laureate DPMs, counters, timers & remote displays USB Type-B connector for plug-and-play connection to a PC USB port Allows multiple meters to be connected to a PC via a hub Data rates selectable up to 9600 baud Powered by
- Connector: RJ-45
- Network / Bus: USB
-
Supplier: Neousys Technology Inc.
Description: Nuvo-7200VTC is a rugged in-vehicle controller featuring Neousys' patented Cassette module with a x16 PCIe slot for add-on application card flexibility. Powered by Intel® 9th/ 8th-Gen Core™ processors with up to 8-core/ 8-thread and 64GB DDR4 memory, the system is ideal for
- RAM: 64 GB
- Operating Temperature: -40 to 158 F
- Processor: Intel®
- Features: Other, Ruggedized
-
Supplier: ACCES I/O Products, Inc.
Description: industrial enclosure PC/104 module size and mounting compatibility All required power drawn from USB port, no external power adapter required Expansion USB hub port connector Type B USB connector features industrial strength and high-retention design Now
- Digital I/O Channels: 4 #
- Transmission Rate: 921.6 kbps
- Operating Temperature: 32 to 140 F
- Features: AC Voltage Input, Application Software Included, DC Voltage Input, Other
-
Supplier: Laurel Electronics LLC
Description: Features Suitable for all 1/8 DIN Laureate DPMs, counters, timers & remote displays Connects host meter to a computer via USB 2.0 and to a bus with up to 31 Laureate instruments Includes USB Type-B connector to PC plus RJ11 jack to RS485 bus Selectable baud rates to 9600
- Connector: RJ-11
- Serial Protocol: RS485
- Network / Bus: USB
-
Supplier: Infineon Technologies AG
Description: EZ-PD™ PMG1-S1 CYPM1111-40LQXIT is the tape and reel packing option of the simplest MCU supporting Dual Role Port (DRP) USB-C PD applications. The USB PD block in the EZ-PD™ PMG1-S1 is used for USB-C source/Sink attach detection and negotiating a power delivery contract.
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: EZ-PD™ PMG1-S1 CYPM1111-40LQXI is the tray packing option of the simplest MCU supporting Dual Role Port (DRP) USB-C PD applications. The USB PD block in the EZ-PD™ PMG1-S1 is used for USB-C source/Sink attach detection and negotiating a power delivery contract. This
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: CY4605 - High-Speed Low-Power USB 2.0 Compliant 2-Port Hub EZ-USB™ HX2LP(TM) USB 2.0 2-Port Hub Infineon offers a complete reference design for developing a fixed-function, low-power 2-port USB 2.0 hub that is production ready.
- Category: Development Board
- Features: Other
- Ports: USB
-
Supplier: Newport MKS
Description: The AG-UC8 Agilis™ Controller provides USB computer control of up to eight Agilis axes. Power is supplied through the same USB port used for communication. USB hubs may also be used for powering and communication, but must provide the required 5 V supply, e.g. must
- Number of Axes / Motors: 8
- Communication: USB
-
Supplier: Cable Depot Inc.
Description: higher - Available USB port - Windows™ 98, Windows™ ME, Windows™ 2000, Windows™ XP USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is
-
Supplier: Radwell International
Description: USB HUB, 4 PORT, 1.5/12/480MBPS, 5VDC, HUB STYLE:BUS, SELF POWERED, ESD LEVEL 4 (CONTACT 8 KV, AIR 15 KV) PERFORMANCE CRITERIA B, -40 TO 80 C OPERATING TEMPERATURE, POWERED FROM USB HOST, USB 2.0. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ValueTronics International, Inc.
Description: Rate for Voltage and Current Bleeder Circuit Control Protection: OVP, OCP, AC FAIL and OTP Support Front Panel and Rear Panel Output Built-in USB and RS-232/485 Interface; Optional LAN+GPIB Web Server Monitoring and Control External Analog Control and Monitor Function Remote Sensing Function
- DC Output Power: 100 watts
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
a powered USB C port without requiring any changes to your current panel cutouts, system design, or space constraints. Current market solutions require a separate power supply to be mounted within a customer’s enclosure with wiring from the AC input power to the power supply (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
supplied 24-inch leads to your 120VAC input. QKRC-10-05’s compact patent pending design allows any system with our existing convenience outlets to add a powered USB C port without requiring any changes to your current panel cutouts, system design, or space constraints. Current (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
Mbps), and high speed(480 Mbps) USB data transfer. The 2183/2184 are enumerated as generic USB hub and provide a 4-port USB hub at distances up to 2 Km over fiber optic cable. The 2183 connects to host PC through USB type B connector. The 2184 connects to USB peripherals through USB type A connector. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
for Python scripting. UTC-274 test coverage includes: Video up to 4K@60Hz and 8K@30Hz (4:2:0) DisplayPort Alternate Mode Power Delivery 3.1 USB 2.0 & USB 3.2 USB4 mode check EPR test functionalities. For more information visit UTC-274 product page (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
EEPROMs, power-monitoring devices, battery-management components, and peripheral controllers. One USB 2.0 full-speed device interface enables direct connection to a host computer (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
simulation Full OVP/OCP/OPP/OTP multi safety protection + front remote sensing to offset cable voltage drop Galvanic isolated 15Pin Analog + USB-A/USB-B/Ethernet standard onboard communication ports SCPI & ModBus RTU compliant, compatible with EA Power Control & LabView driver for automatic test equipment Front USB for saving/loading user test profiles & arbitrary PV/battery simulation curves (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
: Designed for stable power delivery, precise signal transmission and high-speed data exchange—essential for smooth automated and robotic operation. Versatile form-factors: Includes sensor/actuator circular connectors (M8, M12, 7/8″, Round 24), bayonet-style RJ45/USB/Fibre-Optic/Power (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
IEN-8648PA is a high-performance managed 8-port 10/100/1000 GbE PoE+ downlink and 4 GbE SFP uplink switch mainly designed for surveillance applications with remote and fast management. This industrial grade managed PoE+ switch features 8-port PSE (power sourcing equipment) ports to control all (read more)
Browse Network Switches Datasheets for Volktek Corporation -
-Band noise and power applications. 2.4mm (50 GHz) Tuners (MT984AU01 series) These USB controlled 2.4mm (50 GHz) tuners are ideal for microwave and mm-Wave noise and power applications from 8 to 50 GHz. Millimeter Wave Tuners (MT975A/7A/8A/9A series) (read more)
Browse Dimensional Gages and Instruments Datasheets for Maury Microwave -
clearance beneath the discharge outlet. A stainless steel dimple jacket on the sidewall is provided for heating/cooling media up to 50 PSIG at 250°F. The mixer cover includes an 18” charge port, an 8" dust collection flange, along with additional nozzles for liquid addition and vacuum (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
Building Networks and Servers Using BeagleBone
USB flash drive: 8 GB USB Flash drive from Dollarama ($3.00 CDN) Four- port hub : Targus non- powered from Dollarama ($3.00 CDN) (I will recommend that you use a powered hub if you experience problems or are using a high…
-
Carbon nanotube growth on challenging substrates : applications for carbon-fiber composites
Dealextreme.com (http://www.dealex treme.com/p/10- port - usb -2-0- hub - with-external- power -source-100- 240v-ac-adapter- 33189) 1 8 -32 Machine Screw, 0.25" Long Pan Head 91772A190 McMaster-Carr 3 .
-
Learn Raspberry Pi Programming with Python
…Board audio and RCA video jacks, 6 comparison, devices, 7 Ethernet and USB ports, 6 GPIO pins, 6 HDMI port, 5 model B, 4 power port , 5 SD card, 5 … adding, monitor, 7 adding, USB hub , 7– 8 connection, power, 7 wireless…
-
Intel® 82801EB I/O Controller Hub 5 (ICH5) / Intel® 82801ER
I/O Controller Hub 5 R (ICH5R)
…Devices and Functions ........................................................................................................42 3 Hub Interface Signals .................................................................................................................51 4 … PCI Interface Signals ..................................................................................................................52 8 Serial ATA Interface Signals … Interrupt Signals..........................................................................................................................57 12 USB Interface Signals.................................................................................................................58 13 Power Management Interface Signals........................................................................................59 … Bus vs. DMA I/O Port Size........................................................................................115 43 DMA…
-
http://mailman.uclinux.org/pipermail/uclinux-dev/attachments/20101020/a3d8abcd/attachment.html
…the USB port has power ?<br>< … and I mounted /proc/bus/ usb . Thanks for that  … hub <br>
> … Lev=00 Prnt=00 Port =00 Cnt=00 Dev# … Prot=00 MxPS= 8 #Cfgs= 1<… -
Intel® 5 Series Chipset and Intel® 3400 Series Chipset
Problem: The Intel® H55 Express Chipset and Intel 3420 Chipset support 6 ports on RMH #1 and may incorrectly report 8 USB ports in the bNbrPorts field of the RMH hub descriptor. .... Implication: If AC power is removed while the system is in hibernate, when the system resumes, new…
-
USB Device Not Recognized (Malfunction Message)
Disabling the Standard PCI to USB Host Controller with a USB mouse plugged in (requiring a reboot) left only the 1.1 Root Hub in Everest and no Unknown Devices; however, there was no power to any of the USB ports . .... OpenHCD USB Host Controller removed the 1.1 Root Hub, leaving only the 8 empty 2.0…
-
Army Tactical Computing System (ATacCS)
…slot (type III) and full size AT expansion slot for extra card support; external colour video; audio output; IEEE parallel (printer); 2 serial ports; SCSI port Power supply: integral 1 h … system and SCRA; 5 port USB hub and 2 extra serial .... Fibre optic hub Features: IEEE 8802.3 (FOIRL) compliance; 8 fibre optic Ethernet ports; expansion (stacking) port…
Indicates content that may require registration and/or purchase.