-
Supplier: Accuris
Description: TITANIUM ALLOY SHEET 6Al \x96 4V Annealed \x96 120,000 psi Yield
-
Supplier: Accuris
Description: TITANIUM ALLOY SHEET, STRIP, AND PLATE 6Al \x96 4V Annealed
-
Supplier: Accuris
Description: Implants for surgery \x96 Coatings on metallic surgical implants \x96 Part 1: Plasma-sprayed coatings derived from titanium or titanium-6 aluminum-4 vanadium alloy powders
-
-
Supplier: Accuris
Description: Functional pigments and extenders for special applications \x96 Part 4: Nanoscale titanium dioxide for photocatalytic application
-
Supplier: American Welding Society (AWS)
Description: Brazing BHCP3 P-4 Furnace Brazing BHCP4 P-5 Dip Brazing BHCP5 P-6 Resistance Brazing BHCP6 P-7 Diffusion Brazing BHCP7 P-8 Wide Gap Diffusion Brazing Repair BHCP8 P-9 Aluminum Controlled Atmosphere Brazing BHCP9 P-10 Other Processes BHCP10 P-11 Braze Welding BHCP11 P-12 Health,
-
Supplier: ASTM International
Description: 1.1 This specification covers 20 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1 -Unalloyed titanium, 1.1.2 Grade F-2 -Unalloyed titanium, 1.1.3 Grade F-3 -Unalloyed titanium, 1.1.4 Grade F-4 -Unalloyed
-
Supplier: ASTM International
Description: 3-Unalloyed titanium, medium oxygen, 1.1.4 Grade 5-Titanium alloy (6 % aluminum, 4 % vanadium), 1.1.5 Grade 7-Unalloyed titanium plus 0.12 % to 0.25 % palladium, standard oxygen, 1.1.6 Grade 9-Titanium alloy (3 % aluminum, 2.5 %
-
Supplier: ASTM International
Description: 3-Unalloyed titanium, medium oxygen, 1.1.4 Grade 5-Titanium alloy (6 % aluminum, 4 % vanadium), 1.1.5 Grade 7-Unalloyed titanium plus 0.12 % to 0.25 % palladium, standard oxygen, 1.1.6 Grade 9-Titanium alloy (3 % aluminum, 2.5 %
-
Supplier: ASTM International
Description: 1.1 This specification covers annealed titanium and titanium alloy bars and billets as follows: 1.1.1 Grade 1 -Unalloyed titanium. 1.1.2 Grade 2 -Unalloyed titanium. 1.1.3 Grade 3 -Unalloyed titanium. 1.1.4 Grade 4 -Unalloyed titanium. 1.1.5
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1050 TiOSO4•xH2O CAS#:13825-74-6 F.W.:159.96 + XH2O NFPA#:2-0-0 Specific Gravity: DOT:NR Descriptions: Titanyl Sulfate Specification TEST 1. Assay (as TiOSO4) 65% min. 2. Free sulfuric acid 10% max. Properties No properties.
- Function: Reagent
-
Supplier: Gelest, Inc.
Description: al. J. Mater. Res. 1991, 6, 1750. 4. Morgans, D. et al. J. Am. Chem. Soc. 1981, 103, 462. 5. Caron, M. et al. J. Org. Chem. 1985, 50, 1557. 6. Mader, M. et al. Tetrahedron Lett. 1988, 29, 3049. 7. Kwak, B. S. et al. Appl. Phys. Lett. 1988, 53, 1702. 8. Wolan, A.; Six, Y.
- Boiling Point: 136.4 F
- Flash Point: 77 F
- Viscosity: 2 cps
-
Supplier: ATI Industrial Automation
Description: into restricted spaces of research applications. Non-Ferrous Materials: Titanium construction. Very-Fine Resolution: Can resolve down to 0.149 gram-force. Extremely-High Strength: EDM wire-cut from grade 5 titanium. Maximum allowable single-axis overload values are 4.9 to
- Force Measured Along X-Axis: 7.1936 lbs
- Force Measured Along Y-Axis: 7.1936 lbs
- Force Measured Along Z-Axis: 12.67872 lbs
- Torque Measured Around X-Axis: 1,769.91150442478 In-lbs
-
Supplier: SAE International
Description: This specification covers a titanium alloy in the form of forgings 3.000 inches (76.20 mm) and under in nominal diameter or least distance between parallel sides and 9 square inches (58 cm 2x) and under in cross-sectional area and forging stock of any size (see 8.6 ).
-
Supplier: Xoxide
Description: engineering art, the Z-MACHINE GT1000 High End Gaming Enclosure from Zalman should be sitting next to your desk! Case Size: Mid Tower Fans: 2 x 92mm Front LED Fans 1 x 120mm Rear LED Fan Material: 5mm Aluminum Dimensions: 18.9" x 17.7" x 8.7" Side Panel: Ventilated Fan Window Drive Bays:
-
Supplier: Gelest, Inc.
Description: covalent bond between organic and inorganic materials. 9-Trimethoxysilyl-3,3,4,4,5,5,6,6,7,7,8,8-dodecafluorodecene; Dodecafluorodec-9-ene-1-yltrimethoxysilane Forms self-assembled monolayers; reagent for immobilization of DNA Used in microparticle surface
- Purity: 97 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: SAE International
Description: height deviated by 6-17.5% and 9-16% respectively, compared to experimental results. Additionally, the model indicated that hole surface residual stresses were typically compressive, with values of up to -344 and -711 MPa for aluminium and titanium workpieces respectively.
-
Supplier: Gelest, Inc.
Description: p-Styryltrimethoxysilane; p-Trimethoxysilylstyrene; 1-Ethenyl-4-(trimethoxysilyl)benzene; (4-Vinylphenyl)trimethoxysilane; (p-Vinylphenyl)trimethoxysilane Comonomer for polyolefin polymerization Used in microparticle surface modification Adhesion promoter for Pt-cure silicones
- Purity: 96 %
-
Supplier: TE Connectivity
Description: Body Features Weight : 25 G [.883 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Titanium Contact Number of Poles : 6 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 1 Form C (CO)
- Coil Resistance: 3,200 ohms
- Operating Temperature: -40 to 158 F
- Poles: > 4 Poles
-
Supplier: MISCO
Description: Key Features: 6 X 9" (156 X 230 Mm), 4 Ohm Extended Range Music And Voice, 60 Watts Ferrite Magnet, Titanium Electroplated Polypropylene Cone With Santoprene Rubber Surround;
- Nominal Input Power: 60 watts
- Impedance: 4 ohms
- Sensitivity: 89 dB
- Frequency Response: 50 to 20,000 Hz
-
Supplier: American Welding Society (AWS)
Description: Brazing BHCP3 P-4 Furnace Brazing BHCP4 P-5 Dip Brazing BHCP5 P-6 Resistance Brazing BHCP6 P-7 Diffusion Brazing BHCP7 P-8 Wide Gap Diffusion Brazing Repair BHCP8 P-9 Aluminum Controlled Atmosphere Brazing BHCP9 P-10 Other Processes BHCP10 P-11 Braze Welding BHCP11 P-12 Health,
-
Supplier: American Welding Society (AWS)
Description: Brazing BHCP3 P-4 Furnace Brazing BHCP4 P-5 Dip Brazing BHCP5 P-6 Resistance Brazing BHCP6 P-7 Diffusion Brazing BHCP7 P-8 Wide Gap Diffusion Brazing Repair BHCP8 P-9 Aluminum Controlled Atmosphere Brazing BHCP9 P-10 Other Processes BHCP10 P-11 Braze Welding BHCP11 P-12 Health,
-
Supplier: Newark, An Avnet Company
Description: DRILL BIT SET, TIN, 19PC; Kit Contents:1, 1.5, 2, 2.5, 3, 3.5, 4, 4.5, 5, 5.5, 6, 6.5, 7, 7.5, 8, 8.5, 9, 9.5, 10mm Drill Bits; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Titanium RoHS Compliant: NA
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Titanium Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665202014 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Top to
- Light Fixture Wattage: 100 watts
- Application: Outdoor, Residential
-
Supplier: Morgan Advanced Materials
Description: High-purity Active Braze Alloy of gold, nickel and titanium, developed for direct application to ceramic surfaces. Nominal composition by weight: 96.4% Au, 3.0% Ni and 0.6% Ti.
- Melting Range: 1,837.4 to 1,886 F
- Braze Alloy: Gold Alloy Braze
-
Supplier: TMP Pro Distribution
Description: Sensitivity: 1 W/1 m 87 dB LF Transducer: 4 inch with 4 inch passive radiator HF Transducer: 1 inch Titanium dome tweeter Enclosure Material: Zinc Plated Metal Height: 350 mm (13.78") Width: 188.3 mm (7.41") Depth: 95.6 mm (3.76") Weight Net: 2.9 kg (6.39
- Speaker Size: 4 inch
- Application: Music / Audio Systems
-
Supplier: Sandvik AB
Description: TAPER LENGTH SPLIT POINT TYPE HSS MATERIAL 6-1/4 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 9/32 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 9/32
- Cutting Diameter: 0.28125 inch
- Features: Coated
- Units: English / Fractional
- Material: High Speed Steel
-
Supplier: Hottinger Brüel & Kjær A/S
Description: applications that require extended frequency ranges, from 0 to 7,000 Hz. The hermetically sealed titanium case has an integral 5/16-32 9-pin receptacle, and is easily mounted using any of the following: two M4 screws (6687A1), two 8-32 screws (6753A1), a ¼-28 mounting stud (6360), or
- Acceleration: 30 g
- Frequency Range: 0 to 2,100 Hz
- Operating Temperature: -67 to 257 F
- Features: MEMS, Other
-
Supplier: Gelest, Inc.
Description: tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and
- Flash Point: 253.4 F
- Purity: 96 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge series Y (Universal SG for stress analysis) Geometry: full bridge circuit Measuring grid material: constantan Carrier foil: polyimide 4 measuring grids Measuring grid covered Leads Temp. response: titanium/gray cast iron (9 ppm/K) Nominal resistance: 120 ohms
- Active Gauge Length (Grid Length): 0.2362206 inch
- Operating Temperature: 392 F
- Gage Factor: 2
- Nominal Resistance: 120

-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge series Y (Universal SG for stress analysis) Geometry: diaphragm rosette Measuring grid material: constantan Carrier foil: polyimide 4 measuring grids Measuring grid covered Leads Temp. response: titanium/gray cast iron (9 ppm/K) Nominal resistance: 120 ohms
- Active Gauge Length (Grid Length): 0.2362206 inch
- Operating Temperature: 392 F
- Gage Factor: 2
- Nominal Resistance: 120

-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge series Y (Universal SG for stress analysis) Geometry: shear/torsion full bridge Measuring grid material: constantan Carrier foil: polyimide 4 measuring grids Measuring grid covered Integrated solder tabs Temp. response: titanium/gray cast iron (9 ppm/K) Nominal
- Active Gauge Length (Grid Length): 0.2362206 inch
- Operating Temperature: 392 F
- Gage Factor: 2
- Nominal Resistance: 120

-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Titanium (III)-oxide Purity 99.9% Form Tablet Dimensions Ø 8.6 x 6.3 mm Quantity 1 kg Theoretical density at 20°C in g/cm³ 4.6 Melting point in °C ~ 2130 10⁻² mbar in °C 1900 10⁻¹ mbar in °C 2100 Melting Good W Good Mo Good Preparation of
- Purity: 99.9 %
- Features: Other
-
Supplier: American Welding Society (AWS)
Description: Brazing BHCP3 P-4 Furnace Brazing BHCP4 P-5 Dip Brazing BHCP5 P-6 Resistance Brazing BHCP6 P-7 Diffusion Brazing BHCP7 P-8 Wide Gap Diffusion Brazing Repair BHCP8 P-9 Aluminum Controlled Atmosphere Brazing BHCP9 P-10 Other Processes BHCP10 P-11 Braze Welding BHCP11 P-12 Health,
-
Supplier: Streamlight, Inc.
Description: lumens) or green (2.6 lumens)2.36".9 oz.Available in black or titanium with white or green LEDs and Realtree Camo with green LED
- # of Batteries: 4
- Length: 2.36 inch
- Diameter: 0.57 to 0.74 inch
- Lumen: 10 lm
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Titanium (III)-oxide Purity 99.9% Form Tablet Dimensions Ø 8.6 x 6.3 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 4.6 Melting point in °C ~ 2130 10⁻² mbar in °C 1900 10⁻¹ mbar in °C 2100 Melting Good W Good Mo Good Preparation of
- Overall Length: 0.24803163 inch
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Hoosier WaterJet, a division of High Performance Alloys Inc., has added a Dynamic Flow waterjet to our shop with a bed size of 6' 6" x 13'. We will specialize in semi finished 2D parts with tight tolerances and (read more)
Browse Cutting Services Datasheets for High Performance Alloys, Inc. -
quality across components with varying dimensions while reducing setup time and manual adjustments. AI-based object detection further improves workflow efficiency by enabling rapid identification of multiple marking targets. Weighing only 4.5 kg (9.9 lbs (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for World Star Tech -
patented dynamic wet scrubbers which include the UW-3 & UW-4 Dynamic Wet Scrubbers. The Ducon UW-4 Dynamic Wet Scrubber is for use in applications involving heavy dust loads, and abrasive materials.Where heavy dust loads and large particulate have to be removed The Multivane (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Vishay introduces the SiHK050N65E, an advanced Gen 4.5 650 V E Series power MOSFET delivering superior efficiency for telecom, industrial, and computing applications. This n-channel MOSFET achieves 48.2% lower on-resistance and 65.4% improved resistance times gate charge FOM compared to previous (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for New Yorker Electronics Co., Inc. -
Standard sizes: 3.5×5.5 mm, 4×6 mm, 5×7 mm, and 7×10 mm Materials: carbon steel, 201 stainless steel, 304 stainless steel Custom Configuration Custom sizes and options enable precise adaptation to your project's unique needs (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
304 stainless steel, depending on your specific requirements Custom Sizes Available — standard sizes include Φ3.5×5.5, Φ4×6, Φ5×7, and Φ7×10, with the flexibility to order non-standard sizes to fit unique applications Efficient (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
. 3. How do solid film lubricants produce low friction? They have exceptional low resistance to shear and slip easily… like a deck of new cards. 4. Are these films (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
They have exceptional low resistance to shear and slip easily… like a deck of new cards. 4. Are these films thick? No. Most are applied to a dry film thickness of 0.0002 to 0.0005 inches. 5. How are solid film lubricants applied? (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
. 3. How do solid film lubricants produce low friction? They have exceptional low resistance to shear and slip easily… like a deck of new cards. 4. Are these films (read more)
Browse Industrial Coatings Datasheets for Everlube Products
More Information Top
-
ZASMHBA0005687
… ISO 5832-3 Commercially pure titanium, UNS R50250, US R50400, UNS R50550, UNS R50700, Grade 1, Grade 2, Grade 3, Grade 4, Grade F-1, Grade F-2, Grade F-3, Grade F- 4 Titanium Grade 9 6 -4, Grade 5 titanium …
-
Posters
Material and methods: Titanium grade 4 threaded implants (3.75 9 6 mm) were hydroxylated by a solution of sulfuric acid and hydrogen peroxide for 1 h at room temperature and immediately amino-functionalized using 3-aminopropyltriethoxysilane (AP- TES).
-
Lithium–Titanium Exchange of Tertiary α‐Sulfonyl Carbanions: Synthesis, Structure, Dynamics and Reactivity of Bis(1‐sulfonylalkyl)titaniums
which suffer disproportionation and furnish the bis(1-sulf- onylalkyl) titaniums 9 ( 6 ) and Ti(OiPr) 4 .
-
Degradation of cement pastes by organic acids
However, TiO2 is known to be a stable oxide for pH between 4 and 9 [ 6 ] and the quantity of titanium was therefore used to correct the microprobe analysis results in the altered zone so that the absolute variation of each element …
Indicates content that may require registration and/or purchase.