-
Supplier: ECO Light LED
Description: These 900 MHz Wireless DMX Transceivers allow you to broadcast a DMX512 signal up to 225 ft. (unobstructed) to a single or multiple receivers. Each Transceiver has the ability to function as either a transmitter or receiver with the flip of a dip switch. A total of 2 separate
- Lamp Type: LED Lamps
- Controller Features: Remote Control (RF or IR)
-
Supplier: Accuris
Description: Minimum Standards for Portable/Personal Radio Transmitters, Receivers, and Transmitter/Receiver Combination Land Mobile Communications FM or PM Equipment, 25 - 1000 MHz
-
Supplier: Accuris
Description: Minimum Standards for Portable/Personal Radio Transmitters, Receivers and Transmitter/Receiver Combination Land Mobile Communications FM or PM Equipment 25 - 1000 MHz
-
-
Supplier: DigiKey
Description: RF Transmitter 902MHz ~ 928MHz FHSS, FSK Handheld, 8 Button
- Operating Frequency: 902 to 928 MHz
- Supply Voltage: 2.1 to 3.6 volts
- RF Modulation: Frequency Shift Key (FSK)
- Radio Technique: Frequency-Hopping Spread Spectrum
-
Supplier: ODG (Origin Data Global)
Description: MOD BLUETOOTH DONGLE USB V4.0
- Data Rate: 3,000 kbps
- Sensitivity: -90 dBm
- Device Type: Transceiver, Transmitter
-
Supplier: Quarktwin Technology Ltd.
Description: RF Transmitter 902MHz ~ 928MHz FHSS, FSK Handheld, 8 Button
- Operating Frequency: 902 to 928 MHz
- Supply Voltage: 2.1 to 3.6 volts
- Features: RoHS
-
Supplier: DigiKey
Description: SUPERPROX ULTRASONIC PROXIMITY S
- Sampling Frequency: 200 kHz
- Operating Temperature: 32 to 122 F
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: Quarktwin Technology Ltd.
Description: UART IC 1, UART Channel RS485 128 Byte 32-HVQFN (5x5)
- Data Rate: 5,000 kbps
- Supply Voltage: 3.3 V
- Features: Other, RoHS Compliant
- Device Type: Receiver, UART
-
Supplier: Win Source Electronics
Description: Category: Integrated Circuits (ICs)>Interface>UARTs (Universal Asynchronous Receiver Transmitter) Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Applications: Telecom On-State Resistance (Max): 85 Ohm Voltage - Supply, Single (V+): 2.38 V ~ 2.63 V, 3 V ~ 3.6 V Features: 0.033
- Device Type: Receiver, Sensor Interface, Transmitter
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1383003-CARLTON-8T16 Category: RF and Wireless>RF Receiver, Transmitter, and Transceiver Finished Units Features: IP67, 16km Range Package: Bulk Applications: General Remote Control Frequency: 868MHz Function: Transmitter Interface: Handheld, 16 Channel,
- Output Power: 22 dBm
- Operating Frequency: 868 MHz
- Supply Voltage: 3 to 5 volts
- Device Type: Receiver Only, Transceiver, Transmitter Only
-
Supplier: Linx Technologies
Description: ES Series RF Transmitter and Receiver Modules Transmitters and Receivers for Analog or Digital Data Send or receive digital and analog data including audio with ES Series RF transmitter and receiver modules. Use the transmitter with a matching
- Data Rate: 0.2 to 56 kbps
- Maximum Transmission Distance: 304.7998354080889 m
- Operating Frequency: 916 MHz
- Operating Temperature: -30 to 70 C
-
Supplier: Linx Technologies
Description: ES Series RF Transmitter and Receiver Modules Transmitters and Receivers for Analog or Digital Data Send or receive digital and analog data including audio with ES Series RF transmitter and receiver modules. Use the transmitter with a matching
- Data Rate: 0.2 to 56 kbps
- Maximum Transmission Distance: 304.7998354080889 m
- Operating Frequency: 869 MHz
- Operating Temperature: -30 to 70 C
-
Supplier: Microchip Technology, Inc.
Description: The EQCO62X20 auto adaptive CoaXPress 2.0 transmitter, receiver and cable repeater designed for asymmetric bi-directional communication over 50-ohm and 75-ohm coaxial cable, as well as 100-ohm Shielded Twisted Pair cable. It supports 8b/10 NRZ coding and the CoaXPress® Standard. The
- Features: Other
- Package Type: Surface Mount
-
Supplier: TMP Pro Distribution
Description: Thanks to its outstanding audio quality, the Listen LT-800 Stationary Transmitter can be used in a variety of applications. The LT-800 is connected to your main audio system, broadcasting a high quality audio signal to belt pack receivers, stationary receivers, or wireless
-
Supplier: TMP Pro Distribution
Description: Thanks to its outstanding audio quality, the Listen LT-800 Stationary Transmitter can be used in a variety of applications. The LT-800 is connected to your main audio system, broadcasting a high quality audio signal to belt pack receivers, stationary receivers, or wireless
-
Supplier: Linx Technologies
Description: Selectable addressing provides security and allows the creation of up to 1,024 distinct transmitter-receiver relationships. The address can be easily changed via an externally accessible DIP switch. The transmission can be decoded using a matching Linx Function Module, KH Series
- Number of Transmitters: 4
- Number of Inputs / Outputs: 1
- Operating Frequency: 433,000,000 Hz
- Number of Channels: 4
-
Supplier: Linx Technologies
Description: Selectable addressing provides security and allows the creation of up to 1,024 distinct transmitter-receiver relationships. The address can be easily changed via an externally accessible DIP switch. The transmission can be decoded using a matching Linx Function Module, KH Series
- Number of Transmitters: 4
- Number of Inputs / Outputs: 1
- Operating Frequency: 315,000,000 Hz
- Number of Channels: 4
-
Supplier: Lingto Electronic Limited
Description: UART IC 1, UART CHANNEL RS485 12
- Data Rate: 5,000 kbps
- Features: Other
- Device Type: Transceiver
-
Supplier: Newark, An Avnet Company
Description: 3- BUTTON RF TRANSMITTER FOR USE WITH ALL SECO-LARM 315MHZ RECEIVERS. PRE-CODED.
-
Supplier: Newark, An Avnet Company
Description: 4- BUTTON RF TRANSMITTER FOR USE WITH ALL SECO-LARM 315MHZ RECEIVERS. PRE-CODED.
-
Supplier: Newark, An Avnet Company
Description: 2- BUTTON RF TRANSMITTER FOR USE WITH ALL SECO-LARM 315MHZ RECEIVERS. PRE-CODED.
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 756451-SC16C850IBS/Q900 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Reference case: QFN Reference Date Code: 0109+ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 900MHz, Interface Transceiver IC, RF Receiver,
- TJ: -40 C
- Device Type: Transceiver
-
Supplier: TMP Pro Distribution
Description: The Listen LT-700 Portable Transmitter is used to wirelessly broadcast audio for a variety of portable applications. Whether its voice or music, you can broadcast your audio to everyone in the audience without having to carry a microphone or be plugged into a wall. The LT-700 is excellent for
-
Supplier: ODG (Origin Data Global)
Description: 1 MHZ FLOW METER TRANSDUCER
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 900MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 900MHZ, Interface Transceiver IC, RF Receiver, Transmitter, and Transceiver Finished
- Data Rate: 3,200 kbps
- Features: Other
- Device Type: Transceiver
-
Supplier: Tele-Communication, Inc.
Description: Stationary Transmitter can be used in a variety of applications. The LT-800 is connected to your main audio system, broadcasting a high quality audio signal to belt pack receivers, stationary receivers, or wireless speaker / receivers. The end result -- your audience can
-
Supplier: Tele-Communication, Inc.
Description: audio quality, the Listen LT-800 Stationary Transmitter can be used in a variety of applications. The LT-800 is connected to your main audio system, broadcasting a high quality audio signal to belt pack receivers, stationary receivers, or wireless speaker / receivers. The
-
Supplier: Newark, An Avnet Company
Description: MINIATURE 2-CHANNEL RF RECEIVER. COMPATIBLE WITH ALL 315MHZ SECO-LARM TRANSMITTERS. 313.8 VDC OPERATING VOLTAGE. LOW CURRENT DRAW. TWO 3 AMP TRANSISTOR GROUND OUTPUTS. 315MHZ.
-
Supplier: ODG (Origin Data Global)
Description: IC UART/BRG 5V 16MHZ 28-PLCC
- Data Rate: 1,000 kbps
- Features: Other
- Technology: RS232
-
Supplier: Tripp Lite by Eaton
Description: The B130-202 VGA over Cat5/Cat6 Extender Kit allows you to extend two 1024x768 VGA video signals up to 500 ft., over ordinary Cat5e cable, from a single VGA source. The transmitter / receiver with EDID also features two local VGA HD15 ports, allowing you to connect up to 4 VGA monitors
-
Description: IC UART/BRG 5V 16MHZ 28-DIP
- Device Type: Receiver, Sensor Interface
-
Supplier: Tripp Lite by Eaton
Description: no external power supplies required. Connect the included Micro-B cables between the Transmitter and Receiver, and a USB port on a computer, monitor, or USB wall charger, such as the Tripp Lite U280-W01-QC3. The receiver unit also features equalization and gain controls to
Find Suppliers by Category Top
Featured Products Top
-
XLTX™ transmitter and associated receivers can now operate on (read more)
Browse Industrial Remote Controls Datasheets for Columbus McKinnon Corporation -
- Crest factor reduction engine - Maximum receiver bandwidth: 200 MHz (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
effectively protect transmitters and receivers, prevent signal leakage and interference, and improve communication quality. Radar Detection: In radar systems, the UIYCI3538A can isolate signals between radar transmitters and receivers, ensuring normal (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
easily be evaluated and then integrated seamlessly into a custom carrier for further prototyping, or a final product greatly accelerating time to market. - Wide tuning range 75MHz to 6GHz - Max receiver BW 200MHz - Max transmitter synthesis BW 450MHz - Max (read more)
Browse Electronic Development Boards Datasheets for Richardson RFPD -
Radar Systems: Providing efficient signal isolation between radar transmitters and receivers to ensure system performance. Satellite Communications: Ensuring purity and stability of signal transmission between (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
interference, resulting in better, longer-range communication. This antenna, which features a durable casing and a SMA male straight connector, is compatible with a wide selection of 5.8 GHz FPV transmitters, receivers, and wireless video communications. (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
The ADRV9002 is a highly integrated, RF transceiver that has dual-channel transmitters, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
Applications RF transmitters and receivers (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
5o.com proudly launches the brand-new Series 5o26125550 cavity bandpass filter covering 1920~1980MHz. Precisely tuned for the target passband of 1920–1980MHz, it delivers steep stopband rejection, ultra-low passband insertion loss and 100W high power handling capacity. It provides a (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
: Protects power amplifiers in 4G/LTE and 5G base stations from antenna mismatch and VSWR spikes, ensuring uninterrupted cellular service ·Public Safety Systems: Provides critical transmitter/receiver isolation in emergency communication networks, and police and fire (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
More Information Top
-
Under-vehicle autonomous inspection through undercarriage signatures
This robot is equipped with a tilt video camera that transmits is data wirelessly to the user via a 900Mhz transmitter / receiver pair.
-
Wireless communication technology as applied to head mounted display for a tactical fighter pilot
Instead of standard 900 MHz transmitters and receivers , the MIT energy transfer uses a proprietary beacon and .
-
Modeling Wireless Signal Transmission Performance Path Loss for ZigBee Communication Protocol in Residential Houses
The transmission distance can be greatly extended by using repeaters between 900 MHz transmitters and receivers in the wireless HVAC control system (Kintner-meyer and Brambley., 2006).
-
A simple low cost vision system for small unmanned VTOL vehicles
This choice results in having additional weight onboard the VTOL with all the consequences regarding the latter’s endurance and maneuverability. ii) A 900 MHz Transmitter / Receiver set responsible for relaying image data back to the ground.
-
Proceedings of the IEEE 2002 Custom Integrated Circuits Conference (Cat. No.02CH37285)
The examples include an adaptive 2.4 GHz linear receiver for wireless LAN, a 900 MHz receiver and transmitter for GSM, and a 900 MHz very low power receiver for paging usage.
-
900 MHz and 450 MHz mobile radio performance in urban hilly terrain
To obtain a fair comparison of propagation between the two bands, it was necessary to develop 900 MHz transmit- ters , receivers and antennas with performance equal to those already available in the 450 MHz band.
-
Wireless sensor systems: an approach for a multiuniversity design course
In this project, USF built a 2.45-GHz proximity sensor and a 900 - MHz transmitter and receiver and associated antennas.
-
Design, Implementation and Testing of a Vision System for Small Unmanned Vertical Take off and Landing Vehicles with Strict Payload Limitations
…VTOL vehicle (see Table III for details), include: i) A color CCD camera, selected because it is lightweight and low power consuming; along with its power supply weighs 0.5 kg. ii) A 900 - MHz transmitter / receiver set responsible for relaying…
-
Joint parameter estimation and detection of DS-CDMA signals in fading channels
Doppler fiequericy 83.3 Hz, which would result from a car- rier frequency of 900 MHz and transmitter - receiver rela- tive speed of 100 km/h.
-
L-com Connectivity - HG903RD-RSP - Video and RF - Antennas - Allied Electronics
It is suitable as a replacement RF antenna for 900MHz radios that are equipped with RP-SMA connectors such as wireless video transmitters and receivers , 900MHz digital spread spectrum radios and more.
Indicates content that may require registration and/or purchase.