-
Supplier: Newark, An Avnet Company
Description: CHIP ANTENNA, 900MHZ-930MHZ, LINEAR ROHS COMPLIANT: YES
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF ANT 850MHZ/900MHZ CHIP SLD Product overview: W3073 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Primary Frequency Range: 824 to 2,170 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF ANT 900MHZ CHIP SOLDER SMD Product overview: 7488910092 from Würth Elektronik is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Primary Frequency Range: 868 to 960 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: The 900MHz to 1800MHz ceramic chip antenna, with dimensions of 24.5mm by 5.6mm, is a compact and efficient antenna designed for wireless communication applications operating within the specified frequency range. These antennas are typically constructed using advanced
- Primary Frequency Range: 900 to 1,800 MHz
- Gain: 1.5 to 3 dB
- Applications: GPS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 900MHZ. This listing supports clearer product discovery for industrial,
- Applications: RF Survey / Test
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF ANT 900MHZ/1.8GHZ CHIP SLD Product overview: W3070 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Primary Frequency Range: 880 to 1,880 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
Supplier: DigiKey
Description: 892MHz, 1.94GHz LTE PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -0.45dBi, 1.76dBi U.FL (UMCC), IPEX MHF1 Adhesive
- Primary Frequency Range: 892 to 1,940 MHz
- Gain: 0.45 to 1.76 dB
- Applications: Broadband Network / WLAN, Cellular / PCS Terminal
- Polarization: Other
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, 870MHZ; Antenna Case Size:16.5mm x 14mm x 0.9mm; Centre Frequency:870MHz; SVHC:No SVHC (17-Dec-2014); Antenna Type:Multilayer; Bandwidth:100Hz; Frequency:900MHz; Gain:1.5dB; Impedance:50ohm; VSWR:2 RoHS Compliant: Yes
-
Supplier: Quarktwin Technology Ltd.
Description: 900MHz Bluetooth, WLAN Chip RF Antenna 2.7dBi Solder Surface Mount
- Polarization: Other
-
Supplier: Utmel Electronic Limited
Description: RF ANT 850/900MHZ PCB TRACE SLD
- Primary Frequency Range: 850 to 1,900 MHz
- Gain: 1.7 to 3 dB
- VSWR: 3.1 :1
- Operating Temperature: -40 to 185 F
-
Supplier: RS Components, Ltd.
Description: LoRa Fiberglass Antenna 900-930MHz 7dBi
- Primary Frequency Range: 900 to 930 MHz
- Gain: 7 dB
- Applications: Broadband Network / WLAN
- Features: Internal / Chip
-
Supplier: VAST STOCK CO., LIMITED
Description: Antennas 900/1800MHz 50 Ohm CHIP ANTENNA,GSM
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65346-21 is being discontinued and is not recommended for new designs. The SKY65346-21 is a high performance transmit/receive (T/R) Front-End Module (FEM) ideally suited for use in 900 MHz Industrial, Scientific, and Medical (ISM) applications. A double-pole,
- Output Power( P1dB): 26 dBm
- Minimum Operating Voltage: 3.3 volts
- Maximum Operating Voltage: 3.3 volts
- Features: Other
-
Supplier: TE Connectivity
Description: Antenna Antenna Termination : SMA Mount Radio End Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 900 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 4.1 Peak Gain (DBI) : 3 < 6
- Primary Frequency Range: 900 to 928 MHz
- Gain: 3 to 6 dB
- VSWR: 2 :1
- Pattern Type: Directional
-
Supplier: Win Source Electronics
Description: ~ 1.88GHz Antenna Type: Chip Return Loss: -3.8dB, -4dB
-
Supplier: Ignion
Description: ALL mXTENDTM: A STANDARD ANTENNA SOLUTION FOR MOBILE FREQUENCY BANDS. The ALL mXTENDTM chip antenna component has been specifically designed for providing multiband performance in wireless devices, enabling worldwide coverage by allowing operation in the communication standards
- Primary Frequency Range: 400 to 8,000 MHz
- Gain: 7.1 dB
- VSWR: 4.5 :1
- Operating Temperature: -40 to 257 F
-
Supplier: Newark, An Avnet Company
Description: BALUN, IMP MATCHED, 868-928MHZ, CHIP,; Centre Frequency:900MHz; Antenna Case Size:2mm x 1.25mm x 1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Skyworks Solutions, Inc.
Description: respectively, which makes the SKY65364-21 ideal for medium power microwave links such as 900 MHz Industrial, Scientific, and Medical (ISM) band applications. The module also has a shutdown mode, PA bypass mode, and LNA bypass mode to minimize power consumption. The device is mounted in
- Output Power( P1dB): 30 dBm
- Minimum Operating Voltage: 3 volts
- Maximum Operating Voltage: 3.8 volts
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: RF ANT 850MHZ/900MHZ CHIP SLD
- Operating Frequency: 824 to 2,170 MHz
-
Supplier: Win Source Electronics
Description: Manufacturer: Antenova Win Source Part Number: 858794-A10340 Series: Calvus Features: 850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.7dBi, 3dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN:
-
Supplier: Win Source Electronics
Description: (Max): 0.126" (3.20mm) Frequency Group: Wide Band Frequency (Center/Band): 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Type: Chip Number of Bands: 5 VSWR: 2.5 Gain: 1.4dBi, 1.2dBi, 1.8dBi, 1.1dBi, 2.5dBi RF Family/Standard: Cellular ECCN: 3A991A2 Fake Threat In the Open Market: 52
-
Supplier: DigiKey
Description: XB XR PRO 900 MHZ CHIP ANTENNA
- Sensitivity: -113 dBm
- Output Power: 30 dBm
- Operating Frequency: 902 to 928 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: VAST STOCK CO., LIMITED
Description: WiFi Modules (802.11) 900MHz transceiver: 6 I/O ch NEMA 4X enclosure N (female) antenna connection omnidirectional antenna point-to-point star and mesh networks up to 250 stations 32km range (N.A.)
-
Supplier: DigiKey
Description: 700MHz, 750MHz, 829MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 1.955GHz, 2.1GHz, 2.6GHz LoRa, LPWAN, LTE, Sigfox Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.5GHz ~ 2.7GHz 2.6dBi, 4.4dBi, 3.4dBi Solder Surface Mount
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules Package: OM780-4 Product Status: Last Time Buy Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS PCB Trace RF
- Operating Range: Industrial
- Features: Other
-
Supplier: Embedded Data Systems
Description: to 100 sensors can coexist Battery lasts from 2 to 5 years Very small (1.3" X 2.1" X .6") ABS Enclosure Internal Loop antenna 900 MHz Sensirion SHT71 single chip temperature/humidity sensor Calibration/linearization data stored in sensor Integrated 100mw, 900
- Sensor Type: Humidity Sensor, Temperature Sensor
-
Supplier: Embedded Data Systems
Description: transmission range Transmission rates from 10 to 17 seconds random Very small ABS Enclosure 1.3” X 2.1” X .6” Internal Loop antenna Features - 900 MHz Integrated 100mw, 900 MHz SSFH radio for long range performance Range Indoor: Up to 1300 feet Range Outdoor: Up to
- Operating Temperature: -30 to 85 C
- Sensor Type: Temperature Sensor
-
Supplier: Richardson RFPD
Description: demodulation including time and frequency synchronization, and data buffering. All RF-critical components are integrated on a single chip minimizing the number of required external components to the antenna, crystal and decoupling capacitors. The bidirectional differential
- Supply Voltage: 1.8 V
- Features: Other
- Package Type: QFN
- Device Type: Transceiver
-
Supplier: Microchip Technology, Inc.
Description: ATZB-X0-256-4-0-CN ZigBit® is an ultra-compact and low-power Sub-Ghz IEEE 802.15.4/ZigBee® OEM module. Based on the innovative mixed-signal hardware platform from Microchip, this module uses the ATXMEGA256A3U Microcontroller and AT86RF212B 700/800/900 MHz ISM band Transceiver. The
- Pin Count: 42
- Operating Temperature: -40 to 85 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Frequency 800/900/1800/1900MHz (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
KEY PRODUCT MESSAGING UWB ceramic chip antennas are an integral component in modern wireless communication systems, offering several advantages over traditional narrow band antennas. UWB technology is being adopted widely and showing significant growth in (read more)
Browse Antennas Datasheets for TE Connectivity -
The Acme WS GasPost Series toxic or combustible gas sensor/transmitter measures the concentration of the target gas in an enclosed area and transmits this value to the control panel via a 900MHz or 2.4 GHz wireless medium. The WS Wireless GasPost Sensor / Transmitter includes a high gain (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
System - “Virtual” wireless navigation (inertial - ‘tape/target-free’) Communications - WiFi, 900 or 450MHz RF bands Safety - Multi-range, selectable profile safety-rated laser sensor(s) Nominal (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
decomposition at high temperatures (up to 900°C), making it suitable for use as a solid lubricant in high-temperature environments. It is suitable for lubricating high-temperature mechanical components in aerospace engines, metallurgical equipment, and other applications (read more)
Browse Ceramic Powders and Precursors Datasheets for Xiamen Unipretec Ceramic Technology Co., Ltd. -
The ShockLine MS46322B series is a line of budget-friendly vector network analyzers (VNAs) designed for a wide range of applications. Here's a breakdown of its key features: Cost-Effective Performance: The MS46322B series utilizes Anritsu's shockline VNA-on-chip technology. This (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company -
uses electromagnetic waves to enable processes to be automated via contactless reading and storage of data. The corresponding read/write devices operate in the ultra-high frequency band between 860 and 960 MHz, which is suitable for especially large scanning ranges and fast transmission, and (read more)
Browse RFID Readers Datasheets for SICK
More Information Top
-
A study on bandwidth enhancement of 900/1800 dual band LTCC chip antenna by using equivalent circuit analysis
It was noticed that the bandwidth and gain for 900 MHz chip antenna had very clear dependence on the length of the ground.
-
Far-field RF powering system for RFID and implantable devices with monolithically integrated on-chip antenna
Distance with off- chip antenna 900 MHz 15.7 meter .
-
Lexicon of the information technology
Radio Frequency of Identification; Emit of product or personengebundenen data through a chip that is passively supplied through induction or actively with energy; is transmitted with a frequency of about 900 MHzes ; chip and antenna form a so-called "transponders" or a …
-
Design of a compact antenna for Zigbee based on LTCC technology
Ho-yongKim, Hong-min Lee, “Design of a LTCC package Antenna for 900MHz RFID chip application,” Antennas and Propagation Society International Symposium 2006, IEEE, pp. 4361 - 4364 3.
-
System-on-a-Chip Design of Self-Powered Wireless Sensor Nodes for Hostile Environments
On- chip antennas for the 900 MHz and 2.4 GHz Instrumentation, Scientific, and Medical (ISM) bands would be cost prohibitive, requiring the full reticle for any design.
-
Table of Contents
9:10 507.4 Design of a LTCC Package Antenna for 900MHz RFID Chip Application.......................................................................4361 .
-
IEEE APS Table of Contents
9:10 507.4 Design of a LTCC Package Antenna for 900MHz RFID Chip Application.......................................................................4361 .
-
Development of insensitive RFID tag for variation of chip impedance
When reactance of chip is lower than –j80, this antenna don’t operate at 900 MHz bands by mismatching between chip and antenna impedance.
-
Efficient combination of nonlinear and electromagnetic CAD techniques for the design of microwave transmitters including integrated antennas
Design of a 900 / 1800 MHz dual-band LTCC chip antenna for mobile communications applications, Microwave J (2004).
-
A Wearable Fabric Computer by Planar-Fashionable Circuit Board Technique
The antenna is fabricated on the clothes directly, and the 900MHz RFID tag chip is bonded on the antenna as shown in Fig.8.
Indicates content that may require registration and/or purchase.