-
Supplier: GAO Tek, Inc.
Description: This tiny ETSI compliant embedded RFID reader module offers investment protection through a flexible and forward-compatible platform.
-
Supplier: DigiKey
Description: RFID Reader Module 915MHz ~ 919MHz
- Frequency: 915,000,000 to 919,000,000 Hz
- Interface: RS232, USB
-
Supplier: Quarktwin Technology Ltd.
Description: RFID Reader Module 915MHz
- Frequency: 915,000,000 Hz
-
-
Supplier: GAO Tek, Inc.
Description: This high frequency RFID reader/writer is well-suited for applications including logistic system, express parcel management, production authentication, access control, and system login and logoff.
-
Supplier: GAO Tek, Inc.
Description: This 13.56 MHz RFID reader module offers industrial-leading security and other practical features at a reasonable price.
-
Supplier: Acme Chip Technology Co., Limited
Description: RFID READER 868MHZ MODULE
- Frequency: 868,000,000 Hz
-
Supplier: GAO Tek, Inc.
Description: This 13.56 MHz handheld label reader is widely used in applications such as logistic control systems, library management, smart label encoding and ticketing system.
-
Description: 1.Overview The RFID (Radio Frequency Identity) RFH-1332-114D is a non-contact high frequency RFID reader, specially designed for use in embedded applications such as address reading or proximity control of AGV and other industrial application. It can be worked in a variety of
- Frequency: 13,560,000 Hz
- Detection Range: 7 to 8.999999999999998 cm
- Operating Temperature: -20 to 70 C
- Features: Other
-
Supplier: RFID, Inc.
Description: Active Tag Reader is a revolutionary new product utilizing 433.92 MHz frequency addressing AVI (Automated Vehicle Identifcation), Personnel/Asset Tracking, or any long range industrial identifcation application. The Active Tags sold in conjunction with this line have replaceable 3 year
- Frequency: 433,920,000 Hz
- Detection Range: 91.43995062242666 to 18,287.99012448533 cm
- Operating Temperature: -40 to 70 C
- Technology: Active
-
Supplier: Newark, An Avnet Company
Description: RFID READER, 960MHZ, XQFN-8; Frequency Min:860MHz; Frequency Max:960MHz; RFID IC Type:Reader; Programmable Memory:3.25Kbit; Output Power:-; RF IC Case Style:XQFN; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RFID, READER, 13.56MHZ, HXSON-4; Frequency Min:-; Frequency Max:13.56MHz; RFID IC Type:Reader; Programmable Memory:-; Output Power:-; RF IC Case Style:HXSON; No. of Pins:4Pins; Supply Voltage Min:-; Supply Voltage Max:-; Current RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RFID, READER, 13.567MHZ, VFQFPN-32; Frequency Min:13.553MHz; Frequency Max:13.567MHz; RFID IC Type:Reader; Programmable Memory:-; Output Power:230mW; RF IC Case Style:VFQFPN; No. of Pins:32Pins; Supply Voltage Min:2.7V; MSL:- RoHS Compliant: Yes
-
Description: RFID READER 868MHZ MODULE
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: RFID READER, 13.56MHZ, HVQFN-32; Frequency Min:-; Frequency Max:13.56MHz; RFID IC Type:Reader; Programmable Memory:-; Output Power:-; RF IC Case Style:HVQFN; No. of Pins:32Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; CurrentRoHS Compliant: Yes
-
Supplier: AgozTech LLC
Description: Support mobile RFID inventory and asset-tracking workflows with a dedicated carrying solution for Bluebird RFR900 and RFR901 UHF RFID readers. This AGOZ RFID reader holster keeps compatible equipment assigned to the worker and accessible while moving through racks,
- Container Type: Bag / Sack
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235618-SPSPRDR1-8CH Category: RF/IF and RFID>RFID Reader Modules Type: Read Only Standard Package: 1 Frequency: 865MHz ~ 868MHz, 902MHz ~ 928MHz Standards: ISO 18000-6 Package / Case: Module Fake Threat In the Open Market: 49 pct. MSL Level: Not
- Frequency: 865,000,000 to 928,000,000 Hz
-
Supplier: ODG (Origin Data Global)
Description: RFID READER R/W 13.56MHZ 120X120
- Features: Other
-
Supplier: Advantech
Description: RFID Reader for UTC-510 Series HF RFID R/W: ISO 15693, ISO14443A, ISO14443B NFC R/W Mode: NFC Type V/2/3/4 Frequency: 13.56MHz USB connection to UTC
- Frequency: 13,560,000 Hz
- Interface: USB
-
Supplier: Advantech
Description: RFID Reader for UTC-300 Series USB connection to UTC Frequency: 13.56 MHz RFID R/W Mode: ISO15693, ISO14443A/B, Felica, Mifare Ultralight NFC: Suport NFCIP-1 (ISO 18092), NFCIP-2 (ISO/IEC21481) Color: Black/ White
- Frequency: 13,560,000 Hz
-
Supplier: RFID, Inc.
Description: IP65, FCC Class A, EN55022, 1998. (CISPR 22) Class A, EN55022/IEC 6100 ‐ 4 ‐ 6 RF Continuous Conducted, EN55024, 1998 ‐ ETSI EN 301 489 ‐ 1, 2002 – ETSI EN 301489 ‐ 3, 2002 – EN/IEC 61000 ‐ 4 ‐ 2 ESD – EN/IEC 61000 ‐ 4 ‐ 3 RF Electromagnetic Field – EN/IEC 61000 ‐ 4 ‐ 4 Fast Transients, RoHS
- Frequency: 866 to 928 Hz
- Detection Range: 899.9999999999999 cm
- Operating Temperature: -20 to 50 C
- Technology: Active
-
Supplier: Advantech
Description: RFID Reader for UTC-515/520/532 Series Reading range: 3 +/- 1cm Read mode: ISO 15693/14443A/B/18000-3/Felica 13.56MHz frenquency
- Frequency: 13,560,000 Hz
- Detection Range: 3 cm
- Interface: USB
-
Supplier: Advantech
Description: RFID Reader for UTC-100 series Frequency: 13.56 MHz RFID R/W Mode: Supports Mifare Ultralight NFC Card Mode: Simulates ISO14443A/B mode OS Support: Windows 10 & Android Dimensions: 101 x 37 x 25 mm Operating Temperature: 0 ~ 40° C Interface: USB
-
Supplier: Texas Instruments
Description: TRF7962A Fully Integrated 13.56-MHz RFID Reader/Writer IC 32-VQFN
- Operating Frequency: 13.56 MHz
- Bias / Operating Current: 10 mA
- TJ: -20 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: Texas Instruments
Description: TRF7963A Fully Integrated 13.56-MHz RFID Reader/Writer IC 32-VQFN
- Operating Frequency: 13.56 MHz
- Bias / Operating Current: 10 mA
- TJ: -20 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: Texas Instruments
Description: TRF7964A Multi Protocol Fully Integrated 13.56-MHz RFID Reader/Writer IC 32-VQFN
- Operating Frequency: 13.56 MHz
- Bias / Operating Current: 10 mA
- TJ: -40 to 110 C
- Features: Other, RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: RFID READER PASSIVE EU
-
Supplier: DigiKey
Description: 9680 READER KIT
-
Supplier: SFCable.com
Description: Mifare IC Reader 13.56 MHz DC 9~15V Operating current / ID or IC / Wiegand 26 / 10cm / dark grey
- Frequency: 13,560,000 Hz
-
Supplier: ODG (Origin Data Global)
Description: IC RFID READER 13.56MHZ MODULE
- TJ: -40 to 85 C
- Package Type: DIP
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: IC RFID READER 13.56MHZ MODULE
- Supply Voltage (Vi): 6 to 4 volts
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: RFID Reader IC 13.56MHz Mifare, NFC Die
- Operating Frequency: 13.56 MHz
- TJ: -25 to 70 C
- Features: Other, RoHS Compliant
- Device Type: Receiver
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1373322-MFRC52201HN1,115 Category: RF and Wireless - RFID, RF Access, Monitoring ICs Package: Tape & Reel Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 55 pct. Type: RFID Reader MSL Level: 1 (Unlimited) Mfr: NXP USA Inc.
- Frequency: 13,560,000 Hz
- Operating Temperature: -25 to 85 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1147511-AS3990-BQFT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Reader Package: Tape & Reel Standard Package: 33 Mounting: SMD (SMT) Frequency: 860MHz ~ 960MHz Interface: SPI Standards: EPC, ISO 18000-6 Voltage - Supply: 5V
- Supply Voltage (Vi): 5 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Output Options: Inverting
-
Supplier: VAST STOCK CO., LIMITED
Description: Antennas 915MHz 80*80mm RFID Reader 50 Ohm
Find Suppliers by Category Top
Featured Products Top
-
High-Performance Multi-Protocol UHF RFID Reader IC for Industrial Applications The ST25RU3993-BQFT from STMicroelectronics is a compact, QFN48 (7 × 7 mm) packaged UHF RFID (read more)
Browse RFID Chips Datasheets for Win Source Electronics -
Germany. From body shop to delivery, all models carry a personal ID with them: an RFID data carrier (“tag”) from SICK. It contains the identification number of the vehicle and allows a contactless data exchange of vehicle data (read more)
Browse RFID Readers Datasheets for SICK
More Information Top
-
900 MHz RFID Reader offers Long Read Range up to 15m
900 MHz RFID Reader offers Long Read Range up to 15m .
-
900 MHz Passive RFID Reader Transceiver IC
900MHz RFID Reader , Transceiver IC, Radio Specification, RF CMOS Technology.
-
Green and Smart Technology with Sensor Applications
UHF 900MHz RFID READER with the self-diagnosis platform studied in this work performs basic operations as 900MHz RFID READER, and additionally measures many environmental factors sensitive in the READER operation environment and then automatically change its operations depending on the …
-
A novel compact low-power direct conversion receiver for mobile UHF RFID reader
A 1.8V CMOS direct conversion receiver for a 900 MHz RFID reader chip.
-
A 900 MHz, 21 dBm CMOS linear power amplifier with 35% PAE for RFID readers
A 1.8 V CMOS direct conversion receiver for 900 MHz RFID reader chip.
-
Performance Analysis of a Circular Polarization Antenna for the 900MHz RFID Reader
• Performance Analysis of a Circular Polarization Antenna for the 900MHz RFID Reader p.1469 .
-
Smart Sensors and Sensing Technology
Table 1 Specification requirements of 900 MHz RFID reader phased scan array antenna .
-
http://dspace.mit.edu/bitstream/handle/1721.1/90005/890133296-MIT.pdf?sequence=2
We use RFX900 daughterboards and Cushcraft 900 MHz RFID reader antennas [89], and run all experiments at a carrier frequency of 920 MHz.
-
Communication and Networking
Figure 2 shows the functional block diagram of a 900MHz RFID reader .
-
Universal Access in Human-Computer Interaction. Intelligent and Ubiquitous Interaction Environments
To identify a user, we use a 900MHz RFID reader (Infinity 210UHF: SIRIT) and a tag (Class 1, Gen 2 type).
Indicates content that may require registration and/or purchase.