-
Supplier: Newark, An Avnet Company
Description: RF/Coaxial Connector; Connector Type:N Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts; Frequency Max:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SMC Coaxial Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors Right Angle Jack
- Voltage Rating: 335 volts
- Frequency Range: 18 GHz
- Gender: Female / Jack
- Features: RF and Microwave Connector
-
-
Supplier: DigiKey
Description: COAX ADAPT BNC TO RCA
- Connector Type: BNC
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Female / Jack, Male / Plug
-
Supplier: Radiall
Description: FAKRA / plastic housing for straight jack coding b
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: Newark, An Avnet Company
Description: RF/Coaxial Connector; Connector Type:BNC Coaxial; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No RoHS Compliant: No
-
Supplier: Corning Optical Communications
Description: Trunk and Distribution Connectors, 2-piece F male adapter, Times Fiber 840TX Cable
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: DigiKey
Description: RF CONNECTORS / COAXIAL CONNECTO
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: Type N
-
Supplier: Newark, An Avnet Company
Description: F TYPE COAX CONNECTOR W/TP PLATE
-
Supplier: DigiKey
Description: CABLE ANGLED BOOT, 6.5MM, BLUE,
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Samtec Inc. Manufacturer: Connectors, Interconnects -Coaxial Connectors (RF) -Coaxial Connector (RF) Assemblies Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle, Male Pin Contact Termination: Solder Center Contact
- Features: Coaxial Connector
-
Supplier: RS Components, Ltd.
Description: 00 Series coax,90 deg.Recep.50Ohm,PCB
- Features: Coaxial Connector, Other
- Gender: Female / Jack, Male / Plug
- Geometry: Right Angle
-
Supplier: CDM Inc.
Description: DUST CAP
- Connector Type: BNC
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350316-20579-001E Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Series: MHF® 4L Connector Type: Receptacle, Male Pin Fastening Type: Snap-On Package: Tape & Reel Contact Termination: Solder
- Voltage Rating: 60 volts
- Frequency Range: 12 GHz
- Features: Coaxial Connector
-
Supplier: Klein Tools, Inc.
Description: ADAPTER TYPE 90 DEGREE CONFIGURATION STANDARD, HIGH-DEFINITION, SATELLITE APPLICATION APPLICATION 2 STANDARD PACKAGE BANDWIDTH 3 GHZ
- Features: Coaxial Connector
- Geometry: Right Angle
-
Supplier: Ideal Industries, Inc.
Description: RG59 CABLE TYPE 90 DEGREE CONFIGURATION CCTV, BROADBAND APPLICATION 20 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.23 TO 0.25 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT MATERIAL 75 OHM IMPEDANCE 18 TO 23 AWG SOLID CENTER CONDUCTOR SIZE BNC COUPLING STYLE
- Connector Type: BNC
- Features: Coaxial Connector
- Geometry: Right Angle
-
Supplier: LEMO USA, Inc.
Description: Coaxial 50 Ω self-latching connectors, the basis of the NIM-CAMAC standard. Description: • Coaxial 50 Ω • Triaxial Main Features: • Push-Pull self-latching • Over 40 shell styles • Temp. range -55°C to 250°C • Shielding: > 90dB at 10Mhz > 70dB at 1 Ghz • Solder or crimp contacts • IP50 • For
- Current Rating: 4 amps
- Features: Circular / Cylindrical Connector, Coaxial Connector, Hospital Grade / Medical, RF and Microwave Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Right Angle, Straight
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1 Inner needle IPEX Board Edge -40°C~+90°C 3GHz 50Ω 1.5mm SMD RF Connectors / Coaxial Connectors ROHS
- Frequency Range: 3 GHz
- Features: Card Edge Connector, Coaxial Connector, Other, RF and Microwave Connector
-
Supplier: kTB Solutions
Description: kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas. Features: Low VSWR Applications: Wireless Transmitters Laboratory Test Radar Waveguide To Coax Adapters Brochure
- Frequency Range: 8.2 to 12.5 GHz
- Features: Coaxial Connector, Other
-
Supplier: NSI Industries LLC
Description: TWIST-ON INSTALLATION RG-59/U CABLE TYPE STRAIGHT CONFIGURATION RG-59/U CABLE APPLICATION 25 PER CARTON STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE MINITERMS BRAND OPERATING TEMPERATURE 90 DEG C FC MODEL
- Features: Coaxial Connector
- Geometry: Straight
-
Supplier: Accuris
Description: CONNECTOR, COAXIAL, SERIES LT, ADAPTER, 90 DEGREE
-
Supplier: ODG (Origin Data Global)
Description: RECT W/G TERM, 8.2-12.4 - WR90
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: Accuris
Description: COUPLER, DIRECTIONAL (90 DEGREES HYBRID) (COAXIAL, SMA CONNECTORS)
-
Supplier: TE Connectivity
Description: Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold
- Number of Contacts: 1 #
- Connector Type: Wire-to-Board Connector
-
Supplier: L-com, Inc.
Description: and RCA female interfaces Handy device to have on hand to solve your interconnection problems Nickel plated body for enhanced corrosion resistance Application Coax retrofit applications Coaxial extension OEM coax applications Coaxial interface conversion
- Connector Type: BNC
- Features: Coaxial Connector, Coupling / Adapter
- Gender: Female / Jack, Male / Plug
-
Supplier: ODG (Origin Data Global)
Description: 4POS,MINICOAX,90 DEG,COD A
- Frequency Range: 9 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Male / Plug
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 108528-1566230-1 Packaging: Reel - TR Connector Type: Receptacle, Male Pin Fastening Type: Snap-On Contact Termination: Solder Connector Style: Ultra Miniature Coaxial Mounting: SMD (SMT) Impedance: 50 Ohm Body
- Frequency Range: 6 GHz
- Features: Coaxial Connector
-
Coaxial Connectors - ProSNS RG-11 Universal "F" Right Angle Coax Compression Connector -- 90SNS1P11HSupplier: Belden Inc.
Description: ProSNS RG11 Universal "F" male right angle, 7/16" hex head connector. Non-blind entry, polymer compression sleeve for easy insertion & lowest possible tool compression force. 25 per Pack. This product is discontinued. Please contact Belden Customer Service to check for existing saleable
- Features: Audio / Video Connector, Coaxial Connector
-
Supplier: TelephoneStuff.com
Description: Crimp on F-type coaxial connector with 90 degree bend. Used with RG59 PVC coaxial cable. Comes in a package of 6.
- Features: Coaxial Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 980202-MM6831-2700RJ5 Category: Connectors, Interconnects>Coaxial Connectors (RF) Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Package: Tape & Reel (TR) Contact Termination: Solder Connector Style: KSC Voltage Rating: 30 V
- Voltage Rating: 30 volts
- Frequency Range: 6 GHz
- Features: Coaxial Connector
-
Supplier: L-com, Inc.
Description: to solve your interconnection problems Right angle construction useful in tight fit situations Gold plated center contact for reduced signal loss Nickel plated body for enhanced corrosion resistance Application Coax retrofit applications Coaxial Extension Coaxial interface conversion OEM
- Connector Type: BNC
- Features: Coaxial Connector, Coupling / Adapter
- Gender: Female / Jack
- Geometry: Right Angle
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Coaxial cable with BNC and SMB connector for the connection between sensor and measuring device. This coaxial cable has excellent low-temperature flexibility down to -40°C and can be used up to a maximum temperature of +90°C.
- Operating Temperature: -50 to 90 C
- Cable Length: 6.561683333333334 ft
- Connector Type: BNC
- Cable Shielding: Braid
-
Supplier: L-com, Inc.
Description: resistance Right angle construction useful in tight fit situations Application Coax retrofit applications Coaxial Extension Coaxial interface conversion OEM coax applications
- Features: Coaxial Connector, Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Geometry: Right Angle
- Connector Type: TNC
-
Supplier: Fairview Microwave Inc.
Description: transition is constructed with a SMA coaxial connector that is and female gender. WR-90 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 8.2 GHz and a maximum frequency of 12.4 GHz. Fairview WR-90 SMA transition adapter for coax
- Frequency Range: 8,200 to 12,400 MHz
- VSWR: 1.6 :1
- Features: Coaxial / Waveguide
-
Supplier: Richardson RFPD
Description: The CS-37S is a long-life high performance transfer switch designed for use in 50 Ohms coaxial transmission lines operating over frequencies ranging from DC to 18 GHz. The switch is designed for minimum size compatible with SMA connector spacing.
- Frequency Range: 18,000 MHz
- Insertion Loss: 0.6 dB
- Isolation (Port to Port): 80 dB
- VSWR: 1.6 :1
Find Suppliers by Category Top
Featured Products Top
-
WR90 (BJ100) X Band Waveguide to Coaxial Adapter operating 8.2-12.4GHz with industry-leading 0.2dB maximum insertion loss, low VSWR <1.15, 50Ω impedance, SMA/N female connector options. Precision machined, rugged, -55? to +85? for radar, satellite communications, 5G millimeter-wave, and (read more)
Browse RF Waveguide Components Datasheets for 5o.com -
Model NO.: UIYWTCWR90A Type: WR90 (BJ100) - Waveguide to Coaxial Adapter Brand Name: UIY Freq. Range: 8.2 ~ 12.5GHz Insertion Loss Max: 0.2dB VSWR Max: 1.15 CW (read more)
Browse Waveguide-to-Coaxial Adapters Datasheets for UIY Inc. -
Connector Type (Waveguide)?WR90 (BJ100) Connector Type (Coaxial)?SMA-F CW Power: 50W Peak Power: 1KW Operating temp.: -55 ~ +85 Manufacturer: UIY Inc. (read more)
Browse Waveguide-to-Coaxial Adapters Datasheets for UIY Inc. -
3 dB 90 Degree ULTRA+ Hybrid Couplers ULTRA1830 KRYTAR’s New line of high-performance ULTRA+ 90 Degree Hybrid (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Announces New Compact 3 dB, 90-Degree Hybrid Coupler Covering the Frequency from 0.4 to 7.125 GHz (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Right Angle 90° Waveguide to Coaxial Adapter (read more)
Browse Waveguide-to-Coaxial Adapters Datasheets for UIY Inc. -
designed for general purpose indoor IP50 or vacuum-tight applications. Electrical contact choices range from multipole, fiber optic, 50Ω or 75Ω coaxial, thermocouple, pneumatic, fluidic or even multi-high voltage. Termination options include solder, crimp, straight or 90° printed (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
Datamate J-Tek, Mix-Tek, Power, Coax, L-Tek Connectors 3A signal, up to 40A power, 50Ω coax Outgassing levels meet NASA / ESA requirements -55°C to +125°C; 10g Vibration (read more)
Browse Electrical Contacts Datasheets for Harwin Plc -
-performance 90- and 180-degree Hybrid Couplers offering coverage of multiple microwave bands, from 0.5 to 40 GHz providing super phase accuracy, amplitude imbalance, stability and repeatability each within a single compact package with coaxial connectors (read more)
Browse RF Phase Shifters Datasheets for KRYTAR, Inc. -
/ ESA requirements -65°C to +150°C; 20g Vibration, 100g Shock Components to full cable assemblies available Datamate J-Tek, Mix-Tek, Power, Coax, L-Tek Connectors 3A signal, up to 40A power, 50Ω (read more)
Browse IC Sockets and Headers Datasheets for Harwin Plc