-
Supplier: Accuris
Description: Backshell, Electrical Connector, 90 Degrees Strain Relief
-
Supplier: Accuris
Description: CONNECTOR, PLUG, ELECTRICAL, 90 DEGREES
-
Supplier: Accuris
Description: Backshell, Electrical Connector, 90 Degree Strain Relief, Conductive Finish
-
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, BACKSHELL, ENVIRONMENTAL, 90 DEGREE SPIN COUPLING
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR 90 DEGREE
-
Supplier: QL-Custom Technology Limited
Description: OBD Cable is the most popular connectivty interface for Car and Truck diagnostic cables to your device, you can get data transfer through our cables find out quickly what the problem on your car or truck and get rid of the problem speed. QL-Custom Technology committed to develop these OEM & ODM
- Connector Type: Automotive Connector
-
Supplier: SFCable.com
Description: Connectors: HDMI Male to Female. Type 90 Degree.
- Connector Type: Audio / Video Connector
- Gender: Female / Jack, Male / Plug
- Features: HDMI
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Newark, An Avnet Company
Description: 90 DEGREE CONNECTOR NYLON INS
-
Supplier: Newark, An Avnet Company
Description: 90 DEGREE
-
Supplier: Newark, An Avnet Company
Description: 90 DEGREE 6 IN PT CONNECTOR
-
Supplier: SFCable.com
Description: Connectors: HDMI Male to Female. Type 90 Degree Vertical Flat.
- Connector Type: Audio / Video Connector
- Gender: Female / Jack, Male / Plug
- Features: HDMI
-
Supplier: Allied Electronics, Inc.
Description: M12 4-pin Female, 90 degree angled
-
Electrical Connectors - RF Broadband Coaxial Connectors -- Trunk and Distribution Adapter, 90 DegreeSupplier: Corning Optical Communications
Description: Trunk and Distribution Connectors, 2-piece F male adapter, Times Fiber 840TX Cable
- Connector Type: Coaxial Connector, RF and Microwave Connector
-
Supplier: Allied Electronics, Inc.
Description: RJI IP67 Data 3A 90 Degree Metal
-
Supplier: SFCable.com
Description: 1Port HDMI 90 degree / RCA 3x (RGB)
- Connector Type: Audio / Video Connector
- Features: HDMI, RCA
-
Supplier: Utmel Electronic Limited
Description: Waterproof MICRO USB connector Horizontal 90 degree Thickness 3.85
- Current Rating: 1.8 amps
- Connector Type: Micro Connector and Nano Connector, USB Connector
-
Supplier: Computer Network Accessories, Inc.
Description: Right angle jack to plug BNC adapter.
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing TecNec Mini DisplayPort to Mini DisplayPort 90 Degree Right Angle Port Saver
- Connector Type: Audio / Video Connector
- Features: DisplayPort
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Utmel Electronic Limited
Description: 2.50mm wire to board connector (MX 5264) header, 90 degree, 03P
- Voltage Rating: 250 volts
- Current Rating: 3 amps
- Features: Header Connector
- Connector Type: Wire-to-Board Connector
-
Supplier: Allied Electronics, Inc.
Description: connectors except for the threaded coupling PC Series. The connectors utilize corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment. PT connectors are available in service class “E” — Environmental resistant
-
Supplier: Utmel Electronic Limited
Description: 2.50mm wire to board connector (JST XA) header, 90 degree with positioning, 08P
- Voltage Rating: 250 volts
- Current Rating: 3 amps
- Features: Header Connector
- Connector Type: Wire-to-Board Connector
-
Supplier: Utmel Electronic Limited
Description: 2.54mm Wire to Board Connector(MX2510) Header,90degree,High Bend,04P
- Current Rating: 3 amps
- Features: Header Connector
- Connector Type: Wire-to-Board Connector
-
Supplier: KP Performance Antennas
Description: The KP Performance KP-3SX4-90 Sector Antenna combines four ports with dual ±45 slant polarization, high 17 dBi gain with a 90 degree beamwidth in a single enclosure with one mounting point. The KP-3SX4-90 is a professional quality antenna designed primarily for 4x4 or 2x2
- Primary Frequency Range: 3,500 to 3,800 MHz
- Gain: 17 dB
- VSWR: 1.5 to 1.7 :1
- Operating Temperature: -40 to 140 F
-
Supplier: L-com, Inc.
Description: RJ45 (8x8) surface mount jacks are available in Category 5e, Category 6 and unrated versions. Surface mount jacks come with PCB style solder posts in either 90° or 180° orientations. Additional options include plated shielding and embedded LED lights. Surface mount jacks are packaged
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: L-com, Inc.
Description: The L-com HG4450-14DP-090 is a high performance sector antenna specifically designed for Military-Public safety applications. L-com's HG4450-14DP-090 has 14 dBi gain and 90 degree horizontal patterns. Measuring 12" x 5" this antenna is extremely compact and toughened to stand up to all
- Gender: Female / Jack
-
Supplier: L-com, Inc.
Description: Newly designed USB 3.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 3.0 jack to a molded Type A 3.0 90 degree up angle plug attached via USB 3.0 compliant cable. Integral to this design is a multi-layered
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: USB Connector
- Features: USB Type A
-
Supplier: L-com, Inc.
Description: electrical downtilt Uniform 360 degree coverage Application 3.5 GHz Citizens Broadband Radio Service(CBRS) applications Wireless LAN systems & IEEE 802.16e applications Mobile WiMAX Wireless Internet Provider "cell" sites SOFDMA Point-to-multipoint (PtMP) requiring 90
- Primary Frequency Range: 3,300 to 3,800 MHz
- Gain: 17 dB
- Applications: Broadband Network / WLAN
- Technology Type: Panel / Sector
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MINI NET CONNECTOR, 8 AMPS, 300V, 5 POLE, 90 DEGREE MALE IN LINE CONNECTOR, 90 DEGREE FEMALE CONNECTOR, 1 METER CABLE LENGTH . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Heilind Electronics, Inc.
Description: 90 DEGREE BACKSHELL SELF-LOCKING
-
Supplier: Cable Depot Inc.
Description: Centronics 36 Amp Hood 90 Degree Exit
- Connector Type: Centronics Connector
-
Supplier: Tripp Lite by Eaton
Description: wallplate (such as Tripp Lite’s N042-001-WH). One RJ45 port is angled down at a 90-degree angle for easy installation in hard-to-reach spaces. Built for ultra-fast performance, this is an ideal coupler when setting up premise wiring, telecommunications, data networking and Ethernet
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Circular MIL Spec Backshells SHIELD TERMINATION 90 DEGREE Product overview: M85049/90-21Z03 from Glenair is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and
Find Suppliers by Category Top
Featured Products Top
-
connecting electrical appliances for household and similar purposes to the mains supply. This document also applies to coupler bases built into or embedded in appliances. The rated voltage is not greater than 250 V (alternating current) and the rated current is not greater than 16 A (read more)
Browse Datasheets for AENOR -
locomotion system which Bike is fitted with. The two gears are inde- pendent, each can turn 90 degrees to the right or the left, with 30 degrees of gimbal (required for moving with agility over the pipes’ curved surface). And each wheel has its own ultraprecise engine, for separate speed (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
inside the device. Metal connectors and backshells offer a 360-degree metal sealing to machinebraided cable that can be plated and isolate outside frequencies to over 90% efficiency. This reduces the possibility of the cable becoming an antenna that (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation -
Announces New Compact 3 dB, 90-Degree Hybrid Coupler Covering the Frequency from 0.4 to 7.125 GHz (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
return loss. • Low unbalance. Model WMQH-6-18-S is a quad 90 degrees 3dB hybrid covering the 6-18GHz band. It covers X band and Ku band. Typical insertion loss is only 0.8dB above split. A rugged aluminum enclosure that measures 1.00 x 0.50 x 0.38 inches is fitted with (read more)
Browse RF Couplers Datasheets for Werbel Microwave LLC -
3 dB 90 Degree ULTRA+ Hybrid Couplers ULTRA1830 KRYTAR’s New line of high-performance ULTRA+ 90 Degree Hybrid (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
terminal configurations Momentary or alternate action switching logic Standard or 90°electrical terminals Models available with or without wiring enclosure TBS400 spout/pressure connector can be factory oriented in 15° increments Alternative (read more)
Browse Air Switches Datasheets for Tecmark Corporation -
electrical connectors that are widely used in rack based electrical systems. The most common application of DIN 41612 connectors is in the VMEbus system. They are also used by NuBus. The standard has subsequently been upgraded to international standards IEC 60603-2 and EN 60603-2. Rego's DIN 41612 Backplane (read more)
Browse Board Mount Connectors Datasheets for Rego Electronics Inc. -
slip ring, enabling simultaneous transmission of electrical power, signals, and compressed air in one compact unit. The product adopts a plug-and-play aviation connector wiring method, allowing customers to directly plug the slip ring into their systems for quick and convenient installation. Designed (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. These products accept industry standard liquidtight connectors and address the problems of assembly and grounding (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company