-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR SHARP-VIEW™ RIGID BORESCOPES & MICROBORESCOPES Featuring Superb Quality Optics Which Provide Clear, Bright Images For Any Standard Industrial Application. IDEAL FOR USE WITH FLEXBAR VIDEO BORESCOPE SYSTEMS MAIN FEATURES: Probe tubing is stainless steel for extra durability Eyepiece is
-
Supplier: Edmund Optics Inc.
Description: Aluminum Substrate Mirrors Available in 15°, 30°, 45°, 60°, or 90° Off-Axis Options Aluminum and Gold Coating Options Unlike standard parabolic mirrors, Off-Axis Parabolic Metal Mirrors direct and focus incident collimated light at a specific angle, allowing unrestricted
- Focal Length: 203.20000000000002 mm
- Diameter/Width: 25.400000000000002 mm
- Surface Flatness: λ/4
- Features: Other Mirror Material
-
Supplier: Edmund Optics Inc.
Description: Aluminum Substrate Mirrors Available in 15°, 30°, 45°, 60°, or 90° Off-Axis Options Aluminum and Gold Coating Options Unlike standard parabolic mirrors, Off-Axis Parabolic Metal Mirrors direct and focus incident collimated light at a specific angle, allowing unrestricted
- Focal Length: 152.4 mm
- Diameter/Width: 101.60000000000001 mm
- Surface Flatness: λ/4
- Features: Other Mirror Material
-
-
Supplier: Edmund Optics Inc.
Description: Aluminum Substrate Mirrors Available in 15°, 30°, 45°, 60°, or 90° Off-Axis Options Aluminum and Gold Coating Options Unlike standard parabolic mirrors, Off-Axis Parabolic Metal Mirrors direct and focus incident collimated light at a specific angle, allowing unrestricted
- Focal Length: 152.4 mm
- Diameter/Width: 101.60000000000001 mm
- Surface Flatness: λ/4
- Features: Other Mirror Material
-
Supplier: Edmund Optics Inc.
Description: Aluminum Substrate Mirrors Available in 15°, 30°, 45°, 60°, or 90° Off-Axis Options Aluminum and Gold Coating Options Unlike standard parabolic mirrors, Off-Axis Parabolic Metal Mirrors direct and focus incident collimated light at a specific angle, allowing unrestricted
- Focal Length: 203.20000000000002 mm
- Diameter/Width: 25.400000000000002 mm
- Surface Flatness: λ/4
- Features: Other Mirror Material
-
Supplier: Abrisa Technologies
Description: This cold mirror is specially designed to reflect more than 95% average of ultra-violet rays from 350-450nm and transmit more than 90% average 550-1200nm at 45 degrees angle of incidence. Custom angles of incidence can be designed to specification.
- Wavelength Range: 800 to 1,200 nm
- Diameter/Width: 24 mm
- Thickness: 1.7500000000000002 to 3.3000000000000003 mm
- Mirror Types: Flat Mirror
-
Supplier: Shanghai Optics
Description: but the l/20 mirrors use synthetic quartz resulting in significantly better thermal stability. A broad selection of sizes is offered as standard. Other sizes can be supplied on request. Mirrors up to 1 inch in diameter have a ground rear surface but all other mirrors are
- Mirror Materials: BK7 Glass
- Mirror Types: Flat Mirror, Laser Mirror
-
Supplier: Shanghai Optics
Description: Shanghai Optics is a custom optics manufacturer with over 55 years of optics manufacturing experience. We produce high precision Broadband Dielectric Mirrors according to customer’s specifications. These mirrors have the same exceptional specifications as our laser mirrors
- Mirror Materials: BK7 Glass
- Mirror Coatings: Dielectric
- Mirror Types: Flat Mirror, Laser Mirror
-
Supplier: Newport MKS
Description: The LH-1PY-45 is an adjustable mirror mount designed for making 90-degree beam folds with the A-LINE™ system. The mount holds standard Ø1 in. (25.4 mm) mirrors and delivers +/- 3-deg travel. The mount is designed to be mounted on LH-GR guide rods but can also be
- Clear Aperture: 23.900000000000002 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Maximum Thickness: 6.400000000000001 mm
- Mount Type: Lens Holder
-
Supplier: HardwareSource, Inc.
Description: Mepla hinge and mounting plate for medicine cabinets and mirror cabinets with wooden or steel doors. Also known as a Tri-View Mirror Hinge. Hinge is a concealed hinge. Mounts at the top and bottom part of the door. Self-locking, no cabinet catch is necessary. Opens to 90
-
Supplier: Titan Tool Supply, Inc.
Description: to 1.20" (30 mm). Both mirrors are mounted for 90 Degree viewing allowing for review of undercuts, intersecting holes and cavities. The TMTVS-51210 System is portable and sturdily constructed for many years of continuous usage. Illumination is possible through a miniature
- Total Magnification: 5 X
- Application: Measuring / Toolmaker
- Features: Monocular
-
Supplier: BEING Scientific Inc.
Description: glass door for clear observation of internal conditions. Independent vacuum interface and vents. Equipped with solenoid valve to control vacuum degree and vacuum pump. BOV-90 come with casters. Safety & Peace of Mind Temperature deviation alarm. Over current protection alarm. Over heat
- Temperature Range: 86 to 392 F
- Capacity: 3.2 cubic feet
- Features: Alarms, Laboratory, Other, Shelving / Racks / Carts, Timers
- Heat Source: Electric / Resistance
-
Supplier: Nortek, Inc.
Description: RECESSED TYPE PAINTED STEEL BODY, PAINTED STEEL SHELVE, POLISHED EDGE EXTERIOR MIRROR MATERIAL 16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING, PENCIL POLISH EDGE MIRROR FINISH 4 INCH MIN. RECESSED DEPTH (2) ADJUSTABLE PAINTED STEEL SHELVE, PIANO HINGE WITH A 90
- Height: 24 inch
- Width: 14 inch
- Depth: 4 inch
- Application: Bathroom, Medical / Healthcare
-
Supplier: Shanghai Optics
Description: A Right-Angle Prism is used as a mirror to deviate light through 90 degree, and also as a retro reflector to deflect light through 180 degree by total internal reflection. 90-degree Deflection 90 degree deflection occurs at the hypotenuse face
- Prism Type: Right Angle
- Prism Material: UV-grade Fused Silica
-
Supplier: Bridgeport Fittings, Inc.
Description: 90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE CAST ZINC MATERIAL SCREW-IN INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 150 STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING ROHS COMPLAINT
- Conduit Size: 0.75 inch
- Features: Other
-
Supplier: EKSMA OPTICS
Description: Right Angle Prisms are used to direct beams at 90 degrees by using hypotenuse face in total internal reflection (TIR). The right angle prisms are often preferable to an inclined mirror in applications involving severe acoustic or inertial loads, because they are easier to mount,
- Largest Dimension: 10.000000000000002 to 25 mm
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Prism Material: BK7 Glass, UV-grade Fused Silica
-
Supplier: Shanghai Optics
Description: placed at a 45 degree angle to a light source. With this placement, blocked light is reflected at a 90 degree while specified wavelengths of light pass through the filter. If a light source is emitting white light, the light filtered through a filter of this type will seem to be
- Filter Type: Cold Mirrors, Dichroic Filters, Hot Mirrors, Long Pass Filters, Short Pass Filters
- Substrate Material: UV grade Fused Silica
- Features: Ultra-Violet (UV), Visible (VIS)
-
Supplier: EKSMA OPTICS
Description: These prisms (corner cube) have 3 mirror surfaces making angles of 90° to each other, juxtaposed to form the corner of a cube with the entrance face perpendicular to cube diagonal. All beams, despite of incident direction, are reflected back to the original direction. Solid corner cube
- Largest Dimension: 25.400000000000002 to 38.1 mm
- Surface Flatness: λ/4
- Surface Quality: 60-40 Scratch / Dig
- Prism Material: BK7 Glass, UV-grade Fused Silica
-
Supplier: Bridgeport Fittings, Inc.
Description: BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, ALUMINUM COVER MATERIAL EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 90 DEGREE BEND ANGLE NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE
- Conduit Size: 1 inch
- Conduit Type: EMT
- Fitting Type: Elbow
- Features: Other
-
Supplier: HardwareSource, Inc.
Description: Mepla hinge and mounting plate for medicine cabinets and mirror cabinets with wooden or steel doors. Also known as a Tri-View Mirror Hinge. This hinge replaces some medicine cabinet hinges made by Broan-NuTone. Hinge is a concealed hinge. Mounts at the top and bottom part of the door.
-
Supplier: Titan Tool Supply, Inc.
Description: 0.039" (1mm) & L-2 is 0.078" (2mm) Flexible Length: 6" (152mm) or 12" (305mm) Magnification: 30X Field of View: L-1 is 42 Degree & L-2 is 55 Degree Focal Length: 0.118" to 0.236" (3mm to 6mm) 90 Degree mirror sleeves are available for all models and increases the
- Tube or Sheath Diameter: 1 to 2 mm
- Working Length: 0.15239991770404443 to 0.30479983540808886 m
- Field of View: 42 to 50 degrees
- Operating Temperature: 125 F
-
Supplier: Fiberscope.net by MEDIT
Description: guide ball, magnet, 35~70 degree mirror tip, 45~90 degree mirror tip, and 55~110 degree mirror tip.
- Tube or Sheath Diameter: 6 mm
- Working Length: 0.15 to 0.7 m
- Field of View: 67 degrees
- Minimum Focus Distance: 20.000000000000004 to 50 mm
-
Supplier: Fiberscope.net by MEDIT
Description: include an aluminum carrying case, and optional 70, 90, or 120 degree mirror angled tips, or different angles of view, or hard to access inspection areas. Great for automotive, aircraft, marine, locksmith, plumbing, and machine or casting inspections. Medit Portable flexible
- Tube or Sheath Diameter: 4.800000000000001 to 8.500000000000002 mm
- Working Length: 0.46 to 0.92 m
- Field of View: 45 degrees
- Minimum Focus Distance: 30.479983540808888 mm
-
Supplier: Visual Sound, Inc.
Description: EAW - Eastern Acoustic Works, Inc. The NT29, offering 90-degree horizontal dispersion and 12-inch woofer, is a self-powered, bi-amplified loudspeaker. The onboard digital signal processing sets it apart: EAW's incomparable (and patented) Gunness Focusing, which generates precise,
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's High Speed HDMI cables with Swivel connectors make it easier to install audio and video components against walls - the rotating connectors are able to swing the cable plug up to 90 degrees, left or right, creating just the right angle between the connector and the cable so
- Cable Length: 6 ft
- Application: Audio, Video
- Features: Cable Assembly, HDMI
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's High Speed HDMI cables with Swivel connectors make it easier to install audio and video components against walls - the rotating connectors are able to swing the cable plug up to 90 degrees, left or right, creating just the right angle between the connector and the cable so
- Cable Length: 3 ft
- Application: Audio, Video
- Features: Cable Assembly, HDMI
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's High Speed HDMI cables with Swivel connectors make it easier to install audio and video components against walls - the rotating connectors are able to swing the cable plug up to 90 degrees, left or right, creating just the right angle between the connector and the cable so
- Cable Length: 10 ft
- Application: Audio, Video
- Features: Cable Assembly, HDMI
-
Supplier: 3X Ceramic Parts Company Limited
Description: mirror; 5. Ceramic rod chamfering: it can be divided into 45 degrees, 60 degrees, 90 degrees, etc. different angles of ceramic rod can be chamfered with grinding wheel; 6. excircle machining of ceramic rod: the excircle of ceramic rod usually needs excircle
- Density: 6.019996200615109 g/cc
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Features: Specialty Ceramics
- Specialty Ceramic Type: Zirconia
-
Supplier: Titan Tool Supply, Inc.
Description: (38mm) Magnification: 25X Field of View: 55 Focal Length: 0.2" to 3" (5mm to 76mm) Maximum Temperature: 257F (125C) 3 Watt LED Battery Handle included at no extra charge. FB-6 Fibre Bundle & 90 Degree Mirror Tip (optional items) Braided Tungsten sheathing for better durability
- Tube or Sheath Diameter: 3.1799999999999997 mm
- Field of View: 55 degrees
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: BK7 and UVFS corner cube retroreflectors are designed to deviate incident light by 180 degrees independently of an angle of incidence. These corner cube prisms have three mirror surfaces with angles at 90° to each other, juxtaposed to form the corner of a cube with the entrance
- Surface Flatness: λ/2, λ/4
- Surface Quality: 20-10 Scratch / Dig, 60-40 Scratch / Dig
- Prism Material: BK7 Glass, UV-grade Fused Silica
- Prism Type: Corner Cube Retroreflector
-
Supplier: InspectorTools
Description: system also utilizes the finest in accessories. Featuring a more solid threaded design, you can attach a magnet or a 90 degree side view mirror with less fear of falling off. Higher Resolution Fiber Optics Stay on internal switch (7 min.
-
Supplier: Aitken Products, Inc.
Description: on the iron ore ranges. Features: Provides warmth, heat coverage within a 90 degree arc up to 20 feet away. Nearly indestructible, made of heavy gauge, mirror finished aluminum with impact-resistant heating elements. Portable, can be operated from welder's outlets, disconnect
- Heating Capacity: 13.5 kW
- AC Voltage Required: 208 to 600 volts
- Watts: 13.5 kW
- Heater Type: Air Heater, Radiant Heater, Radiant Reflective Process Heater, Space Heater
-
Supplier: DynaQuip Controls
Description: oriented design concept has produced an actuator line with many user benefits - hard anodized body, polyester painted end caps and nickel plated drive shaft for complete corrosion protection; 300 series stainless steel bolts, mirror finishing cylinder walls and piston guide bearings for long
- Actuator Torque: 75 to 46,540 In-lbs
- Air Supply Pressure: 60 to 100 psi
- Operating Temperature: -10 to 195 F
- Air Supply Pressure Range: 60 to 100 psi
-
Supplier: Titan Tool Supply, Inc.
Description: shaft: PE 0.25mm, Units are Water Proof, Removable 90° Mirror, Operating temp: -10C to +60C, Light source: 4 white LEDs controlled by the SnakeEye display (low, medium, high, and off). Display - Snake Eye III 6" (15.2cm) color TFT-LCD, 640 x 480 color pixels, SD card port - jpeg and
- System Type: Modular / PC-Based
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: the single-chip fluorescent filters have high cost due to the high difficulty in production. Fluorescent filter generally consists of three combinations, namely excitation filter, emission filter and dichromatic mirror.Some systems do not have dichromatic mirrors, because of the
- Largest Dimension: 0.5 to 300.00000000000006 mm
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig
- Coating Options: Antireflection Coating
- Prism Material: BK7 Glass
Find Suppliers by Category Top
Featured Products Top
-
Properties: All spherical mirrors offered by Avantier have a focal length equal to half their radius of curvature. This property is fundamental to their optical behavior (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
, unaffected by all 3 issues, resulting in true tube temperature, which can be used in conjunction with other Infrared measurements to ensure the correct emissivity values can be backwards calculated. By using a gold-coated hemispherical mirror that touches the tube surface (read more)
Browse Infrared Thermometers Datasheets for LAND