Products/Services for 90 Degree Piano Hinges
-
Hinges (industrial) - (441 companies)...of the moveable leaf swings the door out and clears the cabinet frame. Continuous (piano) hinges - Piano hinges are composed of two continuous leaves of material. Knife hinges - Knife hinges are shaped like scissors. One half of hinge mounts...Hinge TypeUnequal LeavesHinge Direction (Only if applicable.) -
Wrenches - (482 companies)Torque wrenches. Video credit: Norbar Torque / CC BY-SA 4.0. Hinged tools, such as pliers or tongs, are not generally considered for the same purpose as wrenches. Wrenches for screws and bolts with internal sockets are generally referred as 'keys... -
Door Stays and Lid Stays - (25 companies)...a specified amount, usually 90 degrees. Typically this is known as: lid support. lid stay. door stay. Similar to hinges in laptops, these heavy-duty hinges allow virtually any size lid to open smoothly, hold its position, and then easily close...
-
Linear Polarizers - (37 companies)Linear polarizers transmit light waves along one axis and absorb them along the other. The transmitting and absorbing axes of linear polarization are oriented at 90 degrees to each other. Linear polarizers transmit light waves along one axis... -
Access Doors - (139 companies)Access doors provide access to a specific piece of equipment or a confined space. They are typically small, hinged doors that offer access to compartments. Note, however, that access doors do not include roof hatches and floor hatches - a separate... -
Industrial Pins - (743 companies)...when a cam is actuated to provide a snug fit. They can be easily installed and removed. Pivot/hinge pin. Image credit: Bimba. Pivot pins are used to attach two pivoting or hinged components. Shear pin. Image credit: Emhart Technologies. Shear pins...
-
Entry Gates - (291 companies)Entry gates are hinged partitions that allow access to designated areas. They are used in commercial, industrial, and residential applications. Some products are purely functional while others combine security capabilities with decorative features...
-
Fiber Optic Faraday Rotators - (8 companies)Fiber optic faraday rotators take the output from single-mode fibers and rotates the polarization by 90 degrees. Fiber optic Faraday rotators take the output from single-mode optical fibers and rotate the polarization by a specified amount...
-
Door Stops and Holders - (73 companies)...the outside handle. The depression ensures that the door does not lock when it hits the stopper. A convex option is available for handles without the locking mechanism. Hinge pin mounts are installed over the hinge of the door. They are out...
-
Squares - (92 companies)Squares are used to indicate, by visual comparison, whether two surfaces are perpendicular. Most products consist of a simple, fixed standard and a beam and blade with a mutual orientation of 90 degrees. How to Select Squares. Squares are used...
Product News
-
KRYTAR, Inc.
New 0.4-7.125 GHz 3 dB, 90-Degree Hybrid Coupler KRYTAR Announces New Compact 3 dB, 90-Degree Hybrid Coupler Covering the Frequency from 0.4 to 7.125 GHz KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment announces a new 90-degree hybrid coupler that delivers 3 dB of coupling over the frequency range of 0.4 to 7.125 GHz in a compact package. KRYTAR 's family of 3 dB, 90-Degree Hybrid Couplers perform many functions, including splitting and combining signals in amplifiers, switching... (read more)Browse RF Couplers Datasheets for KRYTAR, Inc. -
Caplugs
Hinged Containers Plastic containers with a tethered top to ensure it's not lost. Use these containers to package your product and offer the end-user a reusable case to store the product. These containers are ideal for everything from fishing lures to cosmetics. An ideal package for displaying your product while providing value added storage to the end user. Material: Polypropylene. Color: Natural (read more)Browse Industrial Containers Datasheets for Caplugs -
McWane Plant and Industrial
HINGE CHECK VALVES Vs. SWING CHECK VALVES the same features that made the design successful also introduced inherent limitations. The large angular travel of the hinged disc - often approaching 90 degrees - means the valve relies on gravity and reverse flow to close. This results in delayed closure, allowing reverse flow to develop before the valve seals. This delay makes the swing check valve particularly susceptible to slamming, where the disc closes abruptly under reverse flow conditions and generates pressure surges known as water hammer... (read more)Browse Water Control Gates Datasheets for McWane Plant and Industrial -
SPIROL
How to Design the Optimum Hinge There are two primary types of hinges: Free-fit hinges operate with minimal friction or drag. Components rotate freely and independently with little resistance. Friction-fit hinges incorporate controlled interference to prevent free rotation. Depending on design intent, the resistance may range from a slight drag to enough torque to hold the hinge in any position throughout its full range of motion. This White Paper outlines essential engineering guidelines to maximize long-term performance... (read more)Browse Industrial Pins Datasheets for SPIROL -
Southco
N6 Surface Mount Hinges Southco 's N6 Surface Mount Hinges provide superior durability, corrosion resistance, and design flexibility for a wide range of applications. Constructed entirely from 304 or 316 stainless steel, these hinges deliver long-lasting performance even in harsh or corrosive environments especially the marine industry. Passivated and high-gloss finish options offer a refined appearance without compromising functionality. Available in six sizes and multiple hinge leaf configurations, the N6 Hinge can... (read more)Browse Hinges (industrial) Datasheets for Southco -
Southco
EC Damping Hinge Southco 's Damping Soft Close Hinges are designed to deliver safe, controlled closure of lids and panels in industrial and equipment applications. By allowing users to initiate closure and step away, these hinges gently guide the enclosure to a smooth, low-speed close - eliminating slamming and reducing the risk of damage or injury. The EC class hinge is preset during manufacturing and requires no field adjustment, ensuring consistent and reliable performance over time. Its one-way damping... (read more)Browse Hinges (industrial) Datasheets for Southco -
Southco
T6 Stamped Friction Hinge The Southco T6 Stamped Friction Hinge provides reliable lid control and consistent positioning in applications exposed to demanding or corrosive environments. Its all-stainless steel construction, available in 304 or 316 grades, ensures superior durability and long service life. Designed for flexibility, the T6 is offered in a variety of hinge leaf configurations and sizes to suit diverse installation requirements. Top-mount styles simplify installation, while an optional covered hinge design... (read more)Browse Hinges (industrial) Datasheets for Southco -
Southco
EH Surface Mount Hinges Southco 's EH Surface Mount Hinges provide flexible and durable solutions for enclosure doors and frames, offering multiple designs, mounting styles, and material options to meet diverse functional requirements. These hinges accommodate both right-angle and co-planar mounting, supporting permanent installations with reliable performance. All EH hinge styles allow full 180 door rotation, ensuring maximum accessibility even in closely spaced applications. Thread-stud styles feature concealed... (read more)Browse Hinges (industrial) Datasheets for Southco -
Schmersal Inc.
Compact Hinged Safety Switch TESK We pioneered the safety hinge switch in 1996 because we found safety hinge switches offer pivotal benefits: - Simple to integrate into the machine because they replace normal hinges. - No worry over misalignment of the guard door and frame. - High protection against tampering because the safety contacts are inside the hinge. - Minimal mechanical wear. Today we offer the latest update on the safety hinge switch with the TESK. These safety hinge switches are available with an adjustable switching... (read more)Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
Southco
F6 Retractable Door Removal Hinges Southco 's F6 Retractable Door Removal Hinges provide flexible and convenient solutions for applications requiring easy door access. With multiple retractable and removable pin designs, these hinges allow tool-free door removal, simplifying installation, maintenance, and end-user access. Available in a range of sizes, constructions, and frame leaf options, F6 hinges accommodate diverse enclosure designs and enable independent installation of door and frame leaves, offering greater fabrication... (read more)Browse Hinges (industrial) Datasheets for Southco
-
data.noun (finlayson-gwc2014.zip)
… together in fagoting 03298684 98 n 01 Fahrenheit_thermometer 8 001 @ 04403875 n 0000 | a thermometer calibrated in degrees Fahrenheit 03298799 39 n … … n 0000 | the hinged protective covering that protects the keyboard of a piano when it is not … 03241309 n 0000 | a recreation room in a private house 03300654 90 n 02 famotidine 8 …
-
Hardware - Grainger Industrial Supply
1/4 In., Knuckle Length 1 In., Mounting Full Surface, Range of Motion 90 Degrees , Color Gray, Load Capacity 600 lb., Pin Material Stainless Steel, Pin Type Nonremovable, Holes per Leaf 2, Hardware Included, Standards ANSI/BHMA Standard A156.26 Grade 2 Load-Rated Piano Hinge , With Holes, Material 1012 Cold Rolled Steel, Finish Prime Coat, Leaf Thickness 0.4375...
-
Acudor FT-8050 Recessed Floor Access Door 30 x 30 at PlumberSurplus.com
FT-8050: Stainless steel continuous piano hinge . • Floor Access Door Opening Device: Automatic hold open arm with red vinyl grip allows door panel to open to 90 degrees , locking door in open position, and allowing for easy control when closing door panel.
-
Giant Magellan Telescope primary mirror cells
Its 90 - degree tilt motion is achieved by an electromechanical linear actuator whose lower end attaches to the cell. The two edge sections, or “wings” attach continuously to the central section with piano hinges .
-
data.noun (finlayson-gwc2014.zip)
… 01 Fahrenheit_thermometer f 001 @ 05735965 n 0000 | a thermometer calibrated in degrees Fahrenheit 04576349 09 … … slightly convex medieval sword with a sharp point 04577490 97 n 02 fallboard 7 fall-board 2 002 @ 05311704 n 0000 #p 05220937 n 0000 | the hinged protective covering that protects the keyboard of a piano when it is not … … %p 04579449 n 0000 | an airplane propelled by a fanjet engine 04579909 90 n 02 fanny_pack …
-
Development of the cone calorimeter—A bench‐scale heat release rate apparatus based on oxygen consumption
To allow testing specimens oriented either horizon- tally or vertically, the heater is arranged to be rotata- ble through 90 ' degrees . Thus, the cone heater is mounted on a piano hinge to a sliding support .
-
wn_g.pl (finlayson-gwc2014.zip)
… 103080497,'navigational instrument for finding directions'). g(103080633,'drafting instrument used for drawing circles'). g(103080731,'compass in the form of a card that rotates so that 0 degrees or North points to … … 'a pair of levers hinged at the fulcrum'). g … … of war are confined (usually under harsh conditions)'). g(103086457,'a grand piano suitable for concert … … documentation of all the consignments on board a contemporary container ship can exceed 90 pounds"'). g(103095965 …
-
Knaack Weather Guard E-Line Model 143 Saddle Box | Remodeling | Tools and Equipment, Jobsite Equipment, Waterproofing, Knaack
The Weather Guard E-Line model 143 Saddle Box is protected against break-ins by a secure locking system and a tamper-resistant, piano -style hinge . Automotive-style latches with a paddle handle mechanism are easy to open even when wearing work gloves, the maker says, and the cover sits at a 90 - degree angle when fully open for easy access.
Indicates content that may require registration and/or purchase.