-
Supplier: L-com, Inc.
Description: RJ45 (8x8) surface mount jacks are available in Category 5e, Category 6 and unrated versions. Surface mount jacks come with PCB style solder posts in either 90° or 180° orientations. Additional options include plated shielding and embedded LED lights. Surface mount jacks are packaged
- Gender: Female / Jack
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Supplier: KP Performance Antennas
Description: The KP Performance KPPA-3GHZDP90S-45 is a 3 GHz ±45 Degree Slant, Dual Pol 16.7 dBi, 90 Degree Sector Antenna with two type-N connectors. This 3 GHz sector antenna is specifically designed for customers deploying 45 degree slant radios. These sector antennas come
- Primary Frequency Range: 3,000 MHz
- Gain: 16.7 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 140 F
-
Supplier: SFCable.com
Description: CAT6 550MHz Keystone Jack 90 Degree. UL/cUL verified and listed. Meet TIA / EIA TSB-40. Meet ANSI / TIA / EIA-568-B.2 Category 6 500MHZ electronical performance. Meet ISO/IEC Generic Cabling Standard 11801. Meet CENELEC Generic Cabling Standard EN50173. Cat 6 Keystone jack for rack
- Gender: Female / Jack
-
-
Supplier: L-com, Inc.
Description: RJ45 (8x8) surface mount jacks are available in Category 5e, Category 6 and unrated versions. Surface mount jacks come with PCB style solder posts in either 90° or 180° orientations. Additional options include plated shielding and embedded LED lights. Surface mount jacks are packaged
- Gender: Female / Jack
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Supplier: Newark, An Avnet Company
Description: MPO EMI ADAPTER 45 DEGREE (SCREW MOUNT)
-
Supplier: Remke Industries
Description: Rj45 Ethernet Connector - 4x90 Cat.6a 360°shielded Field Wireable 90° Modular Plug With Compression Nut Need to save space? The RJ45 90 degree male connector is adjustable to 4 different positions allowing access from almost any angle. This 90
- Current Rating: 1 amps
- Features: Modular Connector and RJ Connector, Right Angle
- Connector Type: RJ-45
-
Supplier: Newark, An Avnet Company
Description: LC-D EMI ADAPTER 45 DEGREE SNAP MOUNT
-
Supplier: Newark, An Avnet Company
Description: RJ45, 1X1, 10/100 BASE-T, 90 DEGREE ANGLE, 13.87MM, GREEN, YELLOW, UP, GOLD, SMD ROHS COMPLIANT: YES
-
Supplier: Tripp Lite by Eaton
Description: wallplate (such as Tripp Lite’s N042-001-WH). One RJ45 port is angled down at a 90-degree angle for easy installation in hard-to-reach spaces. Built for ultra-fast performance, this is an ideal coupler when setting up premise wiring, telecommunications, data networking and
- Features: Coupling / Adapter, Modular Connector and RJ Connector
- Gender: Female / Jack
- Connector Type: RJ-45
-
Supplier: Allied Electronics, Inc.
Description: M12 4-pin Female, 90 degree angled
-
Supplier: L-com, Inc.
Description: Molded, angled connector hoods solve difficult connection issues in tight places. L-com has added 45 degree angled USB cables to compliment our extensive 90 degree angled offering. 45 degree bends offer an alternative in applications where 90 degree
- Cable Length: 2.46063125 ft
- Product Type: USB
-
Supplier: L-com, Inc.
Description: Molded, angled connector hoods solve difficult connection issues in tight places. L-com has added 45 degree angled USB cables to compliment our extensive 90 degree angled offering. 45 degree bends offer an alternative in applications where 90 degree
- Cable Length: 1.6404208333333334 ft
- Product Type: USB
-
Supplier: Tripp Lite by Eaton
Description: standard data wallplate (such as Tripp Lite’s N042-001-WH). One RJ45 port is angled down at a 90-degree angle for easy installation in hard-to-reach spaces. Built for ultra-fast performance, this is an ideal coupler when setting up premise wiring, telecommunications, data
- Features: Coupling / Adapter, Modular Connector and RJ Connector
- Gender: Female / Jack
- Connector Type: RJ-45
-
Supplier: Accuris
Description: Connector, Electrical, Circular, Environment Resisting, Backshell, Straight, 90 Degrees, and 45 Degrees with Dielectric Strain Relief, for Series 2 Connectors
-
Supplier: Automation24, Inc.
Description: Lapp field mountable RJ45 - CAT.6A, FIELD WIREABLE, 90 DEGREE, T568A - 21700639 is an Industrial Ethernet connector, right angle, IP20; qualified for 10 Gbit data transmission. According to T568A; spec. for cables w/19-wire cores. With metal housing, for industrial
- Features: Modular Connector and RJ Connector, Other, Right Angle
- Connector Type: RJ-45
-
Supplier: Automation24, Inc.
Description: Lapp field mountable RJ45 - CAT.6A, FIELD WIREABLE, 90 DEGREE, T568B - 21700640 is an Industrial Ethernet connector, right angle, IP20; qualified for 10 Gbit data transmission. According to T568B; spec. for cables w/19-wire cores. With metal housing, for industrial
- Features: Modular Connector and RJ Connector, Other, Right Angle
- Connector Type: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: wallplate (such as Tripp Lite’s N042-001-WH). One RJ45 port is angled down at a 90-degree angle for easy installation in hard-to-reach spaces. Built for ultra-fast performance, this is an ideal coupler when setting up premise wiring, telecommunications, data networking and
- Features: Coupling / Adapter, Modular Connector and RJ Connector
- Gender: Female / Jack
- Connector Type: RJ-45
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, CIRCULAR, THREADED, HIGH SHOCK, HIGH DENSITY, SHIPBOARD, BACKSHELL, SELF-LOCKING, REPOSITIONABLE TO STRAIGHT, 45 DEGREE AND 90 DEGREE, CABLE SEALING AND SHIELD TERMINATION
-
Supplier: Remke Industries
Description: Available in male & female, straight and 90 degree configurations Temperature range from -40˚C to +80˚C Receptacles designed for conventional threaded connections to ensure reliable mating 100% factory tested RJ45 connectors are the most widely used connection technology
- Rated Voltage: 0.125 kilovolts
- Rated Amperage: 4 amps
- Operating Temperature: -20 to 105 C
- Cable Length: 6.6000000000000005 ft
-
Supplier: Remke Industries
Description: Available in male & female, straight and 90 degree configurations Temperature range from -40˚C to +80˚C Receptacles designed for conventional threaded connections to ensure reliable mating 100% factory tested RJ45 connectors are the most widely used connection technology
- Rated Voltage: 0.125 kilovolts
- Rated Amperage: 4 amps
- Operating Temperature: -20 to 105 C
- Cable Length: 16.400000000000002 ft
-
Supplier: Remke Industries
Description: Available in male & female, straight and 90 degree configurations Temperature range from -40˚C to +80˚C Receptacles designed for conventional threaded connections to ensure reliable mating 100% factory tested RJ45 connectors are the most widely used connection technology
- Rated Voltage: 0.125 kilovolts
- Rated Amperage: 4 amps
- Operating Temperature: -20 to 105 C
- Cable Length: 13.1 ft
-
Supplier: Titan Tool Supply, Inc.
Description: The Titan Micro-Probe Illumination Kits are the answer to proper illumination in those ultra small holes and cavities that pose special viewing problems because they are too small for light to enter properly. The kits consists of: 6 Micro-Probes, 3 straight and 3 angled at 45 degrees. The
- Tube or Sheath Diameter: 0.812799561088237 to 3.047998354080889 mm
- Working Length: 1.2191993416323554 m
- Viewing Angle: Forward Oblique (0°-90°)
-
Supplier: Newark, An Avnet Company
Description: CONDUIT FITTING, 45 DEGREE LIQUIDTIGHT, IRON, 9.53MM; Conduit Configuration:45 Degree; Trade Size:3/8"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:53.98mm; IP / NEMA Rating:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: RJI IP67 Data 3A 90 Degree Metal
-
Supplier: KP Performance Antennas
Description: The KP Performance KPPA-5GHZDP90S-PMP is a 5 GHz, 16.3 dBi, 90-degree, H/V polarized sector antenna with two type-N connectors. This 5 GHz sector antenna is specifically designed for customers deploying 45 degree slant radios. This sector antenna has an adapter on the
- Primary Frequency Range: 5,000 MHz
- Gain: 16.3 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Accuris
Description: CONNECTORS, FIBER OPTIC, CIRCULAR, PLUG AND RECEPTACLE STYLE, MULTIPLE REMOVABLE TERMINI, SCREW THREADS, REPOSITIONABLE BACKSHELL, STRAIGHT, 45- AND 90-DEGREE, ENVIRONMENT RESISTING
-
Supplier: KRYTAR, Inc.
Description: KRYTAR’s 3 dB, 90-Degree Hybrid Couplers perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications. These 90-degree hybrids are used
- Frequency Range: 6,000 to 20,000 MHz
- Insertion Loss: 1 dB
- VSWR: 1.45 :1
- RF Coupler Type: Uni-Directional
-
Supplier: TelephoneStuff.com
Description: 24 RJ45 port patch panel with pins 4 and 5 active in each port and one female RJ21 connector on back of panel. Features: - Consists of single female telco 50 pin/25 pair connector with VELCRO brand touch fasteners wired for common active voice equipment - 24 RJ45 ports
- Number of Ports: 24
- Port Type: RJ (Modular)
-
Supplier: KRYTAR, Inc.
Description: KRYTAR 90 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent
- Frequency Range: 7,125 to 15,350 MHz
- Insertion Loss: 0.9 dB
- VSWR: 1.45 :1
- RF Coupler Type: Uni-Directional
-
Supplier: Weidmuller
Description: Passive interfaces for signal transmission on a flat-cable connector equipped with a clamping-yoke connection in accordance with IEC 603-1 / DIN 41651. The main features include: Group with 10- to 64-pole connectors One-to-one electrical connection between controller and field
- Number of Contacts: 8
- Contacts Pitch: 3.5 mm
- Conductor Size (North American): 28 to 14 AWG
- Voltage Rating: 50 volts
-
Supplier: Tripp Lite by Eaton
Description: excellent signal quality, this RJ45 patch cable ensures data transfer speeds up to 1 Gbps throughout your Gigabit Ethernet or VoIP network. Up-Angle RJ45 Patch Cable Makes Connecting and Disconnecting EasierOne RJ45 male connector is designed at a 90-degree
- Cable Length: 1 ft
- Operating Temperature: -10 to 50.0000000000001 C
- Features: Cable Assembly, Cat 5/Cat 5E, Cat 6
- Application: LAN / Ethernet, Networking
-
Supplier: Radwell International
Description: INDUSTRIAL ETHERNET PLUG-IN CONNECTOR, FASTCONNECT, RJ45, 10/100 MBIT/S, RUGGED METAL ENCLOSURE, FC CONNECTION SYSTEM, 90 DEGREE CABLE OUTLET, PRICE PER PACK OF 10. FREE 2 YEAR RADWELL WARRANTY
- Gender: Male / Plug
-
Supplier: Radwell International
Description: ETHERNET-ADAPTER, 4 POLE, 2 AMP, 60 VDC, M12 FEMALE CONNECTOR, STRAIGHT, D CODED, RJ45 90-DEGREE ANGLE CONNECTOR, SHIELDED, -5 TO +60 DEGREE C, IP20/67. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 60 volts
- Current Rating: 2 amps
- Geometry: Straight
-
Supplier: Heilind Electronics, Inc.
Description: CONDUIT TO PANEL TERMI 90 DEGREE
-
Supplier: Radwell International
Description: ETHERNET CORDSET, EXTENSION, DOUBLE ENDED, CONNECTOR A, MALE, M12, 90 DEGREE ELBOW, CONNECTOR B, MALE, RJ45S, STRAIGHT, 4 CONTACT, 25 METER, (UX09346)). FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
E establishes the test requirements for reducing the operating current of an accessory when used at ambient temperatures between 35 and 90 degrees Celsius. (read more)
Browse Datasheets for AENOR -
locomotion system which Bike is fitted with. The two gears are inde- pendent, each can turn 90 degrees to the right or the left, with 30 degrees of gimbal (required for moving with agility over the pipes’ curved surface). And each wheel has its own ultraprecise engine, for separate speed (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Announces New Compact 3 dB, 90-Degree Hybrid Coupler Covering the Frequency from 0.4 to 7.125 GHz (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
inside the device. Metal connectors and backshells offer a 360-degree metal sealing to machinebraided cable that can be plated and isolate outside frequencies to over 90% efficiency. This reduces the possibility of the cable becoming an antenna that (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation -
return loss. • Low unbalance. Model WMQH-6-18-S is a quad 90 degrees 3dB hybrid covering the 6-18GHz band. It covers X band and Ku band. Typical insertion loss is only 0.8dB above split. A rugged aluminum enclosure that measures 1.00 x 0.50 x 0.38 inches is fitted with (read more)
Browse RF Couplers Datasheets for Werbel Microwave LLC -
3 dB 90 Degree ULTRA+ Hybrid Couplers ULTRA1830 KRYTAR’s New line of high-performance ULTRA+ 90 Degree Hybrid (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Beswick 1/8" OD tube to 10-32 Thead, Elbow Fitting Description: Adjustable position 90 degree elbow fitting, from 10-32 external thread to 1/8" OD tubing. Max Pressure Rating: 150psig Features (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
angled orientations, and shielded and unshielded. L-com provides a complete range of highly durable Cat5e Ethernet cables for IT infrastructure and data center networking needs. Cat5e cables include 90- and 45-degree angled Ethernet cable designs to address (read more)
Browse Patch Cables and Cords Datasheets for Heilind Electronics, Inc. -
Turn-Act's rotary vane actuators feature: 16 base models with torque outputs from 87 in.lbs to 1000 in.lbs. Rotations 45, 90,180 & 270 degrees. One moving part providing: Zero Backlash. No loss of motion (read more)
Browse Pneumatic Rotary Actuators Datasheets for Compact Automation -
Compact Automation manufactures custom pneumatic rotary actuators to match your specifications. Features: 16 base models with torque outputs from 87 in.lbs to 1000 in.lbs. Rotations 45, 90,180 & 270 degrees. One moving (read more)
Browse Pneumatic Rotary Actuators Datasheets for Compact Automation
More Information Top
-
phone jack - offers from phone jack manufacturers, suppliers, exporters & wholesalers
Low Profile Rj45 Phone Jack With Shield , 90 Degree RJ45 Connector .
-
SIEMENS Data and Communication - Electrical - Grainger Industrial Supply
• Connector , RJ45 / 90 Degree , 24AWGConnector,RJ45/90 Degree,24AWG .
-
Grainger.com
• Connector , RJ45 / 90 Degree , 24AWGConnector,RJ45/90 Degree,24AWG .
-
Network Switch - Network Switch Manufacturers, Suppliers
Network Switch 2 Port RJ45 Connector With Integrated Magnetics 90 Degree .
-
Mini Usb Connector Exporters, Mini Usb Connector Selling Leads (Page 3)
Describtion: MagTop 10/100Base-TX RJ45 single port (1x1) 90 degree with LEDs Integrated magnetics connector (ICM)...
-
Shopping In Wireless Networking - Big Bruin
… antennas Power consumption:Less than 4W Operating temperature:0~40 Celsius degree (32~104 Fahrenheit degree) Storage temperature:-40~70 Celsius degree (-40~158 Fahrenheit degree ) Operating humidity:30% to 90 % Relative humidity (Non … … Internal PCBA antennas External connectors :1 * RJ45 for 10/100Base-T LAN …
-
Shopping In Wireless Networking - Big Bruin
… antennas Power consumption: Less than 4W Operating temperature: 0~40 Celsius degree (32~104 Fahrenheit degree) Storage temperature: -40~70 Celsius degree (-40~158 Fahrenheit degree ) Operating humidity: 30% to 90 % Relative humidity (Non … … Internal PCBA antennas External connectors : 1 * RJ45 for 10/100Base-T LAN …
-
Popular Products In Accessories - Big Bruin
… Punch Down Keystone Jack - White This is an easy to use, modular Cat5e RJ45 Keystone jack for … The keystone jack installs into a keystone wall-plate or patch panel (not included).Features:* 110 type IDC punch down connectors * 90 degree wire connection* Easy to read Cat 5e label on face* Can be used with keystone wall plate or patch …
-
http://www.mouser.com/catalog/catalogusd/645/1515.pdf
Specifications: • IP- Degree : IP65/67 • Cat5e Rated • Temperature range: -25°C to +85°C Features: • Transition from M12 Field devices to RJ45 Devices inside control cabinet • 180° and 90 ° versions available PANEL MOUNT CONNECTORS .
-
Sell mini usb connector
• RJ45 connector with magnetics, tab down 10/100/1000 base TX 1 x 1 RJ45 connector U50(02)G-A122-B12 (TAB DOWN RJ45 1 x 1 0.85in) 6EMI-LED-B RJ45 connector integrated with internet transformer For 10Base-T, 10/100Base-TX … • item: usb b type female 90degree dip connector. color: white or black; housing: pbt; terminal: brass; shell: spcc.
Indicates content that may require registration and/or purchase.