-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld 10-gallon, 2 HP, dental air compressor (WTS115802) is designed for the dental office environment. The oil-free pump makes this unit maintenance free. Its 10-micron filter keeps the air lines clear of dirt and water vapor. Operates on 120-volt household
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 5.6 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Central Air Compressor Co.
Description: The Chicago Pneumatic CPS 90 and CPS 185 portable compressors provide you with compressed air between 88 cfm and 187 cfm at a working pressure of 102 psi (7 bar). Powered by a Kubota or Deutz engine, this range of portable compressors is typically used to drive
- Discharge / Operating Pressure: 102 psi
- Flow Capacity: 88 to 250 SCFM
- Power Source: Diesel
- Mounting: Skid / Base Plate Mounted, Trailer / Truck
-
Supplier: Ingersoll Rand Air Compressors
Description: 80 Gallon Reciprocating Air Compressor - TS4N5 Two-Stage Compressors Available at Tractor Supply, the Ingersoll Rand 80 Gallon, Electric-driven Two-stage air compressor is designed to provide continuous power. Built to last, this durable workhorse is designed for
-
-
Supplier: Mountz, Inc.
Description: Oil free mini air compressor with auto pressure switch with one-touch male connector (for tube OD 8mm), unit can support 1 - 4 HDC controller systems. 1/8HP, Start at 70PSI, Stop at 90PSI Flow: 20LPM 120V model
-
Supplier: Mountz, Inc.
Description: Oil free mini air compressor with auto pressure switch with one-touch male connector (for tube OD 8mm), unit can support 1 - 4 HDC controller systems. 1/8HP, Start at 70PSI, Stop at 90PSI Flow: 20LPM 220V model
-
Supplier: Air Compressors Direct
Description: Shroud Design •Fully integrated regulator, gauges and air outlet On/Off Switch •Large and easy to read 27-Gallon Vertical Air Tank •Increases your air supply, yet remains portable Additional Storage •Integrated tool holders and tool tray Fully Assembled •Just plug and go
- Flow Capacity: 6 to 4 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 11 Gallons Power 4.0 CFM @ 90 PSI Oil Free, Low Maintenance Operation •No oil to add or change •Easy cold weather starting 120-Volt Circuit Breaker Friendly Motor •Requires 1/2 the starting current compared to similar motors •Starts easily, even with the use of an extension
- Flow Capacity: 6 to 4 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 1 Gallons Power .39 CFM @ 90 PSI Oil Free, Low Maintenance Operation •No oil to add or change •No belts to maintain Integrated Handle •Makes this compressor easy to move Fully Enclosed Shroud •Protects the motor and pump On/Off Toggle Switch •Conveniently located for
- Flow Capacity: 0.51 to 0.39 SCFM
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 13 Gallons Power 3.8 CFM @ 90 PSI Oversized Gauges •Easy to check for a quick reference Built-In Tool Storage •Organize your tools and clear up the garage Built-In Air Regulator •Easy-to-use control panel with descriptive icons
- Flow Capacity: 5.6 to 3.8 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Makita USA, Inc.
Description: Air hose wrap stores 50 ft. of 3/8" air hose with handle folded or upright Tool hangers store tools when not in use Large automotive style industrial air filter for increased air intake and greater efficiency Roll cage construction for extra protection to pump and motor
- Discharge / Operating Pressure: 140 psi
- Horse Power: 3 HP
- Lubrication Style: Lubricated
- Mounting: Portable
-
Supplier: Makita USA, Inc.
Description: High Pressure Technology Delivers 400 PSI Capacity Makita High Pressure compressor technology delivers 400 PSI capacity for the next generation of high pressure nailers Dual capacity: two universal couplers for conventional nailers (3.6 CFM at 90 PSI) and two
- Discharge / Operating Pressure: 400 psi
- Horse Power: 2.5 HP
- Lubrication Style: Oil-less
- Mounting: Portable
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld 3-in-1 air compressor/generator/welder (GR3100) is ideal for jobsites and work trucks. Designed for high output and industrial reliability, its two-stage, cast-iron air compressor fills twin 5-gallon air tanks, providing a total air
- Equipment Type: Complete System
- Output Power Capability: DC Output
- Process Capability: Stick (SMAW), Welding Equipment
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features .75 SCFM delivered @ 90 PSI pump, 1.0 gallon tank and 135 max PSI enables more nails to be fired and provides quicker recovery Durable oil free pump provides extended maintenance-free operation Low 71 dBA* allows for quieter operation (*Tested per ISO3744) Roll
- Horse Power: 0.3 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld 3-in-1 air compressor/generator/welder (GR3200) is ideal for jobsites and work trucks. Designed for high output and industrial reliability, its two-stage, cast-iron air compressor fills a 30-gallon air tank and delivers 14 CFM of airflow at
- Duty Cycle: 65 to 10 %
- Output Current Range: 50 to 180 amps
- Equipment Type: Complete System
- Output Power Capability: DC Output
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 5.0 SCFM @ 90 PSI allows for quick compressor recovery times 200 PSI max tank storage pressure allows for longer air tool run times 78 dBA (tested per ISO3744) operational noise level for a quieter work environment EHP® Efficient high pressure
- Flow Capacity: 5 SCFM
- Horse Power: 1.6 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: ALMiG USA Corporation
Description: compressor hp class. The compressor is equipped with the following features: Electrical drive through high performance motor Power transmission from drive motor to air end trough a nearly slip-free V-belt drive – low maintenance cost, flexible and extremely efficient Belt srive
- Discharge / Operating Pressure: 116.03016 to 188.54901 psi
- Flow Capacity: 420.24493 to 548.437291 SCFM
- Horse Power: 120.619834641254 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: with dirt-repelling lining and cooling air control system for extremely low noise level In the housing integrated electrical control cabinet. Colours light grey (RAL 7035) and sky-blue (RAL 5015) Main switch installed internal or external depending on the compressor hp class. The
- Discharge / Operating Pressure: 188.54901 psi
- Flow Capacity: 405.059609 SCFM
- Horse Power: 120.619834641254 HP
- Lubrication Style: Lubricated
-
Supplier: Thomas An Ingersoll Rand Business
Description: to 3.2 cfm / 90.65 l/min Pressure to 160 psi / 11.1 bar Possible Applications Oxygen Concentrators Copiers Blood & Laboratory Analyzers Dental & Optical Equipment Ozone Generators Vacuum Frames Waveguide Pressurization Packaging Equipment Aspirators Respirators Medical Trauma Carts
- Discharge / Operating Pressure: 25 to 160 psi
- Flow Capacity: 1.2 to 3.2 SCFM
- Horse Power: 0.281446280829592 to 0.629903580904325 HP
- Power Source: AC Single Phase
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 4.0 CFM delivered @ 90 PSI pump provides rapid recovery Oil lubricated pump improves durability Cast iron cylinder enhances pump life High-flow regulator for increased performance 4 gallon, 125 PSI max twin stack tank design with proven acceptance in the market
- Horse Power: 1.1 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 4.0 CFM delivered at 90 PSI pump provides rapid recovery Oil lubricated pump improves durability Cast iron cylinder enhances pump life High-flow regulator for increased performance Run multiple tools from dual universal quick couplers Ball valve drain allows for quick
- Flow Capacity: 3.8 SCFM
- Horse Power: 1.1 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: ALMiG USA Corporation
Description: with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air ventilator drive is reducing main
- Discharge / Operating Pressure: 75 to 190 psi
- Flow Capacity: 152 to 602 SCFM
- Horse Power: 125 HP
- Lubrication Style: Lubricated
-
Supplier: Campbell Hausfeld
Description: makes it easy to maneuver around the workspace. Average Air Consumption of 3.1 CFM @ 90 PSI. Maximum Pressure of 90 PSI. Air Inlet Size of ¼ inch NPT (F). Minimum Hose Size of 3/8 inches. An air compressor with a tank capacity of 26 gallons or
-
Supplier: SC Hydraulic Engineering Corporation
Description: PRESSURES UP TO 65,000-PSI ONLY 2 CONNECTIONS REQUIRED MOBILE SELF CONTAINED POWER UNIT 5 OR 10 GALLON STAINLESS STEEL RESERVOIR AVAILABLE WITH ALL 10-SERIES PUMP MODELS PRESSURE GAUGES, VALVES AND AIR DRIVE CONTROLS INCLUDED The 90 Series Dual pump portable test cart is
- Operating Pressure: 65,000 psi
- Reservoir Capacity: 5 to 10 gallons
- Power Source: Pneumatic Compressor
-
Supplier: Macnaught USA, Inc.
Description: guarantee² 10 years Compatible fluids Engine and gear oils up to SAE90, auto trans, hydraulic fluid and anti-freeze / anti-boil Min-Max air pressure 60/150psi (400-1030kPa) Min air compressor 5cfm/min (0.15m³) Air inlet 1/4" NPT(F) Pump outlet 3/4" NPT(F) Pump inlet 1"
- Maximum Discharge Flow: 3.5 GPM
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
-
Supplier: Macnaught USA, Inc.
Description: Compatible fluids Engine and gear oils up to SAE90, auto trans, hydraulic fluid and anti-freeze / anti-boil Min-Max air pressure 60/150psi (400-1030kPa) Min air compressor 5cfm/min (0.15m³) Air inlet 1/4" NPT(F) Pump outlet 1/2" NPT(F) Pump inlet 1" NPT (F) Features &
- Maximum Discharge Flow: 3.5 GPM
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: Honeywell Sensing & IoT
Description: Enhanced durability: The PX2 Series can operate in the rigorous environments commonly found in HVAC/R and air compressor applications. The sensor can survive at least 10 million pressure cycles and has an ingress protection rating up to IP69K.
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: Enhanced durability: The PX2 Series can operate in the rigorous environments commonly found in HVAC/R and air compressor applications. The sensor can survive at least 10 million pressure cycles and has an ingress protection rating up to IP69K.
- Working Pressure Range: 0 to 500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: Enhanced durability: The PX2 Series can operate in the rigorous environments commonly found in HVAC/R and air compressor applications. The sensor can survive at least 10 million pressure cycles and has an ingress protection rating up to IP69K.
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Macnaught USA, Inc.
Description: (400-1030kPa) Air inlet 1/4″ NPT(F) Pump outlet 3/4″ NPT(F) Pump inlet 1″ NPT(F) Min air compressor 6cfm/min (.16m³) Features & Benefits: Heavy duty construction Air Inlet (1/4” NPT) Oil outlet (3/4” NPT) 2” sliding bung adapter Oil inlet (1” NPT) Large exhaust port Oil
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
-
Supplier: Honeywell Sensing & IoT
Description: Enhanced durability: The PX2 Series can operate in the rigorous environments commonly found in HVAC/R and air compressor applications. The sensor can survive at least 10 million pressure cycles and has an ingress protection rating up to IP69K.
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Larson Electronics LLC
Description: and is listed as YL 94 V-0 flame retardant. Ambient temperature ranges from -20 degrees to 180 degrees Farenheit. SPECIFICATIONS Air consumption – 38 cfm Inlet Pressure (max) – 100 psi Noise Level – 86 dBa Motor – 1.5 Hp Bearings – permanently lubricated RPM – 3000 AIR FLOW
-
Supplier: Hannay Reels
Description: To handle single 5/8" or 3/4" I.D. hose Air Compressors / Washdown Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is permanently attached. Chain and sprocket drive powered by electric, hydraulic, or compressed air
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 50 to 300 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 1 to 1.28125 inch
-
Supplier: Parker Sporlan Division
Description: ensure trouble-free performance. Markets: • Food Retail Refrigeration • Air Conditioning - Commercial Features/Benefits: • Externally adjustable oil level controls • Oil Level Control – Suitable for up to 90 psi differential pressure, optional oil level equalization connection •
- Valve Type: Control Valves
-
Supplier: Kaeser Compressors, Inc.
Description: solution for smaller industrial operations. With noise levels as quiet as 61 dB(A) you can install it anywhere without disrupting productivity. Your advantages Space-saving integrated solution: Compressor, refrigerated dryer, and air receiver tank in one quiet, air
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 9 to 90 SCFM
- Horse Power: 3 to 20 HP
- Compressor Technology: Rotary Screw
-
Supplier: Rogers Machinery Company, Inc.
Description: ISO 8573-1 CLASS 0, 100% oil-free air minimizes downtime from oil contamination in the production line and eliminates the need for off-site condensate disposal. Engineered coatings designed for extreme conditions provide extended service life of internal and external surfaces, reduced
- Discharge / Operating Pressure: 40 to 220 psi
- Flow Capacity: 1,500 to 3,500 SCFM
- Horse Power: 260 to 800 HP
Find Suppliers by Category Top
Featured Products Top
-
Ideally suited for a wide range of applications, Kaeser’s M81 is available in two pressures ranges covering 100-200 psi and features molded polymer gull wing doors for durability and easy access. The M81 is the latest heavy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Available in a wide range of capacities from 2-90 tons, the W-Series chillers from Dimplex are our most customizable platform. Whether air-cooled, water-cooled or a split system, these chillers are a robust and reliable cooling. Base configurations include digital controllers, hermetic (read more)
Browse Coolant Systems Datasheets for Dimplex Thermal Solutions -
The 90HP Series sealed model oil filters were engineered for safeguarding HVAC/R CO2 (R-744) compressors. The 90HP Series oil filters have been developed for use with polyolester (POE) oils in CO2 (R-744) systems. POE oil, known for its solvent-like properties, can suspend and (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
compression. And an almost unlimited spectrum of possible adaptations and accessories. Designed for the compression of air, nitrogen, and other neutral gases, the Delta Screw compressors are perfect for almost any possible application. The spectrum of the extended Delta Screw series additionally includes 7 (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
well as air-conditioning applications that use CO2 (R-744) refrigerant. The high pressure rating of 90 bar (1,305 psi) allows the filter-drier to withstand the high pressures throughout a transcritical CO2 HVAC/R system. Features: 90 bar (1,305 psi) maximum rated pressure 100 (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
areas within different chemical plants. They quickly provide and hook up available equipment without consideration for the customer’s flow and pressure needs. Even for low-pressure (less than 50 psi) applications, these rental companies are quick to provide plant air machines designed for 90 (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
actuated pin lock and direct crank rewind. Power rewind reels include: chain and sprocket drive powered by electric, hydraulic or air motor. Standard inlet: 90° ball bearing swivel joint,1/2" female NPT threads. Standard outlet: 1/2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
/4" female NPT threads. Optional rollers: specify roller position when ordering. Pressures to 2000 psi (138 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. Applications: Air Compressors Washdown (read more)
Browse Hose Reels Datasheets for Hannay Reels -
manufacturing facility. When using compressed air systems, up to 90% of the energy being used is lost in the compression and transportation of air – not in the actual drying or blow off process. And even more energy is wasted if you’re drying the air before compression. This is ultimately costing (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
The compact N500 spring rewind hose reels from Hannay are made for high-pressure applications. The narrow base saves space, but the reels are still durable enough to handle up to 10,000 psi and 1/4” to 3/8” ID high pressure hoses. The non-sparking ratchet assembly and 4-way roller (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
DECISION ANALYSIS AND TECHNOLOGY ASSESSMENTS FOR METAL AND MASONRY DECONTAMINATION TECHNOLOGIES
250 cfm, 90 psi air compressor .
-
Reduced baghouse maintenance with LPHV pulse cleaning technology
4.1 - 6.2 bar (60 - 90 psi ) Air compressor / dryer station 5 - 6 m Largely displaced .
-
Gravimetric measurements of steady‐state moisture uptake in spin‐coated polyimide films
The supply air for the moisture generator comes from a central air compressor at 90 psi .
-
Neural network control of a pneumatic robot arm
First, the air is drawn from an in-house air compressor at about 90 psi .
-
Development of a Liquid Release Tester
The maximum test pressure evaluated was 620 kPa ( 90 psi ) since many smaller air compressors cycle on at about 620 kPa, so 620 kPa is frequently the maximum continuous pressure available when using "shop air" to operate the tester.
-
Concrete decontamination by Electro-Hydraulic Scabbling (EHS). Topical report
It has been mentioned that the suggested subsystem has very high power requirements for its main drive - 90 psi , 270 cfm air compressor .
-
CR4 - Thread: Air pressure and Heat as an Energy Source?
I have a 80 gallon air compressor that is at 90 psi .
-
Development of a Response Surface Model of an Electrostatic Spray System and its Contributing Parameters
Materials and Methods An experimental sprayer (XT Spray Wand, Electrostatic Spraying Systems, Inc., Watkinsville, Ga.) connected to an air compressor (2.2 CFM at 90 psi , 3 gal, Task Force model 77813, Lowe's Co., Inc., Mooresville, N.C.) was used to develop …
-
Hybrid Combustion-Gasification Chemical Looping
Air compressor 2 90 -105 psi .
-
Air Compressors - Grainger Industrial Supply
Portable Electric Oil-Free Air Compressor , Free Air CFM @ 90 PSI : 2.60, Full Load Amps: 10, HP: 0.8, Tank Type: Pancake, Voltage: 115VAC and Varies by: Max.
Indicates content that may require registration and/or purchase.