-
Supplier: American Control Electronics
Description: When simplicity and a compact package are important factors in a machine design, the SPM series offers several cost effective solutions. While costs are kept low by providing no frills speed control, the SPM series still supplies the same type of full-wave DC voltage found on more expensive
- Number of Axes / Motors: 1
- Maximum Output Voltage: 90 volts
- Rated Power: 100 to 200 watts
- Continuous Output Current: 3 amps
-
Supplier: American Control Electronics
Description: The PML series is general purpose drive for a wide variety of trapezoidal-wound brushless motors. With either a 115 VAC or 230 VAC line source, our drive can control motors that vary in the 90 to 280 VDC range, up to 5 amps or 1.5 HP. With the use of on-board trim pots, you can quickly
- Number of Axes / Motors: 1
- Maximum Output Voltage: 280 volts
- Rated Power: 40 to 200 watts
- Continuous Output Current: 3.6 amps
-
Supplier: Galco Industrial Electronics
Description: DC CONTACTOR 2P, 120V
-
-
Supplier: Nidec Control Techniques
Description: Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 530 volts
- Rated Power: 32,900.000000000015 watts
- Supply Voltage (AC): 24 to 480 volts
-
Supplier: Princess Auto Limited
Description: 12V DC Gear Motor with Drive Wheel
-
Supplier: Galco Industrial Electronics
Description: Motor, DC, 1/4 HP, 1800 RPM, 90V,
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC Drive, 690 VAC, 3 PH, 678 Amps, 600 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module
- Supply Voltage (AC): 690 volts
- Phase: Three Phase
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC Drive, 480 VAC, 3 PH, 73 Amps, 40 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC Drive, 480 VAC, 3 PH, 330 Amps, 200 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC Drive, 480 VAC, 3 PH, 10 Amps, 5 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
Supplier: Data Device Corporation (DDC)
Description: High power H-Bridge brush-motor drive with internal drive circuitry. (PWR-82340)200 V (drain/source) breakdown voltage,(PWR-82342)500 V (drain/source) breakdown voltage, and 30 Amps continuous/50 Amps peak motor current.
- Maximum Output Voltage: 500 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 50 amps
- Supply Voltage (DC): 500 volts
-
Supplier: Data Device Corporation (DDC)
Description: Low power H-bridge brush-motor drive with charge pump. 100 V (drain/source) breakdown voltage, 5 Amps continuous/10 Amps peak motor current.
- Maximum Output Voltage: 100 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
- Supply Voltage (DC): 100 volts
-
Supplier: Radwell International
Description: DC DRIVE, 3/4 HP, 115 V AC, 90 V DC, KBMM 125 SERIES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: SPEED DRIVE, 125HP,460V-NO DC CHOKE
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Excellent velocity control ● Wide speed control range of 150-4500rpm ● Speed regulation:0.5%max(with respect to load ) ● RS485 multi-axis control ● Easy operation with on board potentiometer ● Speed setting via external analog or digital signals ● Strong protection ● compact size
- Rated Power: 90 watts
- Supply Voltage (DC): 24 volts
- Motor / System: DC Brushless Motor
-
Supplier: Newark, An Avnet Company
Description: DC Motor, Direct Drive, 33 W, 24 V, 2100 rpm, 600 mN-m
-
Supplier: Newark, An Avnet Company
Description: DC Motor, Direct Drive, 42 W, 12 V, 4150 rpm, 390 mN-m
-
Supplier: Classic Automation LLC
Description: ACOPOS - ACOPOS servo drive, 3x 400-480 V, 64 A, 32 kW, integrated line filter, braking resistor, DC bus power supply unit and electronic safe restart interlock
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Multiple parameters for tailoring to a wide variety of applications Simple positioning included as standard DC Link Reactor standard (V500L) Peripheral devices such as power regenerative converter (FR-CV, FR-RC, MT-RC) available Communications options: DeviceNet, Profibus DP, CC-Link, Modbus
- Rated Power: 1,492.29188164081 to 55,960.94556153038 watts
- Continuous Output Current: 4.5 to 264 amps
- Operating Temperature: -10 to 50 C
- Features: Alarm / Status Monitoring, Motor Speed Controller
-
Supplier: Newark, An Avnet Company
Description: IC, DC MOTOR DRIVE, 50V 1.5A HSOP16; Motor Type:Full Bridge; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:HSOP; No. of Pins:16Pins; Supply Voltage Min:10V; Supply Voltage Max:30V; Operating RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: SSOP-24 Brushless DC (BLDC) Motor Driver ROHS
-
Supplier: Classic Automation LLC
Description: AC Motor Drive
-
Supplier: Dart Controls, Inc.
Description: The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features
- Other DC Voltage: 90 VDC
- Other Output Power: 0.75 HP
- Shaft Size: 0.625 inch
- Shaft Speed: 1,750 rpm
-
Supplier: Beckhoff Automation LLC
Description: The EM7004 EtherCAT module interface is optimized for direct connection of four servo drives. The compact module features four integrated incremental encoders, 16 digital 24 V DC inputs and outputs, and four analog ±10 V outputs. For fast preprocessing, the digital outputs can be
-
Supplier: Allied Electronics, Inc.
Description: The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW. Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it particularly suitable for
-
Supplier: ValueTronics International, Inc.
Description: The DCR55-90T is a 5 kW, 55 V, 90 A DC power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage:
- DC Output Power: 5,000.000000000001 watts
- Type: DC Power Supply
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The GB90 Series (90ZYT-170-24-76) Brushed DC Geared Motor is a 24V DC geared motor designed for applications requiring higher output speed with moderate torque delivery. Featuring a 90mm motor diameter and extended 170mm body length, the motor operates under S1 (100%) continuous duty,
- Other Output Power: 0.3069104681427458 HP
- Continuous Current: 12.5 amps
- Continuous Torque: 353.98230088495575 In-lbs
- Gearbox Ratio: 76 : 1
-
Supplier: Beckhoff Automation LLC
Description: The MD8xxx series servo drives enable the operation of servomotors in the MX-System and are part of a multi-axis system whose DC link is fed from a DC link module (MD6xxx). The motor is connected via a B23 hybrid connector, which includes OCT feedback and brake control. For
-
Supplier: Beckhoff Automation LLC
Description: The MD8xxx series servo drives enable the operation of servomotors in the MX-System and are part of a multi-axis system whose DC link is fed from a DC link module (MD6xxx). The motor is connected via a B17 hybrid connector, which includes OCT feedback and brake control. In
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MOSFET N-CH 100V 90A TO220F Product overview: FQPF90N10V2 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets,
- PD: 83,000 milliwatts
- TJ: -55 to 175 C
- Features: MOSFET, Other
-
Supplier: Moons' Electric Co. Ltd.
Description: ● 20-60V DC Input ● Easy to Use On-line Auto Tuning ● Advanced Anti-Vibration Function ● Built-In Soft PLC ● Support CANopen ● Friendly Tuning Software
- Continuous Output Current: 20 amps
- Peak Output Current: 50 amps
- Supply Voltage (DC): 20 to 60 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Beckhoff Automation LLC
Description: The MD8xxx series servo drives enable the operation of servomotors in the MX-System and are part of a multi-axis system whose DC link is fed from a DC link module (MD6xxx). The motor is connected via a B17 hybrid connector, which includes OCT feedback and brake control. In
-
Supplier: Allied Electronics, Inc.
Description: The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW. Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it particularly suitable for
-
Supplier: Allied Electronics, Inc.
Description: The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW. Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it particularly suitable for
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 100V 90A N-CH MOSFET TO-220 10mR Product overview: FQP90N10V2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets,
- PD: 250,000 milliwatts
- TJ: -55 C
- Features: MOSFET
- Polarity: N-Channel
Find Suppliers by Category Top
Featured Products Top
-
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
-to-device matching of 5 ns Separate drive output pins: pull-up (2.8 Ω) and pull-down (1.0 Ω) Supply voltage 10.5 V < VDRV < 13.2 V Undervoltage lockout on primary VDRV and secondary VSEC (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
DC micro-drives are well-priced, durable and reliable thanks to pulse width modulation (PWM) of the supply voltage easily adjustable. In this application, a 24 V motor of around 100 W ensures the necessary “smooth precision”. At only 4 A current consumption (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO -
Drive is available in five standard configurations that support from 12 V DC up to 80 V DC motor windings and can provide up to 40 A (continuous) and 100 A (peak) output current. Customized versions are also available to meet large volume OEM requirements. The flexibility of this line of drives (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
The Vicfuse VNJ series is a line of UL Standard semiconductor protection fuses rated for 1000VAC/1000VDC applications. These fuses are engineered to protect power semiconductor devices — such as those used in UPS systems, AC and DC drive controllers, and reduced voltage motor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
for industrial automation, robotics, and precision motion control systems. All three models support 20 A output current, 10–50 V supply range, and microstepping up to 1/256, ensuring smooth motion and high positioning accuracy (read more)
Browse DC Motor Drives Datasheets for Win Source Electronics -
one hitch with that approach: Now, the pan motor not only had to move the display but it also had to move the motion components for the tilt axis. The designers needed a tilt motor that minimized inertia while delivering sufficient muscle to scan the 5-lb display at 90 degrees. The pan motor likewise (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
There is growing demand for 36 V DC motors, often being used with multi-cell lithium-ion battery packs, in an increasing range of applications. From cordless power tools to outdoor power equipment and even e-bikes and scooters. To drive these demanding applications safely and efficiently (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
The Vicfuse VRJ series is a line of UL Standard semiconductor protection fuses rated for 1000V AC/DC applications. VRJ is a fast-acting fuse designed according to UL standards, engineered to protect power semiconductor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Power output up to 785 W, supporting demanding drive requirements Voltage range from 12V to 310V DC for diverse (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd
More Information Top
-
Exploiting synthetic aperture radar imagery for retrieving vibration signatures of concealed machinery
This target is driven by a 90V /0.3A DC motor that makes the quad-corner reflector slide over two rails.
-
Design of a mobile torrefaction reactor for in-situ conversion of agricultural waste to solid biofuel
The two screw conveyors are driven by a single Bison 336 Series 37 Watt Permanent Magnet 90V /130V DC motor.
-
Electromagnetic radiated emissions from electrical rotating machinery
the driving dc motor; the generator is tested in no-load condition (field circuit values: Vf= 90V and If=496 A); the generator is tested in short circuit (field circuit values: Vf=175V and I,=953 A).
-
Measuring Technology and Mechatronics Automation IV
In this paper, an efficient high-boost up DC/ DC converter is presented for interfacing the standard 12V battery with the high voltage 60~ 90V DCBUS used for various electrical driving circuits to rapidly drive the H.P. injectors.
-
Investigating the thermal response of a micro-optical shutter
This switching system has an optical shutter, a vertical cavity surface emitting laser (VCSEL), a photo-detector (PD), and a voltage converter (6V-to- 90V DC converter). .... optical shutter is a 500-pm-diameter disc with an off-center hole, driven by the electrostatic…
-
A special high-frequency soft-switched high-voltage isolated DC/DC power supply for multiple GCT gate drivers
The experiments were conducted with an input dc voltage (50V- 90V ). .... Table I to assure the high voltage isolation level required for the MV drive application at Rockwell…
-
PFC Cuk converter based electronic ballast for an 18 W compact fluorescent lamp
The dc link voltage is maintained throughout constant at 400 V, thus the lamp current remains constant for the wide variations of input voltage from 90V -270V, which provides the constant power to the lamp. .... The fluorescent lamp is driven by a high frequency parallel resonant inverter, which operates above the resonant…
-
Design of a slurry layer forming station and improved fluid handling system for raster processes in 3DP®
Sensor - 90V . .... DC Pump Drive .
-
LLC series resonant converter based LED lamp driver with ZVS
The CV/CC operation has been achieved, which is required to drive high brightness LED lamps. .... The DC link voltage has been maintained constant along with the LED lamp current, which realizes the … driver has THD of AC mains current under 3.16% for the voltage range of 90V -270V.
-
FINCOR - MOTOR(1)
MOTOR DC 1/6HP PM/1750/56C/ 90V /TEFC STOCK #5002698. .... 26010 Pinehurst Drive , Madison Heights, MI 48071 .
Indicates content that may require registration and/or purchase.