-
Supplier: Newark, An Avnet Company
Description: AC ADAPTER AC ADAPTER
-
Supplier: SFCable.com
Description: Replacement ASUS P/N ADP-90SB BB, PA-1900-24 Series 90Watt 19V 4.74A AC Adapter 5.5x2.5mmB USA 3-Prong Cord fits ASUS A2 W5F W5V and more
- DC Output Voltage: 19 volts
- DC Output Current: 4.74 amps
- DC Output Power: 90.00000000000016 watts
- Features: AC/DC Adapter
-
Supplier: TelephoneStuff.com
Description: Replacement AC adapter for Dialogue VCO, Dialogue RC, Q90 TTY and LVD.
- Features: AC/DC Adapter
-
-
Supplier: SFCable.com
Description: Replacement Dell LCD Monitor AC Adapter 90W 20V 4.5A R0423 with 4-Pin Din Plug, USA 2-Prong Power Cord, work with Dell 20.1" Flat Panel TFT LCD Monitor, Dell UltraSharp 2001FP
- DC Output Current: 4.5 amps
- DC Output Power: 90.00000000000016 watts
- Features: AC/DC Adapter
-
Supplier: SFCable.com
Description: New Replacement DELL PA-11 Family 90W 19V 4.74A AC Adapter with 5.5x2.5mmB, USA 3-Prong Power Cord, works for Dell SmartStep 200N, 250N
- DC Output Voltage: 19 volts
- DC Output Current: 4.74 amps
- DC Output Power: 90.00000000000016 watts
- Features: AC/DC Adapter
-
Supplier: SFCable.com
Description: Replacement Gateway 90W 18.5V 4.9A AC Adapter 4.8x1.7mmB Bullet-Style USA 3-Prong Cord, works for Gateway Emachines M5000 M6000 M6805 M2105 and more
- DC Output Voltage: 18.5 volts
- DC Output Current: 4.9 amps
- DC Output Power: 90.00000000000016 watts
- Features: AC/DC Adapter
-
Supplier: XP Power
Description: Energy Efficiency Level VI
- AC Input Voltage: 115 to 230 volts
- DC Output Voltage: 24 volts
- DC Output Current: 3.75 amps
- DC Output Power: 90.00000000000016 watts
-
Supplier: XP Power
Description: Energy Efficiency Level VI
- AC Input Voltage: 115 to 230 volts
- DC Output Voltage: 12 volts
- DC Output Current: 7.5 amps
- DC Output Power: 90.00000000000016 watts
-
Supplier: RS Components, Ltd.
Description: Phihong PPL90U-120 AC/DC Adapter
- DC Output Voltage: 12 volts
- Number of Outputs: 5 #
- Features: AC/DC Adapter
-
Supplier: TelephoneStuff.com
Description: Provides 10 Vdc and 500 mA to the Dterm cordless phone base unit. Requires 120V, 60Hz (14W) AC input from standard AC plug.
- Features: AC/DC Adapter
-
Supplier: Allied Electronics, Inc.
Description: popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.
-
Supplier: Newark, An Avnet Company
Description: AC/DC ADAPTER - DESKTOP - 90 WATTS: 48V @ 1.9A
-
Supplier: DigiKey
Description: 20V 90W AC/DC External Desktop (Class II) Adapter Cord Input
- AC Input Voltage: 90 to 264 volts
- AC Output Voltage: 20 volts
- DC Output Voltage: 20 volts
- DC Output Current: 4.5 amps
-
Supplier: Artesyn Embedded Power
Description: The AD24 series of freestanding external 24 watt AC-DC power adapters provides a flexible power solution with a compact form-factor for a wide variety of portable and desktop applications including instrumentation, telecommunications, test and measurement systems and computer
- AC Input Voltage: 90 to 264 volts
- DC Output Voltage: 12 volts
- DC Output Power: 24.000000000000014 watts
- Input Frequency: 47 to 63 Hz
-
Supplier: Artesyn Embedded Power
Description: The AD100 series 100 Watt freestanding external AC-DC power adapter series provides a very flexible, Power over Ethernet (POE) compliant power solution for a wide variety of portable and desktop applications. The adapter accepts a wide 90—264 Vac input and provides a single,
- AC Input Voltage: 90 to 264 volts
- DC Output Voltage: 48 volts
- DC Output Power: 100 watts
- Input Frequency: 47 to 63 Hz
-
Supplier: Newark, An Avnet Company
Description: Toshiba 10W Global AC Adapter for Excite™, Pure and Encore Tablets; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5.35V; Output Current - Output 1:2A; Output Connector:
-
Supplier: Win Source Electronics
Description: Category: Power Supply Units Win Source Part Number: 1431967-LENOVO 45N0249 - Lenovo ThinkPad 90W AC Adapter Manufacturer: Lenovo
-
Supplier: Newark, An Avnet Company
Description: 12V 500MA AC ADAPTER; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:-RoHS Compliant: Yes
-
Supplier: TOP-electronics USA
Description: W&T 11027, AC adapter 24V/18W/750mA, US plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form
- DC Output Voltage: 24 volts
-
Supplier: TOP-electronics USA
Description: W&T 11025, AC adapter 24V/18W/750mA, EU plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form
- DC Output Voltage: 24 volts
-
Supplier: Powell Electronics, Inc.
Description: Adaptors
-
Supplier: TelephoneStuff.com
Description: AC adapter for NEAX 2000 or SL1100 IPS telephones. Features: - Required if network does not support power over ethernet (POE) - Input: 120VAC 60Hz 35W - Output: 24VDC 600mA
- Features: AC/DC Adapter
-
Supplier: Artesyn Embedded Power
Description: The DPS50-M series of freestanding external 50 watt AC-DC power adapters features full (non-patient critical) medical safety approvals. These adapters provide a very flexible power solution for a wide variety of low power medical, dental and laboratory applications such as
- AC Input Voltage: 115 to 230 volts
- DC Output Voltage: 5 to 48 volts
- DC Output Current: 6 amps
- DC Output Power: 60.00000000000001 watts
-
Supplier: Artesyn Embedded Power
Description: The DCH3 series of 3 watt plug-in wall-mount AC-DC power adapters is available in two categories that meet Energy Star Efficiency Level IV or Level V. This page details the Level V adapters. DCH3 series Efficiency Level V power adapters feature a compact, slim width
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 5 volts
- DC Output Current: 0 to 0.55 amps
- DC Output Power: 3 watts
-
Supplier: ODG (Origin Data Global)
Description: AC/DC WALL MOUNT ADAPTER 12V 24W
- DC Output Voltage: 12 volts
- DC Output Current: 2 amps
- DC Output Power: 24 watts
- Features: AC/DC Adapter
-
Supplier: Win Source Electronics
Description: Manufacturer: Adafruit Industries LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163124-658 Length: 139.7 mm Approvals: cULus Height: 33.02 mm Weight: 420.026535 g Output Voltage: 5 V Width: 60.96 mm Cord Length: 1.1176 m Categories: AC
-
Supplier: Allied Electronics, Inc.
Description: AC Input Voltage 90-264 VAC Dimensions: 2.82" × 1.77" × 1.17" Level V Efficiency Compliant with UL94 Vo Flammability USB Socket Output with Removable/Interchangeable AC Plugs Short-Circuit Protection and Low Leakage Current Class B EMI and Double Insulated No Load Power Consumption
-
Supplier: Computer Network Accessories, Inc.
Description: UL listed universal 2500mA AC/DC power adapter with detachable plugs. Input: 100-240V AC 60/50Hz 30W; Output: 3, 3.3, 5, 6, 6.5, 7 and 8.4V DC. 6' cord.
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) SMW90AC is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-90 and square cover flange. This WR-90 waveguide to coax
- Frequency Range: 8,200 to 12,400 MHz
- VSWR: 1.6 :1
- Features: Coaxial / Waveguide
-
Supplier: Computer Network Accessories, Inc.
Description: UL listed 3, 4.5, 6, 7.5, 9 and 12V DC 1000mA universal power adapter with detachable plugs. Input: 100~140V AC, 60Hz, 14W. Foldaway non-snagging plug for compat storage. Plug dimensions: 5.5mm x 2.1mm, 5.5mm x 2.5mm, 4.0mm x 1.7mm, 3.5mm x 1.35mm, 5.0mm x 2.1mm and 3.5mm. 6' cord with
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) 90AC206 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-90 and square cover flange. This WR-90 waveguide to coax
- Frequency Range: 8,200 to 12,400 MHz
- VSWR: 1.25 :1
- Features: Coaxial / Waveguide
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) 90AC206NG is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-90 and PDR100 flange. This WR-90 waveguide to coax
- Frequency Range: 8,200 to 12,400 MHz
- VSWR: 1.25 :1
- Features: Coaxial / Waveguide
Find Suppliers by Category Top
Featured Products Top
-
The GOSPELL GP303E-050-300 is a solid wall-mounted AC/DC power adapter designed for use with multiple devices in a variety of situations.EU standard compliance, with a wide input voltage (100–240 VAC) and a steady output of 5 V DC at 3 A (15 W), gives this compact power adapter the (read more)
Browse AC-DC Adapters Datasheets for TPS Elektronik GmbH -
February 10th, 2021 TDK Corporation announces the addition of the 50V, 200V, 400V and 500V models to the 5kW, 10kW and 15kW power platforms of the TDK-Lambda Programmable DC Power Supply Series which target the Automotive (Component and Subsystem (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
QKRC-10-05 10W 5V Snap-in USB Type C Power Supply Receptacle The QKRC-10-05, a 10W single USB Type C receptacle fits in the exact same locations as our popular NEMA style convenience outlets. QKRC-10 (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
ATM 090T-A190 90W 19V Medical-Grade AC-DC Power Adapter with 2x MOPP and DoE Level VI Efficiency The ATM 090T-A190 is a high-performance medical power supply delivering 19V/4.74A (90W) from a universal 100-240Vac input. Designed as a reliable AC-DC adapter for medical equipment and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
, compact, vent-free enclosure measuring 90 x 200 x 45mm (W x L x H). AC is applied through the standard IEC 60320-C14 (3-prong) socket and the output DC cable is fitted with a Molex Mini Fit output connector as standard, with other connector types available upon request. The adapters also (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
60320-C14 (3-prong) socket and the output DC cable is fitted with a 4-pin Power-DIN connector as standard, with other connector types available upon request. The adapters also feature over-voltage and over-current protection. Accepting a 90 to 264VAC input, the 40 to 65W adapters are (read more)
Browse Medical Power Supplies Datasheets for TDK-Lambda Americas Inc. -
to +90°C and withstands dust, humidity, vibration, and shock. MC Series: AC-3 ratings from 9A to 150A and AC-1 ratings from 25A to 210A. MC Series Coil Voltages: 24 VAC/VDC, 120 VAC, 208 VAC (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
connectors are available upon request. The adapters also feature over-voltage and over-current protection. Accepting a 90 to 264VAC input, the 300W adapters are available with 12V, 19V, 24V, 28V, 48V and 54V outputs and can operate in (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
E+ Functions Allocation of power to various ports on hourly or weekly schedule to enable or disable connected devices. Redundant Power System Powered simultaneously with two different power sources, e.g. SDR-480P-48 power supply and IRA-120/IRA-160 DIN-rail mountable AC to DC power adapter (read more)
Browse Network Switches Datasheets for Volktek Corporation -
: Batteries. 30 Minutes in the Air, 90 on the Ground Most drones fly for a half-hour, at most, until they’re grounded for recharging or battery swap-out. Charging can take 60 to 90 minutes, keeping that drone on the ground when its operator wants it to be in the air doing (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
More Information Top
-
ac 90w - offers from ac 90w manufacturers, suppliers, exporters & wholesalers
90w Universal Notebook Adapter , AC Current To DC Current .
-
Palm AC/DC adapter - GSM-Forum
Similar Threads thread Thread Starter Forum Replies Last Post about adater ac/dc need help ,thx u freedomqn Smart-Clip 5 07-29-2009 09:39 3 in 1 Universal Laptop AC and DC Adapter , 90w IPMART ipmart WebShop 0 06-23-2009 …
-
laptop acer exporter ( Page 9 ) - laptop acer manufacturers, exporters, factories, suppliers, China laptop acer
Sharey XP004- 90W 90W Mini AC Laptop Adaptor .
-
Products List by a Page 60 - China ECOL B2B Marketplace, Free Manufacturer Directory
ac adapter samsung 19v - 4.74a - 90w - 3...
-
Universal Laptop Adapter Exporters, Universal Laptop Adapter Selling Leads
90W Universal Laoptop AC Adapter Model:AU9000H Type: AC -DC Power: 90W Input:100-240V AC(50-60Hz) Output:15V / 16V /...
-
Dell Notebook - Dell Notebook Manufacturers, Suppliers
Replacement Laptop AC adatper 90W for Dell Notebook Specifications AC ADAPTER Input:100~240V 50/60 Hz 1.8A Output: 90W ~19.5V/4.62A Max Φ7.4×Φ5.0 3-prong .
-
Bussmann by Eaton - PCD-5-R - Circuit Protection - Fuse - Allied Electronics
Power Supply; AC -DC;24V@3.75A;100-264V In;Desktop; Adapter ;PFC; 90W ;GS Series .
-
Omron Automation - E3JK-DS30M1-US - Sensors, Switches & Relays - Sensors - Allied Electronics
Power Supply; AC -DC;24V@3.75A;100-264V In;Desktop; Adapter ;PFC; 90W ;GS Series .
-
Mean Well USA - GS60A24-P1J - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Power Supply; AC -DC;24V@3.75A;100-264V In;Desktop; Adapter ;PFC; 90W ;GS Series .
-
Phihong - AC30UNA - Power Cables - Power, Line - Allied Electronics
Power Supply; AC -DC;24V@3.75A;100-264V In;Desktop; Adapter ;PFC; 90W ;GS Series .
Indicates content that may require registration and/or purchase.