-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Soft solders are filler metals that melt and flow below 800° F. They are typically available in solid wire or cored with a rosin or acid flux. Soldering alloys are available in tin, lead, silver, copper, antimony and other compositions and can be fabricated into wire, strip,
- Melting Range: 464 F
- Approvals / Conformance: ASTM / UNS
- Product Form: Paste, Powder, Preform
- Features: Solid Wire, Strip / Sheet / Foil
-
Supplier: Belmont Metals, Inc.
Description: particularly in musical instruments and many hardware applications that must resist corrosion. Zinc is alloyed with Lead and Tin to make solder, a metal with a relatively low melting point used to join electrical components, pipes, and other metallic items. Other Zinc Alloys
- Features: Billet / Slab, Non-ferrous, Other
- Shape / Form: Ingot
- Type: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Belmont Metals, Inc.
Description: White Metals Featuring Aluminum, Lead, Pewter, Solders, Jewelry, Sculpture, Tin, Zinc Alloys in a variety of forms for many applications White metals are any of several light-colored alloys used as a base for plated silverware, ornaments or novelties, as well as any of several
- Specifications: Casting Grade (ICI, etc.)
- Shape / Form: Flats / Rectangular Bar
- Features: Light Alloy, Non-ferrous - Any Type, Other
- Type: Zinc / Zinc Alloy (UNS Z)
-
-
Supplier: RS Components, Ltd.
Description: Kristall 511 0.5 Sn95Ag4CU1 Solder 250g
- Diameter / Thickness: 0.01968505 inch
- Features: Other, Solid Wire
- Solder Alloy: Tin-Lead (Sn-Pb), Tin-Silver (Sn-Ag)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3 Pos Power Connector, 9.5A, 600V, RA Solder TH, Male, Tin/Lead Product overview: 770967-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and
- Voltage Rating: 600 volts
- Current Rating: 9.5 amps
- Gender: Male / Plug
-
Supplier: Littelfuse, Inc.
Description: 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
- VR: 7.5 volts
- Clamping Voltage (VC): 14.3 volts
- VBR: 8.339 to 10.192 volts
- PD: 500,000 milliwatts
-
Supplier: Littelfuse, Inc.
Description: 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
- VR: 8.5 volts
- Clamping Voltage (VC): 15.9 volts
- VBR: 9.423 to 11.517 volts
- PD: 500,000 milliwatts
-
Supplier: Littelfuse, Inc.
Description: 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
- VR: 5 volts
- Clamping Voltage (VC): 9.6 volts
- VBR: 6.165 to 7.535 volts
- PD: 500,000 milliwatts
-
Supplier: Littelfuse, Inc.
Description: 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
- Clamping Voltage (VC): 12.3 volts
- VBR: 7.22 to 8.82 volts
- PD: 500,000 milliwatts
- Features: Avalanche Diodes, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: TE Connectivity
Description: Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : No Pre-Installed Lead Type : 55A0111 Dimensions Dielectric Outside Diameter (Max) : 1.8 MM [.07 INCH ] Expanded Inside
- Features: Other
-
Supplier: TE Connectivity
Description: Body Features Connector Profile : Low Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Length :
- Voltage Rating: 250 volts
- Current Rating: 3.5 amps
- Operating Temperature: -20 to 95 C
- Number of Contacts: 5
-
Supplier: VICFUSE
Description: No mechanical damages Solder ability:245±5°C; 2±0.5 Sec 95% coverage minimum Terminal strength:10N;10Sec No mechanical damages
- Voltage Rating: 32 volts
- Current Rating: 4 amps
- Features: Fast Acting
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: VICFUSE
Description: 10±1 Sec No mechanical damages Solder ability:245±5°C; 2±0.5 Sec 95% coverage minimum Terminal strength:10N;10Sec No mechanical damages
- Voltage Rating: 32 volts
- Current Rating: 4 amps
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: VICFUSE
Description: Resistance:10,000 ohms or more after opening Resistance to soldering heat:260±5°C; 10±1 Sec No mechanical damages Solder ability:245±5°C; 2±0.5 Sec; 95% coverage minimum Terminal strength:10N;10Sec No mechanical damages
- Current Rating: 50 amps
- Features: Fast Acting
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: TE Connectivity
Description: Material : Tin-Lead Dimensions Connector Height : 25.95 MM [1.019835 INCH ] PCB Thickness (Recommended) : 1.57 MM [.8 INCH ] Row-to-Row Spacing : 2 MM [.0786 INCH ] Stack Height : 30 MM , 40 MM , 36 MM [1.575 INCH ] Electrical Characteristics Dielectric Withstanding Voltage
- Voltage Rating: 48 volts
- Current Rating: 1 amps
- Contact Pitch: 1.2953993004843778 mm
- Number of Contacts: 200 #
-
Supplier: Win Source Electronics
Description: Number of Contacts: 4 Gender: Male Housing Material: Thermoplastic Number of Circuits: 4 Orientation: Vertical Contact Plating: Tin Housing Color: Beige Contact Resistance: 40 mΩ Height: 5.95 mm Material: Nylon Weight: 216.98725 mg Contact Gender: Male Plating: Tin
- Voltage Rating: 250 volts
- Current Rating: 2.5 amps
- Number of Contacts: 4 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: TE Connectivity
Description: Configuration Features Number of Positions : 18 Number of Power Positions : 18 Number of Rows : 2 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 9.5 Contact Mating Area Plating Material : Tin-Lead Contact
- Voltage Rating: 600 volts
- Current Rating: 9.5 amps
- Operating Temperature: -20 to 105 C
- Features: Other
-
Supplier: Win Source Electronics
Description: 2 A Number of Contacts: 12 Gender: Male Housing Material: Thermoplastic Number of Circuits: 12 Orientation: Vertical Contact Plating: Gold Housing Color: Black Height: 5.95 mm Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference):
- Voltage Rating: 125 volts
- Current Rating: 2 amps
- Number of Contacts: 12 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Win Source Electronics
Description: Market: 33 pct. Supply and Demand Status: Limited Depth: 3.6 mm Lead Free: Lead Free Mount: Cable, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 600 V Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch:
- Voltage Rating: 250 volts
- Current Rating: 3 amps
- Number of Contacts: 16 #
- Connector Type: Circular / Cylindrical Connector
-
Description: the maximum cycle temperature and/or the number of modules submitted for test. The test procedure in this document was developed based on analysis of the stress on tin-lead solder bonds on crystalline silicon solar cells in a glass superstrate type package. Changes to
-
Supplier: DigiKey
Description: Leaded Rosin Mildly Activated (RMA) Wire Solder Sn60Pb40 (60/40) 20 AWG, 22 SWG Spool, 1 lb (454 g)
- Melting Range: 361 to 374 F
- Features: Solid Wire
- Solder Alloy: Tin-Lead (Sn-Pb)
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Kester Tin-Lead (SnPb) is the industry standard bar solder for use in high tech electronic applications where lower surface tension and hole filling ability are essential. The purity of our solder meets the requirements of IPC/J-STD-006C and will conform
- Solder Alloy: Tin-Lead (Sn-Pb)
-
Supplier: MacDermid Alpha Electronics Solutions
Description: outstanding soldering results across both Tin-Lead and Lead-Free processes support easy compliance with evolving environmental regulations.
- Solder Alloy: Lead Free, Tin-Lead (Sn-Pb)
- Features: Soldering Flux / Rosin
-
Supplier: Allied Electronics, Inc.
Description: Solder Wire, Sn63Pb37 Alloy, 0.031 in. Outer Diameter Conforms to Type RMA of Fed Spec QQ-SS-571 and is on the qualified products list. “285” has high mobility and fast spreading action.
-
Supplier: Indium Corporation
Description: Indium Corporation bar solder is a high purity material manufactured to provide consistent and reliable performance manufactured per J-STD. Bars are rectangular in shape (1.66 lbs./ each). 15 bars per box. 25 lbs. per box Minimum order quantity is 25 lbs.
- Features: Other
- Solder Alloy: Tin-Lead (Sn-Pb)
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Multicore C511 ) LOCTITE C 511 cored solder wire has been specially formulated to compliment no clean wave and reflow soldering processes. It is available in several tin/lead alloys as well as Lead Free. It is available with Sn63, Sn62, Sn60, 96SC (SAC387), 97SC
- Solder Alloy: Lead Free, Tin-Lead (Sn-Pb)
- Features: Other, Solid Wire
-
Supplier: Allied Electronics, Inc.
Description: Mildly Activated Rosin Cored Solder Wire, Sn63Pb37 Alloy, 1 lbs. Weight Conforms to Type RMA of Fed Spec QQ-SS-571 and is on the qualified products list. “285” has high mobility and fast spreading action. Kester 285 mildly activated rosin flux is classified as Type ROL0 flux under IPC
-
Supplier: Indium Corporation
Description: SR-7 Solder Paste is a halogen-free, no-clean solder paste formulated for ultra low residue. It will also yield accurate, repeatable dispensing performance on both pneumatic and positive displacement dispensing equipment. It is a nitrogen refl ow product with exceptional wetting
- Features: Other
- Product Form: Paste
- Solder Alloy: Tin-Lead (Sn-Pb)
-
Supplier: ESAB Welding and Cutting Products
Description: Features A 50/50 lead/tin solder for sealing, joining or tinning most common metals, except aluminum. Can be used with soldering iron or torch. Working temperature is 360°F to 375°F.
- Tensile Strength (UTS): 6,000 psi
- Product Form: Paste
- Solder Alloy: Tin-Lead (Sn-Pb)
-
Supplier: Belmont Metals, Inc.
Description: Solders Featuring Body solders, Lead-base, Lead-free solders, Low melting solders, Miter-Al-braze (MAB), Tin-Antimony solders, Tin-base, Tin-Cadmium solders, Tin-Lead solders, Tin-Zinc
- Features: Other
- Solder Alloy: Tin-Lead (Sn-Pb)
-
Supplier: Henkel Corporation - Electronics
Description: Tin/Lead: Sn63, Sn60, Sn62, Lead Free: 97sc, (SAC305), 96sc (SAC387), 99c, 95A, 96S
- Solder Alloy: Lead Free, Tin-Lead (Sn-Pb)
- Features: Other, Solid Wire
-
Supplier: Allied Electronics, Inc.
Description: Organic Cored Solder Wire, Sn63Pb37 Alloy, 1 lbs. Weight More effective than rosin fluxes in soldering difficult metals. Residue can be completely removed with simple water rinse. Kester 331 organic flux is a water soluble formula for use in flux-cored solder wire. This cored
-
Supplier: Indium Corporation
Description: Most widely used SnPb solder for electronics. Not recommended for soldering to gold thicker than 0.5 microns. Alloy: 63Sn 37Pb Size: 1.00" x .002" Quantity: 3 ft Spool Liquidus Melting Temperature: 183ºC Eutectic Solidus Melting Temperature: 183ºC Eutectic Pb-Free: No
- Diameter / Thickness: 0.002 inch
- Features: Strip / Sheet / Foil
- Solder Alloy: Tin-Lead (Sn-Pb)
-
Supplier: Belmont Metals, Inc.
Description: Solders Featuring Body solders, Lead-base, Lead-free solders, Low melting solders, Miter-Al-braze (MAB), Tin-Antimony solders, Tin-base, Tin-Cadmium solders, Tin-Lead solders, Tin-Zinc
- Features: Solid Wire
- Solder Alloy: Tin-Lead (Sn-Pb)
-
Supplier: Allied Electronics, Inc.
Description: Solder Wire, Sn60Pb40 Alloy, Outer Diameter 0.062 in. Fast-acting and instant wetting design allows for faster soldering. The non-corrosive, non-conductive flux is ideal where a strong, long-lasting bond is needed. Available in any size ranging from 0.005" to 0.250". Also available for Fed
Find Suppliers by Category Top
Featured Products Top
-
compatibility, improved coplanarity, and EH&S compliance. MICROFAB TS-650 NXG is designed for lead-free and capping applications, providing exceptional within-wafer (WIW), within-die (WID), and within-feature (WIF) uniformity. The tunable tin-silver alloy produced by MICROFAB TS-650 NXG removes the (read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
/reel) Compatible with automated SMT assembly Compatible with lead-free IR reflow, wave soldering, and hand soldering (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
More Information Top
-
Direct utilization of geothermal resources at Warm Springs State Hospital, Warm Springs, Montana. Final report, January 31, 1979-June 30, 1983
The piping i n the distribution system i s of type "L" hard copper and joined with 95 - 5 lead - tin solder .
-
http://trs-new.jpl.nasa.gov/dspace/bitstream/2014/35096/1/93-0653.pdf
reports that for 95 - 5 lead - tin solder , grain structure .
-
Multi-chip single package 32 bit floating point digital signal processor with built-in 64 K-byte SRAM cache memory
The ICs are solder- bumped with 95 % lead 5 % tin solder and fully tested in wafer form.
-
MRS Online Proceedings Library - Deformation Properties of a Lead-Tin (95–5) Solder - Cambridge Journals Online
• Deformation Properties of a Lead-Tin (95–5) SolderDeformation Properties of a Lead - Tin ( 95 – 5 ) Solder .
-
Factors Affecting Quality of Soft Soldered Joints in Copper Water Tube
Arsenic up to 0.1 per cent in 50- 50 tin- lead solder or 95 - 5 tin -antimony solder has no deleterious effect on the strength of joints either at room tem- perature or at temperatures up to 180F.
-
Dip-Soldered Printed Circuit Joint Characteristics
—The difference in dross formation between 60 tin-40 lead solder and 95 tin - 5 antimony solder is negli- gible.
-
Environmental Engineering 5th Edition Complete Document
The use of low- lead solder ( 95 : 5 tin – antimony solder), plastic pipe, maintenance of water temperature below 140ЊF (60ЊC), and a glass-lined hot water storage tank will minimize the problems associated with corrosion in home plumbing.
-
Piping Handbook, Seventh Edition > PIPING COMPONENTS
Joints using these types of fittings and made with 50-50 tin- lead solder , 95 - tin 5 -antimony solder, or solder melting above 1100°F (593°C) have the pressure-temperature ratings shown in Table A2.5.
-
Fatigue Behavior of Solders Used in Flip-Chip Technology
For the 5 percent tin / 95 percent lead solders currently being used for joining, this means that cyclic plastic strain up to 0.4 percent is being ab- sorbed by interconnections; and the actual localized strains are even higher because the …
-
Use of Test Patterns in Evaluating the Reliability of Integrated Circuits
the top, discs of 5 % tin and 95 % lead solder are evaporated, which attain hemispherical shapes after reflowing.
Indicates content that may require registration and/or purchase.