-
Supplier: Venture Mfg. Co.
Description: A 12v linear actuator consists of the following parts: •Electric Motor (12v capacity)•Stepper•Gear Reducers•Brushless Motor•Slip Clutches Venture Mfg. Co. has always been a trusted name in the industry for the manufacture of superior quality, highly durable linear
- Motor Voltage: 12 volts
- Motor Type: DC Brushless, Stepper
- Actuation Type: Electrical
- Drive Type: Gear Drive
-
Supplier: Venture Mfg. Co.
Description: When it comes to procuring linear actuators for heavy duty applications, Venture is the right source that can provide you appropriate solutions at the best deals. With us, you will find 120V linear actuators that are intelligently designed and precision manufactured in
- Motor Voltage: 120 volts
- Motor Type: AC
- Features: Adjustable Stroke
- Actuation Type: Electrical
-
Supplier: Venture Mfg. Co.
Description: Venture offers 90V linear actuators for several intricate applications in semiconductor, Biotechnology and Medicine, Aerospace Engineering, Precision Machining, and Automotive industries. 90V linear actuators from Venture are built to the highest standards; hence you can
- Motor Voltage: 90 volts
- Motor Type: AC
- Actuation Type: Electrical
- Motor Features: Home / Limit / Position Switches
-
-
Supplier: Venture Mfg. Co.
Description: 36V linear actuators from Venture have been designed and engineered to the highest level to provide optimum force in demanding applications. We respond to customer's frequently changing requirements instantly; thanks to the meticulous support of designers and engineers who incorporate
- Motor Voltage: 36 volts
- Motor Type: AC
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Actuation Type: Electrical
-
Supplier: PI (Physik Instrumente) L.P.
Description: Force up to 20 N Velocity up to 750 mm/s Integrated linear encoder, 0.01 µm resolution Weight force compensation Optional force sensor with 1 mN resolution OEM Linear Actuator PIMag® voice coil linear drive, high velocity and high dynamics. Low wear and high lifetime.
- Force Constant (KF): 3.0348 lb/amp
- Peak Force (FP): 4.496 lbs
- Linear Stroke: 0.393701 inch
- Electrical Time Constant: 430 µs
-
Supplier: Radwell International
Description: LINEAR ACTUATOR PROPORTIONAL, 220LB, F979N, 9.7VA 7.4W24V, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PI (Physik Instrumente) L.P.
Description: position and force control OEM Linear Actuator PIMag® Voice coil linear drive, high velocity and high dynamics. Low wear and high lifetime. Integrated linear encoder for reliable position control and repeatable accuracy. Position sensor resolution: 0.01 µm. Optional force
- Force Constant (KF): 1.7984 lb/amp
- Peak Force (FP): 2.248 lbs
- Linear Stroke: 0.787402 inch
- Electrical Time Constant: 375 µs
-
Supplier: RS Components, Ltd.
Description: Type N linear stepping actuator, 8.9N
- Stroke or X-Axis Travel: 1.8897648 inch
- Actuation Type: Electrical
- Features: Other
- Motor Type: Stepper
-
Supplier: THK America, Inc.
Description: More Configurations Available Please contact tossales@thk.com for positioning pin holes, metal stoppers, side grease nipples, surface coating & clean room grease.
- Stroke or X-Axis Travel: 3.149608 inch
- Rated Speed: 78.740157480315 in/sec
- Rated Force: 92.61 lbs
-
Supplier: H2W Technologies
Description: order to make this actuator vacuum compatible. This actuator also comes supplied with a thru hole, should your application require a hollow actuator.
- Force Constant (KF): 3 lb/amp
- Peak Force (FP): 58.7 lbs
- Linear Stroke: 0.94 inch
- Electrical Time Constant: 400 µs
-
Supplier: LINAK U.S. Inc.
Description: The LA22 is an in-line actuator specially designed with small overall dimensions for easy use in Industrial Automation, Agricultural Machinery and rehabilitation applications. Thanks to its small outer dimensions and linear design, the LA22 is well-suited for applications where
- Stroke or X-Axis Travel: 7.87402 inch
- Rated Speed: 1.45669291338583 in/sec
- Drive Type: Direct Drive
- Actuation Type: Electrical
-
Supplier: Allen-Bradley / Rockwell Automation
Description: MP-Series Electric Cylinders, 200 mm (8.3 in.), 460V AC, Multiturn 128 sin/cos ABS Encoder, No Brake
-
Supplier: Progressive Automations
Description: When you’re looking for power and performance, the PA-03, 12 volt linear actuators are the only one you need. No matter what your use, these models add the automation you need to any project or application. These actuators can be found everywhere across hundreds of industries.
- Stroke or X-Axis Travel: 1 to 40 inch
- Rated Force: 200 to 600 lbs
- Material: Aluminum
- Actuation Type: Electrical
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA9 series linear actuator was designed as an economical, compact solution specifically for the furniture industry where force cannot be sacrificed. This linear actuator is designed with a custom gear box, molded with a specially formulated plastic material
- Rated Speed: 2.28346456692914 in/sec
- Rated Force: 562 lbs
- Mounting Type: Clevis or Eye
- Actuation Type: Electrical
-
Supplier: Iris Dynamics Ltd.
Description: ORCA motors offer an all-in-one, high-performance solution with force and position control. Featuring a robust, low-maintenance design ideal for diverse applications. Unlock effortless motion control with the analog and digital signal provider, the IO SmartHub. Fully Integrated ORCA Series
- Stroke or X-Axis Travel: 3.5 inch
- Rated Speed: 1.6 to 8.1 in/sec
- Rated Force: 116 to 182 lbs
- Motor Type: DC Brushless
-
Supplier: Princess Auto Limited
Description: 12V DC 24 in. Stroke 500 lb Linear Actuator
- Stroke or X-Axis Travel: 24 inch
- Rated Speed: 0.51 in/sec
- Rated Force: 500 lbs
- Device Type: Rod Type
-
Supplier: Princess Auto Limited
Description: 12V DC 4 in. Stroke 500 lb Linear Actuator
- Stroke or X-Axis Travel: 4 inch
- Rated Speed: 0.51 in/sec
- Rated Force: 500 lbs
- Device Type: Rod Type
-
Supplier: Princess Auto Limited
Description: 12V DC 12 in. Stroke 500 lb Linear Actuator
- Stroke or X-Axis Travel: 12 inch
- Rated Speed: 0.51 in/sec
- Rated Force: 500 lbs
- Device Type: Rod Type
-
Supplier: Progressive Automations
Description: Looking for a high speed unit perfect for any type of application? Well look no further than the PA-15 High Speed Linear Actuator. Used in indoor or outdoor applications, they are most commonly found in the auto and marine industry as well as furniture automation. The PA-15 is
- Stroke or X-Axis Travel: 1 to 24 inch
- Rated Speed: 3.15 to 9.05 in/sec
- Rated Force: 11 to 33 lbs
- Material: Aluminum
-
Supplier: Ewellix
Description: Benefits: Easy to use and precise Stylish design Ergonomic Features: Compact This series of table switches are used to operate lifting columns in tables, chairs, sofas and other adjustable devices. They allow a TXG type 4, 5, 8 or 9 lifting column to be raised or lowered and can be easily installed
- Pendant Type: Control Pendant
- Control Type: Pushbutton
-
Supplier: Princess Auto Limited
Description: 12V DC 7.3 in. Stroke 1,000 lb Linear Actuator
- Stroke or X-Axis Travel: 7.3 inch
- Rated Speed: 0.55 in/sec
- Rated Force: 1,000 lbs
- Device Type: Rod Type
-
Supplier: H2W Technologies
Description: order to make this actuator vacuum compatible. This actuator also comes supplied with a thru hole, should your application require a hollow actuator.
- Device Type: Linear Actuator
-
Supplier: Newport MKS
Description: The NSA12V6 miniature motorized linear actuator with 11 mm travel is a Vacuum compatible to 10-6 Torr solution for motorizing mirror mounts, rotation stages, linear stages and other manual motion devices. They are ideal for remote adjustment of sensitive, hard-to-reach optical
- Stroke or X-Axis Travel: 0.4330711 inch
- Rated Speed: 0.017716535433070876 in/sec
-
Supplier: PI (Physik Instrumente) L.P.
Description: Actuator with PIShift Piezo motor Linear screw-type actuator with PIShift piezo inertia drive for high-resolution and stable positioning. Open-loop operation in full-step mode PIShift Piezo motors Compact, cost-effective inertia drive (Stick-Slip). When at rest, the drive is
- Maximum Displacement: 7.5 to 26 µm
- Blocked Force: 22 to 100 N
- Maximum Operating Voltage: 80 volts
- Stiffness: 15.5 N/µm
-
Supplier: PI (Physik Instrumente) L.P.
Description: Choice of Servo and Stepper Motors 13 to 77mm (0.5" to 3") Motorized Positioning Range Pushing Force to 125N Maximum Velocity: 3.5mm/sec Design Resolution: 0.02µm Reproducibility: 1µm Vacuum Versions to 10-9 hPa Available
- Stroke or X-Axis Travel: 0.5118113 to 3.0314977 inch
- Rated Speed: 0.031496062992126 to 0.13779527559055124 in/sec
- Rated Force: 28.1 lbs
- Motor Voltage: 12 volts
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock
- Stroke or X-Axis Travel: 11.54 inch
- Rated Speed: 0.29 in/sec
- Rated Force: 787 lbs
- Motor Voltage: 12 volts
-
Supplier: Modern Linear Incorporated
Description: The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate ease of installation and ease of maintenance, off the shelf components were used
- Carriage Load: 1,528 lbs
- Material: Aluminum, Stainless Steel, Steel
- Drive Type: Belt Drive
- Features: Crossed Roller Slide, Horizontal, Other
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock
- Stroke or X-Axis Travel: 1.97 inch
- Rated Speed: 0.22 in/sec
- Rated Force: 225 lbs
- Motor Voltage: 24 volts
-
Supplier: ElectroCraft
Description: This Nema size-11 ultra-reliable, stepper-based linear actuator is made with ball-bearings and dynamically balanced rotors for high-speed operation. This metric motor is available in three formats as a linear actuator, a guided actuator or as a leadscrew motor and
- Rated Speed: 20 in/sec
- Rated Force: 33 lbs
- Motor Voltage: 6.2 volts
- Motor Type: DC
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock
- Stroke or X-Axis Travel: 10.83 inch
- Rated Speed: 0.56 in/sec
- Rated Force: 1,012 lbs
- Motor Voltage: 12 volts
-
Supplier: Belimo Americas
Description: Linear Damper Actuator,101 lbf,Electronic Fail-Safe,24V,MFT
- Supply Voltage: 24 volts
- Shaft / Table Axial Load Capacity: 101 lbs
-
Supplier: TiMOTION Technology
Description: The TA1 series linear actuator is TiMOTION’s flagship model suited for healthcare, furniture, ergonomic and industrial applications. Industry certifications for the TA1 include EN60601-1, and RoHS. In addition, the TA1 linear actuator is available with an optional IP54 or
- Stroke or X-Axis Travel: 0.9842525 to 39.3701 inch
- Rated Speed: 1.53543307086614 in/sec
- Rated Force: 2,248 lbs
- Material: Aluminum, Plastic
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA2 series linear actuator is compact, robust and capable of performing well in certain outdoor environments. This linear actuator is perfect for use in small spaces where force or capability cannot be sacrificed. Options include feedback sensors, signal
- Stroke or X-Axis Travel: 0.787402 to 39.3701 inch
- Rated Speed: 2.65748031496063 in/sec
- Rated Force: 224.8 lbs
- Material: Aluminum
-
Supplier: MPS Micro Precision Systems AG
Description: MPS linear actuators are very compact, offer outstanding precision and can be adapted to the most demanding environments. The ball screws that make up these actuators give them a smooth, stick-slip-free linear motion. The diameter, motor, screw type and other elements of
- Rated Force: 2.0232 lbs
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Device Type: Rod Type
-
Supplier: TiMOTION Technology
Description: The TA24 series linear actuator is suited for healthcare and industrial applications. The certifications for the TA24 include IEC60601-1 and ES60601-1. In addition, the TA24 linear actuator is available with an optional up to IP66W rating. Other options include Hall or
- Stroke or X-Axis Travel: 0.9842525 to 35.43309 inch
- Rated Speed: 0.547244094488189 in/sec
- Rated Force: 2,248 lbs
- Material: Aluminum, Plastic
Find Suppliers by Category Top
Featured Products Top
-
onsemi's NCP731 device is based on a unique feature combination of very low noise, low quiescent current, fast transient response, and high input and output voltage ranges. The NCP731 LDO regulator is designed for up to 38 V input voltage and 150 mA output current. Very low noise (read more)
Browse Linear Actuators Datasheets for DigiKey -
Our popular P8 line is now offered as a linear servo. This is possible by using the included Ext-R board. A 12V power supply is required. P8-R Series Micro Linear Servos The P8-R series is the servo variant of our popular P8 actuator line. To use the P8 (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Oriental Motor is pleased to introduce the new 30 mm frame size Stepper Motor Linear Actuator Attachment, designed to deliver precise linear motion with effortless integration. This innovative attachment simplifies motion control applications by eliminating the need for additional assembly and (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Linear actuators come in hundreds of different varieties. 6V, 12V, 24V, different stroke lengths, different gear ratios and control options etc. There's a lot out there to choose from. It can still be difficult however to find a device that suits your specific needs. In a previous post we (read more)
Browse Linear Bearing Rails Datasheets for Actuonix Motion Devices -
Multi-Act is an integrated multi position device that includes multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single (read more)
Browse Air Cylinders Datasheets for Compact Automation -
application, you may need to use a separate power supply to meet the 12V requirement. The P8-R micro linear servo is ideal for projects where higher force or speed is required, and RC or Arduino control is preferred. Applications where minor actuator customization or remote position monitoring is necessary are also a good fit. Using our Ext-R board saves you designing a custom controller or a custom actuator. (read more)
Browse DC Servomotors Datasheets for Actuonix Motion Devices -
The ALD810030SCLI from Advanced Linear Devices stabilizes supercapacitors for a wide variety of uses. Balanced supercapacitors are ideal for high-power, high-energy applications such as actuators, telematics, solar panels, emergency lighting, security (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
: RS422, 3 channels Outputs: RS422, 1 channel Shock: 30 g/6 ms Enclosure rating: IP67 Power supply: 9...30 V or 12...36 V All the information, updated manual including (read more)
Browse 3D Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
. Force: 7 - 12 000 N Stroke: 10 - 1,000 mm Diameter: 3/8 - 30/70 mm In-Line Actuators With the easyE®-line you get an in-line actuator in a particularly slim design. The linear arrangement of (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®
More Information Top
-
Nanocarbon based ionic actuators—a review
13 1221–4 [161] Torop J, Arulepp M, Leis J, Punning A, Johanson U, Palmre V and Aabloo A 2010 Nanoporous carbide-derived carbon material-based linear actuators Materials 3 9 –25 [162] Torop J, Palmre V , Arulepp M, Sugino T, Asaka K …
-
Phase-shifting common-path interferometer with binary grating: application on optical tomography
Typical displacements of the mirror M in fringe numbers as a function of the pulse width applied to the actuator employed were very linear for several voltages of the pulse (4- 9 V ) within a range from 2 to 120 ms.
-
Phase-shifting with translation ruling in common-path interferometer: characterization and experimental results
Typical displacements of the mirror M in fringe numbers as a function of the pulse width applied to the actuator employed were very linear for several voltages of the pulse (4- 9 V ) within a range from 2 to 120 ms, approximately …
-
Piezoelectric-Based Vibration Control
A voltage of 1 V with frequency of excitation of 9 kHz is applied to the piezoelectric actuator to obtain the linear frequency.
-
A normally latched, large-stroke, inchworm microactuatorThis paper was presented at the 19th IEEE MEMS Conference, held in Istanbul, Turkey, 22–26 January 2006...
Syst. 13 63–74 [9] Konishi S, Ohno K and Munechika M 2002 Parallel linear actuator system with high accuracy and large stroke Sensors Actuators A 97–98 610– 9 [10] Shutov M V , Howard D L, Sandoz E E, Sirota J M, Smith …
-
Stochastic System Identification of Skin Properties: Linear and Wiener Static Nonlinear Methods
The amplifier consists of two Burr-Brown OPA 594 linear amplifiers capable of slew rates as high as 9 V /ls In order to use one power rail for forward and reverse motion, the amplifiers and actuator are placed in a full …
-
Low-voltage bending actuators from carbide-derived carbon improved with gold foil
Torop, J., Arulepp, M., Leis, J., Punning, A., Johanson, U., Palmre, V ., Aabloo, A., “Nanoporous carbide-derived carbon material-based linear actuators ,” Materials 3(1), 9 -25 (2010) 11.
-
Electromechanical characteristics of actuators based on carbide-derived carbon
… for electrochemical supercapcitors,“ Nature Materials 7, 845-854 (2008) [9] Torop, J., Arulepp, M., Leis, J., Punning, A., Johanson, U., Palmre, V ., Aabloo, A., “Nanoporous carbide-derived carbon material-based linear actuators ,” Materials 3(1), 9 -25 (2010) [10] Gogotsi …
-
Evaluation of practicability of a radioisotope thermal converter for an artificial heart device. Phase 1, final report
A p u s h - p u l l v e r s i o n of the Model 2M actuator ( F i g u r e 3.1- 9 ) is used with the nonmodulated linear vapor s y s t e …
-
Control of an Interior Permanent-Magnet Screw Motor With Power-Saving Axial-Gap Displacement Adjustment
[ 9 ] F. Marignetti, S. Carbone, V . Delli Colli, and C. Attaianese, “Cryogenic characterization of copper-wound linear tubular actuators ,” IEEE Trans.
Indicates content that may require registration and/or purchase.