-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM9 Type: MHz Crystal Length: 4 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 12 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 10 ppm Load Capacitance: 10 pF ESR
- Oscillation Frequency: 12 MHz
- Total Frequency Stability: 30 ppm
- Load Capacitance: 10 pF
- Max ESR: 80 ohms
-
Supplier: Anatech Electronics, Inc.
Description: 9.75 MHz Crystal Filter
- Frequency (Fc): 9.75 MHz
- Bandwidth: 300 kHz
- Insertion Loss: 1.25 dB
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 9.8 MHz Crystal Filter
- Frequency (Fc): 9.8 MHz
- Bandwidth: 8 kHz
- Insertion Loss: 5 dB
- Filter Type: Bandpass
-
-
Supplier: Anatech Electronics, Inc.
Description: 9.7 MHz Crystal Notch Filter
- Frequency (Fc): 9.7 MHz
- Bandwidth: 4 kHz
- Filter Type: Band Reject, Bandpass
- Package Type: Connectorized
-
Supplier: Anatech Electronics, Inc.
Description: 39.9 MHz Crystal Band Pass Filter
- Frequency (Fc): 39.9 MHz
- Bandwidth: 8 kHz
- Insertion Loss: 6 dB
- Filter Type: Bandpass
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 9.8304 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18
- Oscillation Frequency: 9.8304 MHz
- Total Frequency Stability: 100 ppm
- Load Capacitance: 18 pF
- Max ESR: 35 ohms
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 9.8304 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF
- Oscillation Frequency: 9.8304 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 60 ohms
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 9.8304 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18
- Oscillation Frequency: 9.8304 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 60 ohms
-
Supplier: Acme Chip Technology Co., Limited
Description: CRYSTAL 9.8304MHZ 18PF SMD
- Oscillation Frequency: 9.8304 MHz
- Load Capacitance: 18 pF
- Max ESR: 15 ohms
- Operating Temperature: 0 to 70 C
-
Description: CRYSTAL 9.8304MHZ 18PF TH
- Oscillation Frequency: 9.8304 MHz
- Load Capacitance: 18 pF
- Max ESR: 35 ohms
- Operating Temperature: -20 to 70 C
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL 9.8304MHZ
-
Supplier: ODG (Origin Data Global)
Description: CRYSTAL 9.8304MHZ 18PF SMD
- Oscillation Frequency: 9.8304 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 60 ohms
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1068572-ABL-9.8304MHZ-B2 Category: Crystals, Oscillators, Resonators>Crystals Series: ABL Type: MHz Crystal Package: Bulk Height - Seated (Max): 0.138" (3.50mm) Standard Package: 1,000 Frequency: 9.8304 MHz ESR (Equivalent
- Oscillation Frequency: 9.8304 MHz
- Total Frequency Stability: 50 ppm
- Frequency Tolerance: 20 %
- Operating Temperature: -20 to 70 C
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL RESONATOR, 9.84375MHZ, SMD ROHS COMPLIANT: YES
-
Supplier: DigiKey
Description: 9.8304MHz ±30ppm Crystal 18pF 45 Ohms 4-SMD, No Lead
- Total Frequency Stability: 30 ppm
- Load Capacitance: 18 pF
- Operating Temperature: -10 to 60 C
- Features / Standards: Lead Free
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 9.8304MHZ 18PF SMD
- Oscillation Frequency: 9.8304 MHz
- Total Frequency Stability: 30 ppm
- Load Capacitance: 18 pF
- Max ESR: 60 ohms
-
Supplier: Win Source Electronics
Description: Manufacturer: Abracon LLC Win Source Part Number: 1001657-ABLS-9.216MHZ-B4-T Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.165" (4.20mm) Mounting: SMD (SMT) Frequency: 9.216MHz Frequency Stability: ±50ppm ESR: 60 Ohm Frequency Tolerance: ±30ppm Load
- Oscillation Frequency: 9.216 MHz
- Total Frequency Stability: 50 ppm
- Frequency Tolerance: 30 %
- Load Capacitance: 18 pF
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 22.1184MHZ 30PF SMD
- Oscillation Frequency: 22.1184 MHz
- Total Frequency Stability: 30 ppm
- Load Capacitance: 30 pF
- Max ESR: 30 ohms
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 9.830400MHZ; Frequency Nom:9.8304MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL 32.0000MHZ 9PF SMD ROHS COMPLIANT: YES
-
Supplier: Utmel Electronic Limited
Description: 9.84375MHz 49S Crystals 20pF 80Ω ±20ppm -40℃~+85℃ HC-49S-2P Crystals ROHS
-
Supplier: ODG (Origin Data Global)
Description: 38.4MHz Surface Mount Crystal 9pF ±10ppm ±10ppm SMD2520-4P Crystals ROHS
-
Supplier: Interquip Electronics Co., Ltd.
Description: SMCM-3225 26MHz 9pf 10ppm
- Oscillation Frequency: 26 MHz
- Features / Standards: Lead Free, RoHS Compliant
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 40MHz 贴片晶振 9pF ±10ppm ±15ppm SMD2016-4P Crystals ROHS
- Oscillation Frequency: 40 MHz
- Total Frequency Stability: 10 ppm
- Load Capacitance: 9 pF
- Max ESR: 40 ohms
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Utmel Electronic Limited
Description: 16MHz SMD Crystal Resonator 9pF ±10ppm ±20ppm -40℃~+85℃ SMD2016-4P Crystals ROHS
-
Supplier: Pletronics, Inc.
Description: Pletronics’ SM9T Series is a miniature low profile surface mount crystal. Package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging 16 MHz to 80 MHZ 2.0 x 2.5 mm 4 pad AT Cut Fundamental Crystal Ideal for use in hand held consumer
- Oscillation Frequency: 16 to 80 MHz
- Operating Temperature: -40 to 125 C
- Features / Standards: Lead Free, RoHS Compliant
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: NDK
Description: with embossed tape) Excellent heat- and shock-resistance. Good guaranteed attenuation. Frequency range Fundamental: 20 to 90 MHz, Overtone: 60 to 150 MHz Also supports 3-pole MCF.
- Operating Temperature: -20 to 70 C
- Cutoff or Center Frequency (Fc): 90,000 to 90 kHz
- Bandwidth: 89,996 to 90,004 kHz
- Pin Count: 6
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 400 KHZ THROUGH 60 MHZ, HERMETIC SEAL, SQUARE WAVE, TTL
-
Supplier: Aker Technology USA Corporation
Description: Crystal, 1.20mmx 1.00mm,76.8MHz,9.9pF,-40°C ~ 85°C
- Oscillation Frequency: 76.8 MHz
- Load Capacitance: 9.9 pF
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CRYSTAL 9.2160MHZ 18PF SMD Product overview: ABLS-9.216MHZ-B4-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets,
- Frequency: 9.216 MHz
- Operating Temperature: -20 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Aker Technology USA Corporation
Description: Crystal, 2.00mm x1.60mm,96MHz,9.9pF,-40-105C
- Oscillation Frequency: 96 MHz
- Load Capacitance: 9.9 pF
- Operating Temperature: -40 to 105 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CRYSTAL 16.0000MHZ 9PF SMD Product overview: ABM8-16.000MHZ-9-D1G-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets,
- Frequency: 16 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Aker Technology USA Corporation
Description: Crystal, 3.20mm x2.50mm,24MHz,9pF,-40-85C
- Oscillation Frequency: 24 MHz
- Load Capacitance: 9 pF
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Oscillation Frequency: 50 MHz
- Package / Form Factor: Surface Mount Technology (SMT)
Find Suppliers by Category Top
Featured Products Top
-
wide frequency range including 16MHz, 20MHz, 26MHz, 37.4MHz, 38.4MHz, 40MHz, 48MHz, 52MHz, 76.8MHz and so on. These SMD ceramic crystals are designed for smartphone use, and are suitable (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
frequency selection with excellent out-of-band rejection. Centered at 10 MHz, it offers a >200 kHz 3 dB bandwidth and a 9.9–10.1 MHz passband, ensuring stable signal performance with low VSWR. Housed in a compact SMA-connected package, it is built to withstand harsh environmental conditions (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
specifications Center Frequency: 130 MHz Bandwidth: 5 MHz min VSWR in BW: 1.42: 1 min Passband: 127.5-132.5 MHz Passband Insertion Loss: 4.0 dB Max Passband Ripple: 0.5 dB Max Rejection: 17dB min at F0+/-9.5 MHz Impedance: 50 Ohms In/Out Power (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Interquip Ultra-small Crystal units with Thermistor come in a 1.6X1.2mm package. The thermistor crystals offer a tight frequency stability and wide frequency range including 26MHz, 52MHz, 76.8MHz etc. for 5G mm-wave compatible Smartphone. These frequency components feature low (read more)
Browse Resonators Datasheets for Interquip Electronics Co., Ltd. -
include: 32.768kHz: Mainly used in Real-Time Clock (RTC) modules for time management in computer systems. It is recommended to use Interquip's 9CAA32768 (3215 package, 32.768KHz), SMLF-1610 (32.768KHz), and other low-frequency tuning fork crystals. 14.318MHz: Mainly used for clock signals (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
wide frequency range including 16MHz, 20MHz, 26MHz, 37.4MHz, 38.4MHz, 40MHz, 48MHz, 52MHz and so on. These SMD ceramic crystals are designed for Smartphone use, and are suitable for (read more)
Browse Resonators Datasheets for Interquip Electronics Co., Ltd. -
Range: 80–270 MHz Scanning Angle Range: 4.9–60.5 mrad Diffraction Efficiency: >40% to >85% Applications Laser Direct Writing Wafer Inspection Precision Circuit Board Drilling Biological (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
noise performance, and is very suitable for wearable devices, small cells, FTTH, navigation system, measurement meters and other applications. Specifications: Output Waveform: Clipped Sine Frequency Range: 9.5MHz ~ 70MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
noise performance, and is very suitable for wearable devices, small cells, FTTH, navigation system, measurement meters and other applications. Specifications: Output Waveform: Clipped Sine Frequency Range: 9.5MHz ~ 70MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
scanning, and sequential point deflection. With scan rates exceeding 200 MHz and nRad-level position control, these devices provide exceptional speed and accuracy for advanced photonics and semiconductor applications (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc.
More Information Top
-
http://thescipub.com/pdf/10.3844/ajassp.2006.1853.1858
The 10 MHz crystals are more sensitive to the mass changes but were found to be less stable compared to 9 MHz crystal .
-
Oscillation Frequency Stability of QCM-Biosensor in Liquid Based on Electronic Circuit Technology for Telecommunication
This 9MHz crystal resonator result demonstrates the measuring possibility range can be expanded 10ng/ml density.
-
Tools for the Development of Electrochemical Sensors: an EQCM Flow Cell with Flow Focusing
9 MHz crystals [16].
-
Layer-by-Layer Self-Assembled Single-Walled Carbon Nanotubes Based Ion-Sensitive Conductometric Glucose Biosensors
First of all, two bi-layers of (PDDA/PSS) were deposited on the 9 MHz crystal for the charge enhancement of the crystal surface, followed by 5 bi-layers of (PDDA/SWNT) as the transducer materials.
-
In Situ Monitoring of the Generation of Monodisperse Silica Particles during the Hydrolysis of Tetraethyl Orthosilicate with Piezoelectric Quartz Crystal Imped...
0.3% .7*1s In OUT experiment, a 9 MHz crystal was used.
-
Electrochemical Quartz Crystal Microbalance Studies on Enzymatic Specific Activity and Direct Electrochemistry of Immobilized Glucose Oxidase in the Presence o...
… in both R1 and ∆fG1/2, and the values of -∆f0/∆R1 and -∆f0/δ∆fG1/2 are estimated to be 24 Hz Ω-1 and 1, respectively, larger than the theoretical values for a net viscodensity effect of the 9 MHz crystal (38), 10 Hz Ω …
-
Chemical Sensors and Biosensors
In addition, human IgG was measured on an AT-cut 9 MHz crystal , modified with protein A being immobilized on an oxidized palladium layer on the crystal surface.
-
Interfacial Properties and the Response of the Transverse Acoustic Wave Device in Electrolytes
Theory predicts a frequency drop of about 6100 Hz for viscous loading of water on a 9 MHz crystal with 0.19 cm2 gold- electrode [26], which is reasonably close to the value of 5550 Hz observed for the PCbPY-coated crystal.
-
Computational design of quartz crystal nanobalance for uniform sensitivity distribution
1) For a 9 MHz crystal , Q in air is reported to be 84195 [12].
-
Biosensors: Essentials
for the 9 MHz crystal .
Indicates content that may require registration and/or purchase.