-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 24.9 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.9 Ohm, Chip Resistor(SMD). This listing supports clearer
- Resistance Range: 24.9 ohms
- Tolerance: 0.1 +/- %
- Operating DC Voltage: 50 volts
- Operating AC Voltage: 50 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 49.9 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 OHM, Resistor Networks & Arrays. This listing supports clearer
- Resistance Range: 49.9 ohms
- Tolerance: 1 +/- %
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Thick Film Resistors - SMD 2watt 54.9ohm 1% 100ppm 1225 Product overview: RCL122554R9FKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers
- Resistance Range: 54.9 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Operating DC Voltage: 200 volts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 3.9 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9 OHM, Resistor Networks & Arrays. This listing supports clearer product
- Resistance Range: 3.9 ohms
- Tolerance: 5 +/- %
- Standards and Certifications: RoHS Compliant
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Chassis Mount 9ohms 1%
- Resistance Range: 9 ohms
- Tolerance: 1 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: RESISTOR, 24.9ohm, SMD
- Resistance Range: 24.9 ohms
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: ASAP Semiconductor LLC
Description: RESISTOR, 49.9ohm, SMD
- Resistance Range: 49.9 ohms
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Newark, An Avnet Company
Description: RESISTOR, BUSSED RESISTOR NETWORK 9, 22 OHM, 1 OHM, SIP; Resistance:22ohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 1ohm; Voltage Rating:100V; Resistor Type:NetworkRoHS
-
Supplier: Newark, An Avnet Company
Description: RESISTOR, BUSSED RESISTOR NETWORK 9, 47 OHM, 1 OHM, SIP; Resistance:47ohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 1ohm; Voltage Rating:100V; Resistor Type:NetworkRoHS
-
Supplier: ASAP Semiconductor LLC
Description: RESISTOR - 49.9ohm, +/- 1%, 1
- Resistance Range: 49.9 ohms
- Tolerance: 1 +/- %
-
Supplier: Newark, An Avnet Company
Description: RESISTOR, BUSSED RESISTOR NETWORK 9, 33 OHM, 1 OHM, SIP; Resistance:33ohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Voltage Rating:100V; Resistor Type:Network RoHS
-
Supplier: Newark, An Avnet Company
Description: RESISTOR NETWORK, 2 RESISTOR, 3.9OHM, 5%, SMD; Resistance:3.9ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Thick Film Resistors - SMD 64.9 OHM 1%
- Resistance Range: 64.9 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.063 watts
-
Supplier: Utmel Electronic Limited
Description: Thick Film Resistors - SMD 16.9 OHM 1%
- Resistance Range: 16.9 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.063 watts
-
Supplier: Utmel Electronic Limited
Description: Thick Film Resistors - SMD 30.9 OHM 1%
- Resistance Range: 30.9 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.063 watts
-
Supplier: Utmel Electronic Limited
Description: Metal Film Resistors 9.09K OHM 1/4W 1%
- Resistance Range: 9,090 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: TE Connectivity
Description: Value (OHM) : 3.9K Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient
- Resistance Range: 3,900 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: DigiKey
Description: 9.9 kOhms ±0.1% 1W Through Hole Resistor Axial Metal Film
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 1 watts
- Operating Temperature: -55 to 155 C
-
Supplier: TE Connectivity
Description: Thin Film Package Size Code : 0207 Resistor Type : Precision Resistor Shelf Life : 2 Years Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ]
- Resistance Range: 301,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: Nexperia B.V.
Description: NPN/NPN double Resistor-Equipped Transistors (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: RESISTOR CHASSIS MOUNT 9.53 OHM
- Resistance Range: 9.53 ohms
- Features: Other
- Technology / Construction: Wirewound Resistor
-
Description: RES SMD 54.9 OHM 0.1% 1/4W 0805
- Resistance Range: 54.9 ohms
- Tolerance: 0.1 +/- %
- Power Rating: 0.25 watts
- Operating Temperature: -55 to 155 C
-
Supplier: Allied Electronics, Inc.
Description: Ceramic housing for fiberglass or metal oxide core with cement based filling. Short time overload is wirewound 10× rated wattage for 5 sec.; metal oxide 5× rated wattage for 5 sec. results in ±2%. Derate from 100% at 70°C to 0% at 275°C. Incombustibility at 16× rated wattage for 5 min. is not
-
Resistors - Resistor;Ceramic Composition;Res 3.9 Ohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone -- 70022187Supplier: Allied Electronics, Inc.
Description: and 2 Watt Carbon Composition Resistors Meets High-Energy Density Demands High Peak Power 10% Tolerance
-
Resistors - Resistor;Ceramic Composition;Res 3.9 Ohms;Pwr-Rtg 2 W;Tol 10%;Axial;Silicone -- 70022227Supplier: Allied Electronics, Inc.
Description: and 2 Watt Carbon Composition Resistors Meets High-Energy Density Demands High Peak Power 10% Tolerance
-
Supplier: Acme Chip Technology Co., Limited
Description: CHIP RESISTOR THIN FILM 24.9 OHM
- Resistance Range: 24.9 ohms
- Tolerance: 0.1 +/- %
- Power Rating: 0.05 watts
- Operating Temperature: -55 to 125 C
-
Supplier: Allied Electronics, Inc.
Description: RGD's GP Series precision metal films offer high performance and reliability. Pulse tolerant design, flameproof (FP meet UL94V-0), cut and formed leads, burn-in and screening offered. Standard Tolerance: ±1%, 100 ppm (±0.1%, 25 ppm Available) Standard and Miniature Sizes Available from 1 Ohm
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350146-EP9WS10RJ Category: Resistors - Through Hole Resistors Series: EP, Neohm Features: Flame Retardant Coating, Pulse Withstanding, Safety Package: Bag Size / Dimension: 0.335" Dia x 1.575" L (8.50mm x 40.00mm) Standard Package: 10 Tolerance: ±5% Temperature
- Resistance Range: 10 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 400 ±ppm/°C
- Power Rating: 9 watts
-
Supplier: Nexperia B.V.
Description: NPN/NPN double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PEMB9 NPN/PNP complement: PEMD9 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: RES SMD 64.9 OHM 1% 1/8W 1206
- Resistance Range: 64.9 ohms
- Tolerance: 1 +/- %
- Power Rating: 0.125 watts
- Operating Temperature: -55 to 155 C
-
Supplier: Accuris
Description: RESISTORS, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, STYLE RCZ2512
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1236620-SM6227FT54R9 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.265" (6.73mm) Standard Package: 750 Tolerance: ±1% Temperature Coefficient:
- Resistance Range: 54.9 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Power Rating: 3 watts
-
Supplier: MilesTek Corporation
Description: This is a 4-stub, compact, single-terminated data bus coupler. The transformer ratio is 1:1 with R1-R2 stub resistor values of 54.9 ohm, 2W, 1%.
-
Supplier: BARTEC
Description: Mounting rail assembly
-
Supplier: MilesTek Corporation
Description: This is a 5-stub, compact, single-terminated data bus coupler. The transformer ratio is 1:1 with R1-R2 stub resistor values of 54.9 ohm, 2W, 1%.
Find Suppliers by Category Top
More Information Top
-
The influence of non-uniformities in the structure of coil lines on the wave resistance
The image 22 shows the process of the wave resistance of the Ioo-gliedrigen line by 9 ohms resistance in the member, image 23 by 19 ohms resistance in the member.
-
DIY plasma cutter - Page 2
In your schematic you have a 7 to 9 ohm resistor with the comment "see text" What does the text say?
-
Relationship between membrane potential and external potassium in human glioblastoma cells in tissue culture
Current pulses were generated by applying a mea- sured command voltage from Tektronix 160 series instruments to a 1% 1 0 9 ohm resistor in series with the microelectrode.
-
CR4 - Thread: Power Stage Piezo Driver
This should be made by the pnp and npn transistors in the right side serie with 9 ohms resistors .
-
Operational manual for XE-1 experimental controller No. 1 (ETS-1)
T E ' i T J A C K , RESISTOR, 33 2 r R E S I S T O R , 4 9 9 OHM RESISTOR , \.3.i MgLG| R E S I S T O R , I DO H R …
-
DC frame fault & ground fault field testing on TriMet Portland light rail system
… tests; by connecting the OCS contact wire to an OCS pole ground rod (the ground fault tests were done with and without the diode),c) Ground fault tests simulating an arcing ground fault, with a 9 ohm resistor inserted in seriesbetween the …
-
Failure of Electromagnetic Voltage Transformer Due to Sustained Over-Voltage on Switching - an Indepth Field Investigation and Analytical Study
These tests were also repeated with an addi- tional loading of 9 ohms resistor connected across EMVTr, secondary to dampen the .
-
Over activation and sorption of noble gases through palladium (argon, neon, helium)
permanently permanently, below I 5 rain a. tIellrotglut permanently, below 10 rain, a.ttellro~glut, resistance permanently, below running for 20 mia on ttellrotglut, below 10 rain on light-red heat intermittent (10 secGliihdauer, 10 seeKiihldauer) 9 ohms .
-
The high frequency-conductivity and - dielectric constant of some biological tissues in the region of 400-10000 m wave length
Resistance ohm 9 .
-
The automatic, mikroanalytische determination of the carbon and hydrogen in the industrial laboratory
A normal sliding resistance can be used for temperature regulation ( 9 ohm , 9 A).
Indicates content that may require registration and/or purchase.