-
Supplier: Grayhill, Inc.
Description: Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer
- Angle Between Positions: 30 degrees
- Mechanical Life: 10,000 cycles
- Number of Decks: 4
- Number of Poles per Deck: 6
-
Supplier: DigiKey
Description: Rotary Switch 9 Position SP9T 30A (AC/DC) 300VAC Panel Mount
- Angle Between Positions: 30 degrees
- Number of Decks: 1
- Number of Poles per Deck: 1
- Maximum Current Rating: 30 amps
-
Supplier: Newark, An Avnet Company
Description: D9 Series Open Frame Rotary Switch, 9 A Current Rating, Back Panel Mount Mounting, 23 Positions, Selector Switch Action, Rotary Switch Type
-
-
Rotary Switches - Switch, Rotary, 1Pole, 9 Position, Th; No. Of Switch Positions Grayhill -- 97W1264Supplier: Newark, An Avnet Company
Description: SWITCH, ROTARY, 1POLE, 9 POSITION, TH; No. of Switch Positions:9 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Rotary Switches Rotary Switch, Military, 18°, 1 deck, 9 pole/deck, 2 position/pole, non-shorting
-
Supplier: Grayhill, Inc.
Description: Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer
- Angle Between Positions: 36 degrees
- Mechanical Life: 50,000 cycles
- Number of Decks: 12
- Number of Poles per Deck: 2
-
Supplier: Grayhill, Inc.
Description: Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer
- Angle Between Positions: 30 degrees
- Mechanical Life: 10,000 cycles
- Number of Decks: 6
- Number of Poles per Deck: 6
-
Supplier: Newark, An Avnet Company
Description: Rotary Switch,STRAIGHT,Number Of Positions:9,SOLDER Terminal,ROTARY SHAFT
-
Supplier: Newark, An Avnet Company
Description: Rotary Switch,STRAIGHT,SP9T,Number Of Positions:9,QUICK CONNECT Terminal,ROTARY SHAFT
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ROTARY SWITCH, N9 NUT, 30 DEGREE ANGLE, 0 TO 25 SETTING POSITION, 16MM SHAFT, 7 TERMINAL, STRAIGHT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Electro Standards Laboratories
Description: Lifetime guarantee against manufacturing defects. Electro Standards manufactures a wide range of RS-232 network switches. Specifications: PORT CONNECTORS: (4) DB25 female connectors labeled A, B, C and Common. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A, B, C.
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 995546-212-8E Category: Switches>Rotary Switches Series: 212 Number of Positions: 8 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 150 V Voltage Rating - DC: 20 V Standard Package: 1 Panel Cutout
-
Supplier: Waldom Electronics
Description: 1 POLE, 9 POSITION CONTACT CONFIGURATION UL APPROVAL 125 VAC/VDC VOLTAGE RATING 3/8 INCH-32 TPI X 0.275 INCH L BUSHING MOUNTING 2.5 AMPERE AT 125 VAC, 350 MILLIAMPERE AT 125 VDC CURRENT RATING GLASS FILLED NYLON 6/6 BODY MATERIAL SOLDER LUG TERMINAL TYPE GC[T] BRAND
- Number of Poles: 1 poles
- Number of Poles per Deck: 9
- Maximum Current Rating: 2.5 amps
- Maximum AC Voltage Rating: 125 volts
-
Supplier: Electro Standards Laboratories
Description: The Model 9094 DB9 A/B/C Switch allows the user to access three DB9 devices connected to its A, B, and C ports with one DB9 device connected to its Common port. The unit is manually operated, requiring no power. Port selection is quick and easy via front panel rotary switch.
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: TE Connectivity
Description: Body Features Product Weight : 1600 G [56.438 OZ ] Electrical Characteristics Switching Current (Max) (MAMP) : 3000 Switching Voltage (Max) (VDC) : 250 Housing Features Housing Material : Copper-Free Aluminum Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature :
- Operating Temperature: -4 to 131 F
-
Supplier: Allied Electronics, Inc.
Description: A Series,1-4 Pole Rotary Switch Contact Rating: Switch — 2.5 amps at 125 VAC; 350 mA at 250 VDC (UL/CSA); Carry — 5 amps continuous. Electrical Life: 15,000 make-and-break cycles at full load. Insulation Resistance: 10 9 ohms min. Dielectric Strength: 1,000 V RMS min. at sea-level.
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: CONNECTORS: (2) DB9 (M) labeled A and B. (1) DB9 (F) port labeled COMMON. CONTROL: (1) Rotary switch on front panel selects A or B. PINS SWITCHED: All 9 pins switched. POWER: No power required. ENCLOSURE: Shielded Aluminum Enclosure. DIMENSIONS: 5.25" W x 2.0" H x 7.25"
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Allied Electronics, Inc.
Description: 125 V AC⁄DC, Non-Shorting Contact Type, 1-4 Pole Rotary Switches Contact Rating: Switch — 2.5 amps at 125 VAC; 350 mA at 250 VDC (UL/CSA); Carry — 5 amps continuous. Electrical Life: 15,000 make-and-break cycles at full load. Insulation Resistance: 10 9 ohms min. Dielectric
-
Supplier: Waytek, Inc.
Description: Carling Technologies RV16D2FCHCB-K9C Rotary Switch Category: Rotary Switches Manufacturer: Carling Technologies On-Off-On 3 position SPDT rotary switch IP67 water/dust resistant Easy Install: 0.250" Quick Connect Terminals Same terminal positioning as V-Series
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
-
Supplier: Allied Electronics, Inc.
Description: 1-4 Pole Rotary Switches, 125 V AC⁄DC, Non-Shorting Type Contact Rating: Switch — 2.5 amps at 125 VAC; 350 mA at 250 VDC (UL/CSA); Carry — 5 amps continuous. Electrical Life: 15,000 make-and-break cycles at full load. Insulation Resistance: 10 9 ohms min. Dielectric Strength:
-
Supplier: Waytek, Inc.
Description: Cole Hersee 75712-04 Reverse Rotary Switch Category: Rotary Switches Manufacturer: Cole Hersee Switch Type: Mechanical Contact Action: (Reverse On)-Off-(On) Contact Type: (4) 10-32 Screws Spring returns to Off from both On positions Allows forward/reverse motion of a
- Maximum Current Rating: 50 amps
- Maximum DC Voltage Rating: 12 volts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800MR 3-Position Selector Switch Units, Non-Illuminated, 3-Position Selector Switch, Black Knob Lever, Spring Returned From Both, B Cam, 1 N.O. - 1 N.C., Large Screw
- Actuator Type: Keylock, Knob Shaft
-
Supplier: TE Connectivity
Description: Body Features Actuator Color : Green Configuration Features Number of Rotary Switch Positions : 10 Number of Switches : 10 Contact Features Contact Base Material : Copper Alloy Rotary Switch Contact Current Rating (AMP) : .001 Rotary Switch Contact Mating Area
- Max AC Voltage Rating: 20 volts
- Max DC Voltage Rating: 20 volts
-
Supplier: Radwell International
Description: ROTARY SWITCH, NON-ILLUMINATED ,9 POSITION . FREE 2 YEAR RADWELL WARRANTY
- Features: Rotary Limit Switch
-
Supplier: TE Connectivity
Description: Body Features Actuator Material : Brass Actuator Travel : 80° Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Keylock Switch Positions : 2 Operating Function : On On Panel Cutout Size : 19.3 x 16.3 MM [.76 x .64 INCH
- Maximum Current Rating: 3 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: 185 F
-
Supplier: TelephoneStuff.com
Description: SPT-15A 15-Watt Horn Loudspeaker with Rotary Switch is a compact, high intelligibility, re-entrant type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both indoor and outdoor use.
- Application: Security / Paging
- Features: Weatherproof / Outdoor Rated
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1035078-1825013-9 Category: Switches>DIP Switches Series: MRD Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Process Sealed Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage
- Number of Positions Available (# of actuators): 10
- Max DC Voltage Rating: 20 volts
- Operating Temperature: -22 to 185 F
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH BAF/DTF high capacity enclosed switches offer elastomer boot on sealed actuator verions that protects the actuating mechanism and the internal basic switch from contaminants. There is a seal gasket between the cover plate and the enclosures on all versions. The cover plate is
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -32 to 71 C
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH BAF/DTF high capacity enclosed switches offer elastomer boot on sealed actuator verions that protects the actuating mechanism and the internal basic switch from contaminants. There is a seal gasket between the cover plate and the enclosures on all versions. The cover plate is
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 125 to 480 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -32 to 71 C
-
Supplier: Electro Standards Laboratories
Description: from Position A to Position B and reversely from Position B to Position A for all 16 channels. Each channel has a device connected to the RJ11/12 Common port with access to two other devices connected to the RJ11/12 A and B ports. With each of its sixteen channels, the
- Number of Ports: 48 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Schmersal Inc.
Description: with up to 12 switching positions hygienic design Protection class IP69K Mounting hole 22.3 mm
- Operating Temperature: 32 to 167 F
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1376145-ASQ10417 Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: ASQ1 Package: Bulk Product Status: Active Base Product Number:
- Features: Rotary Limit Switch
-
Supplier: Schmersal Inc.
Description: short toggle hygienic design up to 12 positions
- Mechanical Life: 1,000,000 cycles
- Operating Temperature: 32 to 176 F
-
Supplier: Schmersal Inc.
Description: Long knob hygienic design up to 12 positions
- Mechanical Life: 1,000,000 cycles
- Operating Temperature: 32 to 176 F
-
Supplier: DigiKey
Description: Dip Switch SP9T 9 Position Through Hole Rotary with Shaft Actuator 100mA 16VDC
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 16 volts
- Terminal Type: Other Terminal Type
- Pole and Throw Specifications: Other Type (Special Application)
Find Suppliers by Category Top
Featured Products Top
-
Multi-Act is an integrated multi position device that includes multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single (read more)
Browse Air Cylinders Datasheets for Compact Automation -
position transducers and rotary and linear potentiometers that set the standard with outstanding linearity and reliability over an extended operating life. Today, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability to non (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
accessories including Auxiliary Limit Switches, NEMA 7 and 9, Timers, Modulating Controls, and Continuous Position Indication. The DE Series actuators are compact, providing a high output-to-size ratio. In addition, the DE Series has a multitude of features not normally found in this class of (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
gears specifically hobbed for reduced wear Permanent lubrication Open/close limit switches for independent calibration of open/close positions Reversing motors designed explicitly for valve and damper automationPolyester Powder coatings for additional protection against (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
TM1 Series Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual position indicator and polyester powder coating. Subscribe to Email Updates (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
-in plugs to prevent tampering. They also assist with weather protection. Six sizes of commandCASE cast metal housings are available in each version – from 9.05" x 7.87" x 4.72" to 16.92" x 11.81" x 4.72". There is a 1-degree diecasting draft to allow for cast ejection. The chloroprene lid (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
featuring the E-Switch KAD Series DIP Switch. The tri-state feature allows more code options than binary DIP switches with multiple positions -4, 5, 8, 9, or 10 available with either straight pin (through-hole) or gullwing (SMT) termination. KAD Switches offer an electrical rating of (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
applications in infrared cameras, medical and scientific instruments, laser technology, optical fibre switches and surveillance cameras, Geeplus miniature rotary solenoids also find applications in small status (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
torque limit switches inside an enclosure. The controls were separate. Position feedback switches (auxiliary switches) and motor controls were later incorporated into the electric actuator enclosure. This marked an important milestone in the electric actuator industry, turning the actuator into an (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Engineering "The Miracle of the ENIAC": Implementing the Modern Code Paradigm
These function tables con- sisted of banks of rotary switches , each with positions 0– 9 .
-
Electroswitch Inc. - C4D0304N-A - Switches - Rotary - Allied Electronics
Switch , Rotary ; 9 Poles;2-4 Positions ;3 Decks;Non-shorting;0.5A;28VDC;Solder Term.
-
Electroswitch Inc. - C4D0212N-A - Switches - Rotary - Allied Electronics
Switch , Rotary ; 9 Poles;2-4 Positions ;3 Decks;Non-shorting;0.5A;28VDC;Solder Term.
-
SNAP 17A SYSTEM, PHASE I FINAL SUMMARY REPORT. PART 1.
15 indicator lights 2 eight-position rotary switches 1 three- position key switch 4 pressure switches 9 lim.it switches 9 solenoids .
-
A comparison of relay ladder logic programming and Petri net approach for sequential industrial control systems
Nine ( 9 ) rotary tilt tubes equipped with a motorized actuator and position limit switches .
-
A target feedback device for ventilatory muscle training
Switch, SPST Switch, DPDT Switch , SPST, 12- position rotary FPM-07PG, pressure transducer Buzzer, 9 V Meter Battery, 9 V ~ResistordesignatorsR42 and R43 were not used.
Indicates content that may require registration and/or purchase.