-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120/60 VOLTS, 100 PSI, 1/8 INCH PIPE, 9W. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: Honeywell International, Inc.
Description: 1-STAGE, STEP OPENING TYPE 24 VOLT AC 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL, GAS FIRED APPLIANCE APPLICATION 0 TO 175 DEG F TEMPERATURE RATING SAFETY SHUTOFF, MANUAL VALVE, TWO AUTOMATIC OPERATOR, PRESSURE REGULATOR AND PILOT ADJUSTMENT
- Pressure Rating: 0.5 psi
- Media Temperature: 0 to 175 F
- Media: Gas (general)
- Features: Solenoid Valves
-
Supplier: Radwell International
Description: SOLENOID COIL, 110-120 VOLT, 50/60HZ, 9W. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
-
Supplier: HydraForce, Inc.
Description: while severely restricting flow from ports 1 to 2. When energized, the valve blocks flow from ports 1 to 2 after overcoming the spring and actuator forces (see performance graph). Note: If low voltage is expected on the machine, 12 or 24 volt systems will require the use of 10
- Media Temperature: -65 to 225 F
- Valve Type: Cartridge / Manifold Valves, Poppet Valves
- Media: Hydraulic Fluid
- Features: Solenoid Valves
-
Supplier: Watts Premier
Description: faucet. Specifications: Requires a 110 volt electrical outlet independent from the garbage disposal RO System must be a minimum of 25 feet away from the water heater Limited 1 year warranty NOTE; Will not work with a tankless water heater. In the Box: Solenoid valve, electric
-
Supplier: Clippard
Description: 4-Way 2-Position, Electronic Valve
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Power: 6 to 24 volts
- Features: Acetal, Control Valves, Electric, Pilot Operated, Solenoid Valves
-
Supplier: Clippard
Description: Electronic Fluid amp Valve
- Valve Size: 0.125 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Power: 6 to 24 volts
-
Supplier: ASCO
Description: Two way solenoid valve.
- Valve Size: 0.25 inch
- Flow (Cv): 0.6
- Pressure Rating: 210 to 300 psi
- Number of Ports/Ways: 2
-
Supplier: NResearch
Description: NResearch Inc. Two Way Normally Closed Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume.
- Valve Size: 0.19 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2
- Power: 9 volts
-
Supplier: Aalborg Instruments
Description: PROP SOL VLV [QMAX 13 SLPM AIR; 400 ML/MIN H2O] 316/416 SS VITON-A 1/4" COMPR FTG AALBORG
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 500 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 122 F
-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Double Solenoid Pilot Operated, Spring Centered
- Valve Size: 0.25 inch
- Pressure Rating: 50 to 200 psi
- Number of Ports/Ways: 4
- Power: 6 to 24 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version with integrated sensor and electronics, to be used particularly in electronically controlled urinals. The designs compact outline enables trouble free integration of the unit into the urinals. A LED flashes
- Valve Size: 0.2755907 inch
- Pressure Rating: 7.251885 to 116.03016 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: Xylem Applied Water Systems
Description: Two-way normally closed flow pattern Glass-filled canister material Epoxy encapsulated coil Plastic base nut
- Valve Size: 0.125 inch
- Pressure Rating: 10 to 100 psi
- Number of Ports/Ways: 2
- Power: 6 to 24 volts
-
Supplier: NResearch
Description: NResearch Inc. Two Way Normally Open Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume.
- Valve Size: 0.25 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2
- Power: 9 volts
-
Supplier: Gems Sensors & Controls
Description: 2 Way or 3 Way Valves Low Power 7 /5 Watt Coils MOPD: 100PSI Dual Diode Protection Optional The BL series latching valve allows the user to pulse the valve and have it change state. The voltage does not need to be constantly applied in order to hold it in a state. These
- Pressure Rating: 30 to 240 psi
- Number of Ports/Ways: 2 to 3
- Power: 6 to 24 volts
- Flow (Cv): 0.018 to 0.43
Find Suppliers by Category Top
Featured Products Top
-
Control or Liquid Line Differential valves. CDS valves can be used to replace a variety of mechanical and solenoid valves throughout typical refrigeration systems, where low pressure drop and precise refrigerant flow control are desired. Maximum rated pressure of 680 or 700 psig (47 (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
DynaQuip pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
reduces side-loading or other misalignment concerns. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
integrated control package. Later on, bigger, explosion-proof enclosures rated NEMA 7 and 9 were used, allowing electric valve actuator to be installed in various hazardous locations such as oil fields, chemical plants or gas pipelines. See blog about NEMA RATINGS The development of high quality, long (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
frictionless and tubeless design enhances reliability and reduces maintenance. Self-contained pipetting module – No external pressure source required Fully solid-state FAS CHIPSOL solenoid valves and piezoelectric air pump – Broad dynamic dispense range; µL to m (read more)
Browse Syringes and Needles Datasheets for IMI Life Science -
-state FAS CHIPSOL solenoid valves and piezoelectric air pump – Broad dynamic dispense range; µL to mL, handles any tip size Closed loop pressure control (tunable PID) enables liquid level, tip, clog and bubble detection Multiple pipettors can be mounted with tips on (read more)
Browse Pipettes and Tips Datasheets for IMI Life Science -
of hydraulic system faults. The unit now offers selectable flow and temperature and has an IP65 rating. The unit also has low power consumption and operates off of a standard 9-volt battery. All DHTs come with a five-year warranty as standard. Click here for features. (read more)
Browse Hydraulic Fittings Datasheets for HydraCheck Inc. -
oxide varistor offers protection from ESD (electrostatic discharge) and EMI (electromagnetic interference) for electronic devices. It also provides surge protection for motors, relays, and solenoid valves. The NV73S varistor series meets EU-RoHS requirements. Lead time is 10 weeks. Samples are available upon request. (read more)
Browse Varistors Datasheets for KOA Speer Electronics, Inc. -
FET Protection Ultra-compact footprint with one of the industry’s highest power densities, 18kW in 2U Anti-Condensation: Fully integrated temperature control circuit and solenoid valve Standard LabWindows and LabVIEW Drivers and SCPI Command Set RoHS 3 Compliant View Product Spotlight Video for PLW Series. (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power
More Information Top
-
Plutonium stabilization and packaging system
120 Volt ac Power to Valve Solenoids 9 .
-
Solving problem of gas turbine and HRSG trip from hydraulic damper closing in combined cycle power plant
After solenoid control valve had fully open for 5 minutes, voltage will be reduced to 9 volts .
-
Hydraulic Manifold Valves - Valves - Grainger Industrial Supply
• Solenoid Directional Valve , CETOP 5 Size, Coil Volts 110-120, Hz 50/60, Inrush Amps 3.2, Holding Amps 0.86, Spool Type 9 , Max GPM 10.0, Length 9.85 In, Width 2.76 In, Height 5.06 In, Maximum Pressure…
-
ACOFE.com (Air Cooled Oil Free Engine)
SMOOTH VALVE TRANSITION Figure 9 shows the solenoid coil driver electric circuit. .... In this figure E is a 48- volt battery that energizes the solenoid coil.
-
CR4 - Thread: Nabco Hydraulis Valve Bank 24 Volt
10/09/2012 9 :08 PM. .... I have a valve bank with 24 volt solenoids can anyone tell me what amperage they draw .
-
A 6000 psig Gaseous Oxygen Impact Test System for Materials and Components Compatibility Evaluations
In this way, minimal resistance to opening of the impact valve is achieved. .... The opening solenoid is a 6- volt DC solenoid that is actuated by either 9 or 12 VDC in order to "hot-shot" the solenoid coil and cause more rapid coil saturation and faster actuation.
-
CR4 - Thread: Need Help With Pneumatic Circuit
01/22/2009 9 :17 AM. .... air line systems to auto dealers and service garages we dont make or have any of the "controllers" you would need designed but we have plenty of solenoid valves and gate vales and … either 12 or 24 volt dc. let me know…
-
Examining The Suitability Of E&P Major Accident Prevention Design Principles In A Changing Global Environment and Comparisons With The Rail, Nuclear And Aviati...
Figure 9 presents a possible failure scenario of safety critical components in the BOP well control system .... If for example the 27 volt battery is depleted on the blue control pod the AMF will not operate the solenoid valve via this pod and we are left with only the yellow pod available.
Indicates content that may require registration and/or purchase.