-
Supplier: TelephoneStuff.com
Description: AC Adapter for use with many Panasonic phones. Features: - Input - 120V 60Hz - Output - 9VDC 350mA - Color - Dark Grey
- Features: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: 12V 500MA AC ADAPTER; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:-RoHS Compliant: Yes
-
Supplier: SFCable.com
Description: New Replacement HP Printer AC Adapter 32V 940mA 16V 625mA Dual Output with USA 3-Prong Cord, Compatible HP Part Number 0950-4466, 0957-2094 and BPA-8040WW. Works as genuine parts
- DC Output Voltage: 16 volts
- DC Output Current: 0.625 amps
- Features: AC/DC Adapter
-
-
Supplier: SFCable.com
Description: New Replacement HP Printer AC Adapter 32V 940mA 16V 625mA Dual Output with USA 3-Prong Cord, Compatible HP Part Number 0950-4466, 0957-2094 and BPA-8040WW. Works as genuine parts!
- DC Output Voltage: 16 volts
- DC Output Current: 0.625 amps
- Features: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: AC ADAPTER FOR DFG55 9VDC500MA
-
Supplier: ODG (Origin Data Global)
Description: AC/DC WALL MOUNT ADAPTER 5V 10W
- DC Output Voltage: 5 volts
- DC Output Current: 2 amps
- DC Output Power: 10 watts
- Features: AC/DC Adapter, Medical Power Supply
-
Supplier: SFCable.com
Description: 500mA Universal AC/DC adapter w/6 Plugs Input: AC120V Output: DC3.0/4.5/6.0/7.5/9.0/12.0 Volts. 6 Plug size Polarity changeable
- AC Input Voltage: 115 volts
- DC Output Current: 0.5 amps
- Features: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: USB PORT POWER SUPPLY (AC ADAPTER), 5V, 1A (1000mA); Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5.25W; Output Voltage - Output 1:5.25V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes
-
Supplier: TOP-electronics USA
Description: W&T 11027, AC adapter 24V/18W/750mA, US plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form
- DC Output Voltage: 24 volts
-
Supplier: TOP-electronics USA
Description: W&T 11025, AC adapter 24V/18W/750mA, EU plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form
- DC Output Voltage: 24 volts
-
Supplier: SFCable.com
Description: Suitable for Calculators, Portable Radios, Cassette Tape Recorders, Video Games, Cordless Phones, Answering Machines. 6´ Cord " LED Power Indicator " Double Insulation. Switchable Output Polarity " Universal Output Plugs. Display Packaged for Resale. 1000mA AC Adapter. Outputs
- DC Output Current: 1 amps
- Features: AC/DC Adapter
-
Supplier: TelephoneStuff.com
Description: Provides 10 Vdc and 500 mA to the Dterm cordless phone base unit. Requires 120V, 60Hz (14W) AC input from standard AC plug.
- Features: AC/DC Adapter
-
Supplier: TOP-electronics USA
Description: W&T 11026, AC adapter 24V/18W/750mA with Euro, US and UK plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC
- DC Output Voltage: 24 volts
-
Supplier: Computer Network Accessories, Inc.
Description: Output: 3, 4.5, 6, 7.5, 9 and 12V DC. 6' cord with universal plug and 9V battery clip. Polarity reversing switch and double insulation.
-
Supplier: DigiKey
Description: 48V 300W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
- AC Input Voltage: 90 to 264 volts
- AC Output Voltage: 48 volts
- DC Output Voltage: 48 volts
- DC Output Current: 6.25 amps
-
Supplier: Autec Power Inc.
Description: The Venus (DTXXXY Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. This model is available in power ratings of 300W, 320W and 480W. AC inlet options include C14 and the Venus comes standard with a 6-pin Molex output connector, but
- AC Input Voltage: 100 to 240 volts
- DC Output Power: 300 watts
- AC Input Power: 300 watts
- Features: AC/DC Adapter
-
Supplier: Computer Network Accessories, Inc.
Description: UL listed universal 2500mA AC/DC power adapter with detachable plugs. Input: 100-240V AC 60/50Hz 30W; Output: 3, 3.3, 5, 6, 6.5, 7 and 8.4V DC. 6' cord.
-
Supplier: Newark, An Avnet Company
Description: Asus 10W / 18W Global AC Adapter for TF101, TF201, TF300 Series Tablets; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:18W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:15V
-
Supplier: Computer Network Accessories, Inc.
Description: UL listed 3, 4.5, 6, 7.5, 9 and 12V DC 1000mA universal power adapter with detachable plugs. Input: 100~140V AC, 60Hz, 14W. Foldaway non-snagging plug for compat storage. Plug dimensions: 5.5mm x 2.1mm, 5.5mm x 2.5mm, 4.0mm x 1.7mm, 3.5mm x 1.35mm, 5.0mm x 2.1mm and 3.5mm. 6' cord with
-
Supplier: Hobart Electronics
Description: 120V/60 Hz, AC Output
- AC Output Voltage: 9 to 24 volts
- DC Output Current: 1.3 to 3.3 amps
- Type: AC Power Source
-
Supplier: Hobart Electronics
Description: 120V/60 Hz, AC Output
- AC Output Voltage: 6 to 24 volts
- DC Output Current: 0.2 to 2 amps
- Type: AC Power Source
-
Supplier: Hobart Electronics
Description: 120V/60 Hz, AC Output
- AC Output Voltage: 6 to 24 volts
- DC Output Voltage: 24 volts
- DC Output Current: 0.2 to 0.4 amps
- Type: AC Power Source
-
Supplier: Hobart Electronics
Description: 120V/60 Hz, AC Output
- AC Output Voltage: 12 to 24 volts
- DC Output Current: 2.5 to 6.7 amps
- Type: AC Power Source
-
Supplier: Visual Sound, Inc.
Description: ALTINEX, Inc. The PS5503US is a special AC Power Adapter for use with the VA6854WM and VA6875WM Wall/Furniture Mount Interfaces. It can be used to power either 1 or 2 interface units. It is also suited for use with INTERA products (ISC2000, ISV3000). The PS5503US adapts 120V AC
-
Supplier: TelephoneStuff.com
Description: 110V AC U.S. adapter plug for MX10. Output Voltage DC 7.5v 200 ma.
- Application: Telephone / Voice Communication
-
Supplier: Allied Electronics, Inc.
Description: Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm
-
Supplier: Win Source Electronics
Description: Current: 200 mA Voltage - Output 1: 24 V Efficiency: 80 % Output Power: 4.8 W Output Voltage: 24 V Width: 50.038 mm Cord Length: 1.8288 m Categories: AC AC Wall Adapters Case / Package: 120 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status:
- Number of Outputs: 1 #
-
Supplier: Allied Electronics, Inc.
Description: General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also
-
Supplier: Allied Electronics, Inc.
Description: General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also
-
Supplier: Artesyn Embedded Power
Description: The DPS50-M series of freestanding external 50 watt AC-DC power adapters features full (non-patient critical) medical safety approvals. These adapters provide a very flexible power solution for a wide variety of low power medical, dental and laboratory applications such as
- AC Input Voltage: 115 to 230 volts
- DC Output Voltage: 5 to 48 volts
- DC Output Current: 6 amps
- DC Output Power: 60.00000000000001 watts
-
Supplier: Artesyn Embedded Power
Description: The DP40-M series of freestanding external 40 watt AC-DC power adapters carries both medical and safety approvals. These adapters provide a very flexible, pre-approved power solution for a wide variety of portable and desktop applications, including medical, instrumentation,
- AC Input Voltage: 90 to 264 volts
- DC Output Voltage: 9 to 48 volts
- DC Output Current: 0.84 to 4.4 amps
- DC Output Power: 40 watts
-
Supplier: Allied Electronics, Inc.
Description: Overview Order Power Supplies and Plugs separately to fit your application. Features Field Changeable AC Plugs AC Input Voltage: 90-264 VAC AC Frequency: 47-63 Hz Output Connector: 2.1 × 5.5 mm, Center Positive Double Insulated Class B EMI Efficiency: 60% Minimum Small Package
-
Supplier: TRENDnet Inc.
Description: Upgrade your computer to revolutionary 867 Mbps Wireless AC Connect to a Wireless N network at up to 300 Mbps 5 Gbps USB 3.0 connection to computer Powered by the computer's USB port One-touch connection to router with Wi-Fi Protected Setup (WPS)
- Network Equipment: Analog-to-Wireless Converter
- Network Media: Wireless
-
Supplier: TRENDnet Inc.
Description: Easy setup AC1200: 867 Mbps Wireless AC or 300 Mbps Wireless N bands* Convenient 1 m (3.3 ft.) extension cable and magnetic mounting base High power radio Heat sink for optimal heat dissipation and performance Includes standard and low profile brackets Compatible with a PCI Express (PCIe)
- Network Equipment: Analog-to-Wireless Converter
- Network Media: Wireless
-
Supplier: Artesyn Embedded Power
Description: The DPS50 series of freestanding external 50 watt AC-DC power adapters provide a very flexible, pre-approved power solution for a wide variety of portable and desktop applications, including instrumentation, telecommunications, computer peripheral and test and measurement systems.
- AC Input Voltage: 90 to 264 volts
- DC Output Voltage: 5 to 48 volts
- DC Output Current: 6 amps
- DC Output Power: 30.000000000000004 to 60.00000000000001 watts
Find Suppliers by Category Top
Featured Products Top
-
The GOSPELL GP303E-050-300 is a solid wall-mounted AC/DC power adapter designed for use with multiple devices in a variety of situations.EU standard compliance, with a wide input voltage (100–240 VAC) and a steady output of 5 V DC at 3 A (15 W), gives this compact power adapter the (read more)
Browse AC-DC Adapters Datasheets for TPS Elektronik GmbH -
February 10th, 2021 TDK Corporation announces the addition of the 50V, 200V, 400V and 500V models to the 5kW, 10kW and 15kW power platforms of the TDK-Lambda Programmable DC Power Supply Series which target the Automotive (Component and Subsystem (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
connectors are available upon request. The adapters also feature over-voltage and over-current protection. Accepting a 90 to 264VAC input, the 300W adapters are available with 12V, 19V, 24V, 28V, 48V and 54V outputs and can operate in (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
ATM 090T-A190 90W 19V Medical-Grade AC-DC Power Adapter with 2x MOPP and DoE Level VI Efficiency The ATM 090T-A190 is a high-performance medical power supply delivering 19V/4.74A (90W) from a universal 100-240Vac input. Designed as a reliable AC-DC adapter for medical equipment and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
voltages up to 10,000 V, the R300 is easily integrated into various test environments. The robust and durable device is capable of safely switching currents up to 25 A, comes in single- and double-pole configurations, and combines a space-saving design with outstanding performance. Its large (read more)
Browse High Voltage Relays Datasheets for Schaltbau GmbH -
Warranty 1. Mini Encapsulated - PC Board Mounting, LINEAR REGULATED AC-DC single output - Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. All feature excellent regulation and (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
Right Angle 90° Waveguide to Coaxial Adapter (read more)
Browse Waveguide-to-Coaxial Adapters Datasheets for UIY Inc. -
II construction, requiring no earth ground connection and has a 3,000Vac primary to secondary isolation. Available output voltages are 3.3, 5, 8, 9, 12, 14, 15 and 24V and have a no-load power consumption of less than 300mW. The KAS units are encapsulated in a plastic resin fiberglass case (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
0.53” (101.6 x 61.0 x 13.3mm) and is encapsulated for MIL-STD-810G shock and vibration. Features and options include a 12V standby voltage with 200mA (or 2.4W) capability, remote on/off, pre-biasing start-up, droop mode current share, a DC Good signal, various protections (OVP, UVP, OCP (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of an 88W rated 24V model to the DRL series of low profile AC-DC DIN rail mount power supplies. The DRL100-24-1/C2 is certified as a Class 2 power supply, in accordance with NEC (per UL1310), and as a Limited Power Source (per UL 60950 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Sell : GSM Alarm System/Burglar Alarm system
Power Supply: AC to DC adaptor (220V/ 9V )Output: 9VDC 300MA .
-
CR4 - Thread: Tranformers the bain of the modern world
and fixed voltage from 6v, 9v & 12V are normally available in 300mA to 2A; AC or DC; to fit in wall-socket directly. .... but opposite is also though very rare, CORECCT POLARITY is must in DC adapters as mentioned by…
-
Ac Adapter - Ac Adapter Manufacturers, Suppliers
[ Related Keywords : 6v 300ma adapter, 6v 300ma ac adapter , 6v 300ma power adapter, 6v 300ma ]. .... 9v KC KCC Listed AC/DC Adapter KC listed adapter Input Characteristics: 1.
-
Energizer - NH15BP-4 - Batteries - Battery - Allied Electronics
BATTERY CHARGER; NIMH; AAA AND AA BATTERIES; SMART CHARGER; 120- 300 mA . .... Battery, Charger, 15 Minute Charger w/ 4 AA Batteries & Car Adapter , AA/AAA. .... Battery, Charger for Nickel Metal Hydride Batteries,AA,AAA,C,D, 9V . .... Power Products > Power Supply ( AC -DC Power Supplies) .
-
Stancor - STAF-1948FD - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Adapter . .... Power Supply; Wall Plug-In; 230VAC in;6VDC 1000 mA out;unregulated;negative polar. .... Power Supply; Wall Plug-In; 230VAC in;6.2VDC 300 mA out;unregulated;negative pola. .... Power Supply; AC -DC; 9V @0.2A;230V In;Enclosed;Wall Plug;Negative Cntr;STAF Series .
-
Stancor - STAF-0329F - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Adapter . .... Power Supply; Wall Plug-In; 230VAC in;6VDC 1000 mA out;unregulated;negative polar. .... Power Supply; Wall Plug-In; 230VAC in;6.2VDC 300 mA out;unregulated;negative pola. .... Power Supply; AC -DC; 9V @0.2A;230V In;Enclosed;Wall Plug;Negative Cntr;STAF Series .
-
Stancor - STAF-2343F - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Adapter . .... Power Supply; Wall Plug-In; 230VAC in;6VDC 1000 mA out;unregulated;negative polar. .... Power Supply; Wall Plug-In; 230VAC in;6.2VDC 300 mA out;unregulated;negative pola. .... Power Supply; AC -DC; 9V @0.2A;230V In;Enclosed;Wall Plug;Negative Cntr;STAF Series .
-
Stancor - STAF-0381F - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Adapter . .... Power Supply; Wall Plug-In; 230VAC in;6VDC 1000 mA out;unregulated;negative polar. .... Power Supply; Wall Plug-In; 230VAC in;6.2VDC 300 mA out;unregulated;negative pola. .... Power Supply; AC -DC; 9V @0.2A;230V In;Enclosed;Wall Plug;Negative Cntr;STAF Series .
-
Stancor - STAF-1058F - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Adapter . .... Power Supply; Wall Plug-In; 230VAC in;6VDC 1000 mA out;unregulated;negative polar. .... Power Supply; Wall Plug-In; 230VAC in;6.2VDC 300 mA out;unregulated;negative pola. .... Power Supply; AC -DC; 9V @0.2A;230V In;Enclosed;Wall Plug;Negative Cntr;STAF Series .
-
Analog Lab Trainer from Scienscope Sdn Bhd, Malaysia
• Fixed DC Output : -12 VDC, 500 mA . .... AC Power Supply. .... • 19V–15V– 9V –0V–9V–15V-19V. .... • 0 - 300 VDC full scale. .... Seven (7) Channel Adaptor .
Indicates content that may require registration and/or purchase.