Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BARTEC
Description: of the utmost importance that the analyzers operate as reliably as possible and with the best performance. An important prerequisite for this is a constant and reliable ambient temperature for the analyzers since fluctuations can lead to measurement errors and malfunction of the
- Cooling Capacity: 13,647.219379051518 BTU/hr
- Features: Enclosure
-
Supplier: Newark, An Avnet Company
Description: AIR CONDITIONING UNIT, 900BTU, SS; Product Range:-; Enclosure Material:Stainless Steel; Cooling Capacity:900BTU; External Height - Metric:320.8mm; External Width - Metric:44mm; External Depth - Metric:-; External Depth - Imperial:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AIR CONDITIONING UNIT, 1600BTU, STEEL; Product Range:Proair; Enclosure Material:Steel; Cooling Capacity:1600BTU; External Height - Metric:584mm; External Width - Metric:254mm; External Depth - Metric:222mm RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: AIR CONDITIONING UNIT, 1800BTU, STEEL; Product Range:Genesis™; Enclosure Material:Steel; Cooling Capacity:1800BTU; External Height - Metric:448mm; External Width - Metric:305mm; External Depth - Metric:220mm RoHS Compliant: Yes
-
Supplier: EIC Solutions, Inc.
Description: including wet locations! Enclosures are suitable for wall-mounting, pole-mounting or floor-mounting and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the
- Length / Height: 36 inch
- Width/Diameter: 24 inch
- Depth: 12 inch
- Height: 36 inch
-
Supplier: Newark, An Avnet Company
Description: AIR CONDITIONING UNIT, 6000BTU, GREY; Product Range:SPECTRACOOL G28 Series; Enclosure Material:Steel; Cooling Capacity:1874W/°C; External Height - Metric:725mm; External Width - Metric:431.1mm; External Depth - Metric:256.5mm RoHS Compliant: Yes
-
Supplier: Kooltronic, Inc.
Description: The Micro-Mini Air Conditioner Series by Kooltronic are ideal for space-limited enclosure applications. With a cooling capacity up to 1,000 BTU/H, the Kooltronic Micro-Mini AC units feature a NEMA 12 rating (maintained) and versatile mounting options.
- Cooling Capacity: 1,000 BTU/hr
- Voltage: 115 VAC
- Features: Enclosure, Industrial, Other
-
Supplier: nVent Electric
Description: enclosures with McLean GENESIS® and T-Series air conditioners, enabling users to easily transition to the new unit Dust-resistant condenser coil allows the unit to be run filterless in most applications Cleanable, reusable aluminum mesh filter to protect coils for
-
Supplier: nVent Electric
Description: enclosures with McLean GENESIS® and T-Series air conditioners, enabling users to easily transition to the new unit Dust-resistant condenser coil allows the unit to be run filterless in most applications Cleanable, reusable aluminum mesh filter to protect coils for
-
Supplier: Hammond Manufacturing Company Inc.
Description: Description Designed for side mounting on any enclosure surface where high capacity system cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Optimum air circulation with maximum
- Features: Enclosure, Industrial
-
Supplier: nVent Electric
Description: maximum cooling performance Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping High-performance fans and blowers designed for densely packed enclosures Standard Indoor Air Conditioner models also
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Trimline Water-Cooled Series Air Conditioners are recommended for applications with extreme ambient temperatures and/or severely contaminated environments with a reliable supply of cool, clean water. These high-quality water-cooled AC units feature protective
- Cooling Capacity: 11,999.999999999998 BTU/hr
- Voltage: 230 VAC
- Features: Enclosure, Industrial, Other
-
Supplier: EIC Solutions, Inc.
Description: EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of
- Cooling Capacity: 10,000 BTU/hr
- Features: Enclosure, Industrial
-
Supplier: UL Standards & Engagement
Description: conditioners, special purpose air conditioners, and recreational vehicle air conditioners. They are factory-made encased assemblies designed as a unit primarily to provide free delivery of conditioned air to an enclosed space, room, or
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Trimline Water-Cooled Series Air Conditioners are recommended for applications with extreme ambient temperatures and/or severely contaminated environments with a reliable supply of cool, clean water. These high-quality water-cooled AC units feature protective
- Cooling Capacity: 5,999.999999999999 BTU/hr
- Voltage: 115 VAC
- Features: Enclosure, Industrial, Other
-
Supplier: Allied Electronics, Inc.
Description: Deliver Convenient, Efficient Cooling Where You Need It Tripp Lite's SRCOOL12K is a new-generation air conditioner designed for supplemental area cooling, emergency cooling and off-hour cooling applications. Compact and portable, the SRCOOL12K is ideal for use in data centers,
-
Supplier: EIC Solutions, Inc.
Description: Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air
- Cooling Capacity: 399.99999999999994 BTU/hr
- Voltage: 24 VDC
- Features: Enclosure, Industrial
-
Supplier: EIC Solutions, Inc.
Description: Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air
- Cooling Capacity: 799.9999999999999 BTU/hr
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Features: Enclosure, Industrial
-
Supplier: Air Innovations LLC
Description: Cabin Cool System – a compact environmental control system that directs cool air onto vehicle operators without limiting their movement or disturbing their line of sight. This system is a “one-size-fits-all” solution and can be easily mounted onto a variety industrial
- Voltage: 12 VDC
- Application: Industrial
- Features: Other
-
Supplier: Eldon Enclosures
Description: High performance cooling unit for vertical installation. The unit is external mounted in order to maximize the space inside the enclosure. The air conditioners cover a cooling range from 360 W to 5950 W. Common to all models is the self cleaning condenser
- Features: Commercial, Enclosure
-
Supplier: Eldon Enclosures
Description: coil which eliminates the necessity for an air filter, avoiding ordinary maintenance. The thermostat is inside the unit and it is adjustable between 25°C and 45°C with the Electronic Key-Pad (CUK01) which is available as an accessory. The factory setting is
- Features: Commercial, Enclosure
-
Supplier: Allied Electronics, Inc.
Description: M13 and M17 Units Stock models are equipped with a thermostat control that offers convenient digital display of enclosure temperature and high temperature alarm (125°F/52°C). Flashing display indicates alarm condition. EMI/RFI noise suppressor and UL/CUL and CE are
-
Supplier: Allied Electronics, Inc.
Description: M13 and M17 Units Stock models are equipped with a thermostat control that offers convenient digital display of enclosure temperature and high temperature alarm (125°F/52°C). Flashing display indicates alarm condition. EMI/RFI noise suppressor and UL/CUL and CE are
-
Supplier: Allied Electronics, Inc.
Description: M13 and M17 Units Stock models are equipped with a thermostat control that offers convenient digital display of enclosure temperature and high temperature alarm (125°F/52°C). Flashing display indicates alarm condition. EMI/RFI noise suppressor and UL/CUL and CE are
-
Supplier: RS Components, Ltd.
Description: Allen Bradley 25-FAN1-70C Enclosure Fan
- Features: Enclosure
-
Supplier: Parameter Generation & Control, Inc.
Description: ceiling space above to house a conditioner. This vertical unit attaches directly to the wall of the room to minimize floor space required. The 250 to 400 CFM unit is one of our smaller conditioners and is designed to easily connect to the conditioned space. This
- Voltage: 115 VAC
- Frequency: 60 Hz
- Features: Commercial, Enclosure
- Phase: Single Phase
-
Supplier: Pfannenberg
Description: Our DTI 6301C series compact cooling units are easily serviceable and easy to install. These units also feature the best energy efficiency in the market when compared against similar product. These cooling units are ideal for mounting on a cabinet door and are partially
- Cooling Capacity: 2,999.9999999999995 to 5,999.999999999999 BTU/hr
- Voltage: 230 VAC, 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Vortec
Description: Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable speed drives,
- Cooling Capacity: 900 to 5,000 BTU/hr
- Features: Enclosure, Other, Thermostatic Control
-
Supplier: HDT Global
Description: and return air have covers for transport or storage. A liquid sight glass is visible from outside the enclosure so refrigerant level can be determined without opening up the ECU. Access ports for pressure readings as well as refrigerant charging are located outside
- Cooling Capacity: 95,999.99999999999 BTU/hr
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: Air Innovations LLC
Description: Through-the-Wall wine cellar cooling systems are self-contained units installed between the studs of a cellar or display wall. Wine Guardian's expanded range of TTW systems has units for many different wine storage applications-from wine displays to small wine rooms in a
- Cooling Capacity: 819.9999999999999 to 2,100 BTU/hr
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Features: Commercial, Condensate Evaporator, Enclosure, Other, Residential
-
Supplier: Vortec
Description: valve to prevent loss of enclosure pressure when cooling is not required T4 Temperature Class rating The HazLoc Vortex A/C is available in 4 different cooling capacities. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and
- Cooling Capacity: 900 to 5,000 BTU/hr
- Features: Enclosure, Other, Thermostatic Control
-
Supplier: Pfannenberg
Description: Our DTS 3081 (NEMA Type 4/4x) stainless steel cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Designed for wash-down applications, these units are particularly suited for the food industry. Housing: Stainless Steel 304.
- Cooling Capacity: 2,000 to 2,999.9999999999995 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Features: Enclosure, Industrial, Spot Cooling
-
Supplier: Pfannenberg
Description: painted to match enclosure or machine. Environmentally Friendly Utilizes HFC-free R134a refrigerant versus a blended refrigerant for easier service and minimized negative impact to the environment. Highest in Class Capacity The compact, 7 inch width is ideal for small enclosures
- Cooling Capacity: 900 to 1,299.9999999999998 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Features: Enclosure, Industrial, Spot Cooling
-
Supplier: CSA Group
Description: water heat pumps, air conditioners, and dehumidifiers incorporating motor-compressors and hydronic fan coils units, their maximum rated voltages being not more than 250 V for single phase appliances and 600 V for all other appliances. Partial units are within the scope of
Find Suppliers by Category Top
Featured Products Top
-
BENEFITS Easy to install, takes about 5 minutes No wiring required to install UL Classified for Class I Div 2, Groups A,B,C and D, Class II Div 2, Groups F&G and Class III Thermostatically controlled to maintain enclosure (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
F Significantly lower cost, compared to explosion proof Freon air conditioners Reduce operating cost with mechanical thermostat turning the unit on only when necessary Very quiet, 62 dBA operation, 78% quieter than typical vortex coolers Multiple cooling (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
unit. This results in easier installation of the cooler and only requires one compressed air line to be run to the enclosure. There are many reasons why the Vortex A/C line is a superior cooling solutions than the standard vortex tube coolers. To learn more about the Vortex A/C Enclosure (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
pressure levels, does not require a specific pressure Highly reliable, with full 10 year warranty No ambient, dirty or humid air enters the enclosure Can be used on all enclosures, even in tight spaces Operates in environments up to (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
small footprint and versatile mounting options, these units can be used on all enclosures, even in confined areas. Electric Vortex AC units maintain a slight pressurization in the enclosure while running, ensuring that no ambient, dirty or humid air enters the enclosure. Each highly reliable (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
1, Div 2). All of Vortec's Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean, and protected and are a low-cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today's small, compact (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
1, Div 2). All of Vortec's Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean, and protected and are a low-cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today's small, compact (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
1, Div 2). All of Vortec's Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean, and protected and are a low-cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today's small, compact (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Shortened equipment life cycles Traditional cooling methods like fans or air conditioners often fall short. Fans simply recirculate hot air, and air conditioners require extensive maintenance and power. That’s why Vortec supplies a smarter solution. (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Conditioners at bisco industries HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more (read more)
Browse Datasheets for bisco industries
Conduct Research Top
-
CABINET COOLERS END COSTLY SHUTDOWNS
purchased an optional oil removal filter to keep oil from the compressed air from passing into the enclosure. Both units purchased by Lasercraft included thermostat control to maintain 95°F (35°C) inside each of the cabinets. This is accomplished with an electrical thermoswitch that actuates a solenoid
More Information Top
-
McGraw-Hill's National Electrical Code® 2014 Handbook, Twenty-Eighth Edition > Chapter Four
Figure 440-1 shows the difference between room A/C units (such as window units) and the larger so-called packaged units or central air conditioners . Room units consist of a complete refrigeration system in a unit enclosure intended for mounting in windows …
-
McGraw-Hill's National Electrical Code 2011 Handbook, 27th Edition > ARTICLE 440. AIR-CONDITIONING AND REFRIGERATING EQUIPMENT
Figure 440-1 shows the difference between room A/C units (such as window units) and the larger so-called packaged units or central air conditioners . Room units consist of a complete refrigeration system in a unit enclosure intended for mounting in windows …
-
A Case Study in Creativity
The following case study explains how natural gas pipeline powder coater EB Pipe Coating (Panama City, Fla.) used four Vortex A/C elec- trical enclosure coolers to solve space and configuration issues posed by conventional air conditioners on an OEM powder … … based air conditioners not only were substantially more expensive than comparable Vortex A/C units , Hickman noted, but …
-
A Microprocessor Controller and Sensor for Refrigerant Low Charge Detection in an Air Conditioning System
The first is a generic unsealed unit (Figure 2) designed to be mounted in the cab and provide the flexibility to drive a wide number of A/C control functions such as Automatic Temperature Control, evaporator freeze protection, mode door control … This electronic assembly is housed in a sealed enclosure suitable for under hood mounting and displays diagnostic … … function of the system is to detect a low charge condition in an air conditioning system characterized … … low charge level is reached and detected, the controller will additionally deactivate the air conditioner compressor clutch.
-
Solving Heat Related Issues in Food Manufacturing
Food manufacturing plants can benefit from Vortec enclosure cooling products which protect control panels subject to the … A Freon air conditioner cooled the panel. Due to these space limitations, a small Freon A/C unit with lower cooling capacity had been installed.
-
Shopping In Generators & Air Compressors - Big Bruin
Runs two air conditioners with power to spare (Up to one 13500 Btu A/C with 3000 watt baseload or two 11000 Btu A/C with 1500 watt baseload). Digital voltage regualtion for stability as appliance loads change. Features and Benefits: • Integrated design with enclosed muffler for easy installation • Self-diagnostic … This unit is ideal for tailgating, camping, power tool use, and emergency home backup power.
-
Shopping In Generators & Air Compressors - Big Bruin
Runs two air conditioners with power to spare (Up to one 13500 Btu A/C with 3000 watt baseload or two 11000 Btu A/C with 1500 watt baseload). Digital voltage regualtion for stability as appliance loads change. Features and Benefits: • Integrated design with enclosed muffler for easy installation • Self-diagnostic … Its streamlined design meets the power needs of your whole house, with a smaller, more affordable unit .
-
DAYTON Room Air Cond Mtr,PSC,OAO,1625 RPM - Room Air Conditioner Motors - 5WJC3|5WJC3 - Grainger Industrial Supply
Permanent Split Capacitor Dual-Shaft Motors⢠Enclosure : open air -over Service factor: 1.0 Rotation: CW/CCW Thermal protection: auto Bearings: sleeve Duty: continuous air-over Capacitor includedFor heating/air conditioning, fan coil units , furnace blowers, unit heaters, and other shaft-mounted fan and … • Air Conditioner Motors (587 • A/C Motors (529 .
-
Dubbel
Norms and guidelines DIN EN 12792:2004 part 1: ventilation of buildings, symbols, terminology and graphic symbols; German socket EN 12792:2003-DIN 1946 part 4: Raumlufttechnische installations in hospitals, DIN 4109 … … DIN 8941: formula characters, units and indices for the … … of the content on R12-Unlöslichem in refrigerator-oils; method by -30 ° C -DIN 51 590 … … 02.1980: Sicherheitstechnische demands on refrigerating installations and heat pumps output-BGR500, ISO / DP 5149 (1987 … … drying of refrigerants; test-DIN 8949: dryer for refrigerant; test-DIN 8955: fan- air cooler; term, test … … other technical equipments in buildings, Kältetechnische installation-VDMA 24 243 T 1-5: refrigerating machines and installations, emission reduction of refrigerants, in particular chlorofluorocarbons, of refrigerating installations (s. a. CECOMAF code GT 9/88 … … part 1, requirements: air conditioner , liquid cooling sets and …
-
Shopping In Generators & Air Compressors - Big Bruin
Producing 1000-1100 watts of power with a unit weight of 30 pounds, the 4 stroke, gasoline … • Ingersoll Rand High Temperature Refrigerated Air Dryer 7.5HP (25 CFM) (180 Degrees F) - D42IT • Integrated design with enclosed muffler for easy installation. • Runs two air conditioners with power to spare. Up to two 13500 Btu A/C with 3500 watt baseload.) • Digital voltage regulation for stability as appliance loads change.
Indicates content that may require registration and/or purchase.