-
Supplier: Allied Electronics, Inc.
Description: for AC applications. To minimize the humming or chattering of most AC solenoids, the contact surfaces of the laminated frame and plunger are machined to provide a smooth and flush contact surface. Dormeyer® Super-T Laminates are products of years of engineering, research
-
Supplier: Johnson Electric North America, Inc.
Description: Laminated AC Linear Solenoids from Johnson Electric have a T-shaped laminated designed plunger and laminated steel frame. This platform has the unique ability to hold an exceptionally heavy load with quiet operation. To minimize the humming or chattering of most
- Maximum Stroke: 25.4 mm
- Holding Force: 28.0249110320285 N
-
Linear Solenoids - Solenoid, Laminated Steel, Solder Lug Coil, 20.5 Ohms Coil Resistance -- 70162474Supplier: Allied Electronics, Inc.
Description: RoHS Compliant T-Shaped Laminated Design Plunger and Laminated Steel Frame Holds Exceptionally Heavy Loads Ideally Suited for Most High Force, Medium Life AC Applications Including Appliances, Business Machines and Vending Machines Laminated Frame and Plunger Components
-
-
Supplier: Allied Electronics, Inc.
Description: AC laminate solenoids are shipped with plungers, but without return springs. The AC laminate push solenoid's pushing action extends the stainless steel rod out from the body of the solenoid.
-
Supplier: Allied Electronics, Inc.
Description: AC laminate solenoids are shipped with plungers, but without return springs. The AC laminate push solenoid's pushing action extends the stainless steel rod out from the body of the solenoid.
-
Supplier: Specialty Product Technologies
Description: The EB 450 Series Solenoids are avilable with push and pull force of 7 to 11 pounds and a stroke up to 1 inch. The EB450 Series is rated for continuous duty. Avilable in staking widths of 3/4 and 1 inch. They are designed with stainless steel saddle stops. All models have through holes in
- Maximum Stroke: 25.4 mm
- Construction: Laminate
- Features: Other AC Voltage
- Action: Pull, Push
-
Supplier: Powell Electronics, Inc.
Description: LAMINATED 120-volt AC
-
Supplier: Swiger Coil Systems, A Wabtec Company
Description: Swiger Coil Systems, A Wabtec Company was founded in 1975 to provide armature coils, stator coils, and field service coils for the motor repair industry. We have grown to provide production quantities of OEM coils, repair or manufacture edgewound coils and large synchronous field coils. Swiger Coil
- Capabilities: AC Motors, Armatures / Rotors, Brush Motor, Brushless Motor, Chokes, Clutch / Brake Coil, Coils / Bobbins, DC Motors, Generators, Inductors, Lamination Stacking, Solenoid Coil, Stators, Transformers
- Applications: Aerospace / Avionics, Automation, Automotive, Industrial, Machine Tools, Marine, Medical, Military, Motor / Drive, Robotics
- Insulation: Blends - Multiple, Encapsulation, Epoxies, High Voltage / Reliability, Kapton® , Nomex®
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Far East Resources, Inc.
Description: Far East Resources Inc. has aligned itself with a supplier that has been established since 1985 with solid experience in manufacturing of various kinds of high quality & competitive magnetic products. Major products are SMPS transformers, SMD power inductors, filter choke coils, PFC chokes, Common
- Capabilities: AC Motors, Armatures / Rotors, Brush Motor, Brushless Motor, Chokes, Clutch / Brake Coil, Coils / Bobbins, DC Motors, Generators, Inductors, Lamination Stacking, Magnetos, Servo Motors, Solenoid Coil, Stators, Stepper Motors, Synchros, Tachometer, Toroids, Transformers
- Applications: Aerospace / Avionics, Automation, Automotive, Computer Industry, Industrial, Instrumentation, Machine Tools, Medical, Motor / Drive, Robotics
- Insulation: Blends - Multiple, Encapsulation, Epoxies, High Voltage / Reliability, Kapton® , Nomex®
- Features: North America, Northeast US Only, United States Only
Find Suppliers by Category Top
More Information Top
-
Solenoids Clear the Lanes for Ten-Pin Bowling
• ML1441 - AC Laminated Solenoid (Model TT2 .
-
Steel Mill Conditions Provide a Challenge
• ML1441 - AC Laminated Solenoid (Model TT2 .
-
Joystick Provides Reliable Programming of Industrial Robots
• ML1441 - AC Laminated Solenoid (Model TT2 .
-
Latest World Touring Car and Le Mans Prototype Use Penny + Giles Sealed Rotary Sensors
• ML1441 - AC Laminated Solenoid (Model TT2 .
-
Linear Transducers Steer Sunseeker's Luxury Yachts
• ML1441 - AC Laminated Solenoid (Model TT2 .
-
Johnson Electric - 2786-F-34 - Solenoids & Accessories - AC Laminated Solenoid - Allied Electronics
Products > Automation & Control > Solenoids & Accessories > AC Laminated Solenoid > 2786-F-34 .
-
Johnson Electric - 2255-F-34 - Solenoids & Accessories - AC Laminated Solenoid - Allied Electronics
Products > Automation & Control > Solenoids & Accessories > AC Laminated Solenoid > 2255-F-34 .
-
Guardian Electric - 18-C-120A - Solenoids & Accessories - DC D-Frame Solenoid - Allied Electronics
AC laminate solenoids are shipped with plungers, but without return springs.
-
Guardian Electric - 16-I-120A - Solenoids & Accessories - DC D-Frame Solenoid - Allied Electronics
AC laminate solenoids are shipped with plungers, but without return springs.
-
Artisan Controls - 4310A-8-B-1 - Sensors, Switches & Relays - Time Delay Relays (TDR) - Allied Electronics
Solenoids & Accessories > AC Laminated Solenoid .
Indicates content that may require registration and/or purchase.