-
Supplier: Allied Electronics, Inc.
Description: S Series Surface Mount. These clean-cut meters with straightforward design and pleasing aspect ratio are leaders of the line and will add distinction to any instrument or control panel. Meet or exceed performance required of ANSI C39/1-1981. Accuracy: ±2%. Tracking: ±11⁄2%. Repeatability: ±0.5%.
-
Supplier: Allied Electronics, Inc.
Description: S Series Surface Mount. These clean-cut meters with straightforward design and pleasing aspect ratio are leaders of the line and will add distinction to any instrument or control panel. Meet or exceed performance required of ANSI C39/1-1981. Accuracy: ±2%. Tracking: ±11⁄2%. Repeatability: ±0.5%.
-
Supplier: Allied Electronics, Inc.
Description: S Series Surface Mount. These clean-cut meters with straightforward design and pleasing aspect ratio are leaders of the line and will add distinction to any instrument or control panel. Meet or exceed performance required of ANSI C39/1-1981. Accuracy: ±2%. Tracking: ±11⁄2%. Repeatability: ±0.5%.
-
-
Supplier: Allied Electronics, Inc.
Description: Current Meter, AC Ammeter, Current Range: 1-10A
-
Supplier: Newark, An Avnet Company
Description: AC AMMETER; Meter Function:AC Current; Meter Range:0A to 1.5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.5" x 1.56"; Panel Cutout Diameter:71.63mm; Scale Length:58.4mm RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: AC AMMETER, HANDHELD, 0.2A-4000A, 24"; Ammeter Function:AC Current; Current Measuring Range AC:200mA to 4000A; Current Measuring Range DC:-; Ammeter Response Type:True RMS; Display Count:4000; No. of Digits / Alpha:3.75; Ranging:AutoRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AC AMMETER, CAL D, CLAMP, TRUE RMS, 400A; Ammeter Function:AC Current; Current Measuring Range AC:0A to 400A; Current Measuring Range DC:-; Ammeter Response Type:True RMS; Display Count:-; No. of Digits / Alpha:3.5; Ranging:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AC AMMETER; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.87" x 3.7" x 1.8"; Panel Cutout Diameter:71.6mm; Scale Length:68.58mm RoHS Compliant: NA
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Hoyt's new HACA-20RM Series are the world’s first digital ac-ammeters to incorporate a built-in current transformer (CT) to directly measure the true-rms value of complex, non-sinusoidal ac currents from 2 to 50A – no bulky and expensive 5A “donut” CTs are required! Operation
- Number of Digits: 3.5
- Width: 46.3804 mm
- Height: 32.512 mm
- Depth: 4.7498 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: ammeters provide all the scaling/interface circuitry to mate the CT’s output to a precision (3½ digit) A/D converter. The A/D's output goes directly to drivers for the meters’ large (0.37"/9.4mm digit easy-to-read, LED displays. AC-powered units have on-board AC/DC converters,
- Number of Digits: 4
- Analog Input Channels: 1
- Operating Temperature: 32 to 140 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: RS Components, Ltd.
Description: 96x96mm AC Ammeter Analogue Panel meter
- Operating Temperature: 65 C
-
Supplier: OMEGA Engineering, Inc.
Description: AC Current Transformer for Ammeters
- Primary current (Ratio) Range: 20 to 3,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Burden: 2 to 15 VA
- Frequency Range: 0.05 to 0.06 kHz
-
Supplier: Accuris
Description: AMMETER, AC, 0-250 AMPS, TYPE H-1
-
Supplier: Accuris
Description: AMMETERS, AC, SWITCHBOARD, 6 INCH, 90-DEGREE SCALE
-
Supplier: Automation24, Inc.
Description: The Digital Ammeter MA12-110-CU from Selec offers various configurations for monitoring electrical realtime conditions. Display Specifications: 7 segment LED Display Digits: 4 Digit Height 0.56" (14.2mm) Display Range 0 - 4960A Auxiliary Supply Specifications: Auxiliary Supply AC: 110V
- Operating Temperature: -10 to 55 C
- Display Digits: 4 Digits
- Features: Other
-
Supplier: Accuris
Description: AMMETERS, AC, SWITCHBOARD, 4.5-INCH, 250-DEGREE SCALE
-
Supplier: Automation24, Inc.
Description: The Digital Ammeter MA501-110-CU from Selec offers various configurations for monitoring electrical realtime conditions. Display Specifications: 7 segment LCD Display 4 Digits Height 0.56" (14.2mm) Display Range 0 - 6200A Auxiliary Supply Specifications: Auxiliary Supply AC: 110V
- Operating Temperature: -10 to 55 C
- Display Digits: 4 Digits
- Standards and Certifications: CE Marking, RoHS Compliant, UL
- Features: Other
-
Supplier: Accuris
Description: AMMETERS, AC AND DC, PORTABLE, 0.25-PERCENT ACCURACY CLASS
-
Supplier: ASTM International
Description: above when covered by suitable procurement specifications. 1.6 This test method also covers tests for core loss and ac impedance permeability under incremental test conditions (ac magnetization superimposed on dc magnetization) for the above core types and at inductions up to those
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of several ac magnetic properties of either laminated ring or toroidal tape wound cores made from flat rolled product. 1.2 This test method covers test equipment and procedures for determination of specific core loss, specific exciting power, and
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Designed for AC current and AC voltage. AC testing has 5 ranges. The minimum resolution of leakage current is 0.1mA., Frequency selection: 50/60 Hz and Wide. Data hold function and low battery indication.0-200MAAC, 2/20/200, 1000AAC, up to 600 VAC.
- AC Voltage Range: 200 to 600 volts
- Operating Temperature: -20 to 60 C
- AC Current Range: 0 to 1,000 amps
- Display Digits: 3 Digits, Plus 1/2 Digit
-
Supplier: Yokogawa Corporation of America
Description: AC/DC current measurements with current ranges up to 300A 24mm in diameter of measurable conductor Light weight & compact design Mean value display Sleep function Approved for comformity to safety standards EN61010-1, EN61010-2-032 (CAT. III 300 V) Description AC/DC Mini Clamp-on
- AC Current Range: 300 amps
- Measurement Type: AC / DC
- Form Factor: Clamp Meter, Handheld
-
Supplier: ASTM International
Description: current, and several types of ac permeability and related properties of flat-rolled magnetic materials under ac magnetization. 1.2 This test method shall be used in conjunction with Practice A34. 1.3 This test method provides a test for core loss and exciting current at moderate and
-
Supplier: Greenlee Textron, Inc.
Description: -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY PARAMETER MEASURED 15 TO 50 KHZ (SINE), 5 TO 1 MHZ (SQUARE) FREQUENCY RANGE 600 OHM, 6/60/600 KILO OHM, 6/60 MILLI OHM RESISTANCE RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE
- DC Voltage Range: 9.999 to 999.9 volts
- AC Voltage Range: 0.06 to 999.9 volts
- DC Current Range: 0.0006 to 10 amps
- AC Current Range: 0.0006 to 10 amps
-
Supplier: Yokogawa Corporation of America
Description: AC/DC current measurements with current ranges up to 2000A AC/DC voltage and resistance measurements DC output 55mm in diameter of measurable conductor Mean value display Sleep function Data hold function Approved for conformity to safety standards EN61010-1, EN61010-2-031,
- AC Current Range: 2,000 amps
- Measurement Type: AC / DC
- Form Factor: Clamp Meter, Handheld
-
Supplier: Yokogawa Corporation of America
Description: True RMS display AC/DC current measurements with current ranges up to 600A for AC and 1000A for DC AC/DC voltage, resistance and frequency measurements 33mm in diameter of measurable conductor Sleep function Data hold function Approved for conformity to safety standards
- AC Current Range: 1,000 amps
- Measurement Type: AC / DC
- Form Factor: Clamp Meter, Handheld
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Moving Coil version. AC ranges are standard up to 50 amperes self contained and 600 AC volts. Ranges down 10 milliamperes AC are also standard. Both round and square models come in DC ranges from 20 microamperes to 50 millivolts to 750 volts DC. High current ammeter
- Input Type: AC Current, AC Voltage
- Scale Type: Zero-Left
-
Supplier: REED-Direct
Description: 0.01A, 0.1A Accuracy: AC: ±(2% rdg. +10 dgt.); DC: ±(2.5% rdg. +10 dgt.) AC/DC Voltage Range: 400V, 600V Resolution: 0.1V, 1V Accuracy: AC: ±(1.5% rdg. +5 dgt.); DC: ±(1% rdg. +2 dgt.) Resistance Range: 400ω Resolution: 0.1ω Accuracy: ±(1% rdg. +2 dgt.) Continuity Range: < 40ω
- DC Voltage Range: 0 to 600 volts
- AC Voltage Range: 0 to 600 volts
- DC Current Range: 0 to 400 amps
- AC Current Range: 0 to 400 amps
-
Supplier: ODG (Origin Data Global)
Description: AMMETER PANEL 1-3A RED LED
- Features: Other
-
Supplier: DigiKey
Description: AMMETER 0-4960A LED PANEL MOUNT
- Current Range: 0 to 4,960 amps
- Width: 92 mm
- Height: 46 mm
- Operating Temperature: 14 to 131 F
-
Supplier: Quarktwin Technology Ltd.
Description: Ammeter LCD - Red Characters Display Panel Mount
- Voltage Range: 100 to 264 volts
- Operating Temperature: 32 to 122 F
-
Supplier: OMEGA Engineering, Inc.
Description: The HHM61 combination DMM/ac current clamp meter/digital thermometer is a compact, lightweight, multi-function test and measurement instrument at an economical price. The HHM61 is ideal for electrician’s and technicians who need a portable test instrument that is both accurate and reliable.
- DC Voltage Range: 400 volts
- AC Voltage Range: 750 volts
- AC Current Range: 400 amps
- Display Digits: 3 Digits, Plus 1/2 Digit
-
Supplier: Sifam Tinsley UK
Description: The moving iron panel meters, DE 48/72/96/144 housed in moulded polycarbonate cases are suitable for the measurement of AC currents for frequency range of 15…400Hz and voltages in the frequency range of 15…100Hz. Moving iron meters indicate rms-values practically independent of waveform even
- Analog Input Channels: 1
- Voltage Range: 6 to 1,000 volts
- Current Range: 0.1 to 100 amps
- Frequency Range: 45 to 65 Hz
-
Supplier: Radwell International
Description: PROGRAMMABLE A.C. AMMETER – VOLMETER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: AMMETER SWITCH AC 3POSITION. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
In this new app brief, we examine using a different type of filter: the moving average filter or finite impulse response (FIR) filter. We discuss the performance of the two filtering methods and demonstrate measurement advantages of this filter over the traditional IIR filter while describing the output filter feature of our MeasureReady™ M81-SSM synchronous source measure system.
(read more)
Browse Digital Ammeters Datasheets for Lake Shore Cryotronics, Inc.
More Information Top
-
ac ammeter - offers from ac ammeter manufacturers, suppliers, exporters & wholesalers
ac ammeter .
-
Ac Ammeter Exporters, Ac Ammeter Selling Leads
Search ac ammeter .
-
ac ammeter exporter - ac ammeter manufacturers, exporters, factories, suppliers, China ac ammeter
ac ammeter .
-
ca-2 datasheet : Datasheets for Electronic Components and Semiconductors
50.0A digital, LED-display AC ammeter .
-
Ac Ammeter Suppliers, Ac Ammeter Manufacturers and Exporters
Search ac ammeter .
Indicates content that may require registration and/or purchase.