-
Supplier: VAST STOCK CO., LIMITED
Description: Development Boards & Kits - ARM ConnectCore 9P Jump Start Kit NET+OS 7.x
- Category: Development Board, Development Suite / Kit
-
Supplier: ARM Inc.
Description: The MDK-ARM (Microcontroller Development Kit) is perfect for the developer who requires industry-standard compilation tools and sophisticated debugging and analysis support. Features Complete support for Cortex-M, Cortex-R, ARM7, and ARM9 devices µVision4 IDE, debugger, and
-
Supplier: Newark, An Avnet Company
Description: ARM EMBEDDED DEVELOPMENT KITS.. ROHS COMPLIANT: YES
-
-
Supplier: GAO Tek, Inc.
Description: This ARM development kit is equipped with a UNetICE in-circuit emulator, a 20-pin Jtag interface cable, a USB cable and an Ethernet cable.
-
Supplier: Richardson RFPD
Description: Explorer kit for u-blox M9 Standard Precision GNSS Miniature, plug-and-play device with user-friendly u-start Software Portable, simple device Dedicated, highly intuitive u‑start evaluation software Preset scenarios to quickly evaluate u‑blox M9 GNSS performance Real‑time display via USB
- Category: Development Suite / Kit
- Supported System: GPS
-
Supplier: Acme Chip Technology Co., Limited
Description: JTAG EMULATOR FOR ARM7/ARM9
- Development Tool: Circuit Emulator, Debugger / Debug Probe
- Category: Development Board
-
Supplier: Acme Chip Technology Co., Limited
Description: EXPLORER KIT FOR M9 STND
- Category: Development Board
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1055120-DA14683-00A9DB-P Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver; Bluetooth® 5 Package: Box For Use With/Related Products: DA14683 Standard Package: 1 Frequency: 2.4GHz Supplied
- Category: Development Board
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Development Boards & Kits ROHS
- Category: Development Board
-
Description: XBEE-PRO 900HP DIGIMESH KIT (US/
- Category: Development Board
-
Description: ARM JTAG DEBUGGER
- Development Tool: Circuit Emulator, Debugger / Debug Probe
- Category: Development Board
-
Supplier: PowerFilm, Inc.
Description: (0V), the charge rate will be slower because the harvester chip is not yet fully functional. Board Configuration and Customization The Solar Development Kit hardware is currently configured to charge a Li-Polymer type battery with a max voltage of 4.2V and the output voltage set to
- Category: Development Suite / Kit
-
Supplier: GAO Tek, Inc.
Description: This UHF M9 development kit is specially intended for contactless financial transactions and encrypted authentication across a range of vertical markets.
-
Supplier: SECO
Description: Development Kit Contents: - CCHPC-C78-C Carrier board - GPIO Header adapter cable - (Free wires on one extremity) - 1x certified High Speed DP cable 1m - DP-to-HDMI adapter - 1x Serial Adapter Cables - 1x SATA cable - Front Panel module V995 with connecting cables
- Category: Development Board
- Ports: Ethernet, RS232/RS422/RS485, USB
-
Supplier: SECO
Description: The Development Kit contains the following material: - CCOMe-C79 Carrier Board - 1x Serial Adapter Cables - 1x SATA cable - Front Panel module V995 with connecting cables Module not included. Must be purchased separately
- Category: Development Board
- Ports: Ethernet, RS232/RS422/RS485, USB
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Development Tools Xtreme 900MHz RADIO MODEM KIT
-
Supplier: Nordic Semiconductor ASA
Description: The nRF54L15 DK is the development kit for all three wireless SoC (System-on-Chip) options in the nRF54L Series. The sits on the development board, while the and can be emulated. The affordable single-board development kit makes all features of the wireless SoC
-
Supplier: VAST STOCK CO., LIMITED
Description: Switch Development Tools OLED Frameless SmartSwitch Dev Kit
-
Supplier: e-con Systems™ Inc
Description: SD/MMC Card Support Micro SD Dimension - 105 mm(L) x 80mm (B) Supporting Operating Systems Linux Kernel - v4.9.11 RootFS - Yocto Poky v2.2(Morty) based custom RootFS Free RTOS on M4 Core - Version 8.0 Acacia i.MX7 development kit contents: eSOMiMX7 evaluation Kit with Linux
- Manufacturer: ARM
- Category: Development Board
- Features: Display Included, Other
- Ports: RS232/RS422/RS485, SPI, USB
-
Supplier: Critical Link, LLC
Description: The MitySOM-5CSX Embedded Vision Development Kit (VDK) is a complete hardware and software framework designed to accelerate the development of vision applications. The kit offers an Intel/Altera Cyclone V SoC processor with integrated dual core ARMs and FPGA fabric, and
- Manufacturer: Altera, Intel®
- Development Tool: Debugger / Debug Probe
- Category: Development Suite / Kit
- Signal Type: Digital
-
Supplier: Newark, An Avnet Company
Description: Cost Effective Development Kit for i.MXL; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:i.MX21; Core Architecture:ARM; Core Sub-Architecture:ARM9; Silicon Core Number:i.MX2; Kit Contents:CPU Board, Expansion Board RoHS Compliant: No
-
Supplier: SIE Computing Solutions, Inc.
Description: This platform from Carlo Gavazzi integrates the CP-SFX8 Fabric Card with a 2.17 backplane and the 585 Series eight-slot, portable aluminum enclosure. The PICMG 2.17 compliant CP-SFX8 6U Fabric Card lets you implement a centralized fabric topology in a CompactPCI chassis. Features efficient, low
- 6U CompactPCI / PXI Slots: 8
- Cooling Fans: 2
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
- Backplane Bus: CompactPCI
-
Supplier: ASAP Semiconductor LLC
Description: KIT EVALBOT W/ARM-KEIL LM3S9B92 Robotics LM3S9B92 Board
- Category: Development Board
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Development Boards, Kits, Programmers - Programming Adapters, Sockets Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Mosfet Array 2 N-Channel (Dual) - - 1.6W Surface Mount
- Product Type: IC Headers
-
Supplier: Automation24, Inc.
Description: The Flexx2 OEM module is a 3D camera module without casing based on pmd Time-of-Flight (ToF) technology. It is a slim USB device, about the size of a pack of gum, for flexible 3D sensing use cases using a VCSEL based IR illumination (Laser Class 4). The Flexx2 comes with pmd´s powerful software
- Maximum Frame Rate: 5 to 60 fps
- Width / Diameter: 2.83071019 inch
- Height: 0.75590592 inch
- Length: 0.41732306 inch
-
Supplier: e-con Systems™ Inc
Description: Supporting Operating Systems Linux Kernel version 4.9.11 Android Marshmallow 6.0.1 (with Linux Kernel 4.1.15) Availability - Until 2028 AnkaaPLUS i.MX6 QuadPlus/DualPLus/Quad/Dual/DualLite/Solo Core development board kit contents: eSOMiMX6PLUS – iMX6
- RAM: 2,000 MB
- Flash Memory (RAM): 8,000,000 KB
- Communication Networks: Ethernet
- Video: LCD Controller
-
Supplier: Sealevel Systems, Inc.
Description: anywhere and is rated for a full -40C to +85C operating temperature range. To simplify your application development, the QuickStart Kit includes the Relio R9 and the accessories you need to get started. Relio R9 – Relio R9 ARM9 Embedded RISC Computer TR123 – 100-240VAC to 12VDC
-
Supplier: Sealevel Systems, Inc.
Description: Sealevel provides fully configurable components – cross-compilation toolchain, bootloader, kernel and root filesystem – using a customized BuildRoot with Sealevel patches, additional features and source code samples. To simplify your application development, the QuickStart Kit includes
-
Supplier: ODG (Origin Data Global)
Description: Development Boards & Kits ROHS
- Category: Development Board
-
Supplier: RS Components, Ltd.
Description: Development Kit
- Manufacturer: ARM
- Category: Development Suite / Kit
- Features: Other
-
Supplier: TOP-electronics USA
Description: Quectel LC79D EVK , Development Kit for Ultra-Small Dual-Band Multi-Constellation GNSS Module Featuring a concurrent multi-constellation GNSS receiver on dual GNSS bands, LC79D can support L1 and L5 bands for GPS, Galileo and QZSS satellites, L1 band for GLONASS and BeiDou satellites
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: Automation24, Inc.
Description: The CamBoard pico monstar is a high-end 3D camera development kit based on pmd Time-of-Flight (ToF) technology. It features a wide Field of View (FoV) of 100° x 85° degrees, a high pixel count of 352 x 288 pixels and covers a massive 6m measurement range while still powered by USB 3.0.
- Maximum Frame Rate: 5 to 60 fps
- Width / Diameter: 2.5984266 inch
- Height: 2.4409462 inch
- Length: 1.1417329 inch
-
Supplier: VAST STOCK CO., LIMITED
Description: Power Management IC Development Tools This adapter kit is intended for use when replacing an analog control card with its digital alternative. The kit offers as a replacement option Infineon's XMC4200 microcontroller ARM Cortex.
-
Supplier: Sealevel Systems, Inc.
Description: powered from your 7-30VDC source, or select from a variety of Sealevel power supply options. A QuickStart development kit is available, which includes the most common accessories. For applications with specialized hardware requirements, developers can use the Relio R9 as a platform for
- Operating System: Linux
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1020581-LP38693-ADJEV Category: Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators Package: Box Standard Package: 1 Voltage - Output: 1.25V ~ 9V Current - Output: 500mA Voltage - Input: 2.7V ~ 10V Supplied Contents: Board(s)
- Features: Linear Regulator, Other
- Regulator Type: Low Dropout (LDO), Standard
- Output Polarity: Positive
Find Suppliers by Category Top
Featured Products Top
-
of Bluetooth 6.0, including Bluetooth Channel Sounding. Features Affordable, versatile development kit for nRF54L15, nRF54L10, and nRF54L05 wireless SoCs nRF54L15 wireless SoC 128 MHz Arm Cortex-M33 processor 1.5 MB NVM and 256 KB RAM (read more)
Browse Radio Receiver ICs Datasheets for DigiKey -
current capability up to 641 A at very fast switching frequency; and Optional mix of assembly materials to better address different markets and applications. Unlock the full potential of SiC Microchip's Accelerated Silicon Carbide Development Kit (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
. Education & Development Kits: FPGA learning and prototyping boards. Positioned between entry-level Spartan-6 devices (XC6SLX9) and larger-capacity models (XC6SLX25/45), the XC6SLX16 delivers the (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
The focus at Sensors&Components is on working in partnership with customers. An interdisciplinary team from development, product management and sales ensure that user requirements are implemented in the best possible way. Under the umbrella of the measurement (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
experience shows that the best solution is created together. Thanks to co-creation – the close cooperation between development, product management and sales – radar sensors are created that are precisely designed to solve problems. Endress (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
) Volumetric accuracy 0.020 mm + 0.040 mm/m (0.0008 in + 0.0005 in/ft) 0.020 mm + 0.015 mm/m (0.0008 in + 0.00018 in/ft) ) with Accu+ Kit Reliable acceptance test Based on VDI/VDE 2634 Part 3 standard Based on ISO 10360 standard ISO/IEC 17025 (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
Waterwork engineers and technicians rely on countless essential types of equipment in pipeline construction and development. Pipeline tools increase (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Full-featured ARM9 development kit announced by Hiteg
Full-featured ARM9 development kit announced by Hiteg .
-
Full Featured Development Kit Said to Speed Designs
The MINI2440 is an effecient ARM9 development kit with a comprehensive price, it characterizes simple method and high performance-price ratio.
-
Advanced Technologies, Embedded and Multimedia for Human-centric Computing
FL2440 ARM9 development kit is selected to be control part of the reader.
-
Witech Introduced Third Generation OK2440 ARM9 development
Witech again updated their OK2440, the most popular ARM9 development kit for the Samsung S3C2440 micro processor.
-
ARM9 based SBC coming with full featured BSPs
• Full-featured ARM9 development kit announced by Hiteg 2nd March 2009 .
-
Computational Science and Its Applications - ICCSA 2006
Samsung Electronics, S3C2440A Application Notes ( Development Kit for ARM9 SoC), Product Manual, 2004.
-
Expert .NET Micro Framework
This section presents the ARM9-based HiCO.ARM9-Core module and HiCO. ARM9 -SBC development kit from emtrion.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2012-05-5065/BRUMBAUGH-THESIS.pdf?sequence=1
ARM9 LPC3250 Linux Rapid development kit .
-
Quadros Systems supports LPC32x0 microcontroller family
Quadros support for the LPC32x0 family includes the following microcontrollers: LPC3220, LPC3230, LPC3240 and LPC3250, with software integrated and tested on the Phytec phyCORE®- ARM9 /LPC3250 rapid development kit (RDK).
-
Linux 2.6 BSP for Freescale i.MX27 PDK development kit now available from Adeneo Embedded
Adeneo Embedded has announced the full commercial release of the Linux 2.6 Board Support Package (BSP) for Freescaleâs i.MX27 Product Development Kit (PDK_ ARM9 processor-based micro-controller.
Indicates content that may require registration and/or purchase.