-
Supplier: Accuris
Description: STANDARD ASTM BUTADIENE MEASUREMENT TABLES
-
Supplier: Accuris
Description: Standard ASTM Butadiene Measurement Tables
-
Supplier: ASTM International
Description: 1.1 The ASTM Butadiene Measurement Tables are for use in the calculation of quantities of butadiene. The accompanying Tables 1- 3 cover the normal operating ranges for the reduction of observed relative density and volume to 15.556/15.556 °C (60/60 °F) and for the calculation of
-
-
Supplier: Accuris
Description: Standard ASTM Butadiene Measurement Tables - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: 1.1 These Petroleum Measurement Tables are for use in the calculation of quantities of crude petroleum and petroleum products at reference conditions in any of three widely used systems of measurement. These tables are provided for standardized calculation of measured quantities of
-
Supplier: ASTM International
Description: describes an electronic procedure for depth measurement other than using sonar. 1.2 The references cited and listed at the end of this practice contain information that may help in the design of a high quality measurement program. 1.3 The information provided on depth
-
Supplier: ASTM International
Description: 1.1 These practices cover a review of the accepted counting practices currently used in radiochemical analyses. The practices are divided into four sections: 1.2 The general information sections contain information applicable to all types of radioactive measurements, while each of the other
-
Description: Transportation Simulator/Vibration Tester is applied to test the vibration-resistance of packed Toys, electronics, furniture, gift, ceramics,equipment,etc.,under simulated transport conditions, according to American and EU transport standard (ASTM,ISTA)
- Frequency Range: 3 to 5 Hz
- Displacement: 0.9842525 inch
- Applications: Accelerometer Calibration, Mechanical Impedance Measurements, Product Qualification / Testing, R&D / Product Design Verification, Reliability / Durability Testing, Seismic Simulation, Semiconductors / Electronics Screening, Structural Fatigue Testing, Transportation / Aerospace Simulation
- Technology: Electrodynamic, Mechanical
-
Supplier: MTI Instruments Inc.
Description: The Proforma 300SA is a benchtop/desktop, semi-automated wafer measurement system for semi-conducting and semi-insulating materials. Based on MTII’s exclusive Push-Pull capacitance technology, the Proforma 300SA delivers full wafer surface scanning for thickness, thickness variation, bow,
- Maximum Wafer / Part Size: 300.00000000000006 mm
- Measurements: Area Mapping, Roughness / Waviness, Shape / Flatness, Thickness - Wafer / Disc (TTV)
- Technology: Capacitance / EM Gage
- Mounting / Loading: Manual Loading
-
Supplier: AMETEK Spectro Scientific
Description: proportional to the amount of Ferrous particles in the oil, calibrated by weight in parts per million (ppm). The sample vial that holds the oil or grease sample is designed to optimize the position in the measurement coil. Before the measurement, the coils are automatically balanced
-
Description: Guidance for the use of the modern metric system is given. Known as the International System of Units (abbreviated SI), the system is the basis for worldwide standardization of measurement units. Information is included on SI, a list of units recognized for use with SI, and a list of
-
Supplier: AMPP Resources
Description: thickness gages. These procedures are intended to supplement manufacturers’ operating instructions for the manual operation of the gages and are not intended to replace them. The procedures for calibration, adjustment, and general use of ultrasonic coating thickness gages are described in
-
Supplier: SAE International
Description: transmission loss measurement system can therefore be implemented which reduces the potential of overload or noise floor contamination occurring in measurements within either chamber. Low frequency SPL requirements for the source chamber speaker system and flanking noise issues with
-
Description: Guidance for the use of the modern metric system is given. Known as the International System of Units (abbreviated SI), the system is the basis for worldwide standardization of measurement units. Information is included on SI, a list of units recognized for use with SI, and a list of
-
Supplier: CANNON Instrument Company
Description: For Measuring Density, Specific Gravity and API Degrees ASTM D1250, ASTM D1298, ASTM D4052, ASTM D7777 The automated CANNON D155 offers a low-cost, affordable alternative to manual hydrometer methods for measuring density and specific gravity with easy, one button
- Temperature Range: 59 to 77 F
- Density Range: 0 to 2 g/cm³
- Specific Gravity (Relative Density): 0.0001 #
- Display & Special Features: Computer Interface / Networkable, Laboratory Style (Benchtop or Handheld)
-
Supplier: SAE International
Description: determination may be used as an alternate to ASTM D 482 for application to the standards for aviation piston engine lubricating oils.
-
Supplier: SAE International
Description: Currently, the ASTM P225/60R 97S Radial Standard Reference Test Tire (SRTT) is used as a control test tire for calibrating test track surfaces over time and for rank ordering the noise performance of different pavement designs. As a result, variation from one SRTT to another and the effects
-
Supplier: R. S. Hughes Company, Inc.
Description: per case, comes in black and meets ASTM D 1117-77, ASTM D 149, ASTM D 1894, ASTM D 257, ASTM D 418-68, ASTM D 746, ASTM E 648, ASTM G 21-90, DOC FF1-70 standards.
- Width: 36 inch
- Length: 240 inch
- Thickness: 0.42 inch
- Mat Type: Anti-Fatigue
-
Supplier: R. S. Hughes Company, Inc.
Description: per case, comes in black and meets ASTM D 1117-77, ASTM D 149, ASTM D 1894, ASTM D 257, ASTM D 418-68, ASTM D 746, ASTM E 648, ASTM G 21-90, DOC FF1-70 standards.
- Width: 36 inch
- Length: 60 inch
- Thickness: 0.42 inch
- Mat Type: Anti-Fatigue
-
Supplier: R. S. Hughes Company, Inc.
Description: per case, comes in black and meets ASTM D 1117-77, ASTM D 149, ASTM D 1894, ASTM D 257, ASTM D 418-68, ASTM D 746, ASTM E 648, ASTM G 21-90, DOC FF1-70 standards.
- Width: 36 inch
- Length: 120 inch
- Thickness: 0.42 inch
- Mat Type: Anti-Fatigue
-
Supplier: Newport MKS
Description: performance parameter of solar simulators. It requires that the output light be stable over time in order to ensure that the lamp fluctuations do not distort the measurement of solar cell efficiency. The Oriel Sol3A easily meets the requirements for temporal stability as defined by the IEC,
- Lamp / Output Power: 1,600 watts
-
Supplier: CANNON Instrument Company
Description: D7084 and in excellent correlation with ASTM D93, ASTM D56, ASTM D3828 ISO 2719, ISO 13736, EN ISO 3679 and 3680. The stacked Peltier design allows measurements according to ASTM D7094 with oven temperatures as low as -40° C. The innovative CCCFP methods use only 1
- Display & Special Features: Digital Readout
- Test Media: Fuel
- Features: Fuel Oil
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Mark-10 Corporation
Description: The G1086 COF fixture is an integral part of a COF measurement system, typically including a motorized test stand and COF gauge. The G1086 can be used for a wide range of materials, ideal for conformance to ASTM D1894 and other relevant standards. Static and kinetic coefficients can be
- Test Standard: ASTM
- Application: Friction / Wear
-
Description: Electrodynamic Vibration Shaker , adopted the 'double-magnetic circuit structure',' self-generated skeleton action circles', 'Airborne Support’ and 'roller bearings and linear guidance', 'trunnion isolation’ advanced modern technology and special technology, can be completed in X,Y,Z three-axis
- Peak Sinusoidal Force: 674.4 to 35,968 lbs
- Frequency Range: 1 to 3,500 Hz
- Displacement: 0.9842525 to 5.905515 inch
- Peak Acceleration: 0 to 101.9367991845056 g
-
Supplier: Haida International Equipment Co., Ltd.
Description: (VST) ASTM D882, ASTM D 638, ISO 527, ASTM D1708: Tensile Test About Rubber Materials: ASTM D412, ISO 37-2005, JIS K6251,DIN 53504-2009: Tensile Strength & Elongation Test ASTM D1149-07, ASTM D1171-99, ISO 7326, ISO1431-1, DIN 53509-1: Ozone Aging Test
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Test Media: Polymers (Plastics, Elastomers)
-
Description: IEC/ASTM 62885-6:2023 is applicable for measurements of the performance of mains-operated and cordless wet hard floor cleaning appliances for household or similar use. In the case of appliances with combined functionality, this document only addresses the wet cleaning functionality.
-
Supplier: Flexbar Machine Corporation
Description: Flexbar Portable Shore Hardness Tester For Rubber and Plastics Designed to comply with DIN 53505 and ASTM 2240 for the measurement of rubber and plastics Zero Back Lash Feature Test Block Included Includes 2 Hands-Driving Hand and Peak retaining hand to hold readings Dial face
-
Supplier: R. S. Hughes Company, Inc.
Description: packaged 1 per case, comes in tan and meets AATCC-134, ASTM D 1894, ASTM D 418-68, ASTM E 648, ASTM G 21-90, DOC FF1-70 standards.
- Width: 36 inch
- Length: 240 inch
- Thickness: 0.2 inch
-
Supplier: Tinius Olsen, Inc.
Description: Multiple variable gauge length measurement Axial from 7.5-70mm gauge length; Transverse from 6.0-25mm gauge length; Tinius Olsen introduces Vector a step change in extensometer technology capable of replacing multiple contacting and non-contacting sensors with a single, industry specific
- Test Standard: ASTM, ISO
- Test Fixture Type: Extensometer
- Application: Physical / Thermal Properties
-
Supplier: CANNON Instrument Company
Description: ASTM D1250/D1475/D4052/D4806/D5002/D5798/D5931, ISO 12185/15212 The automated KEM DA-650 densitometer offers built-in thermal control for fast, reliable density and specific gravity measurements with nearly 5 decimal (± 2 x 10-5) resolution. One button operation provides ease of use
- Temperature Range: 32 to 194 F
- Display & Special Features: Computer Interface / Networkable, Laboratory Style (Benchtop or Handheld)
- Instrument Type: Density Instruments, Hydrometer
- Technology Type: Digital Instrument, Oscillating Tube
-
Supplier: Tinius Olsen, Inc.
Description: Single variable gage length measurement From 10-50mm gage length, dependent on elongation % within 70mm FOV Tinius Olsen introduces Vector a step change in extensometer technology capable of replacing multiple contacting and non-contacting sensors with a single, industry specific instrument.
- Test Standard: ASTM, ISO
- Application: Ductility, Physical / Thermal Properties
- Test Fixture Type: Extensometer
-
Supplier: Anton Paar
Description: according to AASHTO T315, AASHTO T350 (TP70), AASHTO TP101, ASTM D7175, ASTM D7405 and DIN EN 14770. For measurement of ground tire rubber (GTR) modified asphalt binder as well as for viscosity measurements according to AASHTO T316, ASTM D4402 and DIN EN 13302, a
- Test Media: Asphalt / Pavement
- Display & Special Features: Computer Interface / Networkable
- Properties Analyzed: Flowability / Workability
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: CANNON Instrument Company
Description: robust. ERACHECK PRO is the only analyzer capable of measuring oil-in-water down to 0.2 mg/L using CFC-free solvents in full compliance with ASTM D7678. Oil in Water: ASTM D3921 ASTM D7066 EPA 1664 IP 426 ISO 9377-2 DIN 38904-H18 Oil in Soil: EPA 9071 ISO 14039 ISO 16703
-
Supplier: Epsilon Technology Corp.
Description: properties of composite materials per ISO 527 and ASTM D3039, and compression of metals per ASTM E9. It is compact, lightweight, and may be used through specimen failure with most materials. It is fatigue rated and may be used in strain control. The extensometer sets its gauge length
- Test Temperature: -454 to 392 F
- Test Standard: ASTM, ISO
- Application: Compressive, Fatigue / Cyclic, Tensile
- Test Fixture Type: Extensometer
-
Supplier: Foundrax Engineering Products, Ltd.
Description: Foundrax were the first manufacturer in the UK to be officially recognised for the manufacture of Brinell hardness reference blocks and continue to lead the field for quality. Foundrax UKAS certified Brinell hardness reference blocks conform to ISO 6506 and ASTM E10 and our accredited
- Test Standard: ASTM, ISO
- Application: Hardness
- Operation: Mechanical
- Test Fixture Type: Standard / Test Block
Find Suppliers by Category Top
Featured Products Top
-
Measurement: Follows ASTM D8092 (New), using 60 microliters of oil without sample preparation. The viscosity test duration ranges from 2 seconds to 6 minutes, depending on the sample. The test is temperature-controlled at 40°C and requires no solvents or chemicals. Elemental (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
the OMNIS Model Developer (OMD) Minimal maintenance effort thanks to durable, non-moving components, 1-year lifetime lamp, and IP54 solvent resistant housing Full compliance with 21 CFR Part 11, USP <856>, ASTM E1655, ASTM E1790 ASTM D8321, ASTM D6122 (read more)
Browse Titration Instruments Datasheets for Metrohm USA, Inc. -
contamination. Two independent measurements are performed on each filtergram specimen: pore blockage particle count and FPQ spectroscopic large particle elemental analysis. Causal inflections in ASTM D7720 cumulative distributions indicate severity thresholds for FPQ spectroscopic elemental analyses. Read more. (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for AMETEK Spectro Scientific -
(VI) input No Yes ASTM Method ASTM Method D8092 ASTM Method D8092 (read more)
Browse Viscometers Datasheets for AMETEK Spectro Scientific -
(40°C) 4 tests generate more than 20 oil analysis parameters in less than 10 minutes Built-in controller for measurement, data, and asset with touch screen interface Uses only 12 mL of oil ASTM compliant Operating principles (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
engine oil. Features & Benefits • Conforms to ASTM D8004 - "Standard Test Method for Fuel Dilution of In-Service Lubricants Using Surface Acoustic Wave Sensing" • Direct fuel (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
per ASTM D8120 Reports large Ferrous concentration (PPM), percentage of large Ferrous particles (PLFP), Ferrous Wear Severity Index (FWSI) 20 second additional test time for Ferrous measurement Ferrous measurement performed in (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
picture of machine wear is generated with only a few parameters: Particle cleanliness codes, such as ISO 4406 and ASTM D6786, indicate the overall cleanliness of the oil Ferrous Wear Severity Index (FWSI) indicates overall severity of the machine wear (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
-20 & 70-98%% ethanol in gasoline and an accuracy of +/- 0.2%. These results are comparable to ASTM D4815. Samples are applied to a zinc selenide attenuated total reflectance (ATR) sample plate and easily cleaned with a cloth & isopropyl alcohol. No solvents requiring special (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
results are comparable to both ASTM D7371 and EN 14078, laboratory methods that require expensive FTIR Spectrometers. Samples are applied to a zinc selenide attenuated total reflectance (ATR) sample plate for immediate results. The analysis can be done by non-technical personnel with no formal (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Measurement, significance and application of thermal properties of thermal interface materials using ASTM D5470
ASTM D5470 measures thermal resistance and thermal conductivity of interface materials under well defined, controlled conditions.
-
Thermal Conductivity Measurement on High Modulus Dielectric Materials Used in Insulated Metal Substrate
RESULTS AND DISCUSSIONS THERMAL CONDUCTIVITY MEASUREMENT WITH ASTM D5470 -95 EXTENSION A consistent method is developed to measure the thermal conductivity of thin, high modulus, filled polymer samples typically used as thermally conductive dielectric for metal substrates.
-
Thermal performance of IMS/spl trade/ dielectrics: data and prediction
Fig. 6 Various dielectrics' thermal conductivity as measured by ASTM D5470 .
-
Thermogravimetric, differential scanning calorimetric and experimental thermal transport study of MWCNT/NBR nanocomposites
R was measured following ASTM D5470 -03 and Eq. 2.
-
Silicone Rubber Thermal Interface Materials: Applications and Performance Considerations
The apparent thermal conductivity of each TIM was measured by ASTM D5470 test method [10].
-
Efficient method for characterization of various thermal interface materials
Figure 3: Comparison of Thermal Resistance Test Method; measurements by ASTM D5470 and ASTM 1461-92 for 3- layer assemblies .
-
Numerical Modeling of the Performance of Thermal Interface Materials in the Form of Paste-Coated Sheets
… between two 1 inch 9 1 inch (25 mm 9 25 mm) copper blocks with a thermal interface material between them was measured using the guarded hot-plate method, which is a steady-state method of heat flux measurement ( ASTM method D5470 ).
-
Materials for Advanced Packaging
In addition to the steady-state measurement by ASTM D5470 -93, several transient thermal analysis techniques [43, 44] were also used for TIM character- ization.
-
Factors That Govern the Performance of Thermal Interface Materials
… between two 1 in 9 1 in (25 mm 9 25 mm) copper blocks with a thermal interface material between them was measured using the guarded hot- plate method, which is a steady-state method of heat flux measurement ( ASTM method D5470 ).
-
Antioxidant-Based Phase-Change Thermal Interface Materials with High Thermal Stability
… two 1 in. · 1 in. (25 mm · 25 mm) copper blocks with a TIM between the mating surfaces was measured using the guarded hot-plate method, which is a steady-state method of heat flux mea- surement ( ASTM method D5470 ).
Indicates content that may require registration and/or purchase.