-
Supplier: ASTM International
Description: This gas chromatographic method is for determining the composition of overhead stream samples from the production of UOP inhibitors. These samples typically consist of a ketone, the corresponding alcohol and other impurities. The ketone and alcohol pairs separated by this method are: methyl hexyl
-
Supplier: ASTM International
Description: 1.1 This test method describes the ascertainment of the presence of enthalpic changes in a test specimen, using minimum quantities of material, approximates the temperature at which these enthalpic changes occur and determines their enthalpies (heats) using differential scanning calorimetry or
-
Supplier: ASTM International
Description: This specification covers the standard for heat-treated carbon manganese-silicon steel plates intended for fusion welded pressure vessels and structures. The steel shall be killed and undergo normalization, quenching and tempering. Heat and product analyses shall be performed on the materials and
-
-
Supplier: ASTM International
Description: 1.1 This practice covers a preferred method for evaluating the condition of electroplated test panels that have been exposed to corrosive environments for test purposes. It is based on experience in use of the method with standard 10- by 15-cm (4- by 6-in.) panels exposed on standard ASTM
-
Supplier: Accuris
Description: ASTM E119, ASTM E1529, EN 1364 and EN 1365 Rated Assemblies
-
Supplier: Accuris
Description: Standard Specification for ASTM Hydrometers
-
Supplier: Accuris
Description: DEVELOPING THE (ASTM) VOLUNTARY CONSENSUS STANDARD
-
Supplier: Newark, An Avnet Company
Description: 1" TNC TUBULAR BRAID QQ-W-343E ASTM-B-33
-
Supplier: Port Plastics, Inc.
Description: PEEK material that has excellent dimensional stability. It is flame retardant and self-extinguishing with a very low smoke density.
- Features: Flame Retardant (e.g. UL 94 Rated)
- Chemical System: PEEK
- Type: Thermoplastic
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Adhesives.org
Description: This test method covers the determination of the comparative tensile properties of the adhesive bonds of metal to metal when tested on standard shape specimens and under defined conditions of pretreatment, temperature, and testing machine speed.
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Test sieve 400 mm dia., 65 mm height, frame and mesh wire made of stainless steel with compliance certificate
- Standard Diameter: 400 mm
- Standard Heights: Full Height, Half Height
- Features: Other, Top Covers and/or Bottom Pans
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Test sieve 200 mm dia., 50 mm height, frame and mesh wire made of stainless steel This sieve can also be delivered in further sizes, for example: 200 mm dia., 25 mm height, 8" dia. 2" height, 100 mm dia., 40 mm height.
- Standard Diameter: 200 mm, 8"
- Standard Heights: Full Height, Half Height
- Features: Other, Top Covers and/or Bottom Pans
-
Supplier: Allied Electronics, Inc.
Description: Tinned Copper Tubular Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Each Strand Soft Drawn Tinned Copper Wire Meets Fed. Spec QQ-W-343E and ASTM-B-33 Shield Coverage Is 95% When Placed Over Mandrel of Equivalent Diameter to That of Braid Interior
-
Supplier: CSA Group
Description: ISO/ASTM 52628:2013 describes the basic requirements that apply when making absorbed dose measurements in accordance with the ASTM E61 series of dosimetry standards. In addition, it provides guidance on the selection of dosimetry systems and directs the user to other standards that
-
Description: requirements of ASTM E2628 for a CTA dosimetry system. It is intended to be read in conjunction with ASTM E2628.
-
Description: the requirements of ASTM E2628 for a radiochromic film dosimetry system. It is intended to be read in conjunction with ASTM E2628.
-
Supplier: CSA Group
Description: requirements of ASTM E2628 for a CTA dosimetry system. It is intended to be read in conjunction with ASTM E2628.
-
Supplier: Adhesives.org
Description: This test method covers a laboratory procedure for the determination of the extension-recovery and adhesion of latex sealants
-
Description: standard dosimetry system or in a routine dosimetry system. ISO/ASTM 51607:2013 is one of a set of standards that provides recommendations for properly implementing dosimetry in radiation processing, and describes a means of achieving compliance with the requirements of ASTM E2628 for
-
Description: Transportation Simulator/Vibration Tester is applied to test the vibration-resistance of packed Toys, electronics, furniture, gift, ceramics,equipment,etc.,under simulated transport conditions, according to American and EU transport standard (ASTM,ISTA)
- Frequency Range: 3 to 5 Hz
- Displacement: 0.9842525 inch
- Applications: Accelerometer Calibration, Mechanical Impedance Measurements, Product Qualification / Testing, R&D / Product Design Verification, Reliability / Durability Testing, Seismic Simulation, Semiconductors / Electronics Screening, Structural Fatigue Testing, Transportation / Aerospace Simulation
- Technology: Electrodynamic, Mechanical
-
Supplier: Haida International Equipment Co., Ltd.
Description: 1. Application Electronic Universal Tensile Tester is used to test tension, compression, shearing force, adhesion, peeling force, tear strength,etc. of specimen, semi-product and finished product in the field of rubber, plastic, metal, nylon, fabric, paper, aviation, packing, architecture,
- Force / Load Capacity: 1,102.5 to 4,410 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
-
Supplier: Total Plastics, Inc.
Description: An economical material for lower temperature, wet applications requiring good chemical resistance. Tanks Valve bodies Drip trays Hoods and ducting Instrument housings Pump components Secondary containment Structural components
- Features: Flame Retardant (e.g. UL 94 Rated), UL Approved
- Chemical System: Polyvinyl Chloride (PVC)
-
Supplier: Adhesives.org
Description: This test method covers a laboratory procedure for quantitatively measuring the tensile strength, stiffness, and adhesion properties of insulating glass edge seals that are used in structural sealant glazing applications. Edge seals for these applications use a structural sealant to bond both glass
-
Supplier: JETSEAL, Inc.
Description: 5589,5662) Inconel X-750 (AMS 5598, 5582, 5667) Waspaloy (AMS 5544, 5706, 5586, 5708) Other metallic options are available Plating/Coating Options: Silver (AMS 2410, 2411) Tin (ASTM B545) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) Teflon (AMS 2515) Plasma/HVOF wear coatings
- Temperature: -320 to 1,300 F
- Pressure: 10,000 psi
- Outside Diameter: 0.947 to 12.372 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Supplier: Murphy Industrial Products Inc.
Description: 6 x 19 CLASS BRIGHT WIRE ROPE POLY CORE (EIPS) According to Federal Specification RR-W-410E. Meets the performance requirements of API-9A, and A.S.T.M. A1023/1023M Wire Rope for general purposes, as applicable. Preformed, right regular lay.
- Diameter: 0.25 to 2.5 inch
- Breaking Strength: 6,020 to 488,000 lbs
- Number of Strands: 6
- Wires per Strand: 19
-
Supplier: Murphy Industrial Products Inc.
Description: 6 x 36 CLASS BRIGHT WIRE ROPE POLY CORE (EIPS) According to Federal Specification RR-W-410E. Meets the performance requirements of API-9A, and A.S.T.M. A1023/1023M Wire Rope for general purposes, as applicable. Preformed, right regular lay.
- Diameter: 0.25 to 2.5 inch
- Breaking Strength: 6,020 to 488,000 lbs
- Number of Strands: 6
- Wires per Strand: 36
-
Description: ISO 51538:2009 covers the procedure for preparation, handling, testing, and use of the ethanol-chlorobenzene (ECB) dosimetry system to determine absorbed dose (in terms of absorbed dose to water) in materials irradiated by photons (gamma radiation or X-radiation/bremsstrahlung) or high energy
-
Supplier: Newport MKS
Description: The 94023A is the Sol3A Class AAA Solar Simulator with a 450 Watt Xenon, Ozone Free source illuminated over a 2 inch x 2 inch area. The 94023A is certified to IEC 60904-9 Edition 2 (2007), JIS 8904-9 (2017), and ASTM E927-10 (2015) standards for Spectral Match, Spatial Non-Uniformity of
- Lamp / Output Power: 450 watts
-
Supplier: Allied Electronics, Inc.
Description: Fiber Flat Washers Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625.
-
Supplier: Newport MKS
Description: The 94123A is the Sol3A Class AAA Solar Simulator with a 1600 Watt Xenon, Ozone Free source illuminated over a 12 inch x 12 inch area. The 94123A is certified to IEC 60904-9 Edition 2 (2007), JIS 8904-9 (2017), and ASTM E927-10 (2015) standards for Spectral Match, Spatial Non-Uniformity of
- Lamp / Output Power: 1,600 watts
-
Supplier: JETSEAL, Inc.
Description: 2411) Tin (ASTM B545) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) Teflon (AMS 2515) Plasma/HVOF wear coatings Please call for pricing and availability or fill out the Application Data Sheet (PDF) and Quote Request Form. Telephone: (800) 644.5660 Local Number: (509) 467.9133
- Temperature: -320 to 1,300 F
- Pressure: 10,000 psi
- Outside Diameter: 0.974 to 13.51 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Supplier: Kessler Instruments Inc.
Description: No Description Provided
- Celsius Scale: -27.4 to -24.6 C
- Celsius Scale Divisions: 0.05 C
- Length: 12.007874015748 inch
- Display / Scale Characteristics: Celsius
-
Supplier: Restek
Description: Components in this mix (0.5μL/mL or 0.05% volume/volume each) are at 10X the concentration of the final test solution specified in ASTM 1618 and ASTM 1387.
- Form & Features: Liquid / Solution
- Features: Other
- Function: Reference / Chemical Standard
Find Suppliers by Category Top
Featured Products Top
-
ASTM has a training program or course that meets your needs! Whether it's our award-winning continuing education courses or our industry-leading online training programs, you'll find the focused practical training that most impact your industry. Courses ASTM Training and E (read more)
Browse Instructional Seminars and Training Services Datasheets for ASTM International -
A new ASTM standard will help manufacturers incorporate more sustainable practices into production. The new standard, developed by ASTM International Committee E60 on Sustainability, will ultimately help companies reduce costs, improve (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
ideal for heat dissipation. EP53TC meets ASTM E595 NASA low outgassing specifications and provides reliable electrical insulation with a volume resistivity greater than 1014 ohm-cm. The material offers a thermal resistance of 10-15 x 10-6 K•m2/W and a (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
insurer requirements, and, in many cases, safely certify entire systems. Without ASTM data, material selection is speculative. Key ASTM Fire Tests for Foam ASTM E84 – Surface burning characteristics (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
. The InfraCal 2 ATR-E is based on proven IR technology, and used by fuel terminals, laboratories and regulatory agencies worldwide. The compact, easy-to-use InfraCal 2 ATR-E has a measurement range of 0 (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
the OMNIS Model Developer (OMD) Minimal maintenance effort thanks to durable, non-moving components, 1-year lifetime lamp, and IP54 solvent resistant housing Full compliance with 21 CFR Part 11, USP <856>, ASTM E1655, ASTM E1790 ASTM D8321, ASTM D6122 (read more)
Browse Titration Instruments Datasheets for Metrohm USA, Inc. -
Minimize PCB contamination for cleaner boards and higher reliability in extreme environments found in space. Dymax 9773 ruggedized adhesive meets NASA ASTM E595 low outgassing and Mil-Std 883 Method 5011 low ionic content standards. It’s non-slumping for up to 72 hours on vertical surfaces (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
.250" (1 mm - 6.3 mm) Single and duplex constructions available Triplex construction (consult factory) Calibration Types: Types K, N, E and S, R, B Standard or Special Limits per ASTM E230 Class 1, 2 or 3 per IEC 584 (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies -
Keystone offers all sizes of Jack Screws for D Sub connectors, Thumb Screws, Captive Screws, Shoulder and Sems Screws and other electronic panel hardware products made of Stainless Steel per ASTM-A581/A582 as (read more)
Browse Captive Screws Datasheets for Keystone Electronics Corp. -
-only processes. Key technical advantages: Very low shrinkage and CTE for stable, accurate alignment Fast light cure with optional 80–85°C heat cure Compatible with glass, polycarbonate, acrylic, and metals Meets ASTM E595 outgassing (read more)
Browse Industrial Adhesives Datasheets for Dymax
More Information Top
-
Thermal decompositions of dialkyl peroxides studied by DSC
The experimental methods of this study followed ASTM E537 -07 [28] for standard test method for the thermal stability of chemicals by differential scanning calorimetry.
-
The search for kinetic reference materials for adiabatic and differential scanning calorimetry
ASTM E537 .
-
Novel validation on pressure as a determination of onset point for exothermic decomposition of DTBP
Onset temperature (Tonset) was chosen at the point defined by ASTM E537 -86, the temperature found by extrapolating the baseline and the leading side of the peak to their intersection [3].
-
Thermal instability of organic esters and ethers with deposited lithium in lithium-ion battery
Onset temperature (Tonset) was chosen at the point defined by ASTM E537 -86, the temperature found by extrapolating the baseline and the leading side of the peak to their intersection [28].
-
Thermal behaviors of electrolytes in lithium-ion batteries determined by differential scanning calorimeter
Onset temperature (Tonset) was determined at the intersection point by extrapolating the baseline, and the leading side of the peak defined by ASTM E537 -07 [7].
-
Thermal instabilities of organic carbonates with discharged cathode materials in lithium-ion batteries
Onset temperature (Tonset) was chosen at the point defined by ASTM E537 -86, the temperature found by extrapolating the baseline and the leading side of the peak to their intersection [18].
-
Thermal instabilities of organic carbonates with charged cathode materials in lithium-ion batteries
Onset temperature (Tonset) was chosen at the point defined by ASTM E537 -86, the temperature found by extrapolating the baseline and the leading side of the peak to their intersection [12].
Indicates content that may require registration and/or purchase.