-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Material: Aluminum
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Material: Aluminum
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Material: Aluminum
-
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Material: Aluminum
-
Supplier: Radwell International
Description: PBC SIMPLICITY SERIES SINGLE PILLOW BLOCK, PLAIN BEARING, 1.88IN OVERALL LENGTH, PTFE, 3/4IN INSIDE DIAMETER, ALUMINUM HOUSING, 0.0015IN RUNNING CLEARANCE. FOR USE WITH 3/4IN DIAMETER PBC SHAFTS.. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Plain Bearing
-
Supplier: igus® inc.
Description: Special Features Open anodized aluminum housing, long design Contains JUMO-01-xx liner
- Bearing Width: 1.6929143 to 5.1968532 inch
- Bearing Length: 1.2598432 to 4.4881914 inch
- Inside Diameter (Round only): 0.4724412 to 1.968505 inch
- Dynamic Load Capacity: 635 to 12,500 lbs
-
Supplier: igus® inc.
Description: Special Features Split, anodized aluminum housing, bolted Liner JUM-02-xx liner made from iglide® J Replacement of the liner without disassembling the shaft
- Bearing Width: 1.7716545 to 4.0551203 inch
- Bearing Length: 1.181103 to 2.755907 inch
- Inside Diameter (Round only): 0.6299216 to 1.968505 inch
- Dynamic Load Capacity: 269.76 to 1,967 lbs
-
Supplier: Newark, An Avnet Company
Description: OPEN BOTTOM HOUSING, SIZE 16, ALUMINUM, COVER; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:16B; Product Range:revos BASIC Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: OPEN BOTTOM HOUSING, SIZE 24, ALUMINUM, COVER; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:24B; Product Range:revos BASIC Series RoHS Compliant: Yes
-
Supplier: Givens Engineering Inc.
Description: The STD-BB ("Bearing Block") series of mounted bearings leverage the benefits of both pillow blocks and slewing bearings. Each bearing block features an integral shaft which is supported by a pair of sealed roller bearings. Each roller bearing is pressed
- Center to Center Mounting Hole Distance: 5 inch
- Housing: Aluminum
- Bearing Type: Cylindrical Roller Bearing
-
Supplier: Bunting Bearings, LLC
Description: Lube-Align bearings save by eliminating the need for additional lubrication for the prolonged life of the bearing. Fast Installation Lube-Align bearings are made in more than 115 standard sizes ranging from I.D. 1/8" to 2" for bearings and O.D. 3/4" to 3-1/2" for the
- Nominal Shaft / Bore Size: 0.125 to 2 inch
- Base to Bore Center Distance: 0.375 to 1.875 inch
- Center to Center Mounting Hole Distance: 1.125 to 5.5 inch
- Housing: Aluminum
-
Supplier: Bunting Bearings, LLC
Description: Lube-Align bearings save by eliminating the need for additional lubrication for the prolonged life of the bearing. Fast Installation Lube-Align bearings are made in more than 115 standard sizes ranging from I.D. 1/8" to 2" for bearings and O.D. 3/4" to 3-1/2" for the
- Shaft Size: 0.126 to 2 inch
- Mtg Configuration: 2-Bolt
- Bearing: Bronze - Sintered
- Features: Other
-
Supplier: Quality Bearings & Components
Description: Bronze Bearing FLANGE-MOUNTED BEARINGS - METRIC SAE-840 Oil-Impregnated Bronze Bearing Sintered Aluminum Housing Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Lightweight Operating Temperature: -40°C to +149°C Shafts should be hardened to Rc 95
- Shaft Size: 0.315748202 to 0.316535604 inch
- Mtg Configuration: 2-Bolt
- Bearing: Bronze - Sintered
- Features: Other
-
Supplier: Bunting Bearings, LLC
Description: Lube-Align bearings save by eliminating the need for additional lubrication for the prolonged life of the bearing. Fast Installation Lube-Align bearings are made in more than 115 standard sizes ranging from I.D. 1/8" to 2" for bearings and O.D. 3/4" to 3-1/2" for the
- Shaft Size: 0.125 to 2 inch
- Mtg Configuration: 3-Bolt
- Bearing: Bronze - Sintered
- Features: Other
-
Supplier: New Way Air Bearings
Description: aluminum housing with a porous carbon thrust face encased in a aluminum housing. They typically mount inside a bore. The recommended bore can be found in the specifications on the individual component page. In applications where higher stiffness is required, the
- Nominal Size / Bore: 0.625 to 1.25 inch
- Shape: Cylindrical / Bushing
-
Supplier: Bunting Bearings, LLC
Description: Lube-Align bearings save by eliminating the need for additional lubrication for the prolonged life of the bearing. Fast Installation Lube-Align bearings are made in more than 115 standard sizes ranging from I.D. 1/8" to 2" for bearings and O.D. 3/4" to 3-1/2" for the
- Bore Diameter: 0.125 to 2 inch
- Outside Diameter: 0.75 to 3.5 inch
- Design Units: Inch
- Configuration: Non-metallic Ball with Non-metallic Liner
-
Description: allows to design bearings without play. Bearings of more than 0.75 mm thickness can be produced with an interference fit in the housing. Various methods are available to protect the steel shell from corrosion. AvailabilityThe standard PTFE compound contains carbon and graphite.
- Operating Temperature: -328 to 356 F
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Lined Bearing, Plastic
- Design Units: Metric
-
Supplier: Quality Bearings & Components
Description: Frelon® Lined FLANGE-MOUNTED SLEEVE BEARINGS – INCH • Self-Aligning • Anodized 6061-T6 Aluminum Housing • Frelon® Lined • Self-Lubricating
- Bearing Width: 1.25 inch
- Bearing Length: 3.375 inch
- Inside Diameter (Round only): 0.5 inch
- Dynamic Load Capacity: 3,900 lbs
-
Supplier: National Precision Bearing, Inc.
Description: a raceway. Inner rings can be used for applications where it is impractical to use the shaft as the inner raceway. Drawn cup needle bearings are ideal for housing bores that are of low rigidity like cast iron, aluminum or plastic. Mechanical efficiency is improved with needle
- Bore: 0.125 to 1.25 inch
- Outside Diameter: 0.25 to 1.5 inch
- Type: Drawn Cup Caged Needle
-
Supplier: Allied Electronics, Inc.
Description: Rugged Industrial Duty — Chrome Steel Bearings Operation Indication LEDs — Verifies Operation Maximum Signal Transfer — Sealed Gold Plated Connectors Application Flexibility — Base Flange for Easy Installation, Cube Style Body, Double Ended, Flat Keyed 3⁄8" Shaft Supply Power 12-28 VDC
-
Supplier: Allied Electronics, Inc.
Description: Features: 60 mm Impeller Diameter UL/CSA Approvals Max. Temperature: 60°C (140°F) 230 Volt Models Available Long Life, Permanently Lubricated, Maintenance-Free Sleeve Bearings Class B and Class H Insulation Connection: 0.250" (6.3 mm) Spade Terminals
-
Supplier: Lee Controls, LLC
Description: Precision Plus Linear Ball Bearings from LEE LINEAR provide superior life with superb accuracy, while maintaining high load capabilities. Precision Plus Linear Ball Bearings are self-aligning with integral seals. They are available as just a bearing, or mounted in
- Bearing Width: 1.032 inch
- Bearing Length: 1.25 inch
- Inside Diameter (Round only): 0.8755 inch
- Bearing Type: Bushing, Ball
-
Supplier: igus® inc.
Description: Special features Closed, anodized aluminum adapter Dimensions equivalent to the standard for recirculating ball bearings Equipped with JUM-02 liners made from iglide® J Secured by pressfit in recommended housing bore Recommended housing bore H7
- Bearing Length: 1.1023628 to 2.755907 inch
- Inside Diameter (Round only): 0.4724412 to 1.968505 inch
- Open Closed - Bushing: Closed
- Special Bearing Materials: Corrosion Resistant, Plastic, Rotary Motion
-
Supplier: GGB
Description: application's service life Extended service life Material operates well in corrosive environments Eliminate corrosion CHARACTERISTICS Can be used with different bearing housing materials, e.g. aluminum, magnesium and plastic Feasible for a larger variety of bearing
- Bushing Type: Flanged
- Features: Other
- Bearing Surface: Plastic
-
Supplier: Lee Controls, LLC
Description: Precision Plus Linear Ball Bearings from LEE LINEAR provide superior life with superb accuracy, while maintaining high load capabilities. Precision Plus Linear Ball Bearings are self-aligning with integral seals. They are available as just a bearing, or mounted in
- Bearing Width: 1.095 inch
- Bearing Length: 1.5 inch
- Inside Diameter (Round only): 1.125 inch
- Bearing Type: Bushing, Ball
-
Bearing Rings, Housings, and Flanges - Plug Housing, Aluminium; Accessory Type Weidmuller -- 55M2108Supplier: Newark, An Avnet Company
Description: PLUG HOUSING, ALUMINIUM; Accessory Type:Plug Housing; For Use With:SteadyTec connector inserts; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Aluminum Body; Product Range:-; Enclosure Material:Aluminum RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Mounting: 8 holes provided, 0.08" (2 mm) diameter. Air Flow: Across full discharge width; motor is to right of discharge opening and rotates in a clockwise direction. Connection: 11.8" (300 mm) leads color coded, red (+), blue (–). Features: Ball Bearing Motor, Aluminum Impeller,
-
Supplier: Specialty Components, Inc.
Description: Flat air bearings of the LRA series are designed for aerostatic, frictionless planar or rotational motion while supporting thrust loads using either a porous carbon surface or an orifice fed surface. Anodized aluminum provides scratch resistance of the housing and, if
- Load Capacity: 24 lbs
- Stiffness: 128,333 lb/in
- Design: English
- Shape: Flat, Round
-
Supplier: Newark, An Avnet Company
Description: HOUSING, BULKHEAD, 10B, SCREW; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:Screw; Rectangular Shell Size:10B; For Use With:Harting Han HPR Series Heavy Duty Connectors
-
Supplier: Alinabal Motion Transfer Devices
Description: Aluminum housing, steel ball, fully staked construction with carbon fiber reinforced nylon race.
- Bore Diameter: 0.4375 inch
- Length Through Bore: 0.562 inch
- Housing Diameter: 1.125 inch
- Major Diameter: 0.4375 inch
-
Supplier: Ultramation, Inc.
Description: The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high load
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 3,000 psi
- Bore Size: 3 inch
- Shaft Diameter: 1.25 inch
Find Suppliers by Category Top
Featured Products Top
-
vehicles for potential weight and space savings. GGB bearings and surface solutions not only meet strict criteria for the design, function and emissions, they also help make your vehicles safer and more reliable with better fuel economy. Add it all up and it all translates to customer (read more)
Browse Bearing Rings, Housings, and Flanges Datasheets for GGB -
Driving Innovation: GGB's Advanced Automotive Solutions With decades of automotive expertise, GGB provides advanced bearing and coating solutions that reduce noise, support electrification, and enhance safety, reliability (read more)
Browse Bearing Rings, Housings, and Flanges Datasheets for GGB -
The RBU features an integrated inner/outer ring structure, unlike the RB's split outer ring, delivering superior rigidity and stable performance regardless of housing accuracy. Its spacer retainer design offers low friction and stable rotational torque. For higher load capacity at low speeds, the Full-Roller RBUV variant offers the same reliability in an all-metal specification. (read more)
Browse Roller Bearings Datasheets for THK America, Inc. -
specifically designed to reduce friction and optimize performance and durability. Tribological Bearings Our world-class solutions are engineered with advanced tribological technology that enhances (read more)
Browse Bearing Rings, Housings, and Flanges Datasheets for GGB -
. Oscillating Motion Compatibility: Suitable for applications with shaft or housing swing. Limited Axial Load Capability: Should be combined with other bearings for axial loads (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
through the housing, eccentric sleeve, and bearing stud and secure with a dowel or set-screw. View Full Product Catalog (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Accurate Bushing Company, Inc. -
a shaft or housing undergoes swinging motion. Unlike typical needle roller bearings that only handle radial loads, the solid collar needle roller bearing can be used in combination with other bearings when axial load is present, offering flexibility in its applications. Its design allows for minimal (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
corrosion-resistant rotor laminations, thrust collars and auxiliary bearings. Canned stators are integrated into completely seal-welded housings without the need for elastomeric elements. Auxiliary bearings for canned magnetic bearing applications are constructed of corrosion-resistant alloys and materials to complete the bearing system – ready for service in the most extreme corrosive environments. (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
housing and the assembly of needle or ball bearings into the housing. By controlling the entire design and manufacturing process of a custom order, Smith Bearing® guarantees the quality, performance, and delivery of an assembly. Smith Bearing® performs all aspects of such projects (read more)
Browse Specialty Rotary Bearings Datasheets for Accurate Bushing Company, Inc. -
In heavy industrial applications, engineers often face high static, dynamic, or impact loads that can compromise equipment performance and lifespan. Standard bearings may lack the rigidity or load capacity needed, leading to frequent (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD
More Information Top
-
Opposed Piston Engines
These aluminum bearing housings are also clearly visible in Fig. 9.53.
-
Polygonal scanner subsystem for laser display
The design features an integral aluminum spindle and polygon, a high efficiency brushless DC motor, high efficiency self-acting air bearing, an aluminum bearing housing , and an state-of-the-art, low cost DC controller.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/39958/93Sep_Jones_L.pdf?sequence=1
The accelerometer was mounted on top of the aluminum bearing housing that .
-
Federal Register > Thursday, January 2, 2003 > [68 FR 10] Airworthiness Directives; Boeing Model 737-600, -700, -700C, -800, and -900 Series Airplanes; Model 7...
In addition, the aluminum bearing housing adjacent to the back side of the end plate had melted.
-
Preliminary Noise Control Guidelines for the Design of High-Speed Machinery
The flexible strips of link material were clamped to the aluminum bearing housings by two socket screws at each end of the specimen, and the clamping loads were distributed over the ends by flat plates, which are again clearly visible on the …
-
Welding Projects & Pictures - Page 8
Cast Aluminum Bearing Housing ..
-
The University Of Alberta Four-Stroke Snowmobile Conversion
The bearings and shaft are supported by an aluminum bearing housing that is mounted on the factory generator cover bolt pattern.
-
The Rheology of Stiff Pastes
The aluminium bearing housings of the inner cylinder move in vertical slides, and, when set up for a measurement, rest on four locating stops, D,D,which fix the position of the cylinder axis.
-
New centrifugal blower line from Hibon Ingersoll Rand |
– Exclusive cast aluminum bearing housing and splash type oiler for cool operation and years of trouble free bearing performance .
-
Development and verification of energy-accurate simulation models for permanent magnet synchronous motors in automation systems
bearing aluminium housing bearing Fig. 3.
Indicates content that may require registration and/or purchase.