-
Supplier: SAE International
Description: This specification covers materials in the form of a liquid used to remove smut from aluminum surfaces treated with etch-type oxidation and corrosion removers.
-
Supplier: SAE International
Description: This specification covers materials in the form of a liquid used to remove smut from aluminum surfaces treated with etch-type oxidation and corrosion removers.
-
Supplier: Panametrics
Description: moisture sensor technology The HygroProII combines a technologically advanced aluminum oxide moisture sensor with robust electronics for unequaled overall performance. Features Intrinsically safe Ambient to ppb-level moisture measurement using next-generation aluminum
- Dew Point Range: -166 to 50 F
- Operating Temperature: -4 to 140 F
- Electrical Outputs: Analog Current
- Form Factor: Analyzer, Meter / Indicator, Transmitter
-
-
Supplier: ToneCooling Technology Co., Ltd
Description: MOS (Metal-Oxide-Semiconductor) liquid cooling plates include: 1. High Thermal Efficiency Designed to effectively dissipate heat from MOSFETs, IGBTs, and other power semiconductor devices. Features optimized internal channels, such as microchannels, to maximize heat transfer. 2.
- Device: Liquid Cooler/Cold Plate
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: Amtron™ OR5B Aluminum Deox Solution Specialty Fluids Amtron™ OR5B is a deoxidizing solution designed to remove the oxide layer from aluminum substrates. By removing the aluminum oxide layer before grinding/polishing processes, aluminum removal rates are
- Form & Features: Liquid / Solution
- Features: Other
- Function: Oxidation Inhibitor / Anti-oxidant
-
Capacitors - Long Lifetime High Ripple Current Screw Terminal Aluminum Electrolytic Capacitor -- LQXSupplier: Shenzhen Liron Electronics Co., Ltd
Description: LQX series is a long lifetime high ripple current product that matches following SPEC. 1. LQX long lifetime high ripple current screw terminal aluminum electrolytic capacitor, we make LQX for solar photovoltaic grid-connected inverter. 2. It was realized through adoption of high-reliability
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 350 to 450 volts
- Operating Temperature: -40 to 85 C
- Leakage Current: 5.000000000000001 microamps
-
Description: Corothane® I MIO-ALUMINUM is a single component, VOC compliant, moisture curing, aluminum and Micaceous Iron Oxide (MIO) filled, urethane primer, intermediate coating, or finish. It has excellent surface wetting properties and provides extended recoatability. Excellent adhesion
- Wet / Applied Thickness: 0.003 to 0.0045 inch
- Cure / Dry Temperature: 40 to 100 F
- Operating / Use Temperature: 20 to 100 F
- Substrate: Aluminum, Concrete / Masonry, Plastic, Steel
-
Supplier: ToneCooling Technology Co., Ltd
Description: it suitable for high-end or visible applications. Anodizing Anodizing is one of the most popular and effective surface treatments for aluminum heat sinks. This electrochemical process forms a thick, durable oxide layer on the surface of the aluminum, increasing corrosion
-
Supplier: Shenzhen Liron Electronics Co., Ltd
Description: LQ3X small size high voltage capacitor that matches following SPEC. 1. LQ3X small size high voltage screw terminal aluminum electrolytic capacitor, can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. We develop LQ3X specially for the
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 to 550 volts
- Operating Temperature: -40 to 85 C
- Leakage Current: 5.000000000000001 microamps
-
Description: Fast Clad® DTM Urethane Mastic is a single coat, fast dry, high build, direct-to-metal, polyaspartic urethane containing MIO (micaceous iron oxide). It is formulated to provide high performance protection with excellent corrosion and weathering resistance. Single coat application Direct to
- Wet / Applied Thickness: 0.012 to 0.018 inch
- Cure / Dry Temperature: 35 to 120 F
- Operating / Use Temperature: 35 to 120 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: Hubbard-Hall Inc.
Description: Heavy Duty Cleaner and Brightener Aquaease™ 2289 is an acidic soak, ultrasonic, spray cleaner that may be used for the removal of a variety of soils and oxides from aluminum, stainless steel, Monel, and other high nickel alloys. Aquaease™ 2289 contains a high percentage of DfE
- Form & Features: Liquid / Solution
- Features: Other, Wetting Agent
- Function: Solubilizer / Hydrotrope
-
Supplier: Chemetall
Description: Form: Liquid Operating Temperatures: 80°F to 140°F (60°C)Oakite 33 is a liquid, acidic compound used for removing light grease, oils, shop dirt, flux, rust, oxides, scale on steel, stainless steel and aluminum
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Cleaner / Cleaning Agent
-
Supplier: ASTM International
Description: This specification covers corrosion-resistant coating consisting of an inorganic aluminum particle-filled basecoat and an organic or inorganic topcoat. The basecoat is a water-dilutable slurry containing aluminum particles dispersed in a liquid binder of chromate/phosphate
-
Supplier: Aremco Products, Inc.
Description: Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon
- Industry: Aerospace, Electronics, Industrial
- Form / Shape: Liquid
- Features: Other
- Chemical System: Silicone
-
Supplier: Aremco Products, Inc.
Description: Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon
- Operating / Use Temperature: 1,150 F
- Features: Coating
- Substrate: Glass
- Chemistry: Glaze / Glass Enamel, Silicone
-
Supplier: DME Company
Description: Polishing/Lapping Compound
- Grit Size: 220 to 600
- Compound / Abrasive Type: Aluminum Oxide
- Form: Liquid / Dispersion
- Type: Polishing
-
Supplier: 3X Ceramic Parts Company Limited
Description: melt the connecting part into liquid, and then cool and crystallize into one. Welding heat sources include arc, laser beam and electron beam. At present, there are two main problems to be solved in the melting welding of Ti (C, n) - based ceramics: first, with the increase of melting
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Armakleen Company (The)
Description: A liquid phosphoric acid based cleaner designed to simultaneously clean and remove rust from steel and iron parts. Also effective in removing flux, heat scale, and other oxides from steel, stainless steel, brass, copper, and aluminum and hand wipe applications. For use in
- Temperature (As Used): 160 F
- Concentration (As Used, by Volume): 5 to 25 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Rust / Corrosion Remover, Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
- Features: VOC Compliant
-
Supplier: 3X Ceramic Parts Company Limited
Description: seal , high working temperature resistance , electrical insualting , and some times under high pressure . Air tight hermetic seal protect from liquid , pressure , moisture, gas, vacuum, corrosion resistance temperature. We normally choose 95% (96%) alumina ceramic material as the insulator .
- Material Type: Alumina / Aluminum Oxide
- Applications: Electronics / RF-Microwave
-
Supplier: 3X Ceramic Parts Company Limited
Description: by wear and change of shape. Chemical stability and corrosion resistance of ceramic screws. Zirconia ceramics are impermeable to gases such as oxygen and steel Application scope of ceramic screws bolts : Iron is a kind of liquid metal with good characteristics, which is widely used in high
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Chemetall
Description: Oakite 31 is a liquid, acidic compound used for removing shop dirt, oxides, rust and heat scale, flux and welding spatter from steel, stainless steel, aluminum and other metals. It is also used for removing milk stone and similar mineral deposits in dairies, meat processing and
- Type: Cleaner / Cleaning Agent, Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
-
Supplier: Chemetall
Description: Oakite 31 is a liquid, acidic compound used for removing shop dirt, oxides, rust and heat scale, flux and welding spatter from steel, stainless steel, aluminum and other metals. It is also used for removing milk stone and similar mineral deposits in dairies, meat processing and
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Cleaner / Cleaning Agent
-
Supplier: Coatings For Industry, Inc.
Description: Alseal 625 is an aluminum rich coating applied with standard paint spray equipment that diffuses into the substrate to provide oxidation and erosion resistance. The coating can be used on all nickel based alloys.
- Wet / Applied Thickness: 0.001 inch
- Cure / Dry Temperature: 500 F
- Substrate: Aluminum, Metal, Steel
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: 3X Ceramic Parts Company Limited
Description: Ceramic Pump / Ceramic Piston Cylinder widely used in below industry : Pharmaceutical dosing machine / medical industry Food and drink beverage industry Cosmetic industry Liquid filling machine The clearance tolerance we could reach as fine as 0.002um . But it depends on what kind of
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Applications: Wear Parts / Tooling
- Specialty Ceramic Type: Zirconia
-
Supplier: Chemetall
Description: Deoxidizer SS is a concentrated liquid, acidic compound that contains a blend of acids. It's used for the pickling and removal of oxides and scales from a variety of metals. Deoxidizer SS is normally used by immersion on metals such as stainless steel, aluminum, brass, copper,
- Type: Etchant / Pickle, Strong Acid / Mineral Acid Cleaner (0 to 2 pH), Surface Treatment
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: liquid heaters. In the electronic industry, such as thermostatic bath for small special crystal devices; In medical treatment, such as infrared therapy instrument, intravenous injection heater and so on.
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Aremco Products, Inc.
Description: Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon
- Applications: Refractory / High Temperature Materials
- Features: Specialty Ceramic
-
Description: MCH heater (Metal Ceramic Heater, a high-performance ceramic heating solution specifically designed for mass spectrometers and analytical instruments) can be used as a source heater or a gas channel heating element. It rapidly and uniformly heats liquid or gas samples to an gaseous state,
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Advanced Abrasives Corp.
Description: Premasol CA Colloidal Alumina Suspension High purity alumina 0.3 µm particles held in an acidic (pH 3.5) colloidal suspension. Applications: Final polish of ferrous metallographic specimens
- Compound / Abrasive Type: Aluminum Oxide, Ceramic
- Form: Liquid / Dispersion
- Grading System: Micron Graded
- Features: Other, Specialty / Other
-
Supplier: Sanchem, Inc.
Description: is a chromate-free inorganic seal for anodizing and aluminum oxide coatings. SafeGard CC-5000 is a direct replacement for standard dichromate seal used in military applications specification MIL-A8625C. It contains no organics or toxic environmentally unfriendly inorganics. Will not
- Chemical / Composition: Anodizing
- Form: Liquid / Solution
-
Description: tropical fouling conditions where a moderately high concentration loading of cuprous oxide is required. Used as an anti-fouling coating over prepared surfaces such as steel, wood, aluminum, fiberglass, and previously painted surfaces coated with anti-fouling paint. Use on vessels with
- Wet / Applied Thickness: 0.004 to 0.005 inch
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: 50 to 120 F
- Coating Material: Aluminum, Metal / Metal Filled
-
Supplier: Advanced Abrasives Corp.
Description: Premasol CSA Silica / Alumina suspension mix of 0.05 µm (50 nm) abrasive particles held in a pH 8.5 suspension. Applications: Metallographic specimen preparation.
- Compound / Abrasive Type: Aluminum Oxide, Ceramic, Silica
- Form: Liquid / Dispersion
- Grading System: Micron Graded
- Features: Other, Specialty / Other
-
Supplier: CHEMEON Surface Technology, LLC
Description: Tin based electrolytic color product that produces superior lightfast colors from champagne to black on anodized aluminum. Use at 9-100% v/v with 0.8-1.1% Truecolor 5001 and 18-20 g/L sulfuric acid at room temperature. Coloring voltage and time are dependent upon the alloy, oxide
- Color: Black
- Form: Masterbatch - Liquid / Paste
- Pigment Type: Natural
- Features: Other, Pigment
-
Supplier: Hubbard-Hall Inc.
Description: oxide layer for oils and waxes that will provide for enhanced corrosion protection. The room temperature blackening process offer energy savings and convenience over hot black oxide while sacrificing some corrosion resistance and durability when compare to the finish formed by a hot
- Operating / Use Temperature: 70 to 90 F
- Form: Liquid
- Substrate: Metal, Steel
- Industry: OEM / Industrial
Find Suppliers by Category Top
Featured Products Top
-
oxidation processes. - Thermocouple Protection: Guards sensors from corrosive gases and mechanical damage. - Chemical Synthesis: Handles reactive gases and liquids in catalytic reactors. 4 (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Unipretec Ceramic Technology Co., Ltd. -
: Aluminum comes from a raw material, known as bauxite. After it is mined, the Bayer Process can be used to detach the aluminum oxide. Another name for this compound is alumina. Alumina can be extracted by using caustic soda on the bauxite. (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
In the modern aluminum processing industry, accurate measurement of aluminum liquid temperature is a key link to ensure product quality and production efficiency. Silicon nitride ceramic tubes have become an ideal choice for aluminum liquid temperature measurement due to their excellent (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Unipretec Ceramic Technology Co., Ltd. -
high-temperature oxidizing atmospheres, and reduce corrosion and degradation. Strong oxidation resistance: At high temperatures, a dense oxide film will form on the surface of aluminum nitride ceramics to prevent further oxidation, so it has good oxidation resistance (read more)
Browse Specialty Ceramics Datasheets for Xiamen Unipretec Ceramic Technology Co., Ltd. -
KEMET A7C5 series radial conductive polymer hybrid capacitors have outstanding electrical performance. The polymer system creates an electrical pathway between the anodic oxide layer and the cathode through a (read more)
Browse Capacitors Datasheets for DigiKey -
. Compared with traditional aluminum oxide materials, the working life of ceramic components made of hexagonal (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
casting in recent years. Tape casting has also become the main basic forming process of aluminum nitride ceramics for electronic industry. In addition, due to the strong hydrophilicity of AlN powder, in order to reduce the oxidation of aluminum nitride, or avoid contact with water during (read more)
Browse Industrial Ceramic Materials Datasheets for 3X Ceramic Parts Company Limited -
consider how we can extend the life of an aluminum reduction cell, it is important to understand how aluminum is made: Aluminum comes from a raw material, known as bauxite. After it is mined, the Bayer Process can be used to detach the aluminum oxide. Another (read more)
Browse Accordion Bellows and Protective Boots Datasheets for Mid-Mountain Materials, Inc. -
Kynar (polyvinylidene fluoride) or aluminum oxide. The ideal mixing equipment for this application must be capable of handling a wide range of viscosities and highly abrasive formulations. (read more)
Browse Planetary Mixers Datasheets for Charles Ross & Son Company -
austenitic stainless steel, provided the gas or liquid is not corrosive to these metals. If the media is above 400 degrees Fahrenheit (200 degrees Celsius) aluminum starts to lose its strength. Copper-nickel alloys, while costly, can handle higher temperatures. In some applications, metal tubing is (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Microgravity Studies of Liquid-Liquid Phase Transitions in Alumina-Yttria Melts
This research is directed to investigation of the scientifically interesting phenomena of polyamorphism and fragility in undercooled rare earth oxide aluminum oxide liquids .
-
Developments in Physical Chemistry and Basic Principles of Extractive Metallurgy in 1978
System Involved Molten Fe0-Si02System Molten Fe0-Si02System Liquid aluminum containing different degrees of metallic impurities and aluminum oxide Liquid aluminum and aluminum melts containing nitrogen Oxygen in Liquid copper- lead alloys Oxygen in calcia- stabilized Zirconia .
-
Rare-earth oxide: aluminum oxide for midrange IR devices
Glass fibers pulled from deeply undercooled rare earth oxide aluminum oxide liquids .
-
Applications of Turbulent and Multi-Phase Combustion
In aluminum combustion, the gas-phase combustion products condense to a liquid aluminum oxide .
-
Numerical Simulation of Single Aluminum Particle Combustion (Review)
First, in aluminum combustion, the gas-phase combustion products condense to a liquid aluminum oxide .
-
Evaporation and Energy Transfer for a Partially Molten, Laser‐Heated Sapphire Filament
At the melting temperature, the total emittance is approximately 0.051 and 0.31 ± 0.03 for the solid sapphire and liquid aluminum oxide filaments, respectively.
-
Effects of Melt Chemistry on the Spectral Absorption Coefficient of Molten Aluminum Oxide
Values of the spectral absorption coefficient (α) of liquid aluminum oxide were determined by transmission of a pulsed dye laser beam incident on continuous‐wave (CW) CO2‐laser‐melted pendant drops attached to sapphire filaments.
-
Solid Propellant Chemistry, Combustion, and Motor Interior Ballistics > Some Aspects of Two-Phase Flows in Solid-Propellant Rocket Motors
However, liquid aluminum oxide (A12C>3) droplets produced by the combustion of aluminum particles introduce a two-phase flow in the chamber.
-
Solid Propellant Chemistry, Combustion, and Motor Interior Ballistics > Measurements of the Physico-Chemical Properties of Liquid Alumina Using Contactless Tec...
…Vol. 310, No. 8, 1990, pp. 1041-1045. u Ansell, S., Krishnan, S., Weber, J. K. R., Felten, J. J., Nordine, P. C., Beno, M. A., Price, D. L., and Saboungi, M. L., "Structure of Liquid Aluminum Oxide ," Physical Review Letters…
-
Structural Studies of Liquids and Glasses Using Aerodynamic Levitation
(2005) Structure of normal and supercooled liquid aluminum oxide .
Indicates content that may require registration and/or purchase.