Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Galil
Description: The DMC-41x3 motion controller is Galil's latest generation Econo motor controller. Compared with the DMC-21x3 Econo controller, the DMC-41x3 offers the following enhancements: 100BASE-T Ethernet, aux RS232 port, USB port, uncommitted analog inputs, accepts 15 MHz
- Number of Axes / Motors: 8
- D/A Resolution: 16 bits
- Supply Voltage (DC): 20 to 80 volts
- Operating Temperature: 0 to 70 C
-
Supplier: PI (Physik Instrumente) L.P.
Description: Maximum average current consumption 3 A 20 kHz control bandwidth USB interface for sending commands and for configuration Digital inputs and outputs Optional analog input Digital motion controller for PIMag® linear motors 1 motor channel, 1 sensor channel. For three-phase linear
- Number of Axes / Motors: 1
- Maximum Output Voltage: 24 volts
- Supply Voltage (DC): 24 volts
- Operating Temperature: 5 to 40 C
-
Supplier: PI (Physik Instrumente) L.P.
Description: Auto zero function for holding current ID chip support Extensive software support Digital motion controller for PIMag® Voice Coil drives C-413.1: 1 motor channel, 2 sensor channels, for the V-275 and V-275 linear actuators. C-413.2: 2 motor channels, 4 sensor channels. PID
- Maximum Output Voltage: 24 volts
- Supply Voltage (DC): 24 volts
- Operating Temperature: 5 to 50 C
- Setup: Computer Interface
-
-
Supplier: PI (Physik Instrumente) L.P.
Description: Optimized for PILine® Ultrasonic Piezo Linear Motors High-Bandwidth Encoder Inputs Allow High Speed and Resolution PID Servo Motion Control with Dynamic Parameter Switching Integrated Piezo Motor Power Driver USB, RS-232 and Analog Interfaces (e.g. for Joystick) 4 + 4 Programmable
- Number of Axes / Motors: 1 to 2
- Maximum Output Voltage: 200 volts
- Rated Power: 15.000000000000002 watts
- Supply Voltage (DC): 24 volts
-
Supplier: Kollmorgen Corporation
Description: with the benefits of real-time determinism. Motion Programming The MPI (Motion Programming Interface) is an object-oriented C/C++ programming library for use with SynqNet® motion controllers. You can also program SynqNet motion controllers using the MPX
- Operating Temperature: 0 to 50 C
- Features: Auxiliary I/O
- Setup: Computer Interface
- System: PC-based Motion Control / Drive
-
Supplier: PI (Physik Instrumente) L.P.
Description: sensors and coordinates motion for up to 6 logical axes. Depending on the controller model, axis motion is based on up to 8 piezo channels and 6 sensor channels. Users can easily command axis motions as the controller handles conversion between axis-related and
- Number of Axes / Motors: 6
- Maximum Output Voltage: -30 to 135 volts
- Rated Power: 25 watts
- Continuous Output Current: 150 amps
-
Supplier: Galil
Description: multitasking for concurrent execution of four programs, and uncommitted optically isolated inputs and outputs for synchronizing motion with external events. Modes of motion include point-to-point positioning, jogging, contouring, PVT, electronic gearing and electronic cam. Like all
- Number of Axes / Motors: 1
- D/A Resolution: 32 bits
- Supply Voltage (DC): -12 to 12 volts
- Operating Temperature: 0 to 70 C
-
Supplier: Mad City Labs, Inc.
Description: The Nano-Drive® Series of controllers are complete electronic packages for sub-nanometer positioning. All Nano-Drive® controllers include low noise, low drift amplifiers, absolute position control, bandwidth selection, and closed loop feedback. Closed loop feedback ensures that the
- Number of Axes / Motors: 1 to 3
- D/A Resolution: 20 bits
- Maximum Output Voltage: -20 to 165 volts
- Rated Power: 12 watts
-
Description: Up to 8 axes of servo or stepper control 150 MFLOPS, 32-bit floating-point DSP Advanced Multitasking of up to 24 simultaneous programs Interpolation of 8 axes in any combination Up to 10 encoder inputs at 20 MHz 10/100 Base-T Ethernet Supports EtherNet/IP protocol USB2.0 Absolute Encoder support
- Number of Axes / Motors: 2 to 8
- D/A Resolution: 32 bits
- Maximum Output Voltage: 24 volts
- Supply Voltage (AC): 120 to 240 volts
-
Supplier: Galil
Description: Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on performance and can handle
- Number of Axes / Motors: 4
- D/A Resolution: 16 bits
- Supply Voltage (DC): -12 to 12 volts
- Operating Temperature: 0 to 70 C
-
Supplier: Galil
Description: The DMC-34x5 is designed for Ethernet-based distribution systems where one DMC-34x5 controller is designated as the master over other DMC-34x5 controllers.
- Number of Axes / Motors: 2
- D/A Resolution: 16 bits
- Supply Voltage (DC): -12 to 12 volts
- Operating Temperature: 0 to 70 C
-
Supplier: Newport MKS
Description: The HXP50-ELEC-D is the controller for the HXP50-MECA hexapod that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP50 is a cost-effective solution to complex motion applications that require repeatability and accuracy in up to six independent axes. Contrary to
-
Supplier: Aerotech, Inc.
Description: interfaces with Microsoft .NET including C#, VB.NET, Managed C++ or LabVIEW Standard quadrature or optional analog sin/cos encoder feedback with up to 65,536X interpolation Programmable micro-step resolution of up to 20,000X for smooth low-speed operation Linear and arc motion with
- Number of Axes / Motors: 4
- Peak Output Current: 5 amps
- Supply Voltage (AC): 100 to 230 volts
- Frequency: 50 Hz, 60 Hz
-
Description: 1-8 axes of stepper/servo control (any combination) Outputs standard +/- 10V or step & direction Servo update rates of 62.5 axis Motion Planner Software provided 10 Mbps twisted pair Ethernet TCP/IP and UDP protocol 4-8 digital outputs
- Number of Axes / Motors: 1 to 8
- D/A Resolution: 12 bits
- Supply Voltage (DC): 24 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Newark, An Avnet Company
Description: BREAKOUT BOARD, 3-AXIS MOTION CONTROLLER; Accessory Type:Motor Controller Breakout Board; For Use With:Trinamic TMC429-LI Triple-Axis Dedicated Motion Controller; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Newport MKS
Description: The HXP50HA-ELEC-D is the controller for the HXP50HA-MECA hexapod that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP50 is a cost-effective solution to complex motion applications that require repeataiblity and accuracy in up to six independent axes. Contrary
-
Supplier: Newport MKS
Description: The HXP100HA-ELEC-D is the controller for the HXP1000HA-MECA hexapod that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP100 is a cost-effective solution to complex motion applications that require repeataiblity and accuracy in up to six independent axes.
-
Supplier: Newport MKS
Description: The HXP100P-ELEC-D is the controller for the HXP100P-MECA hexapod that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP100P is a cost-effective solution to complex motion applications that require repeatability and accuracy in up to six axes. Contrary to the
-
Supplier: Enfield Technologies
Description: Enfield Technologies’ LS - C41 pneumatic systems controllers offer flexible PID with feed - forward control topology for the serious control systems engineer. The LS - C41contains the driver f or those valves that require it. The LS - C41’s adjustable gain, dead-band, and dither (both
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 5 volts
- Rated Power: 30.000000000000004 watts
- Continuous Output Current: -1.25 to 1.25 amps
-
Supplier: H2W Technologies
Description: The MCSA-30012-1 is a fully integrated single-axis programmable motion controller with built in servo amplifier, separate DC power supply, and cables. Assembly will be mounted to a chassis panel and completely wired. It uses a 32-bit RISC processor to provide high processing speeds.
- Number of Axes / Motors: 1
- D/A Resolution: 32 bits
- Maximum Output Voltage: -10 to 10 volts
- Continuous Output Current: 10 amps
-
Supplier: CEF Industries LLC
Description: applications. CEF electronics feature: Stand alone or integrated assemblies Full system design, development and qualification Velocity, position and load control Reduced or no standby current draw designs Wide temperature range analog, digital, or mixed electronics Fault-tolerant, high noise
-
Supplier: Broadcom Inc.
Description: The HCTL-1101 series is a high performance, general purpose motion control IC, fabricated in Avago Technologies CMOS technology. It frees the host processor for other tasks by performing all the time-intensive functions of digital motion control. The programmability of all control
- Configuration: IC / PCB-Mounted
-
Supplier: Newark, An Avnet Company
Description: MOTOR CONTROLLER, STEPPER, SOIC-20; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:570mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:8V; Supply Voltage Max:29V; Product Range:- RoHS Compliant: Yes
-
Supplier: Radwell International
Description: MOTION CONTROLLER IEC, MP2300/2310 SIEC (MECHATROLINK II), ANALOG MODULE, ML III NETWORK, 4 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Performance Motion Devices
Description: The Juno® Family of ICs provides advanced velocity and torque control for brushless DC, DC brush, and step motors. Available as a single, one-axis IC, Juno ICs provide full four-quadrant motion control, direct quadrature encoder input, profile generation, field-oriented control (FOC), and
- Supply Voltage (DC): 12 to 56 volts
- Communication: CANbus, RS232, RS485
- Setup: Computer Interface
- Configuration: IC / PCB-Mounted
-
Supplier: Industrial Indexing Systems, Inc.
Description: The Emerald Servo Drives can be configured as a standalone full featured position controller and drive combo or used in a networked automation system. At-A-Glance Designed to control high speed production machinery Ideal for web control, synchronized cut-off, form-fill-seal, cut and seal,
- Number of Axes / Motors: 2 to 32
- Operating Temperature: -10 to 55 C
- Setup: Computer Interface
- Communication: DeviceNet, Ethernet, RS232, SERCOS, USB
-
Supplier: Infineon Technologies AG
Description: PMSM/BLDC motor controller with additional 8-bit microcontroller iMOTION™ IRMC motor controller with Motion Control Engine (MCE 1.0) and 8051 MCU in QFN-32 package. The IRMCF183 is a flexible control solution for variable speed drives based on a dual core device. The motor
- Product: PWM Drive
-
Description: Combines the powerful features of the 6K Controller with the Gemini GV digital servo drive for a complete stand-alone servo solution in one small package Six powerful ranges for up to 11.8 kW of continuous power Full ASCII communication capability Control features such as registration,
- Number of Axes / Motors: 1
- D/A Resolution: 12 bits
- Maximum Output Voltage: 170 to 340 volts
- Continuous Output Current: 3 to 40 amps
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Belt Boss 1100 joins the current line up of belt boss units. This latest unit has been developed for the customers who want expanded capabilities never before offered or available in our other Belt Boss controllers. The Belt Boss concept has been proven by customer acceptance and repeat
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver Bipolar Analog, PWM 9-SIP
- Operating Temperature: -10 to 60 C
- Motor / System: DC Brushed Motor
- Features: Other
-
Supplier: Infineon Technologies AG
Description: PMSM/BLDC motor controller with additional 8-bit microcontroller iMOTION™ IRMC motor controller with Motion Control Engine (MCE 1.0) and 8051 MCU in QFP-48 package. The IRMCF171 is a flexible control solution for variable speed drives based on a dual core device. The motor
- Product: PWM Drive
-
Supplier: DigiKey
Description: Motor Driver Bipolar Analog, PWM 9-SIP
- Maximum Output Voltage: 11 to 13 volts
- Continuous Output Current: 0.4 amps
- Supply Voltage (AC): 12 to 15 volts
- Supply Voltage (DC): 12 to 15 volts
-
Supplier: OMEGA Engineering, Inc.
Description: The CN76000 1/16 DIN controllers provide economical control for a wide variety of processes, including heating, cooling, and heat/cool. When used with the proper transmitters, these devices can also control pressure, flow, humidity, motion, or pH. The front panel is NEMA 2, 3R, and 12
- Number of Control Outputs: 2 outputs
- Accuracy: 0.25 ±% FS
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
-
Supplier: Lingto Electronic Limited
Description: SENSOR LINEAR ANALOG 6UDFN
-
Supplier: Nutfield Technology
Description: The Pipeline-2 Scan Controller includes Pipeline-1 capabilities adding Ethernet, dedicated stepper motor output, analog and digital I/O, and on-board flash hardware for Standalone/Flash operation. The Pipeline-2 Scan Controller coordinates any laser with a 2-axis or 3-axis galvo
- Supply Voltage (DC): 5 to 24 volts
- Resolution: 10 bits
- Number of Axes / Motors: 2 to 3
- RAM: 64 MB
Find Suppliers by Category Top
Featured Products Top
-
, eliminating the need for a separate PLC or other low-level controller. The MP2600iec motion controller provides machine control and monitoring via 15 discrete inputs, 11 discrete outputs, one analog input and one analog output. All of these inputs and outputs can be controlled via execution of any of the (read more)
Browse Motion Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
MICROMO launches the new MC3/MCS motion control family - an extensive and versatile basis for the complete FAULHABER motion system. The new controllers are optimized for use with FAULHABER motor technologies, offer electronics (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO -
flexibility and performance for semiconductor, photonics and SR-Microscopy applications PI (Physik Instrumente), a global leader in nanopositioning and precision motion and positioning systems, has introduced the E-713 series, its newest motion controller generation engineered for (read more)
Browse Motion Control Systems Datasheets for PI (Physik Instrumente) L.P. -
Using the Joystick Interface for Analog Signal Control of the E-873 Piezo Stick-Slip Motor Controller (read more)
Browse Datasheets for PI (Physik Instrumente) L.P. -
Cable is molded into end fitting Integrated Controller Options Analog or Digital Control Max Stroke Length is limited up to 600mm 12 or 24 VDC The Underwater easyE® is the perfect solution for your underwater motion control (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
316) Stainless steel brackets Cable is molded into end fitting Integrated Controller Options Analog or Digital Control Max Stroke Length is limited up to 600mm 12 or 24 VDC The Underwater easyE® is the (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
applications that require more advanced control capabilities, ElectroCraft's PRO Series is the answer. The PRO Series drives incorporate a fully programmable motion controller with built-in networking and are available in a variety of hardware configurations including stand-alone, PCB mount or as part of an (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
Integration Unlike analog fluid systems, the ZIMM ZA Series interfaces directly with modern PLC architectures, digital drive controllers, and smart sensors. This enables instant access to real-time diagnostic data, automated multi-axis synchronization, simplified (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
motor is capable of handling intermittent overload conditions to address highly dynamic motion over shorter cycle times. This brushless servo motor comes standard with digital hall sensors, and analog hall sensor feedback is available on request. This option is ideal to eliminate the need (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
Position sensors with signal processor TE1 Series of linear position sensors have stroke lengths up to 150 mm and feature integrated signal conditioning with current or voltage outputs. This feature lets you connect the sensor directly to the analog input of the controller (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
Hyperbit: Patented New Technology Increases DAC Resolution and Provides Improved Positioning Resolution.
compatibility with legacy software. Applications range from scanned-probe microscopy and nanofabrication to advanced lithographies and optical tweezers. Most motion devices are fundamentally analog. Since today's is a digital world, an analog drive command is usually generated by a digital-to-analog converter
-
Agilent: Five Hints for Debugging Microcontroller-Based Designs
Hint 1: Verifying quadrature encoder signals in a motion control system Using a mixed analog and digital signal oscilloscope to simultaneously monitor the signal levels of a quadrature encoder, an LS7083 converter chip, and a motor's positive lead. Hint 2: Implementing a simple voltage follower
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
many axes the stage system includes. The 5 electrical leads are easy to handle in one moving cable carrier. Each axis carries its own motion controller independently. All leads to motor, sensors and encoder systems have a length of typically less than 20 cm. More important, all the electrical
More Information Top
-
Real-time hybrid simulation using the convolution integral method
The real-time hybrid simulation facilities at the University of Connecticut include a servo-hydraulic actuator and corresponding analog motion controller as shown in figure 3.
-
ADLINK Technology's Advanced DSP-based Servo Motion Controller
Based on over ten years of experience in developing PC-based motion controllers, ADLINK designed the PCI-8253/8256/8256 to take full advantage of the latest digital signal processing technologies to provide a ±10 V analog motion controller with full closed-loop control …
-
TM41 Analog Input Too Slow - Entries - Siemens Industry Online Support – Siemens AG
I am trying to use the TM41 to interface an older motion controller ( analog reference voltage) with Sinamics drive systems.
-
Embedded Software
We have seen at section 2.3 how control engineers moved from analog controllers to computers.
-
An FPGA-Based Multiple-Axis Motion Control Chip
The multiple-axis motion control system is implemented on a platform consisting of a chip-based multiple-axis motion controller , analog ac servo drivers, a selective compliant assembly robot arm robot, and a host personal computer.
-
Advances in Manufacturing Technology
Feedback module feedback the motor speed and displacement through photoelectric encoder and speed, position detection device to the motion controller , analog acquisition module will feedback the running current and voltage of motor to the motion controller.
-
An FPGA-Based Multiple-Axis Motion Control Chip
The multiple-axis motion control system is implemented on a platform consisting of a chip-based multiple-axis motion controller , analog ac servo drivers, a selective compliant assembly robot arm robot, and a host personal computer.
-
Digital current control techniques for voltage source inverters
In addition, the complexity of the analog controller is moved from hard- ware to software implementation.
-
Steering and control of a passively articulated robot
An analog joystick on the pendant is connected to two channels of the motion controller ’s analog input.
-
VLT local control unit real-time environment
•standard VME boards (CPU, digital and analog I/O, motion controllers etc.
Indicates content that may require registration and/or purchase.