Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Austenitic manganese steel castings
-
Supplier: SAE International
Description: This specification covers flash welded rings made of corrosion and heat resistant austenitic steels and austenitic-type alloys of iron, nickel, or cobalt.
-
Supplier: SAE International
Description: This specification covers flash welded rings made of corrosion and heat resistant austenitic steels and austenitic-type alloys having base of nickel or cobalt (See 8.1 ).
-
-
Supplier: SAE International
Description: This specification covers flash welded rings made of corrosion and heat resistant austentic steels and austenitic-type alloys of iron, nickel, or cobalt (See 8.2 ).
-
Description: carburization and thermal cycling are required. Heat exchangers, furnace parts, muffles and retorts, annealing covers, food processing equipment, cryogenic structures. DESCRIPTION Type 330 stainless 1. 330 steel is an austenitic heat and corrosion resisting alloy that offers a
- Applications: Resistance Alloy / Heating, Other
- Coil Stock: Yes
- Elongation: 45 %
- Finish: Polished
-
Description: Strip, Coil, Foil, Wire, AMS 5512 APPLICATIONS Collector rings, airplane exhaust stacks, annealing box covers, jet engine parts, expansion joints, tubing, fasteners, flexible metal hose and bellows DESCRIPTION Type 347 is a stabilized austenitic stainless steel
- Applications: Aerospace / Aircraft (AQ), Other
- Coil Stock: Yes
- Elongation: 40 %
- Finish: Polished
-
Description: Strip, Coil, Foil & Wire, AMS 5523, ASTM A167 APPLICATIONS Furnace parts, Heat Exchangers, Paper Mills DESCRIPTION Type 309 is an austenitic chromium nickel stainless steel (.08% max carbon). Type 309 is employed for parts requiring both corrosion and heat
- Applications: Resistance Alloy / Heating, Other
- Coil Stock: Yes
- Elongation: 40 %
- Finish: Polished
-
Description: Strip, Coil, Foil & Wire, ASTM A666, ASTM A240 APPLICATIONS Springs Fasteners Utensils Food Service Appliances Automotive Trim Clamps DESCRIPTION Type 201 stainless steel is an austenitic
- Applications: Automotive / Vehicular, Other
- Coil Stock: Yes
- Elongation: 8 to 40 %
- Finish: Polished
-
Supplier: SAE International
Description: This specification, in conjunction with the general requirements for steel heat treatment covered in AMS2759, establishes the requirements for annealing, stress relieving, and stabilizing heat treatment of austenitic corrosion-resistant steel parts. Parts are defined in AMS2759.
-
Supplier: Fischer Technology, Inc.
Description: with customer-specific standards possible Typical fields of application Measurement of the ferrite content in: Duplex steel Austenitic steel welds (tubes, sheets) Normal steel with austenitic chrome alloy steel welded cladding (boilers, vessels)
- Form Factor: Portable / Hand Held / Mobile
- Instrument Type: Material Condition
- Technology: Magnetic
-
Description: Parallel pins, of unhardened steel and austenitic stainless steel
-
Description: Parallel pins with internal thread, of unhardened steel and austenitic stainless steel
-
Description: Welding -- Determination of Ferrite Number (FN) in austenitic and duplex ferritic-austenitic Cr-Ni stainless steel weld metals
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: NACE International
Description: Examines varying procedures used by industry to protect austenitic stainless steel equipment while idle. Basic protection methods include nitrogen purging, alkaline wash solutions, and dry air purging. Protection of reactors is also addressed. Key words: alkaline washing,
-
Supplier: Accuris
Description: AUSTENITIC STAINLESS STEEL
-
Supplier: Accuris
Description: AUSTENITIC MANGANESE STEEL CASTINGS
-
Supplier: AMPP Resources
Description: This standard practice provides mitigation methods to protect austenitic stainless steels and other austenitic alloys from polythionic acid (PTA) stress corrosion cracking (SCC) that can occur during a shutdown of refinery equipment. A shutdown includes the actual down time
-
Supplier: American Welding Society (AWS)
Description: Calibration procedures are specified for a number of commercial instruments that can then provide reproducible measurements of the ferrite content of austenitic stainless steel weld metals. Certain of these instruments can be further calibrated for measurements of the ferrite content
-
Supplier: American Welding Society (AWS)
Description: Calibration procedures are specified for a number of commercial instruments that can then provide reproducible measurements of the ferrite content of austenitic stainless steel weld metals. Certain of these instruments can be further calibrated for measurements of the ferrite content
-
Supplier: NACE International
Description: This recommended practice provides methods to protect austenitic stainless steel and other austenitic alloys from polythionic acid stress corrosion cracking (SCC) occurring during downtimes and contiguous shutdown and start-up periods. This recommended practice is directed
-
Supplier: NACE International
Description: This recommended practice provides methods to protect austenitic stainless steel and other austenitic alloys from polythionic acid stress corrosion cracking (SCC) occurring during downtimes and contiguous shutdown and start-up periods. This recommended practice is directed
-
Supplier: Accuris
Description: ELECTRODES, WELDING COVERED: AUSTENITIC STEEL
-
Supplier: American Welding Society (AWS)
Description: This document presents a detailed discussion of the metallurgical characteristics and weldability of many grades of austenitic stainless steel used in piping and tubing. The delta ferrite content as expressed by ferrite number (FN) is explained, and its importance in minimizing hot
-
Supplier: Spirax-Sarco
Description: The Fig 16 and Fig 16L are austenitic stainless steel screwed Y-type strainers. The Fig 16 is 316 and the Fig 16L is 316L. The standard stainless steel screen is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as monel screens. The
- Applications: General Purpose
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless
- Media: Liquid, Gas, Steam
-
Supplier: CSA Group
Description: ISO 13521:2015 specifies austenitic manganese cast steels for wear-resistant service. The grades covered by this International Standard will experience maximum service life in applications where the surface of the casting is subject to impact.
-
Supplier: BNB INT. Co., Ltd.
Description: It is used as an alternative to hardened stainless steel for quality conditions and tensile force. Production Range of SUS304 0.5mm-50.8mm Applications of SUS304 Electronics, Medical devices, Kitchen wears, Slide rails, Valves, Ball mills, Spray, pumps
- Applications: Electronics / Electrical, Medical / Biotech, Sprayers / Pumps, Valves, Specialty / Other
- Diameter / OD: 0.0197 to 2 inch
- Features: Corrosion Resistant, Nonmagnetic
- Metal / Alloy Type: Stainless Steel
-
Supplier: Spirax-Sarco
Description: The DCV41 is an austenitic stainless steel disc check valve available with either screwed or socket weld end connections. Its function is to prevent reverse flow on a wide variety of fluids for applications in process lines, hot water systems, steam and condensate systems.
- Media: Air, Water, Gas, Steam
- Media Temperature: -20.2 to 752 F
- Number of Ports/Ways: 2
- Pressure Rating: 719 psi
-
Supplier: Spirax-Sarco
Description: The FTS14 is an austenitic stainless steel ball float steam trap with an integral automatic air vent. It provides efficient condensate drainage and prompt air removal to ensure process equipment operates to its maximum potential. As standard the FTS14 has horizontal connections with
- Connection Style: Socket Weld / Tube, Flanged, Threaded
- Material: Steel - Stainless
- Maximum Operating Pressure: 363 psi
- Mechanical Steam Traps: F&T Trap
-
Supplier: Universal Wire Works Inc.
Description: Universal 320 produces a fully austenitic deposit for welding Carpenter Stainless No. 20Cb 3 (wrought form) or Durimet 20 (cast form) or similar alloys. The 320 alloy was developed to give improved resistance to the corrosive action of sulfuric acid.
- Applications: Other
- Elongation: 38 %
- Performance Features: Corrosion Resistant
- Shape / Form: Other
-
Supplier: ASTM International
Description: Specification for Sintered Austenitic Stainless Steel Structural Parts
-
Supplier: Spirax-Sarco
Description: The CAS14 and CAS14S are austenitic stainless steel ball float gas /air drain traps. They provide efficient condensate drainage from compressed air and other gas systems, allowing the process to operate to its optimum potential. The connections are in the vertical plane for flow
- Actuation: Mechanical Device
- Media Temperature: 437 F
- Metals: Stainless Steel, Other
- Valve Size: 0.5000 to 1 inch
-
Supplier: Roda Specialty Steel
Description: Grade: 316/L Cold Drawn Annealed
- AISI Grade: 316
- Overall Width / OD: 0.0680 inch
- Processing Features: Wrought, Cold Finished / Rolled / Drawn
- Shape / Form: Wire / Shaped Wire
-
Supplier: Loos & Co., Inc.
Description: super austenitic stainless steel is suitable for well conditions with CO2 , H2S and Chlorides. The high molybdenum content and nitrogen provide resistance to pitting and crevice corrosion, while copper enhances resistance to sulfuric acid. UNS S32205 – Grade 2205 is a duplex stainless
- AISI Grade: 302
- Applications: Oil and Gas, Other
- Overall Length: 120000 to 300000 inch
- Overall Thickness: 0.0660 to 0.1250 inch
Find Suppliers by Category Top
Featured Products Top
-
AUSTENITIC, MARTENSITIC, FERRITIC STAINLESS STEEL Stainless steel is the generic name for the widely popular family of corrosion resistant metal alloys. Though there are a number of different (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Austenitic Stainless NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
. Higher strengths are attainable through cold working the material and is still fully austenitic after severe cold-working. This working does not enhance the anti-galling properties as is normal for carbon steels and some stainless steels. The benefit to the cold or hot work put into the material (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
Austenitic Stainless Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
/paper production, desalination plants, marine application, flue gas scrubbers and food processing AL-6XN® is low carbon, nitrogen bearing super austenitic stainless steel. The alloy was designed to be a seawater resistant material and has been found to be (read more)
Browse Rolled Metals and Drawn Metals Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
hospitals, kitchens and food processing plants. Aesthetic Appearance – The bright easily maintained surface of stainless steel provides a modern and attractive appearance. Strength-to-Weight Advantage – The work hardening property of austenitic grades (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
magnetic. The specific grade and alloy composition will dictate its magnetic properties Austenitic Stainless Steel: Grades like 304 and 316, are non-magnetic Ferritic Stainless Steel : Such as 430, are typically magnetic Martensitic Stainless (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
17-7PH® stainless steel (S17700, DIN 1.4568, ASTM A693). The “PH” denotes precipitation hardening, also called age hardening, a heat treatment technique intended to increase strength. 17-7PH behaves similarly to type 301 in its semi-austenitic (read more)
Browse Stainless Steel Alloys Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
Product Details 316 Stainless Steel Balls Applied Area: 316 stainless steel ball is used in many special industry as iatrical instrument,chemical industry, avigation, scent bottle, sprayer, valve, nail polish,mobile phone fittings. Speciality: Austenitic (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
, air condition, medicinal materials,automotive fittings,bearing, nursing bottle and so on. Speciality: A representative of Austenitic stainless steel.it is nonmagnetic,but magnetic after rolling, and the magnetism can be taken out, HRC≤26.It has good antirust and (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Conduct Research Top
-
What is Austenitic Stainless Steel?
Stainless steel, including austenitic stainless steel, is popular for its strength, durability, and corrosion resistance. It's aesthetically pleasing, easy to produce, clean, and maintain, and environmentally friendly, making it a top choice for components for architecture, automobiles, and many
-
Austenitic, Martensitic, Ferritic Stainless Steel
Stainless steel is the generic name for the widely popular family of corrosion resistant metal alloys. Though there are a number of different stainless steels, austenitic vs. martensitic, for example, the one commonality that they all share is a 10.5% minimum chromium content. Once chromium
-
Which Austenitic Stainless Steel Spring Pin is Best for Dynamic Loading?
This White Paper details the specific design differences between both Austenitic Stainless Steel Slotted Spring Pins and Coiled Spring Pins and explains which Spring Pin is best for dynamic loading.
-
Unique Qualities of Stainless Steel PH15-7MO
as compared to the Austenitic (300 series) or Martensitic (400 series) grades of stainless steel. Austenitic grades cannot be heat treated after fabrication, and the Martensitic grades, although heat treatable, do not make terrific retaining rings. From a purely visual perspective, it is not proper
-
17-4 Stainless Steel Investment Casting and its Applications
Stainless steel is produced in a large number of grades that have austenitic, ferritic or martensitic structures. 17-4 is a martensitic grade that can be precipitation hardened, (leading to the 17-4 PH designation). It's often investment cast and is a good choice for parts requiring high strength
-
Custon 450 & Custom Alloy
When austenitics aren't strong enough and martensitics do not provide enough corrosion resistance, there is custom 450 steel. This powerful stainless steel splits the difference between the two, providing uncommon strength and corrosion resistance in a single package. No wonder it finds uses across
-
Promising Future for New, Implantable Titanium Alloys
Biomedical applications have long utilized austenitic stainless steels, titanium alloys and cobalt-chrome-molybdenum alloys for their excellent mechanical properties and sufficient biocompatibility and corrosion resistance. However, long-term biomed implants have demonstrated that these materials
-
The Advantages of Rolled Tubular Spacers Over Cut Tubing
Spacers can also be used as stand-offs, bushings, tension sleeves, axles and pins. Common materials for Tubular Spacers include low carbon steel, galvanized steel, aluminum, and austenitic stainless steel. Other materials are sometimes used based on the specific application requirements.
More Information Top
-
A Century of Stainless Steels
The high temperature creep properties of the modified D9 austenitic steels were found to be superior to the conventional 316 austenitic stainless steel.
-
Stainless steel 2000
Austenitic Steel 39 .
-
ASTM DS67C - Handbook of Comparative World Steel Standards
… AFNOR NF A 49-250:1979 AFNOR NF A 49-317:1980 AFNOR NF A 49-647:1979 Welded Plain End Tubes of Commercial Quality for General Purposes at Mean Pressure Dimensions - Technical Delivery Conditions Seamless Austenitic Steel Tubes for Use at …
-
Welding Metallurgy and Weldability of Stainless Steels
Survey on Reheat Cracking in Austenitic Steels and Ni-Base Alloys, IIW Document IX-1876-97, International Institute of Welding, Paris.
-
Advances in Materials Technology for Fossil Power Plants: Proceedings from the Seventh International Conference 2013
Steam Oxidation of the Novel Austenitic Steel of Fe-20Cr-30Ni-2Nb (at.%) at 973 K ...................................................................................
-
Advances in Materials Technology for Fossil Power Plants: Proceedings of the Sixth International Conference (2010)
To operate beyond this limit, vastly improved austenitic steels and alloys such as HR3C, NF 709, Super 304 H, 347 HFG, HR6W, are being evaluated.
-
Stainless Steels for Design Engineers
In austenitic steels , manganese is generally present at a level of around 1.5% as a deoxidant and as a substitute for some nickel.