Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advanced Interconnections Corp.
Description: BGA Socketing Systems from Advanced offer an economical and dependable alternative to direct device attach. Our patented SMT designs are field-proven in production, development, programming and test applications. Compact designs and patented features offer you cost effective solutions for
- Number of Contacts: 4 to 1,936
- Contacts Pitch: 0.8 to 1.27 mm
- Output (Bottom) Side Package: BGA, LGA
- Features: Gold Plating, IC Headers, IC Socket, Low Profile Pins, Machined Pins, Open Top Socket, Other, Receptacle, SMT, Solder, Solder Tail Pins, Test / Prototyping Socket, Through-hole
-
Supplier: Advanced Interconnections Corp.
Description: Using our exclusive, field-proven eutectic solder ball terminal design, the SMT Adapter from Advanced provides a reliable solution for mounting or socketing LGA or re-worked BGA devices. Use in connection with our BGA Sockets for LGA to BGA conversion or board to board
- Number of Contacts: 4 to 1,936
- Contacts Pitch: 0.8 to 1.27 mm
- Output (Bottom) Side Package: BGA, LGA
- Features: Gold Plating, IC Headers, Low Profile Pins, Machined Pins, Other, SMT, Solder, Solder Tail Pins, Test / Prototyping Socket, Through-hole
-
Supplier: Ironwood Electronics, Inc.
Description: Ironwood leads the industry in BGA probing systems. Most of our BGA probing systems are modular. We have developed probing adapters for 0.75mm pitch BGA packages. Some of our BGA probing adaptors incorporate our own high performance GHz BGA sockets. Most of
-
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Reduce high-density interconnect (HDI) construction by adapting smaller pitch devices to larger footprints Convert 0.4mm and 0.5mm pitch footprints to 1mm or 1.27mm pitch (Please contact factory for other pitch requirements) Enable the use of standard line and trace spacing Eliminate the
- Operating Temperature: 105 C
- Contacts Pitch: 0.4 to 1.27 mm
- Output (Bottom) Side Package: BGA
- Features: None, Other, SMT
-
Supplier: ODG (Origin Data Global)
Description: BGA-484 SMT ADAPTER 1.27 MM PITC
-
Supplier: DigiKey
Description: BGA-42 TO DIP-42 SMT ADAPTER
-
Supplier: Acme Chip Technology Co., Limited
Description: BGA-25 TO DIP-25 SMT ADAPTER
- Development Tool: Break Out Board
- Category: Development Board
-
Supplier: Advanced Interconnections Corp.
Description: This micro-BGA Socket Adapter System in 0.50mm and 0.65mm pitch from Advanced is a breakthrough in fine pitch socket technology. The patented design offers the reliability of screw-machined terminals with multi-finger contacts in a compact SMT socket. At only 2.00mm larger than the
- Number of Contacts: 4 to 900
- Contacts Pitch: 0.5 to 0.65 mm
- Output (Bottom) Side Package: BGA, LGA
- Features: CSP, Gold Plating, IC Headers, IC Socket, Low Profile Pins, Machined Pins, Open Top Socket, Other, Receptacle, SMT, Solder, Solder Tail Pins, Test / Prototyping Socket, Through-hole
-
Supplier: Ironwood Electronics, Inc.
Description: Ironwood leads the industry in BGA probing systems. We have developed probing adapters for 0.75mm pitch BGA packages. Some of our BGA probing adaptors incorporate our own high performance GHz BGA sockets. Most of our BGA probing systems are modular and are
- Number of Contacts: 96
- Contacts Pitch: 1.27 mm
- Centers Pitch: 1.27 mm
- Output (Bottom) Side Package: BGA
-
Supplier: Newark, An Avnet Company
Description: NXP LEAD FREE MPC5554 BGA TO PGA ADAPTER
-
Supplier: Ironwood Electronics, Inc.
Description: These adapters provide ZIF sockets for the BGA device. Several styles of ZIF sockets are employed, includng "Clam Shell", "Open Top", and "Open Top with Lever". All of the ZIF sockets employ gold contacts and are capable of 10,000 insertion cycles.
- Number of Contacts: 352 to 561
- Output (Bottom) Side Package: BGA
- Features: Gold Plating, Open Top Socket, Other, Solderless, ZIF Lock
- Product Type: Prototyping Adapters
-
Supplier: Ironwood Electronics, Inc.
Description: BGA pattern. The epoxy over-molded female BGA socket is soldered to a PCB using standard soldering methods. A corresponding male pin BGA adapter, to which the user attaches their BGA chip, is plugged into the female socket on the board. The chip is interconnected,
- Number of Contacts: 1,020
- Contacts Pitch: 1 mm
- Output (Bottom) Side Package: BGA
- Features: Gold Plating, Low Profile Pins, Machined Pins, Other, SMT
-
Supplier: Newark, An Avnet Company
Description: SMD TO PIN OUT ADAPTER - BGA-324; Board Type:PCB, IC to Pin out Adapter; Board Material:Epoxy Glass Composite; Hole Diameter:0.96mm; External Height:76.2mm; External Width:76.2mm; Board Thickness:1.57mm; Body Material:FR4 Epoxy GlassRoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: NXP LEAD FREE 324 PIN 1.0 MM PITCH BGA /LGA ZIF SOCKET ADAPTER SET WITH RECEIVERS
-
Supplier: Sensata Technologies
Description: Lid and adapter molded to allow low cost solutions High force delivery system (up to 40lbf) A variety of contact technologies can be used for this socket ranging from elastomers to spring pins Two finger knob - easy to operate even at high force Lid assembly can be easily removed Lid has
- Product Type: IC Socket
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Solderless Spring-Probes pressure mount to the test board and device solder ball or pad Only 0.077 [1.96] signal path Very low inductance and capacitance Small footprint allows max. use of test board area Chip guides allow accurate device location Spring loaded contacts provide high cycle
- Contact Resistance: 40 milliohms
- Contacts Pitch: 0.2 to 0.8 mm
- Output (Bottom) Side Package: BGA, DIP
- Features: Clamshell Socket, Gold Plating, IC Socket, Nickel Plating, Other, Solderless, Spring Loaded, Test / Prototyping Socket
-
Supplier: Integrated Device Technology
Description: The 89HP0504P Repeater Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 5Gbps, PCIe 2.1 Repeater IC product. This board features a full 16-lane connection from a host through the repeaters to an end-point device installed in the PCIe slot. Any width adapter
- Category: Development Board
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 32GB microSDHC(TF) Essential C10 w/Adapter Product overview: MB-MSBGVE0BGA-SH from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers
-
Supplier: DigiKey
Description: MPLAB® PM3 MPLAB® PM3 Socket Module - BGA
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1214978-ICESABCM225-01 Category: Development Boards, Kits, Programmers>Programming Adapters, Sockets Series: iCE40™ Package: Bulk For Use With/Related Products: ICEPROGM1050-01 iCEprog Desktop Programmer Standard Package: 1 Module/Board Type: Socket Module - BGA
- Category: Development Board
-
Supplier: Lingto Electronic Limited
Description: BGA PIN ADAPTER 1.27MM SMD
-
Supplier: Powell Electronics, Inc.
Description: BGA adapter 1.27 mm grid pluggable into
-
Supplier: Quarktwin Technology Ltd.
Description: PCIe Adapter Card Interface 256-PBGA (17x17)
- Package Type: BGA
- Features: Other, RoHS Compliant
-
Supplier: PACE
Description: For use with TF 1700 & TF 2700 BGA Rework SystemsContains main nozzle and adapters for 1mm sq, 2mm sq, 3mm sq, 4 mm sq, 5mm sq, 6mm sq, 7mm sq, & 8mm sq components.
- Features: Accessory / Other
- Process Capability: Soldering Equipment
-
Supplier: Radwell International
Description: ZEBRA EVM/EMC, ET5X 4 -SLOT BATTERY CHARGER FOR OPTIONAL BATTERY POWER PACK, CAN BE DOCKED IN 4-SLOT CRADLE VIA ADAPTER CUP (SOLD SEPERATELY) OR USED STANDALONE (REQUIRES PWR-BGA12V50W0WW, CBL-DC-388A. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Quarktwin Technology Ltd.
Description: Ethernet Adapter IEEE 802.3, 10/100/1000 Base-T/TX PHY PCI Express Interface 169-FBGA (14x14)
- TJ: 0 to 55 C
- Package Type: BGA
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: XpressConnect™ Retimers provide best-in-class signal conditioning for PCI Express® 5.0 and Compute Express Link™ 1.1/2.0 interconnects and support Intel's® PCIe 5.0 Retimer Supplemental Features and Standard BGA Footprint specification. XpressConnect Retimers triple the reach of PCIe Gen 5
- Features: Bus Interface / Adapter
-
Supplier: Aries Electronics, Inc.
Description: pitch available from 0.20mm Socket lid nests device into socket for a reliable connection Suitable for prototyping, test, or burn-in of CSP, BGA, µBGA and LGA devices ZIF style socket using Aries solderless, Au-plated pressure mount Spring Probe Special lid designs and/or materials can
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 5.08 to 20.32 mm
- Features: CSP, Gold Plating, IC Socket, Nickel Plating, Other, Press-fit, Solderless, Spring Loaded, Test / Prototyping Socket
- Product Type: IC Probing / Analysis Adapters
-
Supplier: Edmund Optics Inc.
Description: design to provide full hemispherical illumination. Comes standard with a 3-screw lens adapter to allow direct attachment to a video lens. If no lens is being used, the adapter can be easily removed and the mounting taps in the rugged, aluminum base utilized to secure the lamp into
- Active Area Diameter or Length: 4.00000216 inch
- Lifetime: 7,000 hours
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1101426-TSI350A-66CLV Category: Integrated Circuits (ICs)>Interface - Specialized Series: PCI Express® (PCIe) Package: Tray Applications: PCIe Adapter Card Standard Package: 90 Mounting: SMD (SMT) Package / Case: 256-BGA Supplier Device Package: 256-PBGA (17x17)
- Device Type: Sensor Interface
-
Supplier: Broadcom Inc.
Description: The PCI 9030 PCI SMARTarget™ I/O Accelerator provides an array of features that define a performance, flexibility and simplicity in PCI designs. A 32-bit, 33MHz PCI v.2.2-compliant device with burst transfers up to 132Mbytes/sec, the PCI 9030 delivers high performance to new PCI-based
- Pin Count: 176 #
- Supply Voltage: 3.3 V
- Device Type: Line / Bus Driver
- Technology: PCI
-
Supplier: Infineon Technologies AG
Description: drives Battery powered tools Applications Adapters and chargers Cordless power tools and outdoor power equipment Light electric vehicles (LEV) Microinverter solutions Designers who used this product also designed with IRS4427S | Gate driver ICs 1ED44173N01B | Gate driver ICs 1EDI60N12AF |
- rDS(on): 0.003 ohms
- TJ: -55 to 175 C
- VGS(off): 2 to 4 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Infineon Technologies AG
Description: XMC7200 evaluation board USB Type-A to Mirco-B cable 12V/3A DC power adapter with additional blades Six jumper wires (five inches each) Quick start guide Summary of Features Evaluation board for XMC7200D-E272K8384 in BGA package with 272 pins dual-core Arm®Cortex® -M7 CPUs running at
- Category: Development Board
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Current Limiting < ±5% Internal PWM Leading Edge Blanking BiCMOS technology for low power consumption and wide VCC voltage range Built-in Frequency jitter and Soft gate drive for low EMI Potential Applications Adapter/Charger, Blue Ray/DVD player, Set-top Box, Digital Photo Frame Auxiliary
- Output Power: 23 watts
- Operating Temperature: -40 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies introduces the SMA Male to SMA Male RF Adapter, a precise RF connector attachment that creates a secure, low-loss link between two SMA female ports. This small adapter offers constant performance across a wide range of wireless communication systems (read more)
Browse RF Adapters Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies offers the SMA Female to SMA Male to SMA Female RF Adapter, which is intended for efficient signal splitting and connecting in RF systems. This T-type adapter splits a single SMA male input into two SMA female outputs, making it perfect (read more)
Browse RF Adapters Datasheets for Eteily Technologies India Pvt. Ltd. -
Maury offers a full range of in-series and between-series metrology-grade RF coaxial and waveguide adapters in most popular connector types, including 1.85mm, 2.4mm (Q), 2.92mm (K), 3.5mm, 7mm, 14mm, type N, (50 and 75 ohm), BNC (50 and 75 ohm) TNC, AFTNC, TNCA, LPC/OSP, and (read more)
Browse RF Adapters Datasheets for Maury Microwave -
Cinch Connectivity Solutions, a Bel group company, now offers a 2.92 mm Quick Connect Adapter and High-Frequency SMA Quick Connect Adapters, designed to adapt from a standard threaded jack to a Quick Connect Plug. These adapters allow for rapid test connections to devices using 2.92 mm and SMA (read more)
Browse RF Adapters Datasheets for Heilind Electronics, Inc. -
Qualtek's USB Type-C Power Supply Receptacle adds a powered USB-C outlet easily, without an external power supply—perfect for jobs requiring convenient power.
(read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
Custom Wall Plug-In Power Supplies Wall plug-in power supplies and transformers—also referred to as AC adapters, wall bumps, wall warts, and power cubes—are essential (read more)
Browse AC-DC Adapters Datasheets for Triad Magnetics -
February 10th, 2021
TDK Corporation announces the addition of the 50V, 200V, 400V and 500V models to the 5kW, 10kW and 15kW power platforms of the TDK-Lambda Programmable DC Power Supply Series which target the Automotive (Component and Subsystem) Aerospace System and Renewable Energy market segments to deliver higher Output current without the need to parallel multiple units.
... (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
The GOSPELL GP303E-050-300 is a solid wall-mounted AC/DC power adapter designed for use with multiple devices in a variety of situations.EU standard compliance, with a wide input voltage (100–240 VAC) and a steady output of 5 V DC at 3 A (15 W), gives this compact power adapter the (read more)
Browse AC-DC Adapters Datasheets for TPS Elektronik GmbH -
The UIYWTCWR90A82T125SF Waveguide to Coaxial Adapter is a high-performance microwave device, designed specifically for the 8.2-12.5GHz frequency band to efficiently convert waveguide signals to coaxial signals. With its exceptional electrical performance and reliability, it is widely used (read more)
Browse Waveguide-to-Coaxial Adapters Datasheets for UIY Inc. -
Right Angle 90° Waveguide to Coaxial Adapter (read more)
Browse Waveguide-to-Coaxial Adapters Datasheets for UIY Inc.
Conduct Research Top
-
Giga-snaP BGA SMT Adapters
The new Giga-snaP line of BGA SMT adapters provide the most reliable interconnect to BGA SMT pads. These patent pending adapters remain attached through many solder cycles and will not warp as plastic molded parts. They also offer half the insertion force of other SMT adapters.
-
BGA Socket Adapter System Provides Reliable Test Equipment Connection for Engine Performance Analysis (.pdf)
A major electronics test equipment manufacturer developed a new engine control unit test board to calibrate embedded semiconductor automotive engine control devices. These automotive engine control devices are critical to the power train performance of the vehicle and must be accurately calibrated
-
Socket-Adapter Systems: A Practical Test Alternative (.pdf)
Traditional one-piece, clam¬shell-design test sockets are useful diagnostic tools for establishing or evaluating device functionality. However, they tend to be less satisfactory for validating fine-pitch packages such as ball grid ar¬ray (BGA) and land grid array (LGA), which are gaining popularity
More Information Top
-
Solder joint attachment reliability and assembly quality of a molded ball grid array socket
The mechanical insertion of the BGA adapters into the surface-mounted sockets is performed with a universal testing system in order to minimize insertion variations.
-
Giga-snaP BGA SMT Adapters
A corresponding male pin BGA adapter , to which the user attaches their BGA chip, is plugged into the female socket on the board.
-
Ironwood Electronics releases SF-BGA141A-B-32F BGA socket adapter
LS-BGA141A-31 BGA adapter , to which the user attaches a target 141 pin Linear's power supply chip or other compatible chip, is plugged into the female BGA socket on the board, thereby chip is interconnected and the system is ready to …
-
uBGA
BGA Socket and BGA Adapter Systems .
-
BGA Test Socket
BGA Socket and BGA Adapter Systems .
-
Pads / Adapters
Giga-snaP⢠line of BGA adapters provide the most reliable interconnect to BGA SMT pads.
-
http://www.microsemi.com/document-portal/doc_download/131100-qfpbga
- The Ball Grid Array ( BGA ) Adapter /Socket Module consists of two parts: the male pluggable adapter and the ultra light insertion force surface mount adapter socket.
-
Socket-Adapter Systems: A Practical Test Alternative (.pdf)
Soldered to a lead-free BGA adapter , the device is converted from SMT to thru-hole; the device/adapter assembly can then be plugged into the board-mounted socket.
-
Page 1. Semiconductor parts with 005 in root number
272 BGA ADAPTER SOCKET .
-
Page 1. Semiconductor parts with 054 in root number
329- 31x31mm, 1.27mm BGA ADAPTER SOCKET .
Indicates content that may require registration and/or purchase.