Products/Services for BNC ECG

  • Medical Cable Assemblies-Image
    Medical Cable Assemblies - (92 companies)
    Long-life patient interfaces include medical cable assemblies for ultrasound imaging and ECG diagnostic testing. These cables are durable, flexible and wear-resistant. Limited-use interfaces include ICU and CCU monitor cables, as well as ECG diagnostic...
    Product Category
    Cable Insulation
    Cable Shielding
  • Coaxial Connectors-Image
    Coaxial Connectors - (611 companies)
    ...length of cable. Types of Coaxial Connectors. There are many different types of coaxial connectors. Many products use lettered or numbered designations. Lettered connectors include BMA, BMMA, BNC, BNC, DVI, FME, MCX, MMCX, MHV, RCA, SC, SMA, SSMA SMB...
  • RF and Microwave Connectors-Image
    RF and Microwave Connectors - (521 companies)
    RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place. Type N. Type BNC...
  • Isolation Amplifiers-Image
    Isolation Amplifiers - (74 companies)
    ...in protecting sensitive sensors from high voltages. A good example of this type of amplifier isolation exists in medical devices that use electricity to get physical data from patients, such as an electrocardiograph (ECG) or an electroencephalograph (EEG...
  • DC Blocks-Image
    DC Blocks - (84 companies)
    ...to 10 GHz or 0.01 to 3 GHz), maximum voltage standing wave ratio (VSWR), insertion loss, maximum DC voltage, breakdown voltage, and power rating (peak or CW). The electrical specifications can vary depending on the type of connector (N, BNC, SMA...
  •  
    Waveguide Terminations - (85 companies)
    ...terminations requires an analysis of RF connector types. Choices include BMA, BMMA, Bayonet Neil-Concelman (BNC), Type C, Type F, Type G, and FME connectors. Waveguide terminations may also use the following connector types: miniature coaxial (MCX...
  •  
    Electrical Terminations - (275 companies)
    BMMA. BNC. Type C. Type F. FME. Type G. MCX. MHV. MMCX. Connector Types. QMA. QWS. SC. SMA. SMB. SMC. SSMA. SSMA. SSMB. TNC. Triax. Twinax. UHF. Mini-UHF. ZMA. Numbered Connector Types. 1.6 / 5.6. 7-16. 1.0 / 2.3. 1.85 mm. 2.4 mm. 2.92 mm. 3.5 mm. 7 mm...
  •  
    RF Power Detectors - (32 companies)
    RF power detectors are devices that detect an RF signal and convert it to an output that corresponds to the RF power. These devices typically connect in-line with coaxial connectors.
  •  
    Patch Cables and Cords - (311 companies)
    The GlobalSpec SpecSearch database provides information about products with these connectors. BNC connectors arevery secure bayonet-style locking devices that areused in broadcasting gear for both video and radio signals. Centronics connectors are used...
  •  
    Board Mount Connectors - (297 companies)
    Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire