Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: DTM BONDING PRIMER is a waterborne, acrylic emulsion, adhesion-promoting bonding primer. Designed to be part of a system for coating pre-finished metal siding (such as those containing Fluorocarbon [Kynar], Silicone Polyester, or Polyester Polymers), or other hard, slick,
- Wet / Applied Thickness: 0.005 to 0.012 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Accuris
Description: Primer - Pinchweld, Glass Bonding
-
Supplier: Sauereisen, Inc.
Description: disruptive application in dairies, bottling facilities and food plants. ArctiPrime No. 530 is recommended as a bond enhancing primer for use with Arctikure. The primer has the same cold curing attributes as Arctikure.
- Coverage: 320.00000000000006 ft²
- Wet / Applied Thickness: 0.005 inch
- Cure / Dry Temperature: 35 to 70 F
- Operating / Use Temperature: 120 F
-
-
Supplier: Accuris
Description: PRIMER, BONDING
-
Description: KEM® BOND HS is a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, alkyd metal primer. KEM® Bond HS can be topcoated with alkyd, acrylic, and high performance coatings. Also suitable as a "barrier" coat over conventional coatings which would normally be
- Wet / Applied Thickness: 0.003 to 0.008 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
-
Description: thermal stress Meets conductivity requirements of NFPA 99/ASTM F150 Excellent bond strength RECOMMENDED USAGE CoroBond™ Conductive Vinyl Ester Primer is used in immersion or atmospheric exposure as a conductive primer for polyester and vinyl ester tank lining and secondary containment
- Viscosity: 2,100 cP
- Use Temperature: 60 to 90 F
- Tensile Strength (Break): 8,500 psi
- Elongation: 11 %
-
Description: CoroBond™ CONDUCTIVE EPOXY PRIMER is a 100% solids, conductive epoxy primer, formulated for use on concrete to provide uniform electrical conductivity. No VOCs Low odor Easy to install Long working time, extended recoat window Excellent bond to concrete substrate Meets conductivity
- Wet / Applied Thickness: 0.002 to 0.004 inch
- Cure / Dry Temperature: 73 F
- Operating / Use Temperature: 50 to 90 F
- Features: Brush / Roll-on, Coating, Conductive, Corrosion Inhibiting / Rust Preventive, Other, Primer
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite EA 9203 AERO Adhesive Bonding Primer Blue enhances adhesion and works well for room temperature curing paste adhesives. It does not require baking and can be sprayed or brushed. 1 gal Can.
- Viscosity: 3 cP
- Cure / Technology: Single Component System
-
Supplier: Accuris
Description: PRIMER, ADHESION, ELASTOMERIC BONDING TAPE
-
Supplier: Hernon Manufacturing, Inc.
Description: Ammunition Primer Sealant 34194 is a single component 100% solid system offering a tough, dry coating with superior chemical and environmental resistance after cure. Ammunition Primer Sealant 34194 will cure rapidly when exposed to high intensity U.V. light. This coating is formulated
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Single Component System
- Features: Specialty / Other, UV / Radiation Cured (EB, Light)
-
Supplier: Accuris
Description: Primer \x96 PVC to Urethane Adhesive, Glass Bonding
-
Supplier: Techsil Limited
Description: ThreeBond TB7797 is an instantaneous adhesive primer for facilitating bonding of hard-to-bond materials such as polypropylene, polyethylene, polyacetal, polytetrafluorethylene and silicone rubber. TB7797 dries quickly and has a high work-ability; it is supplied in a 100ml bottle and
- Chemical System: Cyanoacrylate
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover corrosion-inhibiting, modified epoxy primers in the form of ready-to-use sprayable liquids.
-
Supplier: KOSTER American Corporation
Description: Brush or spray applied, dust-binding, solvent-containing bitumen primer. Suitable for cold applied self adhesive waterproofing membranes and bitumen based waterproofing, forexample rubberized bitumen thick film sealants. Suitable as bonding agent on old bitumen.
- Features: Primer
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover corrosion-inhibiting, modified epoxy primers in the form of ready-to-use sprayable liquids.
-
Description: cyanoacrylate adhesives. When bonding materials with cyanoacrylate adhesives the primer should be pre-applied to ensure the best cure on inactive surfaces. When using solvent based primers, the solvent carrier should be allowed to flash off the material prior to applying the
-
Supplier: Titebond
Description: aggregate, add 2 quarts of Primer. For smaller amounts, reduce the amount of Primer in proportion; to 40 lbs. of dry mix and sand, add one quart of Primer. More Primer may be used, but under no circumstances use less than the amounts prescribed above. Special Gyp-Crete
- Substrate: Concrete / Masonry
- Location / Orientation: Floor
- Form: Liquid
- Features: Primer
-
Supplier: Mitsui Chemicals America, Inc.
Description: Mitsui Chemicals America, Inc. offers two types of UNISTOLE™, which are primers and adhesives mostly composed of liquid modified polyolefins. UNISTOLE™ P is a liquid primer for coating and bonding polypropylene (PP) and various engineering plastics, rubber and other materials,
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Hi-Temp Primer No. 560 is a single-component, moist-cured urethane primer to be used in conjunction with several Sauereisen coating and lining systems. The function of No. 560 is to promote a tenacious bond of Sauereisen epoxy, vinyl ester and urethane topcoats to concrete
- Coverage: 433.00000000000006 to 866.0000000000001 ft²
- Wet / Applied Thickness: 0.001 to 0.002 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 400 F
-
Supplier: TFC Ltd.
Description: Loctite® 770 – Polyolefin Primer Only for difficult to bond plastics Provides (best) adhesion of Instant Adhesives to polyolefin’s and other low surface energy plastics
- Type: Surface Treatment
-
Supplier: Techsil Limited
Description: Plexus™ PC120 is a primer and conditioner for non-porous metals to allow better bond strength. PC120 is designed for Plexus products outside of the 800 series. To use, wipe on and leave for roughly 120 seconds to flash off. Product replacement for Devcon Metal Prep 90 which has been
- Features: Primer
-
Supplier: Hernon Manufacturing, Inc.
Description: Mine Bonder 2000 is an anaerobic adhesive sealant which cures rapidly through large gaps with Hernon Primer 50 and will also provide rapid cure and dry fillets when exposed to high intensity ultraviolet light.
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 92-023 Primer Clear is used to improve bonding of room temperature and heat curing silicones to a variety of materials such as glass, metals, wood, ceramics, and masonry. It is diluted in heptane, increases flexibility, and increases performance of electronic components. It
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 1200 OS Primer Clear is used to improve the bonding of silicone sealants to a variety of materials, structural glazing, and weather sealing. It is versatile, low VOC, low toxicity, and moisture curing. 309 g Bottle.
-
Supplier: Techsil Limited
Description: SS4155 is a blue primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4155 is a general purpose primer
- Features: Primer
-
Supplier: Techsil Limited
Description: SS4004p is a pink primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4004p helps promote adhesion to porous
- Features: Primer
-
Supplier: Ellsworth Adhesives
Description: Dow SYLGARD™ Prime Coat consists of a dilute solution of silane coupling agents which is used to increase the bonding of silicones to a variety of materials. 327 g Can.
-
Supplier: Sauereisen, Inc.
Description: easily penetrate concrete substrates. It is recommended to ensure maximum adhesion where conventional primers may not penetrate. This primer is an integral part of the lining in that it helps seal porous substrates and promotes adhesion of the protective material. No. 502 helps reduce
- Coverage: 200 ft²
- Wet / Applied Thickness: 0.008 inch
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Primer, Sprayable
-
Description: 3M™ Scotch-Weld™ Structural Adhesive Primer EC-1290 is a sprayable primer suggested for use with 3M™ Scotch-Weld™ Structural Adhesive Films AF-6, AF-10 and AF-13. Simplify production scheduling by protecting the cleaned surfaces until the bonding operations can be completed.
- Substrate: Aluminum, Metal
- Chemistry: Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
- Form: Liquid
- Industry: OEM / Industrial
-
Supplier: Sauereisen, Inc.
Description: Sauereisen VEPrime No. 550 is a vinyl ester primer to be used in conjunction with Sauereisen vinyl ester systems. The function of No. 550 is to promote a tenacious bond of Sauereisen vinyl ester topcoats to concrete and steel substrates. VEPrime is a packaged, pre-measured unit for use with
- Coverage: 267 ft²
- Wet / Applied Thickness: 0.006 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 180 F
-
Supplier: Hernon Manufacturing, Inc.
Description: Primer 37824 is a single component, solvent-free, reactive monomer-based product designed to promote the cure speed of Hernon® anaerobic adhesives and sealants. Primer 37824 is used where increased cure speed of Hernon® anaerobic products is required, and for difficult to bond
- Type: Surface Treatment
-
Supplier: Hernon Manufacturing, Inc.
Description: Primer 57 is a single component, solvent-free, reactive monomer-based product designed to promote the cure speed of Hernon® anaerobic adhesives and sealants. Primer 57 is used where increased cure speed of Hernon® anaerobic products is required, and for difficult to bond applications
- Type: Surface Treatment
-
Supplier: DeWAL
Description: DW 212 is a film , skived from virgin PTFE, that has been etched on one side with sodium naphthalene. This surface treatment allows PTFE, which normally exhibits very poor adhesion, to be bonded to other materials. APPLICATION INFORMATION The major applications for sodium etched PTFE involve
- Width: 12 to 38 inches
- Thickness: 0.002 to 0.04 inches
- Temperature Resistance: 260 C
- Dielectric Strength: 98,425,196.8503935 V/m
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Primer, Waterproof / Water Repellant, Weather / UV Resistant
- Cure / Setting Technology: Film Drying / Air Setting
Find Suppliers by Category Top
Featured Products Top
-
UNISTOLE™ P is a unique line of liquid primers created to coat and bond engineering plastics and rubber materials that are otherwise difficult to coat and bond. Substrates including PP, TPO, TPE, EPDM, Nylon 6, RIM Urethane, PBT, FRP, ABS, EVA, Polyimide, Modified PPO and their blends can (read more)
Browse Datasheets for Mitsui Chemicals America, Inc. -
adhesives Epoxylite® Hi-Temp adhesives for aerospace and aviation Specialty adhesive primers Depending on your individual requirements, we offer different search and selection functions to help you find the appropriate material. The listed products (read more)
Browse Industrial Adhesives Datasheets for ELANTAS North America LLC -
Epoxylite® Hi-Temp adhesives for aerospace and aviation Specialty adhesive primers Chemistry From our strong focus on chemistry and innovation, ELANTAS has developed a variety of adhesive products (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
curing at an elevated temperature or by using a specialist primer such as CHT Primer No 3. General Attributes: Heat cure - 90°C to 150°C Fast cure - in some cases less than 5 minutes Neutral cure non-corrosive High (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
gels typically provide a primerless, “pressure sensitive” type bond to most substrates. However, chemical adhesion can be achieved through the use of a primer. Properties include: Wide operating temperature range: -55ºC to 200ºC (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
corrosion protection and outstanding chemical resistance in a wide variety of applications. Ever-Slik 1201 may be used as a stand-alone coating; or is often used as a primer for Ever-Slik 1301 and other Everlube Products functional coatings to achieve an excellent combination of corrosion resistance (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
-based, barrier coating that utilizes a high molecular weight epoxy binder system. This coating provides superior corrosion protection and outstanding chemical resistance in a wide variety of applications. Ever-Slik 1201 may be used as a stand-alone coating; or is often used as a primer for (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
-based, barrier coating that utilizes a high molecular weight epoxy binder system. This coating provides superior corrosion protection and outstanding chemical resistance in a wide variety of applications. Ever-Slik 1201 may be used as a stand-alone coating; or is often used as a primer for (read more)
Browse Industrial Coatings Datasheets for Everlube Products
Conduct Research Top
-
Primers or Sealers: Which One to Use and When?
PRIMERS WILL: * provide an absorbent and strong bonding surface for the adhesive to grab. * prep a concrete sub floor for adhesives after roughing it with a mechanical treatment. * create a dust-free surface for a strong adhesive bond
-
Primerless Bonding: The Solution to Make Tape Stick to Silicone without Primer and Treatment
it a challenging material to bond with most adhesives. Tape, in particular, struggles to adhere to silicone surfaces, which can cause issues such as de-bonding, leaks, contamination, and ultimately reduced performance. But don't worry; there's a solution to this problem: custom-formulated silicone
-
Surface Treatment of Wood - Optimizing the Protection and Bonding of Wood
Wood surfaces are pre-treated and coated for decorative purposes or to increase durability. When formulating primers, glazes and varnishes, knowledge of the surface chemical properties of these materials and of the different types of wood is very helpful. Measurements of the surface tension
-
Non-chromated Conversion Coating for Magnesium Alloys and Zinc-Nickel Plated Steel
A novel hexavalent chromate-free conversion coating was developed to improve anti-corrosion and adhesive-bonding characteristics of the magnesium alloys and zinc-nickel (Zn-Ni) plated steel substrates. The corrosion behavior of the coated and uncoated alloys was investigated by neutral salt fog
-
Is Epoxy Stronger than Adhesive?
Epoxy is a term that covers a wide range of thermosetting polymer materials used in a wide range of industries today. They are adhesives, coatings, primers, sealants, and encapsulants with superior mechanical, electrical, and thermal properties. Epoxy products are typically two-part systems
-
Design and Development of Medical Electronic Instrumentation
basis. We will also assume that you. have basic knowledge of physiology, especially how electrically excitable cells work, as. well as how the aggregate activities of many excitable cells result in the various biopotential. signals that can be detected from the body. For a primer (or a refresher), we
More Information Top
-
Federal Register > Monday, April 26, 2004 > [69 FR 22602] National Emission Standards for Hazardous Air Pollutants: Surface Coating of Automobiles and Light-D...
Coating operations included in this source category include, but are not limited to, the application of electrodeposition primer, primer-surfacer, topcoat (including basecoat and clear coat), final repair, glass bonding primer , glass bonding adhesive, sealer, adhesive, and deadener.
-
Federal Register > Tuesday, December 24, 2002 > [67 FR 78612] National Emission Standards for Hazardous Air Pollutants: Surface Coating of Automobiles and Ligh...
Coating operations included in this source category include, but are not limited to, the application of electrodeposition primer, primer-surfacer, topcoat (including basecoat and clear coat), final repair, glass bonding primer , glass bonding adhesive, sealer, adhesive, and deadener.
-
Inhibition of cell survival, viability and proliferation by dentin adhesives after direct and indirect exposure in vitro
Likewise, Scotchbond Multi-Purpose primer in- duced a rate of apoptosis (93.9%) even higher than detected with Protect Bond primer (91.6%).
-
Zinc‐doped dentin adhesive for collagen protection at the hybrid layer
Human dentin beams were treated with phosphoric acid, with Clearfil SE Bond Primer or with Clearfil SE Bond Primer plus ZnCl2 (2 wt%).
-
Genotoxicity evaluation of dentine bonding agents by comet assay
… further investigate the potential geno- toxicity of different resin and polymer-based dental restorative materials; Clearfil SE Bond adhesive (HEMA, bisphenol A, colloidal silica), Clearfil Protect Bond adhesive (Bis-GMA, MDP, HEMA, colloidal silica), Clearfil SE Bond primer (HEMA, N,N-diethanol …
-
Detection of acid diffusion through bovine dentine after adhesive application
Clearfil SE Bond Primer .
-
Comparison of bonding efficacy of an all‐in‐one adhesive with a self‐etching primer system
Either AD Bond or Clearfil SE Bond primer was applied on the sur- face, following the manufacturer’s instruction, in a dark room.
-
Clinical longevity of resin‐bonded bridges bonded using a vinyl‐thiol primer
The VTD monomer was reported by Mori et al. (1982), Mori and Nakamura (1983), Kojima et al. (1987), Atsuta et al. (1992) and Watanabe et al. (1995) to be an adhesive bonding primer for precious metal dental alloys containing copper.
-
States > Georgia > State > Regulations > 391 - Department of Natural Resources > Chapter 3 - Environmental Protection > [GaRegs 391-3-1] 01 - Air Quality Contr...
(x) 5.5 pounds of VOC per gallon of primer, excluding water, delivered to an applicator that applies glass bonding primer to the body glass or to the body to prepare the glass and body for bonding; .
-
Dentin bond strength of an experimental adhesive system containing calcium chloride, synthetic peptides derived from dentin matrix protein 1 (pA and pB), and h...
Clearfil SE Bond Primer Bond .
Indicates content that may require registration and/or purchase.