Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Materion Corporation
Description: Alloy 165 by Materion Brush Performance Alloys contains less beryllium than Alloy 25 , which in its age hardened condition attains the highest strength and hardness of any commercial copper base alloy. Alloy 165 also has slightly less strength than
- Processing, Temper & Finish: Annealed, Hardened / Heat Treated
- Applications: Automotive / Vehicular, Electronics / RF-Microwave, Wear Parts / Tooling
- Nonferrous: Beryllium / Beryllium Alloy
- Features: Copper, Brass or Bronze Alloy (UNS C), Light Alloy, Non-ferrous - Any Type, Other, Refractory / Reactive (UNS R)
-
Supplier: Materion Corporation
Description: Alloy 360 beryllium nickel strip by Materion Brush Performance Alloys combines unique mechanical and physical properties required in today’s high reliability electrical /electronic systems, heavy duty controls, electromechanical devices and in other high performance
- Nonferrous: Beryllium / Beryllium Alloy
- Applications: Electronics / RF-Microwave
- Processing, Temper & Finish: Hardened / Heat Treated
- Features: Light Alloy, Non-ferrous - Any Type, Refractory / Reactive (UNS R)
-
Description: UNS C17200 Beryllium Copper Alloy Flat, Shaped and Round Wire APPLICATIONS OF BERYLLIUM COPPER ALLOY WIRE Electrical/electronic applications where higher strength levels are required while maintaining good electrical conductivity Heating elements Cable shielding Spring
- UNS Number: 17,200
- Tensile Strength (UTS, Break): 35,000 to 85,000 psi
- Yield Strength (YS): 11,000 to 25,000 psi
- Elongation: 20 %
-
-
Supplier: Materion Corporation
Description: BrushCAST high strength casting alloy 275C provides peak strength and hardness greater than most steels, and offers thermal conductivity similar to that of aluminum, and up to five times that of steel. Beryllium Alloy 275C offers excellent electrical conductivity, wear and
- Applications: Aerospace / Aircraft (AQ), Wear Parts / Tooling
- Nonferrous: Beryllium / Beryllium Alloy
- Processing, Temper & Finish: Cast (Continuous, Centrifugal, etc.), Hardened / Heat Treated
- Features: Copper, Brass or Bronze Alloy (UNS C), Light Alloy, Metal / Metal Alloys, All Types, Non-ferrous - Any Type, Other, Refractory / Reactive (UNS R)
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR COPPER-COBALT-BERYLLIUM ALLOY, COPPER-NICKEL-BERYLLIUM ALLOY, COPPER-NICKEL-LEAD-BERYLLIUM ALLOY, AND COPPER-NICKEL-COBALT ALLOY ROD AND BAR
-
Supplier: Accuris
Description: BERYLLIUM COPPER ALLOY WROUGHT
-
Supplier: Accuris
Description: STRIP, METAL, COPPER BERYLLIUM, ALLOY 170
-
Supplier: Accuris
Description: COPPER - BERYLLIUM ALLOY WIRE Solution Treated
-
Supplier: ASTM International
Description: This specification establishes the requirements for copper-cobalt-beryllium alloy (UNS No. C17500), copper-nickel-beryllium alloy (UNS No. C17510), and copper-nickel-lead-beryllium alloy (UNS No. C17465) rods and bars in straight lengths. Tempers available
-
Supplier: ASTM International
Description: 1.1 This specification covers copper-cobalt-beryllium strip and sheet. The following alloys are covered: Copper Alloy UNS Nominal Composition, % No. 3 Beryllium Cobalt C17410 0.3 0.5 1.2 The values stated in inch-pound units are to be regarded as the standard. The values
-
Supplier: Allied Electronics, Inc.
Description: Beryllium Copper Alloy (Contact), Brass Alloy (Shell), Pin Receptacle 200 u-" tin⁄lead over nickel.
-
Supplier: Belmont Metals, Inc.
Description: Sculpture Alloys Featuring Everdur Silicon Bronze, Art Caster’s Brass, Special H Silicon Bronze, Beryllium Copper, Jewelers’ Manganese Bronze, and White Bronze. Belmont offers extensive experience in the production of standard and custom alloys for casting of sculpture, jewelry,
- Shape / Form: Bar Stock, Flats / Rectangular Bar, Ingot, Semi-finished Shape / Mill Stock, Squares / Square Bar
- Features: Copper, Brass or Bronze Alloy (UNS C), Light Alloy, Non-ferrous, Other
-
Supplier: ASTM International
Description: This specification establishes the requirements for strips and sheets of copper-cobalt-beryllium and copper-nickel-beryllium alloys with Copper Alloy UNS Nos. C17410, C17450, and C17460. The materials for manufacture shall be cast billets or slabs of such purity and
-
Supplier: Allied Electronics, Inc.
Description: Brass Alloy (Shell), Beryllium Copper Alloy (Contact), Pin Receptacles
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Allied Electronics, Inc.
Description: Beryllium Copper Alloy Contact, Brass Alloy Material Shell, Wrapost Receptacles Press fit mounting type 0.055 in. mounting hole diameter.
-
Supplier: SAE International
Description: This specification covers the requirements for the acquisition of two alloys of Copper-Beryllium alloy strip, having higher electrical conductivity than Copper-Beryllium alloy strip normally used (see 6.1 ). All sizes of strip are covered by this specification.
-
Supplier: SAE International
Description: This specification covers one type of copper-beryllium alloy in the form of wire.
-
Supplier: MPF Products, INC.
Description: Crimp Connectors, Beryllium-Copper alloy, 0.056″ Dia Pin, Package of 10 UHV Compatible Power Connector, Bakeable to 200 deg C in Vacuum, accepts up to 14 AWG (0.067″ dia) wire
-
Supplier: MPF Products, INC.
Description: Crimp Connectors, Beryllium-Copper alloy, 0.032″ Dia Pin, Package of 10 UHV Compatible Power Connector, Bakeable to 200 deg C in Vacuum, accepts up to 20 AWG (0.032″ dia) wire
-
Supplier: Luma-Metall AB
Description: Beryllium copper, also known as copper beryllium, BeCu or beryllium bronze, is a metal alloy of copper and beryllium, and sometimes with other alloying elements. Beryllium Copper combines high strength with non-magnetic and non-sparking qualities. It has
- Overall Width / OD: 0.001968505 to 0.01181103 inch
- Features: Beryllium / Beryllium Alloy, Non-ferrous - Any Type, Other
- Processing, Temper & Finish: Coated / Painted
- Type: Copper, Brass or Bronze Alloy (UNS C), Refractory / Reactive (UNS R)
-
Supplier: MPF Products, INC.
Description: In-line Connectors, Beryllium-Copper alloy, 0.26″ Dia Pin, Package of 10 UHV Compatible Power Connector w/ Set-screws, Bakeable to 400 deg C in Vacuum or 150 deg C in Air
-
Supplier: MPF Products, INC.
Description: In-line Connectors, Beryllium-Copper alloy, 0.16″ Dia Pin, Package of 10 UHV Compatible Power Connector w/ Set-screws, Bakeable to 400 deg C in Vacuum or 150 deg C in Air
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one
- Type / Function: Alloying - Master Alloy
- Metal / Alloy System: Aluminum Alloy
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Allied Electronics, Inc.
Description: Minigrabber® With Banana Jack, Beryllium Copper Per QQ-C-533, Alloy 165, 1⁄4 HM , Test Clips Clip has a standard banana jack built into the plunger. Banana jack, brass, nickel-plated. Rating: 45 VAC; 5 amps.
-
Supplier: National Bronze & Metals Inc.
Description: C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel. C17200
- OD / Width: 0.5 to 8 inch
- Conductivity: 22 %IACS
- Tensile Strength (UTS): 405,000 psi
- Shape / Form: Application Specific / Custom, Bar Stock, Rod Stock
-
Supplier: National Bronze & Metals Inc.
Description: C17510 Beryllium Copper ASTM B441 (ROD), ASTM B534 (PLATE) , RWMA Class III Primarily utilized in applications that require high thermal or electric conductivity. The alloy offers good strength and hardness characteristics coupled with conductivity in the range of 45-60 percent of
- UNS Number: 17,510
- AISI / AA / CDA Grade: 1,751
- Overall Width / OD: 0.375 to 3 inch
- Overall Thickness: 0.375 to 1 inch
-
Supplier: National Bronze & Metals Inc.
Description: C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel. C17200
- UNS Number: 17,200
- AISI / AA / CDA Grade: 172
- Overall Width / OD: 0.5 to 8 inch
- Tensile Strength (UTS, Break): 68,000 to 405,000 psi
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.995 Size: 325mesh
- Features: Beryllium / Beryllium Alloy, Non-ferrous - Any Type, Unalloyed / Commercially Pure / Very Low Alloy
- Shape / Form: Powder
-
Description: Advantages Of Beryllium Oxide Ceramic Substrate Beryllium oxide ceramic substrate has the characteristics of high thermal conductivity, high melting, strength, high insulation, low dielectric constant, low dielectric loss and good packaging process adaptability. It is used in microwave
- Density: 3.019998093996284 g/cc
- Thermal Conductivity: 200 to 250 W/m-K
- Specialty Ceramic Type: Beryllia / Beryllium Oxide
- Applications: Electrical / HV Parts
-
Supplier: Newark, An Avnet Company
Description: CRINKLE WASHER, BERYLLIUM COPPER, M5; Internal Diameter:5.42mm; External Diameter:9.2mm; Fastener Material:Beryllium Copper; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: understands the importance of choosing materials to match your operating environment. We design bearings using cadmium-free stainless steel, titanium, Inconel® 718 (a nickel-chromium based super-alloy for high-temperature applications), and Stellite™ (cobalt and nickel-based alloy), in
- Bore Diameter: 0.25 to 1.5 inch
- Length Through Bore: 0.25 to 1.2 inch
- Outside Diameter: 0.6562 to 2.8125 inch
- Load Capacity: 6,330 to 22,400 lbs
-
Supplier: Belmont Metals, Inc.
Description: Jewelry Alloys Featuring Art Caster’s Brass, Beryllium Copper, Brittania, Electrolytic Copper, Everdur, Jeweler’s Manganese Bronze, Nickel-Silver, Pewters, Superdie Zinc Alloys, and White Bronze Brass, Bronze, and White Metal alloys have been used in the manufacture of
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type, Other
-
Supplier: Materion Corporation
Description: Materion Microelectronics and Services can provide thick film metallized BeO and alumina (Al2O3) substrates. The refractory metal paste MoMn is screen printed onto the substrate, fired, and then plated with Ni and Au. This classic metallization provides the highest levels of adhesive strength
- Material Type: Alumina / Aluminum Oxide, Beryllia / Beryllium Oxide
- Shape / Form: Bar Stock
- Features: Dielectric Ceramic
Find Suppliers by Category Top
Featured Products Top
-
Coiling Technologies specializes in manufacturing Beryllium Copper springs. The springs showcased are Helical Double Torsion springs, made from C25 Beryllium Copper (UNS designation C17200). This alloy is known for its (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
Coiling Technologies specializes in manufacturing Beryllium Copper springs. The springs showcased are Helical Double Torsion springs, made from C25 Beryllium Copper (UNS designation C17200 (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
ideal choice for a spring alloy. Beryllium Coppers are also known as spring copper which has the best combination of electrical conductivity, corrosion resistance, and mechanical strength necessary for numerous electronic and electro-mechanical devices.bility. Learn More (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
range of steel and nickel alloys, copper alloys including brass, bronze, beryllium copper, nickel silver and Monel; also, aluminum, molybdenum, and sterling silver. Here’s a non-exhaustive list of popular alloys for etching. Keep Reading (read more)
Browse Machine Shop Services Datasheets for Conard Corporation (The) -
-to-board and cable-to-cable; pin counts of 2, 3 and 4 at 60A per contact, for a combined power level of 240A. Maximum voltage rating of 3,000V delivered by 6-finger Beryllium copper alloy contacts. Connection integrity and good spring force achieves electrical connectivity in a variety of harsh environments (read more)
Browse Power Connectors Datasheets for Powell Electronics, Inc. -
The materials we offer for our custom nut solutions are: Alloy steels Aluminum Beryllium Brass Silicone bronze Carbon steel Magnesium Molybdenum (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
system. Gold plating over Beryllium Copper allows users the ability to exceed 2,000 mating cycles. By design, Omnetics flex-pin contact allows for greater flexibility and lower contact resistance than other contact types on the market. Omnetics standard circular insulators sizes come in: 5, 7, 12, 16, 27 (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Alloys are a combination of two or more metals such as silver, nickel, copper, beryllium, cadmium, or RoHS-compliant chromium; metals are selected for their overall toughness, break strength, and flex-life and are a great option for high-temperature applications. (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc.
Conduct Research Top
-
Light Alloys: From Traditional Alloys to Nanocrystals, Fourth Edition
Light Alloys: From Traditional Alloys to Nanocrystals, Fourth Edition. The definitive overview of the science and metallurgy of aluminum, magnesium, titanium and beryllium alloys, this book covers the background materials science, properties, manufacturing processes and applications of these key
-
Feature Article - Steel Wars: Aluminum Versus Steel - 04/04
by these applications. First, this question needs to be addressed. Alternative materials, particularly a range of steels such as P-20, H13 tool steel and stainless steels as well as copper-based alloys often containing beryllium, have been used in tool and mold applications. They offer high strength
More Information Top
-
Beryllium Chemistry and Processing
Metallography of Beryllium and Beryllium Alloys . . . . . . . . . . . . . . . . . . . .
-
Federal Register > Friday, August 7, 2015 > [80 FR 47566] Occupational Exposure to Beryllium and Beryllium Compounds
… was the product of a joint effort between two stakeholders: Materion Corporation, a leading producer of beryllium and beryllium products in the United States, and the United Steelworkers, an international labor union representing workers who manufacture beryllium alloys and beryllium-containing products …
-
ZASMHBA0001071
While the hazard associated with dilute beryllium alloys is not to be minimized, years of experience have shown that risks in the occupational environment can be controlled with proper ventilation and other safeguards.
-
ZBCAP2009P163
An excellent monograph on the structure and properties of beryllium alloys has been published by Papirov [1981].
-
ZBCAP2009P007
In the latter part of 1936, the company set up a foundry for casting beryllium alloys and shortly thereafter purchased the beryllium safety tool business of the Stanley Tool Company of New Britain, CT.
-
Patty's Toxicology 6 Volume Set (with Index) 6th Edition
… 0.3i Trade Names AlBeCast , AlBeMET , Beralcast 1 .0.4i Molecular Weight NA 1.0.5i Molecular Formula Be Al 1.0j Beryllium–Nickel Alloy 1.0.1j CAS Number [37227–61-5] 1.0.2j Synonym Nickel beryllium alloy 1.0.3j Trade …
-
Beryllium (EHC 106, 1990)
surface of metallic beryllium and beryllium alloys , providing high .
-
ZBCAP2009P401
Welding and Joining of Beryllium and Beryllium Alloys Richard A. Patterson, Los Alamos National Laboratory David L. Olson, Colorado School of Mines Alfred Goldberg and Edward N.C. Dalder, Lawrence Livermore National Laboratory .
-
New Ductile Beryllium-Aluminum Wrought Alloys
Research Laboratory to develop a ductile beryllium alloy .
-
Effect of Beryllium on the Burn Propensity of Titanium Alloys
Los Alamos National Laboratory (LANL) supplied the beryllium (SU 200) and P&W supplied the Alloy C and Beta 21S powder used in the 0.5 and 1 weight percent beryllium alloy compositions.
Indicates content that may require registration and/or purchase.