Products/Services for Biohazard Sensor
-
Biosensors and Microarrays - (33 companies)Choices include biohazard detectors, environmental detectors, hazardous material detectors, chemical warfare agent (CWA) detectors, and biological warfare agent (BWA) detectors. Biohazard, environmental, and hazardous material (HAZMAT) sensors are used... -
Levels - (204 companies)How to Select Levels. Levels are mechanical or electronic tools that measure the inclination of a surface relative to the earth's surface. Levels vary from simple mechanical devices to complex electronic sensors that digitally readout angular level... -
Torque Sensors - (204 companies)Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications. Torque sensors and torque instruments are used to measure torque in a variety of applications. Torque sensors are categorized into two main... -
Pressure Sensors - (1184 companies)Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure. The device reads the changes in pressure, and then relays this data to recorders, controllers... -
Gas Sensors - (601 companies)Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements. Image Credit: Rosemount Analytical | Mettler-Toledo Process Analytics. Gas sensors... -
Tilt Sensors - (161 companies)Tilt sensors measure tilt angle with reference to the earth 's ground plane. How to Select Tilt Sensors. Tilt sensors are devices that produce an electrical output that varies with angular movement. They are sometimes referred to as inclinometers...
-
Vision Sensors - (165 companies)Vision sensors are industrial products that automate decisions and processes by the use of video cameras linked to application-specific software on a user interface. These are also known as machine vision systems, and are useful for measurement...
-
Vibration Sensors - (253 companies)Vibration sensors cover sensors and other instruments used for measuring vibration and acceleration. Vibration sensors are sensors for measuring, displaying, and analyzing linear velocity, displacement and proximity, or acceleration. Vibration...
-
Proximity Sensors - (1104 companies)Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas. Proximity sensors are non-contact devices which detect the presence of nearby objects. They may employ one of a variety of sensing...
-
Level Sensors - (1154 companies)Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point. Level sensors are used to detect liquid or powder levels, or interfaces...
Product News
-
SICK
Introducing Sensors+: Sensor Customizations Introducing Sensors+: Your Solution, Your Way with Sensor Customizations. Do you even customize? SICK 's customization program tailors solutions to your specifications. SICK strives to create the best solution possible for our customers. Sensor intelligence, independence, innovation, and leadership are the core elements of our identity, and we want to imbue these same elements into our customers ' solutions. This is why we 're introducing Sensors+*, a program built to meet our customers... (read more)Browse Inductive Proximity Sensors Datasheets for SICK -
Analytical Industries Inc.
Diving Sensors AII Diving Sensors are designed to deliver dependable oxygen measurement performance in underwater breathing gas applications. Built for precision and durability, these sensors provide reliable O? sensing to support safe dive planning, gas verification, and breathing mix monitoring. Suitable for use in portable gas analyzers, dive shops, equipment maintenance, and personal safety checks, AII diving sensors combine rugged construction with accurate measurement capability. Their reliability makes... (read more)Browse Gas Sensors Datasheets for Analytical Industries Inc. -
ASAP Semiconductor LLC
Pressure Sensors From optimizing system processes to bolstering worker safety and failure prevention, pressure sensors are notable devices that prove integral to a number of applications across industries. To help readers gain a better understanding of these components and their unique capabilities, read on as we discuss the leading applications of pressure sensors, covering everything from what types are used to how they benefit such operations. This will ensure that one is equipped with the knowledge... (read more) -
Marposs Corp
Displacement sensors specifications and layout). easy to integrate in third party systems thanks to the specific TOOL SW. follow us on: LinkedIn. YouTube. facebook. our blog. Marposs. Marposs, leading global supplier of precision metrology equipment for shop-floor inspection, measurement and process control solutions, provides: - gauging and compensation systems for grinders and other machine tools;. - manual gauges, sensors, probes and other gauge components;. - automatic measurement and inspection systems;. - industrial... (read more)Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
SICK
Photoelectric sensors Roller Sensor Bar Your Benefits. Reduce conveyor downtime due to false switchings on background-objects. Optimize sensor performance by configuring beam spacing to the mm. Increase detection area across the entire conveyor bed by removing blind zones on the near and far side of the conveyor. IO-Link provides individual beam break information which can be used for product alignment. Significantly decrease installation costs with a tool-free installation using a spring-loaded end cap. Eliminate the need for sensor... (read more)Browse Proximity Sensors Datasheets for SICK -
Locon Sensor Systems, Inc.
Miniature Capacitive Sensors from Locon Sensors Miniature Capacitives. . Adhesive, cylindrical, wafer styles available. . Sensing distance adjustable on the amplifier. . Cylindrical units from O2mm. . Wafer units from O10mm and with varying thicknesses. These capacitive sensors suit the smallest locations. Three styles are available-adhesive, wafer, and cylindrical. The adhesive sensor is flexible up to 15 degrees around a circular object. The wafer sensor is the size of a thick coin and ideal for situations when overall length is a problem... (read more)Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
SICK
Photoelectric sensors - long range G20 sensor SICK 's economical global series of photoelectric sensors welcomes the new long range G20 sensor. G20 at-a-glance: Excellent price/performance ratio. Intuitive and fast commissioning with light/dark switching, additional front LED and adjustable signal delay. Compact design and availability for DC and AC/DC. Reduced downtime due to high reliability and operating reserve, especially in dirty environments. Want to learn more about the G20? Find all the info here (read more)Browse Photoelectric Sensors Datasheets for SICK -
Endress + Hauser – Sensors & Components
Why choose a radar sensor from Sensors&Components? When precision and reliability matter, the radar sensors USR30 and UTR30 from Endress+Hauser Sensors & Components are the ideal choice. Based on proven 80?GHz FMCW radar technology, they enable highly accurate, non-contact level and distance measurement. Their compact design and modular concept make them perfectly suited for OEM applications, allowing seamless integration into a wide variety of systems and customized solutions. Whether used in mobile equipment, industrial processes... (read more)Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
Endress + Hauser – Sensors & Components
A guide to customized pressure sensors Sometimes a standard version of a pressure sensor doesn 't fit the size of an application. Watch this video to learn how you can have a sensor customized to your needs. (read more)Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Fargo Controls, Inc.
Value Line Proximity Sensors Fargo Controls - Proximity Sensors: Exceptionally Priced Inductive, Capacitive & Photoelectric Sensors. This proximity sensor line offers an appealing assortment of the most popular configurations of Inductive, Capacitive and Photoelectric sensors with exceptional pricing. All the connector versions in the Value Line have the mating connector included. Our Value Line is only a portion of the proximity sensors we offer. To see our sensors designed for rugged applications please click here... (read more)Browse Proximity Sensors Datasheets for Fargo Controls, Inc.
Conduct Research
This document identifies key issues experienced by manufacturers of medical/biotechnology equipment regarding handling and detection of liquids with capacitive proximity sensors in particular. It examines concrete sensing/monitoring methods that will improve processes while guaranteeing reliable...
-
http://calhoun.nps.edu/public/bitstream/handle/10945/4660/09Sep_Bush.pdf?sequence=1
Biohazard Sensors Triggered: Mall Germ Levels Likely Not a Threat,” appeared in the Washington Post on October 1, 2005 and .
-
Introduction to Computational Social Science
In- put devices include keyboard, mouse, microphones, cameras, joysticks, and many kinds of sensors ranging from relatively simple (e.g., a thermostat fixed to a wall) to highly complex ( biohazard sensors mounted on an unmanned autonomous vehicle or UAV).
-
Sensitive-cell-based fish chromatophore biosensor
During the 3 years of this research, several different configurations of the biohazard sensor were developed, each one building on the knowledge of earlier models and becoming more compact, self-contained, and transportable.
-
Port information exchange of response services (PIERS)
stamped, geo-coded, data - e.g., each iPhone or Blackberry comes with an embedded biohazard sensor .
-
Innovations In Functional Materials, Sports & Defense Technologies, & Composites Symposium
• M07CR01: Fiber Based Biohazard Sensor Assemblies, Margaret Frey, Cornell University .
-
Shrink the Targets
However, most of the new expenditures are ostensibly useful only against terrorism, as in securing borders, ports, and transportation hubs; putting citizens, organizations, and telecommunications under surveil- lance; deploying radiation and biohazard sensors ; and coordinat- ing feuding intelligence agencies.
-
Editorial – AI in the Life Sciences
… molecular and neurosciences meet “naturally”, as understanding of this kind is considered crucial for 1. detection and measurement of current system state (fault and disease diagnostics; mapping of structure and function to their system localiz- ation, biohazards ; sensor measurement technology; consciousness) 2 …
-
Science & Technology Review January/February 2009
developed an array of sensors for biohazards , radiation, and other .
-
Colloidal photonic crystal mirrors for high-resolving-power Fabry-Perots
Monitoring of individual rksonances would provide much higher sensitivity for general environmental sensor and biohazard applications.
-
Magnetic Beads‐Based Electrochemical Sensors Applied to the Detection and Quantification of Bioterrorism/Biohazard Agents
Keywords: Magnetic beads, Bioterrorism/ biohazards , Electrochemical sensors .
Indicates content that may require registration and/or purchase.