-
Supplier: Chase Doors
Description: The DuraShield bird door is a cost effective way to provide ventilation and natural sunlight to buildings while maintaining a bird free environment and a barrier from unwanted pedestrian traffic flow. All doors are custom built to the exact opening size. Door Construction – Doors are
- Application: Commercial, Garage Doors, Industrial
- Type: Roll Up Doors
-
Supplier: M&M Manufacturing Co.
Description: Details: Add-On for Bird Screen is available
- Application: Commercial
-
Supplier: GAF
Description: Master Flow Fresh Air Vents come with a built-in screen to prevent bird entry. They can be used to vent a combustion system or anywhere fresh air intake is needed. Built-in bird screen Sturdy galvanized steel construction
- Application: Commercial, Industrial, Residential
- Type: Sheet Metal
-
-
Supplier: GAF
Description: Master Flow's galvanized Goose Neck Vents are used for attic ventilation or to cover an exhaust pipe through a roof. This vent is made with 26-gauge galvanized steel, features a heavy-duty screen to deter entry by birds or small animals. Black painted steel construction Heavy duty
-
Supplier: GAF
Description: Master Flow’s aluminum Goose Neck Vents are used for venting appliances like bath fans or range hoods and to cover an exhaust pipe extending through a roof. The unit includes a damper to help keep back drafts out and a screen to protect from bird or animal entry. Aluminum construction
-
Supplier: GAF
Description: Master Flow's galvanized Goose Neck Vents are used for attic ventilation or to cover an exhaust pipe through a roof. This vent is made with 26-gauge galvanized steel, features a heavy-duty screen to deter entry by birds or small animals. 26-gauge galvanized steel construction Heavy
-
Supplier: Allmark Door
Description: Screen doors provide the advantage of ventilation for employee comfort, yet prevents rodents, bugs, and birds from entering an area where food, beverages, or pharmaceuticals are being packaged or prepared. Screen doors are available in Manual Roll Up, Automatic Roll Up, High
- Application: Commercial, Exterior Doors, Garage Doors, Industrial
- Type: Roll Up Doors, Sliding Doors
-
Supplier: Steel Guard Safety Corp.
Description: screens and mesh curtain doors Distracted employees are less productive. Bird droppings and pesky bugs cause illness and injuries. Keep pests out and let fresh, cool air in with Steel Guard™s Flo-Tex Mesh Curtain Doors and door bug screens. Solid Mesh Curtain Design keeps You
- Width: 96 to 168 inch
- Height: 96 to 168 inch
- Type: Air Doors, Screen Doors
- Application: Commercial, Garage Doors, Industrial
-
Supplier: Simplex Isolation Systems
Description: Strip Screen Ventilated Strips and Panels Our heavy-duty, vinyl coated polyester screenmesh is RF welded into strips. The size of the screen area can be adjusted depending on the required ventilation and type of traffic through the strips. Use on any doorway or area where you want to
- Height: 84 to 360 inch
- Width: 48 to 120 inch
- Thickness: 0.04 to 0.12 inch
- Partition Type: Divider Curtain
-
Supplier: Empire Ventilation Equipment Co., Inc.
Description: Insul-Ventilator can be manufactured with insect screen or bird screen. Manual dampers or temperature controlled dampers are also available. In many cases orders for special sized flanges, stack heights and special throat diameters can be accommodated. Contact factory for
-
Supplier: NTi Audio AG
Description: The M2230-WP is a weather-protected microphone solution for the XL2 Sound Level Meter allowing acquisition of environmental noise data in outdoor applications. The corrosion-free polymer housing, wind screen, water-repellent membrane and bird spike provide excellent protection from
- Frequency Response: 5 to 20,000 Hz
- Dynamic Range: 16 to 139 dB re 20µPa
- Microphone Sensitivity: 42 mV/Pa
- Impedance: 100 ohms
-
Supplier: Continental Fan Manufacturing, Inc.
Description: HRV hooded roof ventilators are suitable for supply or exhaust applications, and offer aerodynamically superior performance. Constructed with a heavy duty welded steel base and aluminum hood with bird screen, this powerful fan is available in diameters from 24" through 60". The
- Air Flow Rate: 800 to 21,333 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24 to 60 inch
- Material of Construction: Aluminum, Steel
- Design: Axial
-
Supplier: Twin City Fan & Blower
Description: galvanized steel wire bird screen along the perimeter of the hood. In addition, the BCLH incorporates a modular hood design and individual galvanized steel panels interlock to create a hood assembly that offers superior strength over conventional style hoods. The smooth curves and
- Air Flow Rate: 725 to 29,500 SCFM
- Static Pressure: 409.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 10.5 to 49.21 inch
- Drive Type: Belt Drive
-
Supplier: Twin City Fan & Blower
Description: galvanized steel wire bird screen along the perimeter of the hood. In addition, the DCLH incorporates a modular hood design and individual galvanized steel panels interlock to create a hood assembly that offers superior strength over conventional style hoods. The smooth curves and
- Air Flow Rate: 155 to 2,060 SCFM
- Static Pressure: 407.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 8 to 12 inch
- Design: Centrifugal
-
Supplier: AirPro Fan & Blower Co.
Description: guards, & bird screens. Top Mount (Arrangement 4V) Performance & Design Horsepower up to 125HP Temperatures up to 180ºF
- Media Temperature: 180 F
- Design: Centrifugal
- Environment: Light Solids / Powder / Dust
- Applications / Use: Pressure / Pressurization Blower
-
Supplier: DeZURIK, Inc.
Description: the open or closed position. Screens can rust, become dislodged, collect materials like leaves in the overflow pipe, encourage icing on the screen when the surfaces are wet (screen gets blown out on next overflow), do not prevent insects from entering the tank, and do not
- Valve Type: Mixing Valves
- Media: Water
-
Supplier: Loren Cook Company
Description: Bird screen. Corrosion resistant fasteners. Heavy duty steel power assembly with extruded aluminum propeller.
- Maximum Diameter (Fan or Blower Wheel): 24 to 54 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: Empire Ventilation Equipment Co., Inc.
Description: Empire Stationary Aluminum Louvers are used for either intake or exhaust on homes, factories, restaurants, barns, theaters, ships, etc. They are ideal for power exhaust with the simple removal of the screen.* Attractive in appearance, these precision-built louvers are storm-proof, rustproof,
-
Supplier: Scientific Dust Collectors
Description: Technology. Bird screen and rain hood provided when no fan is needed. Bottom safety grating and lifting lugs. 12 gauge hot rolled steel housing, reinforced to withstand ± 20 IWC. Compressed air required: 90-100 psi. Must be clean and dry. Designed for Indoor/Outdoor use. Solid state
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Filter Cleaning: Pulse-jet
- Collector Type: Stationary
-
Supplier: SAE International
Description: available recovery options, and depict the aircraft's safety performance under multifactor conditions using 'a bird's eye view' knowledge maps. In this paper, the key concepts, algorithms, data structures, research steps and application examples of the developed methodology are presented
-
Supplier: TMP Pro Distribution
Description: The Q-12A is also available in a weatherproof configuration (Q-12AWR) for outdoor use, featuring a protective screen over the holes and driver to prevent birds from nesting in the speaker. Along with its hemispherical coverage pattern, the Q-12A loudspeaker provides high sensitivity
- Speaker Size: 12 inch
- Application: Music / Audio Systems
-
Supplier: Munters DH
Description: circumstances. Each DFF system is fully configurable. Options include various marine grade materials, flange positions, drainage systems, bird screens, anti-icing devices and many others. Benefits High separation efficiency; removes heavy rain, fog and high loads of sea spray Removes
-
Supplier: Hartzell Air Movement
Description: sound and air performance. Accessories include explosion-proof, chemical-duty or other special motors; disconnect switch; bird screen; fiberglass damper; and more. Additional features: FRP construction Direct Drive: Motors have extended shafts Belt Drive: Motors are totally enclosed
- Static Pressure: 0 to 3 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 18 inch
- Drive Type: Belt Drive, Direct Drive
- Features: Explosion Proof, Other
-
Supplier: Hartzell Air Movement
Description: standard Make Up Air Unit comes with a bird screen and filter racks. The units are accessible for easy maintenance. With direct drive motors, Series 78V Make Up Air Heaters have no belts to adjust or replace. Extended lube lines to motors are included. Additional Series 78V features:
- Heater Type: Air Heater
- Features: Electric
- Sleeve (Sheath) Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
-contained package, consisting of a fan, burner, three-place remote station and controls. Each standard Make Up Air Unit comes with a bird screen and filter racks. The units are accessible for easy maintenance. With direct drive motors, Series 78V Make Up Air Heaters have no belts to (read more)
Browse Datasheets for Hartzell Air Movement
More Information Top
-
AWWA M42 - Steel Water-Storage Tanks
112 - No. 13 x 15 Flattened Expanded Metal Bird Screen .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1769 - Safety Evaluation ...
sheet metal (ductwork, plenums, damper enclosures, fan enclosures, louvers exhaust hoods, bird screens ) Except for the bird screens, which have a filter intended function, and the louvers, which have a throttle intended function, all of the remaining device types provide a pressure …
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1856 - Safety Evaluation...
Each independent system contains discharge fans, discharge dampers, associated electrical equipment, instrumentation and controls, and supply air openings with bird screens .
-
Reduced blood parasite prevalence with age in the Seychelles Warbler: selective mortality or suppression of infection?
There was no effect of malaria on survival among birds screened when adult (n = 4 vs. 25, u = 0.88 ± 0.07 vs 0.86 ± 0.03, v2 = 0.1, df = 1, P = 0.8) or when juvenile (n = 9 …
-
Measuring Outdoor Air Intake Rates into Existing Building
All louvers had a factory-installed bird screen at the louver outlet.
-
Production of New Biomass/Waste-Containing Solid Fuels
Pilot-Scale Bird Screen Bowl Centrifuge Circuit .
-
Measuring OutdoorAir Intake Rates Using Electronic Velocity Sensors at Louvers and Downstream of Airflow Straighteners
All louvers had a factory-installed bird screen at the louver outlet.
-
DuraVent FSBS4 4" Bird Screen (300187) at PlumberSurplus.com
Home Building Supplies Gas Venting Bird Screens .
Indicates content that may require registration and/or purchase.