Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: BRUSH BLOCK ASSEMBLY
-
Supplier: Newark, An Avnet Company
Description: BRUSH BLOCK MOTOR ASSEMBLY
-
Supplier: Braun Brush Co.
Description: 10" Upright Mahogany Block Boar Sign Brush #1100LP mahogany block Long Pole Sign brush features epoxy set 100% boar bristles. Lacquer finished mahogany brush blocks have a deep tapered hole for long pole handle and will not deteriorate ensuring months of
- Width: 10 inch
- Applications: Cleaning / Surface Preparation
- Features: Janitorial, Specialty / Other
- Brush Filament / Fill Material: Natural Bristle / Hair
-
-
Supplier: Accuris
Description: BRUSHES, WIRE AND PLATERS: STRAIGHT BLOCK BRUSHES
-
Supplier: Accuris
Description: BRUSHES, WIRE AND PLATERS: CURVED BLOCK BRUSH
-
Supplier: Accuris
Description: BRUSH, WIRE, BUTCHER BLOCK AND BRUSH WIRE CASTING
-
Supplier: Fabricast, Inc.
Description: (1 brush block). 10 amp capacity with 4 brushes per ring (2 brush blocks). Brush complement molded as unit with diallyl phthalate dielectric. Noise: 10 Milliohms dynamic resistance maximum with 2 brushes per ring. 5 Milliohms dynamic resistance maximum with 4
- Number of Circuits: 2 to 24
- Maximum Voltage: 60 to 1,000 volts
- Maximum Current: 5 to 10 amps
- Configuration: Drum Type
-
Supplier: Accuris
Description: BRUSH, WIRE AND PLATERS, STRAIGHT BLOCK BRUSHES
-
Supplier: Newark, An Avnet Company
Description: BLOCK BRUSH
-
Supplier: Newark, An Avnet Company
Description: Block With Brushes / BULK
-
Supplier: Weiler Abrasives
Description: Ideal for cleaning Valves, Outlets, Small Tanks, Beverage Dispensers and Coffee Urns White Nylon Block
- Shank / Bore Diameter: 3.4 inch
- Width: 4.5 inch
- Length: 8 inch
- Features: Abrasive Brush, Specialty / Other
-
Supplier: Tanis Incorporated
Description: and large utility brushes are made with a curved smooth wood or plastic handle available various sizes and with brass, aluminum, nylon or stainless steel filament. The standard suede and nail hand utility brushes we offer are made with brass, Tampico filament inserted into a smooth hardwood
- Trim Length: 0.625 inch
- Brush Filament / Fill Material: Brass / Bronze, Metal Wire
- Applications: Cleaning / Surface Preparation
- Mounting: None / Handheld
-
Supplier: Tanis Incorporated
Description: Tanis offers three types of platers' hand brush products including Shoe Handle Platers' brush, Curved Handle Platers' brush and Scouring and Scrub brush. These brushes are produced by inserting filament into solid hardwood blocks, available in three different
- Trim Length: 1 inch
- Applications: Cleaning / Surface Preparation, Polishing / Lapping (Extra Fine Grits / Filaments)
- Brush Filament / Fill Material: Metal Wire, Steel
- Mounting: None / Handheld
-
Supplier: Weiler Abrasives
Description: Ideal for Creating Texture to Newly Poured Cement and For Applying Coating on Asphalt or Concrete Hardwood Block
- Shank / Bore Diameter: 4.8 inch
- Width: 1.2 inch
- Length: 24 inch
- Trim Length: 2.5 inch
-
Supplier: Weiler Abrasives
Description: Ideal for Creating Texture to Newly Poured Cement and For Applying Coating on Asphalt or Concrete Hardwood Block
- Shank / Bore Diameter: 4.8 inch
- Width: 1.2 inch
- Length: 36 inch
- Trim Length: 2.5 inch
-
Supplier: Tanis Incorporated
Description: Tanis offers Anilox brushes, also known as Halftone brushes, produced by densely filling a solid water-resistant hardwood block with a clear lacquer finish. Our Anilox brushes are made from the highest quality materials to assure a consistent brushing action and a greater brush life.
- Trim Length: 0.75 inch
- Brush Filament / Fill Material: Brass / Bronze, Metal Wire
- Applications: Cleaning / Surface Preparation
- Mounting: None / Handheld
-
Supplier: Weiler Abrasives
Description: Ideal for Cleaning and Prepping Surfaces Scratch brushes are constructed of dense filament/wire with an even trim for a consistent brushing action
- Outer Diameter (OD): 0.014 inch
- Shank / Bore Diameter: 2.5 inch
- Width: 7.25 inch
- Length: 2.25 inch
-
Supplier: Tanis Incorporated
Description: Tanis offers many styles and shapes of general applicator brushes specially designed for cleaning hard-to-reach places in industrial environments. Some of our standard applicator brushes are constructed with stainless steel wire hand drawn into a solid bent wood or delrin handle. These brush
- Trim Length: 0.4375 inch
- Applications: Cleaning / Surface Preparation
- Brush Filament / Fill Material: Metal Wire, Stainless Steel
- Mounting: None / Handheld
-
Supplier: Braun Brush Co.
Description: All drain brushes are made using black polyester fiber on a solid polypropylene block, with the exception of the 3" diameter brush that is blue poly. Brushes come with an external thread to fit the L36 or L48 PVC handles.
- Outer Diameter (OD): 3 to 6 inch
- Applications: Cleaning / Surface Preparation, Cylindrical / Centerless
- Specific Product Type / Shape: Disc Brush, Strip Brush
- Features: Janitorial, Specialty / Other
-
Supplier: Braun Brush Co.
Description: with Braun's cored block design. Why lift all that extra weight? The ultimate in brush sanitation and the answer to the food inspector's dream! Brush measures 6" diameter x 12" wide.
- Outer Diameter (OD): 6 inch
- Width: 12 inch
- Applications: Cleaning / Surface Preparation, Internal / Bores
- Specific Product Type / Shape: End Brush, Strip Brush
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Type / Shape: Paint / Coating Brush
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Type / Shape: Paint / Coating Brush
-
Supplier: Radwell International
Description: CARBON BRUSH, SINGLE BLOCK, SINGLE LEAD, 2.75" LONG, 1.25 WIDE, 1" DEEP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Braun Brush Co.
Description: This brush is designed to withstand higher temperatures. Nylon bristles are laced into a polypropylene block and attached to a hard wood handle.
- Applications: Cleaning / Surface Preparation, Cleanroom / Heat Tolerant
- Features: Janitorial, Sanitary / Hygienic, Specialty / Other
- Mounting: None / Handheld
- Specific Product Type / Shape: Scrub / Washout, Strip Brush
-
Supplier: Brush Research Manufacturing Co., Inc.
Description: Brush Research Manufacturing provides an assortment of scratch brushes for a variety of applications. Our offering of scratch brushes includes curved and shoe handle scratch brushes, block brushes, chip removal brushes and more. These brushes are well suited for applications such as
- Brush Filament / Fill Material: Metal Wire
- Features: None / Handheld
-
Supplier: Image Supply, Inc.
Description: 13-in. foam plastic block with bi-directional hanging hole. Brush face 8-in. 21⁄2-in. trim. EA
-
Supplier: Hardware House, LLC
Description: 58-2429 PALMYRA DECK BRUSH10" hardwood block deck brushHas 1 threaded & 1 tapered handle hole6 rows of palmyra bristlesBrush only - order handle separately
- Applications: Cleaning / Surface Preparation
- Specific Product Type / Shape: End Brush
-
Supplier: Hardware House, LLC
Description: 58-2437 POLY DECK BRUSH10" x 2-1/2" hardwood block scrub brushStiff scrubbing poly bristlesGreat for patios and decks
- Applications: Cleaning / Surface Preparation
- Specific Product Type / Shape: End Brush
-
Supplier: Maryland Brush Company, Inc.
Description: Long Handle Plater’s Brushes Hardwood block. Designed for hand brushing jobs in plating and fine metal finishing work. Hardwood block. Designed for hand brushing jobs in plating and fine metal finishing work. P10, 4 Row Plater's Brush, .006 Wire, 1 inch Trim, Long Handle
- Trim Length: 1 inch
- Product / Material Worked: Automotive / Paint, Metalworking
- Applications: Cleaning / Surface Preparation, Finishing / Deburring (Fine Grits / Filaments)
- Brush Filament / Fill Material: Metal Wire
-
Supplier: Maryland Brush Company, Inc.
Description: Shoe Handle Plater’s Brushes Hardwood block. Designed for hand brushing jobs in plating and fine metal finishing work. Hardwood block. Designed for hand brushing jobs in plating and fine metal finishing work. P13, 4 Row Plater's Brush/Fine Brass, 1 inch Trim, Shoe Handle
- Trim Length: 1 inch
- Product / Material Worked: Automotive / Paint, Metalworking
- Applications: Cleaning / Surface Preparation, Finishing / Deburring (Fine Grits / Filaments)
- Brush Filament / Fill Material: Metal Wire
-
Supplier: Ultrafab, Inc.
Description: Variable Resistance Passive Static Eliminator Electrical devices and manufacturing processes encounter static build-up that can cause extensive damage. Ultrafab provides both non-contact and contact static elimination brushes to meet your static elimination requirements. Custom designed bracketing
- Outer Diameter (OD): 0.5 inch
- Features: Anti-static, Block / Pad, Other, Plastic, Specialty / Other, Static Dissipative
- Applications: Dry, Material Removal / Roughing (Coarse Grits / Filaments)
- Backing / Base: Metal
-
Supplier: U.S. Plastic Corporation
Description: This is a dusting brush with a smooth, ergonomically designed handle. The medium strength bristles remove moist or medium sized particles, such as sugar, chocolate, pastry, vegetable peelings. It can also be used as a dustpan brush on floors. It is 1.6" wide x 14" long x 2.6" high.
- Features: Other
-
Supplier: Maryland Brush Company, Inc.
Description: Hardwood block. Designed for hand brushing jobs in plating and fine metal finishing work. P2, 6 Row Plater's Brush, White Tampico, 1 inch Trim, Long Handle
- Trim Length: 1 inch
- Product / Material Worked: Automotive / Paint, Metalworking
- Applications: Cleaning / Surface Preparation, Finishing / Deburring (Fine Grits / Filaments)
- Brush Filament / Fill Material: Natural Bristle / Hair
-
Supplier: U.S. Plastic Corporation
Description: These polyester nail brushes are part of the Vikan hygiene system and feature contoured blocks for a comfortable, sure grip and strong cleaning action. The block is 1.5" x 4.5" and the bristle length is 0.7". Brushes feature low water absorption polyester bristles with stainless steel
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: These polyester nail brushes are part of the Vikan hygiene system and feature contoured blocks for a comfortable, sure grip and strong cleaning action. The block is 1.5" x 4.5" and the bristle length is 0.7". Brushes feature low water absorption polyester bristles with stainless steel
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
High Performance Carbon Brush Blocks for Large Hydrogen-Cooled Turbine Generators We supply professional carbon brush blocks and matched brush holder components dedicated to large hydrogen-cooled turbine generators, serving power generation enterprises for equipment (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
ASTM B26. Available in both direct drive or belt drive. The propellers are affixed to the motor shaft utilizing a split taper brushing or a clamp block arrangement. The propeller is mounted in a high efficiency air seal fan orifice with the smaller diameter of the ring. Features (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
sensor signals, guaranteeing the accuracy of automated control loops. 4. Extended Service Life and Minimal Maintenance: Leveraging a proprietary design that combines precious metal alloy electrical contacts, advanced brush block geometry, and precisely calibrated spring-loaded pressure (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
minimal maintenance is desired or required. A block of saturated felt is positioned at the track v-edge to deposit a continuous film of oil between the roller and track. The felt block is held in position by a stainless steel bracket. The bracket can be added to any DTC carriage without any additional (read more)
Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated -
compact brush blocks. This allows engineers to pass up to 18 or more independent signals through a single rotating axis without adding significant weight or bulk to the system. The flange mount configuration provides a secure, rigid attachment point, minimizing mechanical runout and vibration that (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Harnessing Coreless Brush DC Motors for Efficient Blood Clot Removal
Proper blood flow is essential for good health, so when that blood flow is slowed or blocked by a blood clot, it's not only hazardous - it's potentially fatal. The clot must be removed quickly to restore proper blood flow in the patient; this is usually completed through thrombolysis treatment
More Information Top
-
Bottom-up/top-down, high-resolution, high-throughput lithography using vertically assembled block bottle brush polymers
Bottle brush block molecular architecture .
-
Self-assembled micellar nanoparticles of a novel amphiphilic cholesteryl-poly(l -lactic acid)-b -poly(poly(ethylene glycol)methacrylate) block-brush copolymer
The presence of the lin- ear hydrophobic CPLA block and hydrophilic P(PEGMA) brush block with different contents in the prepared copolymers would greatly influence the physicochemical properties of the amphiphilic polymers in the aqueous solution and their properties.
-
Bottom-up/top-down high resolution, high throughput lithography using vertically assembled block bottle brush polymers
Figure 2: Representative block bottle brush block copolymer.
-
Methods of controlled radical polymerization for the synthesis of polymer brushes
Macromolecules of the majority of brushes based on block copolymer macroinitiators contain the block of a polymer brush block and the block of a linear polymer [4, 111].
-
Solvent‐Responsive Behavior of Polymer‐Brush‐Modified Amphiphilic Gold Nanoparticles
Analyses, including the apparent morphology and the distribution of brush blocks , are carried out.
-
Micelles Formed by Cylindrical Brush‐Coil Block Copolymers
Abstract Summary: Amphiphilic cylindrical brush‐coil block copolymers consisting of a polystyrene coil and a cylindrical brush block with poly(acrylic acid) side chains are prepared by ATRP of t‐butylacrylate from a block comacroinitiator.
-
Low friction and high load bearing capacity layers formed by cationic-block-non-ionic bottle-brush copolymers in aqueous media - DTU Orbit
In this work we show how this can be achieved in aqueous media by means of adsorption of a diblock copolymer consisting of a cationic anchor block without side chains and an uncharged and hydrophilic bottle- brush block that protrudes into solution.
Indicates content that may require registration and/or purchase.