-
Supplier: Concast Metal Products Co.
Description: The alloys which are described as tin bronzes have long been recognized for their low lead content (less than .25% lead) and high strength characteristics. These alloys from C90200 through C91700 are not materially different than those produced more than 3,500 years ago
- AISI / AA / CDA Grade: 93400
- Alloy: Yes
- Features: Cast (Continuous, Centrifugal, etc.), Leaded / Free Machining
- Hollow Stock: Yes
-
Supplier: Materion Corporation
Description: Alloy 165 by Materion Brush Performance Alloys contains less beryllium than Alloy 25 , which in its age hardened condition attains the highest strength and hardness of any commercial copper base alloy. Alloy 165 also has slightly less strength than Alloy 25.
- Applications: Automotive / Vehicular, Electronics / RF-Microwave, Wear Parts / Tooling, Other
- Light Alloy: Yes
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C), Refractory / Reactive (UNS R), Beryllium / Beryllium Alloy
- Shape / Form: Wire / Shaped Wire
-
Supplier: Materion Corporation
Description: Alloy 290 strip from Materion Brush Performance Alloys provides the highest strength of any mill hardened copper beryllium alloy, with electrical conductivity considerably greater than other high strength copper alloys. This alloy features good stress relaxation
- Applications: Automotive / Vehicular, Electronics / RF-Microwave, Wear Parts / Tooling, Other
- Light Alloy: Yes
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C), Refractory / Reactive (UNS R), Beryllium / Beryllium Alloy
- Shape / Form: Semi-finished Shape / Mill Stock, Strip, Wire / Shaped Wire
-
-
Supplier: Materion Corporation
Description: Alloy 10 by Materion Brush Performance Alloys combines moderate yield strength, up to 140 ksi, with electrical and thermal conductivity from 45 to 60 percent of pure copper.
- Applications: Automotive / Vehicular, Electronics / RF-Microwave, Wear Parts / Tooling, Other
- Light Alloy: Yes
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C), Refractory / Reactive (UNS R), Beryllium / Beryllium Alloy
- Shape / Form: Wire / Shaped Wire
-
Supplier: Materion Corporation
Description: Alloy 310 by Materion Brush Performance Alloys is a low cost copper beryllium nickel cobalt alloy with high electrical and thermal conductivity and good strength and hardness. The alloy has also been shown to have excellent thermal fatigue resistance.
- Applications: Automotive / Vehicular, Electronics / RF-Microwave, Wear Parts / Tooling, Other
- Features: Cast (Continuous, Centrifugal, etc.)
- Light Alloy: Yes
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C), Refractory / Reactive (UNS R), Beryllium / Beryllium Alloy
-
Supplier: Concast Metal Products Co.
Description: Bronze Family: Special Alloy
- Alloy: Yes
- Features: Cast (Continuous, Centrifugal, etc.)
- Hollow Stock: Yes
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.14-89 Class ERNiCrMo-4 ASME SFA5.14 ERNiCrMo-4 Description Washington Alloy C276 is a nickel-chromium-moly bdenum filler metal developed for MIG and TIG welding of Hastelloy? C and Hastelloy? C-276 to themselves, to stainless steel or
-
Supplier: Belmont Metals, Inc.
Description: Sculpture Alloys Featuring Everdur Silicon Bronze, Art Caster’s Brass, Special H Silicon Bronze, Beryllium Copper, Jewelers’ Manganese Bronze, and White Bronze. Belmont offers extensive experience in the production of standard and custom alloys for casting of
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Semi-finished Shape / Mill Stock, Bar Stock, Flats / Rectangular Bar, Squares / Square Bar, Ingot, Other
-
Supplier: Avins USA, Inc.
Description: Tellurium Copper
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C)
- Standards / Specifications: CDA
-
Supplier: Avins USA, Inc.
Description: Free Machining Nickel Copper
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C)
- Standards / Specifications: CDA
-
Supplier: Belmont Metals, Inc.
Description: Sculpture Alloys Featuring Everdur Silicon Bronze, Art Caster’s Brass, Special H Silicon Bronze, Beryllium Copper, Jewelers’ Manganese Bronze, and White Bronze. Belmont offers extensive experience in the production of standard and custom alloys for casting of
- Light Alloy: Yes
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Semi-finished Shape / Mill Stock, Bar Stock, Flats / Rectangular Bar, Squares / Square Bar, Ingot, Other
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.7 Class ERCuNi MIL-E-21562 TYPE MIL-RN67, MIL EN67 ASME SFA5.7 Class ERCuNi QQ-R-571C MIL-R-19631B TYPE MIL-RcuNi Description Washington Alloy 67 is a copper-nickel filler metal used for MIG, TIG, oxyacetylene and submerged arc
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.14-89 Class ERNiMo-3 AMS 5786 C MIL-R-5031 Class 12 Description Washington Alloy W filler metal is designed for MIG, TIG, submerged arc and plasma arc welding of similar nickel-molybdenum alloys such as Hastelloy? W. However this
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.14-89 Class ERNiCrFe-6 MIL-E-21562 TYPES MIL-RN6A, MIL-EN6A ASME SFA5.14 Class ERNiCrFe-6 AMS 5675C Description Washington Alloy 92 is a nickel-chromium-iron filler metal used for cladding or overlaying on steel and for
-
Supplier: Belmont Metals, Inc.
Description: Pewter Featuring Lead Free Pewter and Lead Free Pewter alloyed with Silver, Indium, and Bismuth, as well as Brittania, and Genuine Pewter Pewter is a malleable metal alloy, traditionally 85 -95% Tin, with the remainder consisting of Copper, Antimony, Bismuth and
- Applications: Other
- Metal / Alloy Types: White / Low Melting (UNS L), Tin / Tin Alloy
- Shape / Form: Ingot
-
Supplier: Avins USA, Inc.
Description: Free machining copper with high electrical conductivity
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C)
- Standards / Specifications: CDA
-
Supplier: Belmont Metals, Inc.
Description: Copper Alloys Featuring a wide variety of Copper-Based Alloys meeting CDA specifications, Brass and Bronzes for Jewelry and Sculpture, Copper-Based Master Alloys, and Custom Alloys Copper was one of the first metals discovered and used by man; and it still finds
- Applications: Other
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Ingot, Other
- Standards / Specifications: CDA
-
Supplier: Avins USA, Inc.
Description: Copper-zinc alloy with an á phase structure and with a reddish-golden colour. The alloy has excellent cold-working properties and is suitable for enamelling; it is generally not susceptible to dezincification and stress corrosion.
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C)
- Standards / Specifications: CDA
-
Supplier: Concast Metal Products Co.
Description: Federalloy® alloys are a series of lead-free copper alloys invented by A.R. Singh, chief metallurgist and vice president at the Federal Metals Company, Bedford, Ohio. The Federal Metal Company replaces lead with bismuth and offers an alloy with superior pressure tightness and
- AISI / AA / CDA Grade: 89835
- Alloy: Yes
- Features: Cast (Continuous, Centrifugal, etc.)
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Concast Metal Products Co.
Description: Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications.
- AISI / AA / CDA Grade: 89520
- Alloy: Yes
- Features: Cast (Continuous, Centrifugal, etc.)
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand HOBART® Category Low Alloy Electrodes Description Designed for applications of 2% nickel deposits, and the welding of nickel bearing steels for low temperature applications where toughness of the weld metal is
- Alloy Type: Steel - Low Alloy Carbon
- Diameter / Thickness: 0.1250 inch
- Welding Process / Form: Flux Coated / Stick
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand HOBART® Category Low Alloy Electrodes Description Excellent for low temperature applications requiring tensile strengths greater than 80,000 psi and for welding 2% to 4% nickel steels. Featuring a special
- Alloy Type: Steel - Low Alloy Carbon
- Diameter / Thickness: 0.2500 inch
- Welding Process / Form: Flux Coated / Stick
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand HOBART® Category Low Alloy Electrodes Description Outstanding electrode designed for 80,000 psi tensile strength applications and also 1% nickel applications. Provides excellent puddle control with good wetting
- Alloy Type: Steel - Low Alloy Carbon
- Diameter / Thickness: 0.1250 inch
- Welding Process / Form: Flux Coated / Stick
-
Supplier: Isabellenhutte USA
Description: mainly used for heating wires and mats in heating cords and in heating cables as well as for the production of wire-wound resistors. Flat wires and ribbons can be used for protective switches. The maximum working temperature in air is +400 °C. Form of Delivery Alloy 127 is supplied
- Alloy: Yes
- Applications: Resistance Alloy / Heating, Other
- Features: Corrosion Resistant
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C), Other / Miscellaneous Nonferrous (UNS M)
-
Supplier: Isabellenhutte USA
Description: ribbons are used for protective switches. The maximum working temperature in air is +200 °C, for short-term application up to +300 °C. Form of Delivery Alloy 30 is supplied in the form of round wires in the range 0.05 to 8.00 mm Ø in bare or enamelled condition, flat
- Alloy: Yes
- Applications: Resistance Alloy / Heating, Other
- Features: Corrosion Resistant
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C), Other / Miscellaneous Nonferrous (UNS M)
-
Supplier: Isabellenhutte USA
Description: wires are used for protective switching. The maximum working temperature in air is +400 °C. Form of Delivery Alloy 90 is supplied in the form of round wires in the range 0.05 to 8.00 mm Ø in bare or enamelled condition, flat wires, stranded wires and ribbons.
- Alloy: Yes
- Applications: Resistance Alloy / Heating, Other
- Features: Corrosion Resistant
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C), Other / Miscellaneous Nonferrous (UNS M)
-
Supplier: Isabellenhutte USA
Description: -weldings. Flat wires and ribbons are used for protective switches. The maximum working temperature in air is +300 °C. Form of Delivery Alloy 60 is supplied in the form of round wires in the range 0.05 to 8.00 mm Ø in bare and enamelled condition, flat wires, stranded wires,
- Alloy: Yes
- Applications: Resistance Alloy / Heating, Other
- Features: Corrosion Resistant
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C), Other / Miscellaneous Nonferrous (UNS M)
-
Supplier: Morgan Advanced Materials
Description: High-purity palladium/nickel/chr omium alloy for vacuum brazing and TIG welding. Nominal composition by weight: 36% Pd, 50% Ni, 10.5% Cr, with approximately 3% B and 0.5% Si. (Maximum levels of other possible contents: 0.03% C, 0.03% O2, 0.01% N2, 0.5% Fe. See also ‘Impurity limits’
- Melting Range: 1508 to 1760 F
-
Supplier: High Performance Alloys, Inc.
Description: . FERRALIUM 255 is a duplex alloy with a high strength to weight ratio with superior abrasion and cavitation resistance. Resistance to chloride SCC, as well as crevice corrosion and pitting. Good ductility with a high fatigue strength in marine applications. Twice the yield strength of
- Applications: Chemical / Materials Processing, Marine, Oil and Gas
- Elongation: 25 %
- Features: Forged, Wrought
- Metal / Alloy Types: Stainless Steel (UNS S)
-
Supplier: Universal Wire Works Inc.
Description: Alloy C-276 is a low carbon, nickel base alloy containing significant amounts of molybdenum and chromium. Alloy C-276 is one of the most universally corrosion resistant alloys available. This alloy resist the formation of grain-boundary precipitates
- Alloy Type: Nickel Alloy
- Approvals / Conformance: AWS
- Diameter / Thickness: 0.0937 to 0.1875 inch
- Elongation: 40 %
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an
- ID: 8.25 inch
- Overall Length: 8 inch
- Overall Width / OD: 10.5 inch
- Types: Alloy Steel
-
Description: today's technological challenges addition of nickel to copper improves strength and corrosion resistance while allowing the alloy to remain ductile. Alloy C72500: Developed by Bell Laboratories to solve issues of stress corrosion found in field parts. The alloy blends the
- Alloy: Yes
- Applications: Electrical / HV Parts, Electronics / RF-Microwave, Marine, Other
- Features: Corrosion Resistant, Cold Work (Die / Mold)
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Mango Copper Industries
Description: From initial order to final delivery, Mango Copper prides itself on quick turnaround and customer service for a wide range of copper alloys. Alloy Ranges: C101 (including F68 Grade) C102 C110 C116 C120 C122 C706 (for round only)
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: United Performance Metals
Description: Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-harden able alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for
- Alloy: Yes
- Features: Corrosion Resistant, Heat Resistant / Hot Work
- Metal / Alloy Types: Aluminum / Aluminum Alloy (UNS A), Copper, Brass or Bronze Alloy (UNS C), Nickel / Nickel Alloy (UNS N), Refractory / Reactive (UNS R), Cobalt / Cobalt Alloy, Titanium / Titanium Alloy
- Overall Thickness: 0.1770 to 0.2400 inch
-
Supplier: Lincoln Electric Co. (The)
Description: resistance, if the weldment will not be exposed to temperatures of 538°C to 927°C (1000°F to 1700°F) Ideal for joining stainless steels to themselves or to carbon or low alloy steels, and can be used at temperatures up to 700°F (371°C)
- Alloy Type: Steel - Stainless
- Approvals / Conformance: ABS, ASME, AWS, CWB, ISO / EN
- Diameter / Thickness: 0.0781 to 0.1562 inch
- Elongation: 35 %
Find Suppliers by Category Top
Featured Products Top
-
. INCONEL ® alloy 625 (UNS N06625) Ni 61.0, Cr 21.5 Mo 9.0, Nb+Ta 3.6 High strength and toughness from cryogenic temperatures to 1800 degrees F (980 degrees C), good oxidation resistance, exceptional fatigue strength (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
Corrosion Resistant Alloys HASTELLOY® alloy C-276 (UNS N10276) Ni 57.0, Mo 16.0, Cr 15.5, Fe 5.5, W 3.8 Outstanding corrosion resistance in (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
How are you today? There are interesting developments in the high temperature corrosion resistant material space. Inconel 617 alloy known for its unique properties where it can withstand temperatures over 1800 F (980 C) and its high oxidation resistance at those elevated temperatures makes (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
temperatures up to 550C. Resistance to mineral acids varies according to temperature and concentration and whether the solution is aerated or not. Corrosion resistance is better in de-aerated acid (read more)
Browse Nickel and Nickel Alloys Datasheets for High Performance Alloys, Inc. -
HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the product forms are excellent in terms of forming and welding. Although HASTELLOY X is primarily noted for heat and oxidation resistance it (read more)
Browse Nickel and Nickel Alloys Datasheets for High Performance Alloys, Inc. -
inadequate sealing on smooth surfaces, leading to performance inefficiencies and higher operational costs. The Sonkit BCSE (Blade Metal C-Ring Spring Energized) seal is meticulously (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
(704°C) Typical leakage rate: 1E-9 sccs He/mm circ. Metallic Options: Alloy 718 (AMS 5596, 5589,5662) Alloy X-750 (AMS 5598, 5582, 5667) Waspaloy (AMS 5544, 5706, 5586, 5708) Plating (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Aluminum silicon carbide (AlSiC) composites combine the advantages of aluminum alloys and ceramic materials, delivering lightweight structural strength together with excellent thermal and mechanical stability. These (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Spring Energized Metal C-Ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Spring Energized Metal C-Ring for internal pressure or external pressure (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
C-Ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Metal C-rings for internal pressure or external pressure are system pressure energized. They require a low bolting load and have good springback performance. Due to its special (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
More Information Top
-
High-Leaded Tin Bronze UNS C93400
The following table details the physical properties of UNS C93400 alloy .
-
Copper Continuous Cast Alloy (UNS C93400) - Mechanical Properties
Equivalent materials to UNS C93400 copper alloy are the following: .
-
ZCU401
Copper Alloy No. C93400 is cast bronze containing nominally 8% tin and 8% lead.
-
ZCACA2001P085
Group 1 free-cutting alloys C83800, C84400, C84500, C84800 C89520 C83600 C84200, C85200, C85400, C85500, C85700, C85800, C93700, C93800, C93900, C94300, C94400, C94500, C99700, C99750 C89510 C92800, C93200, C93400 , C93500, C97300, C97600 Group 2 intermediate machinable alloys C86400 C83400, C95400, C95410, C95600 …
Indicates content that may require registration and/or purchase.