-
Supplier: Bunting Bearings, LLC
Description: Bunting TMCB bearings are machined from cast C96900 ToughMet3 bronze for superior quality and performance. The casting process assures a uniform bronze structure throughout the bearing, free from porosity and hard particle inclusions commonly found in other processes. Our standard ToughMet
- Inside Diameter: 0.19 to 4 inch
- Outside Diameter: 0.31 to 4.5 inch
- Length: 0.25 to 7 inch
- Operating Temperature: 10 to 220 F
-
Supplier: ASTM International
Description: This qualitative method is for determining the fading of a permanganate solution when it is added to concentrated acetic acid. It is a measure of the impurities in acetic acid that are oxidized by potassium permanganate. Permanganate fading indicates the presence of reducing compounds, in
-
Supplier: DigiKey
Description: 6.969 kOhms ±0.1% 0.6W Through Hole Resistor Radial Non-Inductive Metal Foil
- Tolerance: 0.1 +/- %
- Power Rating: 0.6000000000000001 watts
- Operating Temperature: -55 to 175 C
- Category / Application: General Use
-
-
Supplier: Cole-Parmer
Description: Tubing
- Outside Diameter / Size: 0.25196864 inch
- Maximum Inside Diameter / Size: 0.1181103 inch
- Temperature Range: -60 to 275 F
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady die-cut thermal transfer printer label roll comes packaged 5000 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-479 die-cut thermal transfer printer label roll are: 1 in W x 0.188 in
- Width: 1 inches
- Features: Permanent
- Materials of Construction: Plastic / Film
-
Supplier: Accuris
Description: CANDLE, ILLUMINATING
-
Supplier: Win Source Electronics
Description: Manufacturer: Hewlett Packard Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986089-C6977C Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113663-C0402C399C5GACTU Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 1 mm Capacitance: 3.9 pF Thickness: 558.8 µm Dielectric Material: Ceramic Height: 500 µm
- Capacitance Range: 0.0000039 microF
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Win Source Electronics
Description: Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018268-C1701C Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: SECOS Win Source Part Number: 822840-ESD05C-C Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
-
Supplier: ODG (Origin Data Global)
Description: Plugin AC Power Connectors ROHS
-
Supplier: Accuris
Description: CANISTER, C1
-
Supplier: Accuris
Description: CHEESE, NATURAL, SWISS
-
Supplier: C & C Lift Truck, Inc.
Description: 2,200lb capacity Basic Series DC Counterbalanced Stacker 2,200lb capacity Basic Series DC Counterbalanced Stacker
- Type: Forklift
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Miniature force transducer for compressive forces Accuracy class 0.2 Strain gage measurement system Nominal (rated) sensitivity 1 mV/V Stainless steel
- Force / Load Rating: 22.48 lbs
- Accuracy: 0.2 ±% Full Scale
- Features: Other Output
- Device: Sensor / Transducer, Sensor Element / Chip
-
-
Supplier: Accuris
Description: TUBE, COPPER (SEAMLESS) (COPPER ALLOY NUMBERS C10100, C10200, C10300, C10800, C12000, C12200, AND C14200)
-
Supplier: Bluetools
Description: Trumpf (TruTool) Double Cut Slitting Shears are designed for maximum user-friendliness. Use the quick-release bolt to exchange cutters on your Trumpf (TruTool) Cutter safely and quickly - no tools needed! Trumpf's fixed cutters are reversible for doubled tool life, and you can set the optimum
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Thyristor SCR 300V 3.5KA 3-Pin Case T-62
- VRRM: 300 volts
- IT(RMS): 250 amps
- TJ: -40 to 125 C
- ITSM: 3,500 amps
-
Supplier: A.G. Scientific, Inc.
Description: Potent Immunosuppressor.
-
Supplier: Polymer Molding, Inc.
Description: End Caps are designed to fit outside diameters on tubing and other round objects with or without threads. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MIL-C-5501/9, MIL-C-52078, NAS-844 RoHS Compliant
- Fits Diameter: 2 inch
- Material: Polyethylene (PE)
- Shape / Application: Round
- Features: Tear-tab
-
Supplier: Magmotor Technologies, Inc.
Description: Key Performance Features: Smooth 4-Pole Performance Skewed and Balanced Armatures Encoder Ready Round or Optional NEMA 34 Mounting 12-120 VDC Available
- Other DC Voltage: 12 to 120 VDC
- Torque Constant: 15.2 in-oz/amp
- Other Output Power: 0.241239669282508 HP
- Continuous Current: 7.3 amps
-
Supplier: Medical Isotopes, Inc.
Description: Carbon- 12 C ( 13 C depleted)
-
Supplier: Magmotor Technologies, Inc.
Description: Key Performance Features: Smooth 4-Pole Performance Dynamically Balanced Armatures IP 65 Sealing Round or Optional NEMA 42 Mounting 12-120 VDC Typical
- Other DC Voltage: 12 to 120 VDC
- Torque Constant: 54.2 in-oz/amp
- Other Output Power: 0.96495867713003 HP
- Continuous Current: 10 amps
-
Supplier: New Yorker Electronics Co., Inc.
Description: Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release
- Maximum DC Switching Voltage: 75 volts
- DC Coil Voltage: 24 volts
- Coil Nominal DC Power: 1.8 watts
- Make Time (Operate Time): 10 milliseconds
-
Supplier: Toronto Research Chemicals, Inc.
Description: Peptides
- Freezing Temperature: 291.2 to 2,660 F
- State of Matter: Bulk Solid / Granules
-
Supplier: Port Plastics, Inc.
Description: SUSTARIN® C is a general-purpose copolymer acetal that is porosity free. The technology used in Rochling’ manufacturing process ensures that every sheet and rod is free of centerline or core porosity. SUSTARIN® C is easily machined with excellent dimensional stability for close tolerance parts. A
- Features: Other
-
-
Supplier: ODG (Origin Data Global)
Description: 50V 18pF C0G 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Film Capacitors, Multilayer
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: LexJet Corporation
Description: Drum for OKI C9600/C9650/C9800 series printers (Type C7). Estimated life of 142,500 pages at 5% coverage for letter-size paper.
-
Supplier: Elite Semiconductor Products, Inc.
Description: Silicon Controlled Rectifier TO-48 packaging
- Pin Count: 1
- VDRM: 300 volts
- VRRM: 300 volts
- IT(RMS): 63 amps
-
Supplier: A.G. Scientific, Inc.
Description: Potent and selective inhibitor of protein kinase C (PKC). Inhibits PKC by interacting with the regulatory DAG binding site and phorbol ester binding site. Inhibition is light dependent. It also inhibits Phospholipase D1 and D2. Also reported to induce apoptotic DNA fragmentation and cell death;
-
Supplier: AAEON Electronics, Inc.
Description: Mini-PCIe Module With Two Isolated UART Ports Main Feature PCI Express Mini Card Interface Two UART Tx & Rx With Isolation
- Host Bus: PCI
-
Supplier: STW Technic
Description: No Description Provided
- Analog I/O: 4 points
- Operating Temperature: -40 to 85 C
- PAC Module: Analog I/O Module, Digital I/O Module, RS232 / RS422 / RS485 Module
- Network and Connectivity: CANbus
Find Suppliers by Category Top
Featured Products Top
-
Our custom C-Frame hydraulic presses are offered in several models, with both unguided and guided platen models. Optional hydraulic ejector and hydraulic cushions are available. C-Frames are frequently employed in the following applications: Forming Bending (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
NXP Semiconductors MCX C15/C16 Microcontrollers combine an Arm® Cortex®-M23 core running up to 72MHz with advanced analog and motor-control features. They support industrial and IoT applications requiring efficient sensing, control, connectivity, and a scalable path from legacy MCU platforms. (read more)
Browse Absolute Rotary Encoders Datasheets for Mouser -
The C2 Lever Latch from Southco delivers secure, compressive latching in a sleek, low-profile design ideal for highly visible applications. Engineered for both easy installation and intuitive operation, it features a discretely mounted trigger mechanism - available in flush or slightly raised (read more)
Browse Latches Datasheets for Southco -
inadequate sealing on smooth surfaces, leading to performance inefficiencies and higher operational costs. The Sonkit BCSE (Blade Metal C-Ring Spring Energized) seal is meticulously (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
a copolymer (a copolymer is derived from two or more different types of monomers) allowing for tailored, specialized properties we spec out to meet both the electrical and mechanical performance needs of this USB-C Cable Assembly. Our highly skilled (read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable -
Wide Temperature Capability Operating range: –200°C to 260°C (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
The ELPEX-S coupling is available as a catalog standard in 12 sizes with rated torques between 330 Nm and 63,000 Nm. The coupling is suitable for ambient temperatures of between -40°C and +120°C. The ELPEX-S coupling is frequently used for diesel (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Our USB Type C power supplies negotiate the maximum charge rate your device is capable of, supporting 5V, 9V, 12V, 15V, and 20V. Each profile is capable of delivering current at a maximum of 3A. Our power supplies can charge any PD compatible USB-C device at up to 60W of power. This (read more)
Browse Computer Power Supplies Datasheets for Qualtek Electronics Corp. -
BENEFITS Easy to install, takes about 5 minutes No wiring required to install UL Classified for Class I Div 2, Groups A,B,C and D, Class II Div 2, Groups F&G and Class III Thermostatically controlled to maintain enclosure (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
SAVAGE CFS C-Frame Straightening Presses are used to straighten round bars, shafts, tubes, and screws. Shafts can be straightened from their centers or from their O.D. All presses have 60″ wide beds for full tonnage (available to 96″) with extension tables available to support (read more)
Browse Straighteners Datasheets for Savage Engineering, Inc.
More Information Top
-
ZCACA2001P085
… S, C, CL, PM, I, P bal(d) 0.100.30 Nb(y) C96900 Spinodal alloy S …
-
The corrosion performance of metals for the marine environment: a basic guide (EFC 63)
Toughmet 3AT (C72900) and 3CX ( C96900 )’, Brush Wellman Inc., Cleveland, OH, 2002.
-
Metallurgy and Corrosion Control in Oil and Gas Production
… C63000 and C62730), beryllium-copper alloy (UNS C17200), and copper-nickel alloy (UNS C96900 ) were substantially higher …
Indicates content that may require registration and/or purchase.