Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Alfa Laval Inc.
Description: Cleaning-in-Place (CIP). This minimizes the risk of contamination. Alfa Laval 3.1 traceability certification is also available upon request. - See more at:
- Valve Size: 1 to 4 inch
- Features: Other
- Valve Type: Safety Valves, Vacuum Relief / Anti-siphon Valves
- Primary Material: Stainless Steel
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Automated rinsing and cleaning EasyClean 200e provides automated sensor rinsing and cleaning using water and any appropriate cleaning solution. Flexible operation The cleaning cycle can be triggered by the wash contact through a transmitter or run manually. Remote control
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System
- Features: Other
-
Supplier: Vaisala
Description: applications, and for plant growth chamber manufacturers. It is suitable for harsh and humid CO2 measurement environments where stable and accurate ppm-level CO2 measurements are needed. The operating temperature range is -40 … +60 °C and the measurement range is 0 … 10 000 ppm
- Operating Temperature: -40 to 140 F
- Operating Humidity: 0 to 100 %
- Electrical Outputs: Analog Current, Analog Voltage
- Gas Types: Carbon Dioxide (CO2)
-
-
Supplier: LightMachinery Inc.
Description: damage to the underlying metal layer. This capability proves very effective in applications such as printed circuit board drilling, wire stripping and mold cleaning. The IMPACT 2000 series of lasers all incorporate high reliability SSM switch technology as well gas filtering systems to ensure
-
Supplier: HydraCheck Inc.
Description: will not clean effectively. The enormous variety in the types of couplings available today could also mean in some circumstances that the recommended size is inappropriate. When cleaning assemblies, a reduction in projectile size may be appropriate, as all recommendations are based on the
- Tube / Hose Diameter: 0.25 to 2 inch
- Power Source: Air / Pneumatic
- Type: Component / Accessory
- Components / Options: Projectile - Foam
-
Supplier: Synrad, Inc.
Description: reliability. All firestar f-series CO2 lasers deliver the industry’s most cost effective combination of high power with near perfect beam quality, in a compact integrated package designed for the most rugged industrial environments. Since pioneering the sealed CO2 industrial laser and
- Laser Type: Carbon Dioxide Lasers
-
Supplier: HydraCheck Inc.
Description: Universal application for cleaning hose, tube, pipe and assemblies. Removes fine particles of loose contamination and can also be used for product purging. The projectile cleans by being compressed against the internal surface of the hose, tube or pipe. This pressure is achieved as the
- Tube / Hose Diameter: 0.1875 to 3 inch
- Power Source: Air / Pneumatic
- Type: Component / Accessory
- Components / Options: Projectile - Foam
-
Supplier: HydraCheck Inc.
Description: Hose, tube & pipe cleaning systems that offer a fast, less invasive way to clean contaminated lines & assemblies using pneumatic technology. Features & Benefits Capable of cleaning 1/8″ through 2″ hose, tube, or pipe. HC-HL2 Launcher is supplied with a Full Flow Quick Release Coupling
- Tube / Hose Diameter: 0.125 to 2 inch
- Power Source: Air / Pneumatic
- Type: Complete System / Kit
- Components / Options: Gun - Launcher
-
Supplier: AGC Chemicals Americas, Inc.
Description: as part of hydrocarbon cleaning process Refrigeration coolant and carrier solvent Precision cleaning of molded resin (components for copiers, cellular phones, camera parts, etc.) Dewatering of optical components Precision cleaning of delicate substrates
- Type: Cleaner / Cleaning Agent, Degreaser, Solvent / Solvent-based
- Industry Applications: Electrical / Electronics
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Accuris
Description: Waterjet Cleaning of Metals\x97Very Thorough Cleaning (WJ-2)
-
Supplier: Cole-Parmer
Description: protective case, cleaning cloth, and safety hanging cord. LOTG Series|Eyewear features a broad, single-lens design to ensure maximum top and side protection. Glasses even fit comfortably over most prescription glasses. Compliance: ANSI Z136.1-1986, Z87.1-2003 (glasses unsuitable
- Features: CO2, Er:YAG
- Type: Glasses
- Application: Laser Protection
-
Supplier: Labconco Corporation
Description: Purifier Vertical Clean Bench, provides ISO Class 5 conditions appropriate for applications such as plant tissue culture, media plate preparation, electronics inspection, medical device assembly and pharmacy drug preparation. Exclusive features: aerodynamic air foil; 254 nm UV lamp with 3-way
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Features and Options: Lighting
- Laminar Flow Direction: Vertical
-
Supplier: Cleaning Technologies Group
Description: Benchtop ultrasonic cleaning tanks provide a cost effective way to introduce the power of ultrasonics into any parts washing process. These portable and self-contained ultrasonic cleaning tanks are equipped with electric heat and operate from readily available electrical supplies. They
- Machine Type: Aqueous Cleaning, Component / Accessory, Immersion Systems - Ultrasonic
- Source: Electric
- Operation: General Cleaning / Surface Prep
-
Supplier: GasLab
Description: The MH-100 MicroSENS IR Incubator 0-20% CO2 Sensor has been specially optimized for the measurement of 5% by volume CO2 in cell incubators to manage ideal cell and tissue growth. Unlike typical incubator CO2 sensors, the innovative design means it can be placed directly in the
-
Supplier: Accuris
Description: Hand Tool Cleaning
-
Supplier: E+E Elektronik
Description: The EE820 measures reliably CO2 concentration in harsh, demanding applications. A multipoint CO2 and temperature factory adjustment leads to excellent accuracy over the entire temperature working range. The EE820 incorporates the E+E dual wavelength NDIR CO2 sensor, which
- Operating Temperature: -4 to 140 F
- Operating Humidity: 0 to 100 %
- Electrical Outputs: Analog Current, Analog Voltage
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: The Tanker Cleaning System The Gamajet 88 Tanker Cleaning System is the only cleaning system available that can ensure complete interior cleaning of any size OTR food grade tanker. Using two proven Gamajet E-Z VIII cleaning machines, the Gamajet 88 will powerfully
- Spray Pressure: 100 to 750 psi
- Flow Rate: 60 to 160 GPM
- Machine Type: Aqueous Cleaning, Spray Washers
- Operation: Container / Bottle Cleaning, General Cleaning / Surface Prep
-
Supplier: GasLab
Description: The TecPen Oxygen and CO2 Weld Purge Monitor is designed to provide accurate measurements down to 0% oxygen and up to 100% carbon dioxide when back purging with an argon and CO2 gas mix during welding. It is most commonly used for verifying C25 or C100 shielding gas during MIG welding.
-
Supplier: OMEGA Engineering, Inc.
Description: • Rugged General Purpose Models-UL Listed and NEMA-1 Rated • Optional Moisture Tight/ Explosion Resistant Enclosure Available • Ideal for pH 6 to pH 8 Clean Liquids • 1.5 and 15 kW
- AC Voltage Required: 120 to 480 volts
- kWatts: 1.5 to 15 kW
- Watt Density: 46 to 53 W/in²
- Flange or Thread Diameter: 2 inch
-
Supplier: LI-COR Biosciences
Description: The LI-820 CO2 Analyzer is a low maintenance, economical gas analyzer designed for continuous monitoring applications. It is an absolute, non-dispersive infrared (NDIR) gas analyzer based upon a single path, dual wavelength, thermostatically controlled infrared detection system. It can be
-
Supplier: Ivie Enterprises, Inc.
Description: Certified for clean room application New compact design High filtration and low noise ULPA Filtration Telescopic wand Detachable 50 foot power cord Green light on / off switch 2 – speed switch 8 foot hose Sound level 60 dB CFM 105 Suction power 98.4”
- Applications: Cleanroom, General Cleaning
-
Supplier: CO2Meter.com
Description: The CO2 Monitor & Controller for Mushroom Farms automatically exhausts grow room air when carbon dioxide (CO2) levels get too high and is ready to protect your crop from high concentrations. Accurate CO2 Control Simple to Install and Use Easy Fresh-Air Calibration Features Easy
- Accuracy: 5 ±% FS
-
Supplier: Accuris
Description: Wet Abrasive Blast Cleaning
-
Supplier: Accuris
Description: Cleaning solvent A-2
-
Supplier: OMEGA Engineering, Inc.
Description: • Ideal For Clean Liquids within pH 6 to pH 8 Range • Quality Construction with Copper Sheath • Models Available with 120V, 208V, 240V, or 480V, 1 Phase Power • Integral Thermostat
- Maximum Operating (Sheath) Temperature: 250 F
- AC Voltage Required: 120 to 490 volts
- kWatts: 1.5 to 15 kW
- Watt Density: 46 to 53 W/in²
-
Supplier: City Fire Equipment Company
Description: Clean Agent extinguishers displace oxygen (CO2 or inert gases), remove heat from a combustion zone (Halotron or FE-36) or inhibit chemical chain reactions (Halons). They are considered clean agents because they do not leave any residue, making them ideal for sensitive electronics and
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: High pressure cleaning systems (ranging from 2,000 psi to 23,200 psi) and tools can be used in all industries for tanks, vessels, reactors, containers or other internal equipment where surface fouling causes: Product quality problems Production delays as a result of long cleaning times
-
Supplier: Hydrofarm, Inc.
Description: Horti-Clean can be used on everything from plastic to stainless steel. Any material with any type of film deposit will be easily removed by just wiping on Horti-Clean. Works fantastic on dirty plastic trays and reservoirs or any tool in your greenhouse or grow room. You won't be disappointed.
-
Supplier: Surventis Surface Treatment LLC
Description: Phosphorous-free acidic cleaner. Removes mold release, shop soils, fingerprints, sanding dust. Automotive approved.
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Cleaner / Cleaning Agent
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Excellent for internal cleaning of vessels. High pressure cleaning systems (ranging from 2,000 psi to 23,200 psi) and tools can be used in all industries for tanks, vessels, reactors, containers or other internal equipment where surface fouling causes: Product quality problems
-
Supplier: Compur Monitors, Inc.
Description: it is food industry, chemical industry, refineries, or cleaning facilities. This explosion proof instrument will do the job everywhere. It is water proof (rated IP 67). The housing materials (stainless steel and fiber-reenforced polyamide) are rugged and easy to clean. Technical Data: Product
- Application: Confined Space Monitoring
- Mounting Type: Fixed
-
Description: Central Electropolishing Co., Inc is a highly regarded company in the field of electropolishing. CELCO has the knowledge, ability and staff to handle any size, shape or quantity of parts. CELCO is a regulatory control company. Each job has a traveler, which traces the component from arrival to
- Capabilities: Abrasive / Blasting, Buffing / Polishing, Oxygen Cleaning, Passivation
- Industry Served: Aerospace, Food & Beverage, Medical / Healthcare, Process Equipment, Vessels (Tanks / Reactors)
- Materials: Aluminum, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Services: Inspection / Monitoring
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Hydroclear Ultra-Clean Spindle Oil is a premium quality spindle oil developed for use in a wide variety of high-speed CNC milling machines that require an ultra-clean spindle oil. Hydroclear Ultra-Clean Spindle Oil is available in four viscosity grades: ISO 2, 6, 10 and 22. It
- Kinematic Viscosity: 1 cSt
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: with you to select the most efficient and effective cleaning machine based on your unique application. Once the cleaning device is selected, and a tank cleaning procedure is defined, designing and sizing a proper MCIP system to support the Gamajet is the next phase. Each Gamajet
-
Supplier: LI-COR Biosciences
Description: in a wide range of demanding environmental conditions. Wide Measurement Range: 0-20,000 ppm for CO2, 0-80 ppt For H2O. Wide Operating Temperature: -20° to +45°C Low Power: Less than 4W after power up Low Noise: Less than 1 ppm @ 370 ppm for CO2, less than 0.01 ppt at 10 ppt for H2O
Find Suppliers by Category Top
Featured Products Top
-
bioreactor productivity. Other industrial applications of CO2 gas mixers include controlled atmospheres in clean rooms or glove boxes. CO2 gas mixers may also be used to provide modified atmospheres for packaging, for example in the food industry to prevent spoilage. CO2 Gas Mixers in (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
diffuses through the gas-permeable membrane, altering the pH value. The membrane cap, made of titanium grade 2 (3.7025), resists corrosion. It can be replaced after 6–10 autoclaving cycles when response times are starting to increase. The ProTrode pCO? sensor (read more)
Browse Dissolved CO2 Instruments Datasheets for Metrohm USA, Inc. -
YouTube About MTE The Power Quality Experts MTE Corporation was formed in 1982 by bringing together Milwaukee Transformer Co., Transformer Design Inc. and Milwaukee (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
with was searching for a process that would not only provide a contaminant-free part for its products, which are assembled in a clean room, but also a smoother part surface for better sealing properties. After processing material samples and actual prototypes, a process was developed to (read more)
Browse Finishing and Surface Treatment Services Datasheets for Able Electropolishing Company, Inc. -
cleans by being compressed against the internal surface of the hose, tube or pipe. This pressure is achieved as the projectile is approximately 20% to 30% larger than the internal diameter of the hose, tube or pipe. For instance, a 2” (50mm) projectile is recommended for a 1-1/2” (38mm (read more)
Browse Hose and Tube Cleaning Equipment Datasheets for HydraCheck Inc. -
connection. Municipalities also use pipeline cleaning balls for further cleaning of pipes. Give Petersen a call or contact them for help with your pipeline needs. (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
Drain Cleaning vs. Drain Clearing: What’s the Difference and Which Do You Need? Clogged drains are a widespread problem in both residential and commercial settings. Grease (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
1. Automation offers solutions to the four Ds in manufacturing, dirt, danger, dullness, and difficulty. 2. The clean room provides additional benefits: • Quality, precision and cost efficiency • Dust-free environment • Advanced temperature/humidity control • Reduces the risk of contamination, lowering the potential for product defects. For more information, check out our video (read more)
Browse Plastic Molding Services Datasheets for Pexco -
combustion engines or fuel cells, producing virtually no greenhouse gas emissions when combusted with oxygen. Hydrogen can be transported, stored, and even blended with other sources such as natural gas to reduce CO2 emissions. So-called "green" hydrogen produced with electricity from renewable (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for Element Materials Technology -
Festo introduces its rugged and versatile clean design MPA-C valve terminal. The MPA-C meets the requirements for protection class IP69K and CRC4 for high (read more)
Browse Terminal and Junction Boxes Datasheets for Festo Corporation
Conduct Research Top
-
Fire Suppression Testing with CO2 Sampling Data Loggers
Fire suppression testing is one of the most common uses of CO2 sampling data loggers. This is because carbon dioxide (CO2) can quickly deplete the oxygen in a room to put out a fire. Unlike water, CO2 is "clean" in that it does not react to sensitive electronics, and requires no cleanup.
-
CO2 Monitoring for LEED Credit
Ensuring sufficient air quality is a vital part of creating a healthy indoor air environment. So much so, that associations such as the U.S. Green Building Council have created specific LEED standards in order for buildings to comply prior and during regular occupancy. CO2 monitoring
-
Efficient and innovative: Lufthansa relies on CO2 dry ice cleaning - and ifm!
A cleaner engine works better and needs less fuel and less maintenance. Instead of conventional engine washing methods, Lufthansa focuses on efficiency - for example by utilising ifm sensors.
-
Maintaining your Laser System: Regular Cleaning Makes for a Long Laser Life (.pdf)
As with most pieces of equipment, preventive maintenance is an important part of owning any CO2 laser engraving system. This month we'll discuss common maintenance techniques that will keep your laser system performing at its peak. Please keep in mind that every laser manufacturer is a little
-
Greenhouse Gas Emissions Control
Most of the time, people think about Greenhouse Gas (GHG) emissions with carbon dioxide, which is the most common of the GHGs. While fairly typical, carbon dioxide isn't the only GHG U.S. Environmental Protection Agency (EPA) regulates. Since EPA has begun regulating GHG emissions under its Clean
-
Combining Two Great Technologies
Baker, the developers of the Biosafety Cabinet (BSC) and pillar for biosafety containment and clean air, acquired the physiological oxygen workstation creators, Ruskinn. With the release of the new updated InvivO2 Physiological Oxygen workstation, the power of these two expertises become apparent
-
Marketplace
AES Cleanroom Technologies Circle 299 Membrane Contactors for Sensitive Processes A brochure available from Membrana describes how Liqui-Cel Membrane Contactors are used for transferring gases to and from aqueous streams. Oxygen removal to <1ppb and CO2 removal to 1ppm are common applications
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
the silicon. wafer and cured for 45 min at 1001C. Upon cooling, the. PDMS mold was peeled from the master stamp, fluidic. connections were punched using 1.5 mm hole punchers. (Harris Uni-Core, Ted Pella, Redding, CA, USA) and excess. PDMS was cut off. The PDMS mold was then bonded to. cleaned 3 3 cm
More Information Top
-
Cleaning Using CO 2 ‐Based Solvents
Regeneration of catalysts was another area of Sc CO2 cleaning [24].
-
Extending CO2 cryogenic aerosol cleaning for advanced optical and EUV mask cleaning
On EUV mask, our group has experimentally demonstrated that 50 CO2 cleaning cycles of Ru film on the EUV Front-side resulted in no appreciable reflectivity change, implying that no degradation of the Ru film occurs.
-
Precision cleaning using carbon dioxide jet spray
Due to the extremely low levels of contamination involved in this work, the methods of analyzing the substrates following CO2 cleaning were carefully chosen.
-
Fundamentals and applications of dry CO2 cryogenic aerosol for
photomask cleaning
No printed defects larger than 50nm is observed after the CO2 cleaning .
-
Cleaning of photomask substrates using CO2 snow
The terms “CO2 surface processing” and “ CO2 cleaning ” have been applied to three very different cleaning techniques: precision cleaning, supercritical extraction/carrier technology, and pellet blasting.
-
Supercritical CO2: A Green Solvent
Issues impeding the wide-spread use of CO2 cleaning include relatively high equipment cost compared to conventional equipment using PERC solvent and developing inexpensive surfactants suitable for CO2.
-
http://dspace.mit.edu/bitstream/handle/1721.1/32698/45131548-MIT.pdf?sequence=2
CO2 cleaning is a surface cleaning method using a high velocity stream of carbon .
-
Advances in telescope mirror cleaning
CO2 cleaning and water washing are mainly used.
Indicates content that may require registration and/or purchase.