Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DRFLOW CONTROL VALVES, FLOW CONTROL VALVE, G 1/4. FREE 2 YEAR RADWELL WARRANTY
- Features: Control Valves
-
Supplier: HAWE North America Inc.
Description: The SE and SEH type flow control valves are intended for smooth velocity control of hydraulic actuators independent of pressure. They may be utilized as 2-way or 3-way flow control valves and are available with an adjustable metering orifice. The adjustment of this
- Pressure Rating: 4,568.68755 psi
- Number of Ports/Ways: 2
- Features: Control Valves, Other
- Actuation: Electro-hydraulic
-
Supplier: Clippard
Description: Miniature Flow Control Valve
- Valve Size: 0.0625 to 0.19 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Water
-
-
Supplier: Badger Meter
Description: The SCV-95 Sanitary Research Control® Valve is a compact 2 inch control valve. The valve uses Tri-Clover® angle bodies and provides larger line sizes and larger flow coefficients than are available from our other sanitary products. Valves of the SCV-95 type
- Flow (Cv): 0
- Features: Control Valves
-
Supplier: Bell & Gossett, a xylem brand
Description: B&G Flo-Control Valves are used for preventing gravity flow in forced water systems and to permit summer-winter operation of indirect water heaters. Flo-Control Valves in NPT sizes 3/4” to 2” are made in combination straight-angle patterns permitting installation in
- Valve Size: 0.75 to 2 inch
- Pressure Rating: 125 psi
- Media Temperature: 250 F
- Connection Description: Bolt Flange, Threaded
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage,
- Valve Size: 1.2598432 inch
- Pressure Rating: 72.51885 to 1,450.377 psi
- Controlled Pressure Range: 72.51885 to 1,450.377 psi
- Number of Ports/Ways: 2
-
Supplier: Princess Auto Limited
Description: 5-Way, 2-Position Lever Control Valve
- Pressure Rating: 115 psi
- Features: Control Valves
-
Supplier: Princess Auto Limited
Description: BM70 2-Spool Directional Control Valve
- Pressure Rating: 3,750 psi
- Features: Control Valves
- Valve Type: Spool Valves
-
Supplier: HAWE North America Inc.
Description: These 2-way flow valves (drop rate braking valves), type SB or SQ, are used for flow control purposes with single acting cylinders. They maintain a constant drop rate irrespective of the size of the load. There is an integrated sliding metering orifice enabling free flow in the
- Pressure Rating: 4,568.68755 psi
- Number of Ports/Ways: 2
- Features: Control Valves, Mechanical Device
- Media: Hydraulic Fluid
-
Description: Description Globe straight-way series is a very versatile control valve for the main applications. Its high performance derives from using a balanced and cage-guided plug. HCB series is particularly suitable for heavy duties and for any other application under the most demanding
- Valve Size: 2 to 20 inch
- Features: Control Valves
- Valve Type: Directional Valves, Globe Valves
-
Supplier: Honeywell International, Inc.
Description: 2 WAY BALL VALVE TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION NEMA 3R ENCLOSURE -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 4 INCH FLANGED X 4 INCH FLANGED END CONNECTION 11 INCH END TO END DISTANCE
- Valve Size: 4 inch
- Media Temperature: -22 to 250 F
- Connection Description: Bolt Flange
- Primary Material: Cast Iron
-
Description: Description Research Control Valve Specification Size: 3/4"~1-1/4" Design Pressure: PN160 Connection: NPT, GB Control Mode: Electric Regulating Type, Electric Switching Type Structure: Needle Valve Seat research metering control valves manufacturer
- Valve Size: 4 inch
- Features: Control Valves, Metering Valves
- Valve Type: Directional Valves, Servo Valves
-
Supplier: Princess Auto Limited
Description: BM40 2-Spool Directional Control Valve
- Pressure Rating: 3,750 psi
- Features: Control Valves
- Valve Type: Spool Valves
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval SB Self-Cleaning CO2 Valve is a self-regulating valve that controls the flow of carbon dioxide through tank top systems and other. Designed for use in the brewery, food, dairy and beverage industries, this combined gas escape/supply valve makes it
- Valve Size: 1 to 4 inch
- Features: Other
- Valve Type: Safety Valves, Vacuum Relief / Anti-siphon Valves
- Primary Material: Stainless Steel
-
Supplier: ISC Sales, Inc.
Description: and every time. Our float valves directly control the maximum water level and our altitude valves control the liquid quantity from ground level. These valves are ideal for maintaining a preset maximum water level, the valve functions as either fully open or
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Features: Control Valves
- Agency: ISO
- Media: Water
-
Supplier: Proportion-Air, Inc.
Description: Ultra High Resolution electro-pneumatic closed loop proportional pressure control valves. Two loop version accepts a feedback from a wide ranges of external sensors.The MPV utilizes a variable orifice valve on the inlet side which eliminates the digital steps of traditional
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Media: Air, Compressed Air, Gas
-
Description: Description Globe straight-way series is a very versatile control valve for the main applications. Its high performance derives from using a balanced and cage-guided plug. HCB series is particularly suitable for heavy duties and for any other application under the most demanding
- Valve Size: 2 to 20 inch
- Media: Air, Steam
- Features: Control Valves
- Valve Type: Directional Valves, Globe Valves
-
Description: flow rate and small flow rate ratio: R = Gmax / Gmin Gmax for the temperature control valve fully open when the flow rate, can also be seen as a radiator design flow; Gmin is with the temperature control valve right degree size and change. Radiator system, temperature
- Features: Control Valves
- Valve Type: Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
-
Supplier: Watson-Marlow Fluid Technology Group
Description: BioValve is a precision restriction flow controller and shut-off valve for use in bioprocessing and pharmaceutical manufacturing applications. Lot numbers moulded in for full traceability Profiled to minimise flow path turbulence Thread pitch is calibrated to 2mm per turn, permitting
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Features: Control Valves, Manual / Hand, Shut Off Valves
- Primary Material: Nylon - Polyamide
-
Supplier: Johnson Controls, Inc.
Description: Ball Valves range from 1/2 - 20 inches and feature your choice of pneumatic, electric, spring return and non-spring return actuation. Valve Products Catalog Product Categories Threaded Ball Valves and Actuators Threaded Globe Valves and Actuators Zone and Fan Coil
- Valve Size: 0.5 to 20 inch
- Valve Type: Ball Valves, Butterfly Valves, Globe Valves
- Features: Bolt Flange, Threaded
-
Description: FLUID CONTROL VALVE SOLENOID
- Valve Size: 0.25 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 4
- Media: Air
-
Supplier: Armstrong International
Description: Electronic Actuator Features Analog (4-20mA) Speed, position, and acceleration control User defined ‘2-speed’ stroke can eliminate water hammer•Very high resolution capability (0.03° rotational) Local closed loop control of Temperature External RS232 connection (cable supplied)
- Valve Size: 1.5 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: -13 to 257 F
-
Supplier: Festo Corporation
Description: Exhaust air throttle GRE: sintered metal Flow control valve muffler GRU: polymer
- Pressure Rating: 0 to 145.0377 psi
- Media Temperature: 158 to 14 F
- Media: Air, Compressed Air
- Features: Control Valves
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Festo Corporation
Description: Non-return and flow control valve With roller lever
- Pressure Rating: 4.351131 to 145.0377 psi
- Media Temperature: 140 to 14 F
- Media: Air, Compressed Air
- Primary Material: Aluminum
-
Supplier: Xylem Applied Water Systems
Description: Zero pressure rated Ideal for in-line system service and repair Choice of valve body material and seals Manual Override Low power LED light Dual coil option Exd, Exia and Exm compatible Max cycle frequency 5/sec
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Flow (Cv): 0.5
- Media: Air
-
Supplier: TrimTeck
Description: Pressure-assisted seating achieves bi-directional shut-off and low breakout torque. The OpDX™ butterfly control valve is a high performance rotary valve with an eccentric cammed disc that ensures accurate throttling. Its same flangless body (wafer) serves ANSI classes 150, 300,
- Valve Size: 2 to 36 inch
- Number of Ports/Ways: 2
- Media Temperature: -20 to 1,200 F
- Flow (Cv): 2.4 to 20,200
-
Supplier: Badger Meter
Description: The Model 9100 process control valve is a 2-way, high capacity globe with a B62 bronze body/bonnet. Comes with a field-reversible actuator and standard live loaded TFE packing. 2-way, high capacity globe style valve. Heavy duty high-capacity body Standard replaceable
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 0 to 300 psi
- Media Temperature: -20 to 406 F
- Flow (Cv): 0.014
-
Supplier: RS Components, Ltd.
Description: SV/O-3-PK-3X2 Front panel valve
- Pressure Rating: 116.03016 psi
- Media Temperature: 23 to 122 F
- Media: Air
- Features: Control Valves
-
Supplier: Rotork plc
Description: Pnuematic flow control valve, suitible for working to ISO 8573.1air quality, High flow with a CV up to 11.2 and a 12 Bar Max working pressure
- Flow (Cv): 11.2
- Media: Air
- Features: Control Valves
-
Supplier: Rotork plc
Description: Pnuematic flow control valve with high flow of 11.2 CV up to 12 Bar, fine stem threads allowing for controlled flow requirments
- Flow (Cv): 11.2
- Features: Control Valves
-
Supplier: Enfield Technologies
Description: The M2D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes integrated on
- Valve Size: 0.375 inch
- Pressure Rating: 149.388831 psi
- Number of Ports/Ways: 5
- Media Temperature: 32 to 122 F
-
Supplier: Velan, Inc.
Description: Severe service control valves for extreme temperature applications. Features and benefits SERVICE RANGE: • Temperature: -457.6 to 356°F (-272 to 180°C) DESIGN FEATURES: • Resilient stainless steel design • Temperatures down to 1.2 K (super-fluid He) • Very low "Heat in-leak" • Angle or
- Valve Size: 0.125 to 8 inch
- Agency: ASME
- Connection Description: Butt Weld
- Valve Type: Butterfly Valves
-
Supplier: Zurn Industries LLC
Description: Automatic Control Valve (ACV) ZW204 comes with Non-Modulating Float Valve controls fluid level in a tank by opening fully at a low set point and closing tightly at a high set point. Standard features ease maintenance and repair, and provide the lowest total cost of
- Features: Control Valves, Float Valves
- Media: Water
-
Supplier: Atos North America
Description: HQ, KQ, and JPQ are flow throttling valves, not compensated, and with check valve to allow free flow in the opposite direction. The flow adjustment is done by turning the setting screw in the normal model. Optional versions with a graduate micrometer knob are available on request.
- Valve Size: 0.6299216 to 0.9842525 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
Find Suppliers by Category Top
Featured Products Top
-
Electric Actuator with 2 PC Brass Valve - EHH Series The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are (read more)
Browse Control Valves Datasheets for DynaQuip Controls -
Overview This 2" high-performance control valve is engineered for demanding industrial flow control tasks involving high pressure and elevated temperatures. Designed to operate reliably in systems rated up (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Parker Sporlan SER Electric Expansion Valves are electronically controlled, stepper motor driven valves, intended for precise control of liquid refrigerant flow. Featuring high resolution actuator assemblies, these valves provide unmatched control capability across a wide range of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
-driven industrial valve manufacturer since 2012, specializing in control valves, safety valves, breather valves, and fusible link valves. Certified to ISO9001:2015, ISO14001:2015, PED, SIL, and CE standards Professional engineering support including 2D/3D models and simulation data (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
including 2D/3D models and simulation data Serving customers in over 59 countries Valve sizing and selection carried out per API, ISO, ASME, and project-specific specifications Get in Touch Contact THINKTANK today to discuss model parameters and operating conditions for your electric control valve application, or visit our website for the full technical datasheet. (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Self-Operated Temperature Control Valve for Steam and Thermal Fluid Applications This self-operated temperature control valve offers a compact, energy (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Extreme-Condition Balanced Cage Control Valve – Precision, Stability, and Durability The HCB DN50 300LB balanced cage control valve is engineered for high-pressure, high-temperature process applications, ensuring stable flow (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
kgf/cm²). Designed for heavy-duty fluid control, this valve is perfect for conditions prone to flashing or cavitation. With its cage-guided structure, it ensures (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
GF is expanding its data center liquid cooling infrastructure portfolio with the introduction of the Multi Control Valve, an all-in-one polymer flow optimization solution engineered to deliver dynamic hydraulic balancing, integrated sensing, and thermal energy metering to high (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
The Pneumatic Small-Port Single-Seated Control Valve is an advanced solution for professional buyers managing challenging process control scenarios. Designed for high differential pressure and heavy-duty service, the valve offers superior flow control, minimizing erosion and (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
Advances in Back Pressure Regulator Design Enable Supercritical CO2 Research
The Equilibar precision back pressure regulator was used successfully to facilitate supercritical carbon dioxide research at the University of Sydney in Australia. Traditional pressure regulators with needle valve trims were not able to handle the ultra low flow rate and suffered from plugging
-
Marketplace
developed an innovative engineering tool that supports specifiers and users of their full range of ball valves, actuators and controls. CAD Now! is a fully configurable CAD database that allows the user to download/insert drawings in 2D and 3D formats into all of the most popular CAD programs. CAD Now
More Information Top
-
Advanced combustor design concept to control NOx and air toxics
First, a U furnace spreadsheet is used to determine the required settings (float position and pressure) for the O2 rotameter and the required setpoints for the Ar and CO2 control valves .
-
Computer and Computing Technologies in Agriculture II, Volume 3
Wireless radio modem connection CO2 control valves , one per sector .
-
Simulation Model of the Air Revitalization System for ISS
… receives the control signal that the CCA is ready to supply enough CO2 to the CRA inlet and the OGA is nominally operating so it can supply hydrogen to CRA, then the hydrogen valve (CRA_FC_02) and CO2 control valve (CRA_FC_01) are opened.
-
Free air carbon dioxide enrichment: development, progress, results
CO2 control valve failure .
-
Causes, Impacts and Solutions to Global Warming
The pH meter is coupled with CO2 control valves (Red Sea, CO2 Magnetventil, Israel), which acts as the gas dosing solenoid, in essence maintaining a constant pH level by supplying the proper amount of carbon.
-
Insufflation
Current colonoscope control head designs do not in- clude a separate CO2 control valve such as those in- cluded in the control section of earlier-generation fi- beroptic colonoscopes.
-
Modulation in comprehensive two-dimensional gas chromatography: 20 years of innovation
The overall performance of the system was improved by utilizing a digital timer, controlled by computer software, to direct trap movement and control CO2 valve operation.
-
Computer Control System for Kennedy Space Center's New Biological Sciences Research Facility:
Space Experiment Research and Processing Laboratory (SERPL)
… ±5 % Oxidation Reduction Potential* mV ±5 % Dissolved Oxygen Concentration* mg L-1 ±0.2 mg L-1 Nutrient Solution Temperature* ºC ±0.2 ºC Nutrient Solution Flow Rate L min-1 ±5 % CO2 Valve Control Times seconds ±0.4% …
-
Sabatier Engineering Development Unit
The requirements for the CO2 flow control valve are that the actual CO2 flow be within 6% of the commanded flow.
Indicates content that may require registration and/or purchase.