-
Supplier: Laser 2000 GmbH
Description: 11μm. The flowing gas laser head is a single U-folded design with twin discharge tubes. The laser resonator is passively stabilised with a 5bar invar support frame which is decoupled from the laser base by orthogonal Rose bearings.
- Wavelength Range: 5.2 to 11 nm
- Laser Power: 1,000 to 180,000 milliwatts
- Pulse Length: 200 ns
- Repetition Rate: 1,000 Hz
-
Supplier: Synrad, Inc.
Description: Based pm Synrad's 48-2, 25W CO2 laser, Fenix Flyer incorporates a galvo-based marking head plus internal cooling fans and power supplies in a self-contained system. Fenix Flyer creates crisp, clear marks on glass, plastics, metals, wood and countless other materials at speeds up
- Laser Type: Carbon Dioxide Lasers
-
Supplier: Nutfield Technology
Description: Nutfield Technology’s Laser Coder Kit gets you up and running quickly, providing an extensive feature set at minimal cost. Designed around the DPI 20W CO2 (Model N20-black), this laser coder kit offers standard 10 mm aperture, shutter, and red pointer, in a highly integrated
- Cutting / Traverse Speed: 6,141.732283464527 to 8,740.157480314963 in/min
- Focal Length: 100 to 150.00000000000003 mm
- Type: Beam Expander, Laser Head / Focusing Unit, Scan Lens
- Laser Type: CO2
-
-
Supplier: MECCO
Description: The CO2 Laser's marking and engraving capabilities include marking date codes, serial numbers, and other product identification on wood, glass, rubber, plastics, cardboard, and product packaging. For product identification and traceability, the MECCOmark CO2 Laser offers
- Laser Output Power: 10 to 100 watts
- Diameter: 100 to 450 mm
- Focal Length: 81 to 454.00000000000006 mm
- Marking Area Length: 2.8 inch
-
Supplier: Midwest Laser Products, LLC
Description: Laser Head Model: 05-LHR-121 Wavelength 632.8nm Red Power (minimum spec.): 2 mW Power (actual) 3.5 to 4.8 mW Mode: >90% TEMoo Beam Diameter: 0.59 mm Beam Divergence: 1.35 mrad Polarization: Random Mode spacing: 687 Mhz Operating Voltage: 1790V Operating Current: 6.0 to 6.5 mA Length:
- Wavelength Range: 543.5 to 632.8 nm
- Laser Power: 0.3 to 2 milliwatts
- Beam Area: 0.2734 to 0.3217 mm²
- Operating Voltage: 1,790 to 1,850 volts
-
Supplier: Precitec, Inc.
Description: Features: integrated, non-contact, patented distance sensors faster changing of focal lengths thanks to exchangeable cartridges error signals if collision or cable breakage occurs or if measuring area tolerances are exceeded magnetic protection if collision occurs (optional) water cooling system
- Features: Component / Subsystem, Laser Optics / Beam Delivery
- Applications / Processes: Laser Cutting
- Type: Laser Head / Focusing Unit
-
Supplier: DigiKey
Description: LASER HEAD (30989), 633NM, 2.0MW
- Laser Output Power: 0.002 watts
- Type: Component / Subsystem
- Options / Components: Laser Head / Focusing Unit
-
Supplier: Synrad, Inc.
Description: Rate (air) 140 CFM x 2 Input Voltage / Current 48 VDC / 10 A Dimensions, laser head (air-cooled, in) 16.8 x 3.5 x 5.45 (mm) 427 x 89 x 138 Weight, laser head (air-cooled) 13 lbs / 5.9kg
- Laser Type: Carbon Dioxide Lasers
-
Supplier: Synrad, Inc.
Description: Maximum power and performance from an air-cooled CO2 laser is the drive behind our firestar t-series technology. Synrad’s firestar t-series lasers are built on technology using a patented hybrid-unstable resonator design. This creates a compact laser with excellent beam
- Laser Type: Carbon Dioxide Lasers
-
Supplier: Synrad, Inc.
Description: Flyer 3D empowers production lines with the ability to sharply and quickly mark or cut larger fields (up to 1084 mm x 993 mm), and longer objects such as banners with never-before-experienced accuracy, speed, and detail. Flyer 3D utilizes a third servo-driven z-axis to dynamically focus the
- Laser Type: Carbon Dioxide Lasers
-
Description: FOBA C.0100 laser marker is small, short and compact. Just tailor-made for the manufacture of electronic components and devices in the electronic industry where space is often scarce. C.0100 applies microscopic and fine laser marks on equally tiny components: Immediately, in
- Laser Output Power: 10 watts
- Features: Benchtop
- Laser Type: CO2
- Type: Complete / Turnkey System
-
Supplier: Electro Optical Components, Inc.
Description: Total transmission (1.5 m length): >70% Maximum input power: 30 W CW Minimal bending radius: 10 cm Applications A medical laser delivery system for transmission energy of laser to a surgical site of a patient. Used in: Stomatology, Urology, Proctology
- Diameter: 22 mm
- Clear Aperture / Beam Diameter: 8 mm
- Laser Type: CO2
- Features: Component / Subsystem, Laser Optics / Beam Delivery
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Non-contact processing reduces damage to the material and ensures high-precision cutting. Layer-by-layer cutting to meet the processing demands of different materials. Coaxial application of assist gas to protect the material during laser processing. On-the-fly switching of air pressure
- Laser Output Power: 3 to 60.00000000000001 watts
- Laser Type: CO2
- Type: Complete / Turnkey System
- Options / Components: Gas Assist / Laser Nozzle, Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
-
Supplier: Trotec Laser, Inc.
Description: The CO2 lasers of the SpeedMarker Series guarantee a fast processing time of markings on all organic materials. The SpeedMarker 700 CO2 is equipped with a maximum marking area of 39.4" x 19.7" (1000 mm x 500 mm) and wattage options ranging from 45W to 100W. This model is perfect
- Cutting / Traverse Speed: 30,004.724409448798 in/min
- Z-axis / Vertical Travel: 17.716545 inch
- Laser Output Power: 45 to 100 watts
- Marking Area Length: 39.3701 inch
-
Supplier: Epilog Laser Corp.
Description: 60, 80, 100, 120 or 200 watts Fiber: 30 or 50 watts Dual: Configure your laser with both CO2 and Fiber sources Features: - Highest-Speed Engraving Over Largest Work Area The Fusion Pro’s 165 IPS engraving speed and 5G acceleration combine to provide the fastest engraving in the
- X-axis Travel / Length Capacity: 48 inch
- Y-axis Travel / Width Capacity: 36 inch
- Z-axis / Vertical Travel: 12.25 inch
- Laser Output Power: 80 to 200 watts
-
Supplier: Epilog Laser Corp.
Description: Epilog Laser, the leading producer of CO2 and fiber laser engraving, cutting, and marking systems, is excited to add the Pro 24 and Pro 36 to the Fusion Pro Laser Series. The Fusion Pro 24 features a 24” x 24” (609 x 609 mm) engraving table, and is available with a
- X-axis Travel / Length Capacity: 24 inch
- Y-axis Travel / Width Capacity: 24 inch
- Z-axis / Vertical Travel: 9 inch
- Laser Output Power: 60.00000000000001 to 100 watts
-
Supplier: Epilog Laser Corp.
Description: Epilog Laser, the leading producer of CO2 and fiber laser engraving, cutting, and marking systems, is excited to add the Pro 24 and Pro 36 to the Fusion Pro Laser Series. The Fusion Pro 24 features a 24” x 24” (609 x 609 mm) engraving table, and is available with a
- X-axis Travel / Length Capacity: 36 inch
- Y-axis Travel / Width Capacity: 24 inch
- Z-axis / Vertical Travel: 9 inch
- Laser Output Power: 60.00000000000001 to 200 watts
-
Supplier: Epilog Laser Corp.
Description: If your current laser engraving machine for production slows you down, limiting your material options, and creating workflow headaches, it’s time for a change. The Epilog Ascent high-speed laser cutter is engineered to eliminate these common challenges and deliver the speed, precision,
- X-axis Travel / Length Capacity: 36 inch
- Y-axis Travel / Width Capacity: 24 inch
- Z-axis / Vertical Travel: 7 inch
- Laser Output Power: 40 to 80 watts
-
Supplier: Toptica Photonics, Inc.
Description: field, 2m from laser head) Beam profile: M² < 1.5 (< 1.2 typ.) Built-in feedback protection (30 dB optical isolator) and beam shaping Laser head: 192 x 80 x 60 mm³
- Wavelength Range: 405 nm
- Laser Power: 50 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 15 to 30 C
-
Supplier: Toptica Photonics, Inc.
Description: TOPTICA’s TopMode lasers operate as easily as a HeNe, but also offer higher power and blue wavelengths. The TopMode series sets records in terms of power, coherence and wavelength stability. The proprietary CoHerence-Advanced Regulation Method (CHARM) provides an active stabilization of the
- Wavelength Range: 633 nm
- Laser Power: 30 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 15 to 30 C
-
Supplier: Toptica Photonics, Inc.
Description: TOPTICA’s TopMode lasers operate as easily as a HeNe, but also offer higher power and blue wavelengths. The TopMode series sets records in terms of power, coherence and wavelength stability. The proprietary CoHerence-Advanced Regulation Method (CHARM) provides an active stabilization of the
- Wavelength Range: 405 nm
- Laser Power: 100 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 15 to 30 C
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Dual-laser, dual-position automatic processing Automatically loading from workpiece tray stack Automatic sorting of individual cut pieces onto an unloading tray Automatic stacking of unloading trays Automatic detection of defective material tags; tagged material is not cut Dimensional
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Adopting CO2 laser + galvanometer configuration with automation, it can achieve high-speed POL cutting. Materials being cut: POL Work size: 1458mm×830mm Cutting Type: Straight-line cutting Equipment structure: 1 cutting head + 1 cutting platform with automatic connection devices
- Laser Type: Carbon Dioxide Lasers
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: thick ordinary glass with a black or white ink coating; 4s/pc. for a φ10mm circular cut in sapphire (dual-head cutting speed) Cutting precision: ±20μm Edge chipping: ≤10μm for glass, ≤20μm for sapphire, Sapphire cutting taper: <12° Applicable workpieces: This system is mainly used for the
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: Nutfield Technology
Description: Purchase of the Pipeline, WaveRunner and CO2 Laser Kit includes stock cables and power supplies for a complete laser application solution! Each Universal OEM Laser Kit come complete with: Laser Mounting Platform Scan Head Beam Expander Lens Assembly
- Cutting / Traverse Speed: 3,070.8661417322755 to 12,519.685039370075 in/min
- Laser Output Power: 25 to 74.99999999999963 watts
- Clear Aperture / Beam Diameter: 15 mm
- Type: Beam Expander, Laser Head / Focusing Unit, Scan Lens
-
Supplier: Cambridge Technology, Inc.
Description: different families for the following wavelengths: CO2 9.2-10.6 µm YAG 1060-1080 nm D-YAG 532 nm T-YAG 355 nm
- Clear Aperture / Beam Diameter: 30 to 50 mm
- Laser Type: CO2
- Features: Component / Subsystem, Laser Optics / Beam Delivery
- Type: Galvanometer Scanner
-
Supplier: Nutfield Technology
Description: receives scan head and laser mount kit Available with or without safety shutter Laser mount (collimator clamp) for mechanical connection from fiber laser collimator to scan head adapter Scan head power supply Laser power supply Software features to
- Cutting / Traverse Speed: 6,614.173228346446 to 22,677.16535433067 in/min
- Clear Aperture / Beam Diameter: 10.000000000000002 to 20.000000000000004 mm
- Features: Component / Subsystem, Laser Optics / Beam Delivery, Metal / Conductive Materials, Other, Plastics / Non-conductive
- Laser Type: Fiber Laser
-
Supplier: Universal Laser Systems, Inc.
Description: proprietary line of patented CO2 lasers designed specifically for the needs of laser cutting, engraving, graphic imaging and marking applications. Because we manufacture the lasers as well as the systems, the lasers are designed to perfectly complement the
- Laser Output Power: 30.000000000000004 watts
- Laser Type: CO2
- Features: Component / Subsystem, Laser Optics / Beam Delivery, Metal / Conductive Materials, Other, Plastics / Non-conductive
- Applications / Processes: Laser Cutting, Laser Marking
-
Supplier: Aerotech, Inc.
Description: Design Features High integration linear/rotary motion platform Pneumatically actuated 3-jaw gripper or ER collet Clear aperture for product feedthrough Optional front and rear tooling platforms Direct-drive linear and rotary motor technology Configure for wet or dry cutting
- Thickness Capacity: 1.181103 inch
- X-axis Travel / Length Capacity: 11.81103 inch
- Y-axis Travel / Width Capacity: 11.81103 inch
- Type: Complete / Turnkey System
-
Supplier: Cambridge Technology, Inc.
Description: different families for the following wavelengths: CO2 9.2-10.6 µm YAG 1060-1080 nm D-YAG 532 nm T-YAG 355 nm
- Clear Aperture / Beam Diameter: 50 mm
- Laser Type: CO2
- Features: Component / Subsystem, Laser Optics / Beam Delivery
- Type: Galvanometer Scanner
-
Supplier: Nutfield Technology
Description: Nutfield Technology’s Xtreme Series Packaged 2-Axis Scan Heads provide superior high speed performance for demanding laser applications. Featuring the QS-12 OPD galvanometer scanner with Nutfield’s Optical Position Detector, the Xtreme Series Packaged Scan Heads are a perfect
- Clear Aperture / Beam Diameter: 15 mm
- Features: Component / Subsystem, Laser Kiss Cutting / Scribing, Laser Optics / Beam Delivery, Metal / Conductive Materials, Other, Plastics / Non-conductive
- Type: Galvanometer Scanner, Laser Head / Focusing Unit, Scan Lens
- Applications / Processes: Laser Cutting, Laser Marking, Laser Welding, Micromachining / Trimming
-
Supplier: MECCO
Description: FARO®’s Xtreme 2-Axis Scan Heads provide XY deflection capability for all laser applications. Heads consist of two galvanometers, two mirrors, two servo amplifiers, and communication electronics. The synchronized actions of two turning mirrors direct the laser beam to
- Features: Component / Subsystem, Laser Optics / Beam Delivery, Metal / Conductive Materials
- Applications / Processes: Laser Cutting, Laser Marking, Micromachining / Trimming
- Type: Laser Head / Focusing Unit
-
Supplier: MECCO
Description: Are you looking for a laser engraving machine that's fast, efficient, and affordable? The all new LightWriter™ is an innovative laser marking system with a streamlined design for more economical laser marking. This tabletop workstation includes a powerful 20W Fiber Laser
- Laser Output Power: 20 watts
- Features: Benchtop
- Type: Complete / Turnkey System
- Laser Type: Fiber Laser
-
Supplier: Cambridge Technology, Inc.
Description: General Scanning Solutions brings you a new family of high accuracy, low noise scan heads for highest stability and accuracy. Named ProSeries II Scan Heads, they offer high performance galvanometers with the latest analog servo technology with up to 3x lower noise than other systems
- Clear Aperture / Beam Diameter: 7.000000000000001 mm
- Laser Type: CO2, Nd:YAG / Solid State
- Features: Component / Subsystem, Laser Optics / Beam Delivery
- Type: Laser Head / Focusing Unit
Find Suppliers by Category Top
Featured Products Top
-
wavelengths and demanding applications. CASTECH 2D-AOD utilizes acousto-optic technology to enable high-speed laser beam scanning by controlling RF driving frequency, achieving random positioning, continuous line scanning, and sequential point deflection with nRad-level position (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
CASTECH 2D Acousto-Optic Deflectors (2D-AODs) are engineered for high-speed solid-state laser beam scanning without mechanical inertia. By varying the RF driving frequency, the system enables precise beam steering with random positioning, continuous line (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
-energy laser environments. Crystech KD*P Pockels Cells utilize high-deuterium KD*P crystals with excellent electro-optical properties, wide transmission range from 0.2–2.1μm, and high damage threshold for demanding laser applications. Based on the longitudinal electro (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
) Insertion Loss: <2% Intrinsic Contrast Ratio: >5000:1 Custom Wavelengths Available Applications Pulsed Laser Systems Medical Laser Equipment Aesthetic Laser Systems Industrial Laser Equipment (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Transparency: 0.2–2.1 μm wavelength range Compact Structure: Suitable for compact laser integration Key (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Ultra-High-Speed Scanning Delivers laser scanning rates (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
(<2%) to preserve optical power and improve system efficiency • High laser damage threshold (>10J/cm² @1064nm) suitable for high-energy pulsed laser environments • High deuterium concentration (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Key Features of 1535nm Bonded Crystal: Eye-Safe: Emits laser at 1535nm wavelength (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Product Overview The KD*P Pockels cell is based on KD*P crystal, which is isomorphic to KDP with deuterium substitution enhancing its electro-optical properties. It offers high electro-optical coefficients, a wide transparent band (0.2–2.1 μm), a high damage (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
generated by HUD systems from 2D traditional HUD systems to 3D and AR-HUDs. Leverage tests to evaluate the optical performance requirements of laser-based HUDs, DLP projection-based HUDs, TFT display-based HUDs, and more. Measure absolute luminance and chromaticity in projected images. Test image clarity, distance, and position; characterize image distortion, warping, ghosting, and other effects. (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems
More Information Top
-
Indigenous development of a 2 kW RF-excited fast axial flow CO2 laser
Figure 1a depicts the RF-FAF CO2 laser head .
-
High Power CO2 Laser Beam Diagnostics And Controls
A permanently aligned internal helium neon laser is mounted inside the CO2 laser head and projects an alignment beam from mirror to mirror giving the laser operator a reference path, which can be observed through the viewing port.
-
Applied Electronics And Mechanics In Industrial Lasers
X -ray shields in high voltage (20 KV +) gas ( CO2 ) laser heads to protect bystanders.
-
New kind of efficient preionic long life time TEA CO2 laser
The stnicture of SCP TEA CO2 laser head is shown in Fig. 1.
-
CO2 laser setup for long-range DIAL lidar
The exterior oftunable pulse-periodic TEA CO2 laser head is submitted in fig.2.
-
Study on electro-optic Q switch for CO2 waveguide lasers
Figure 1 is a photograph of the compact sealed-off rf wave- guide CO2 laser head that might be used in a heterodyne imaging lidar.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/7992/1/Sedore_Blake_WC_201304_MASc.pdf
The beam from the CO2 laser head is delivered to the workpiece through a circular polarizer, .
-
Displays Materials and Components Report - Light Guide Plate for LED LCD TV - 2013
CO2 laser head moving processing .
-
Shock Waves
A pulsed laser emitted from CO2 laser head (LUMONICS, TEA 103-2) generates a two-dimensional plasma at the focal line by a cylinder lens after .
-
Brazing
Unlike flowing-gas lasers, sealed CO2 laser heads require no service for up to 25,000 h of continuous operation.
Indicates content that may require registration and/or purchase.